-
Supplier: Accuris
Description: Grease Nipples
-
Supplier: Essentra Components
Description: Grease Nipple Caps are a low-cost solution to securely cover grease fittings keeping them clean and dry. These caps are manufactured from LDPE and are equipped with an integral anchor strap to keep the cover attached while accessing the fitting.
- Material: Polyethylene (PE), Other
-
Supplier: Accuris
Description: Grease nipples
-
-
Supplier: G.L. Huyett
Description: Grease fitting caps can serve several purposes. Caps prevent contamination by covering the greasing nipple entirely. The most common use for caps is to plan maintenance and distinguish which fittings to lubricate and when. Color match with Grease Skins™ for a
-
Supplier: Accuris
Description: Grease Nipples (Hexavalet-Chromium Free)
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Phenolic
- Caster Type: Swivel Plate Caster
- Features: Brake
- Wheel Diameter: 4.92 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Phenolic
- Caster Type: Swivel Plate Caster
- Features: Brake
- Wheel Diameter: 3.94 inch
-
Supplier: Accuris
Description: Lubricating nipples - Part 4: Specification for hydraulic grease nipples
-
Supplier: Dupont Molykote
Description: Synthetic grease with solid lubricants Chain and open gear lubricant APPLICATIONS Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in the textile industry and conveyor chains in food sterilizer
- Applications: Bearings, Machine / Gears, Process Equipment
- Density / Specific Gravity (@15.6°C, 60°F): 0.9500 specific gravity
- Function: Lubricant
- Kinematic Viscosity (@ 40°C): 1500 cSt
-
Supplier: Waytek, Inc.
Description: Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum capabilities as
- Operating / Use Temperature: 40 to 400 F
- Type / Function: Dielectric Grease
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the
- Category: Coupling, Nipple
- Connection: Threaded
- English Size: 0.1250 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the
- Category: Coupling, Nipple
- Connection: Threaded
- English Size: 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the
- Category: Coupling, Nipple
- Connection: Threaded
- English Size: 0.7500 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the
- Category: Coupling, Nipple
- Connection: Threaded
- English Size: 0.3750 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Description: Specifies the types of hydraulic lubrication nipples and lays down their dimensions. To facilitate the lubrication of machine parts, it is recommended that the number of types and dimensions of nipples be limited in order to avoid the use of too great a number of grease-pumps.
-
Supplier: Mile-X Equipment, Inc.
Description: Lincoln 1444 Battery Grease Gun PowerLuber's versatile two-speed design gives it the capability of two powerful tools in one. At the touch of a button, it can deliver high volumes of lubricant (10 oz. per minute) at medium pressure or a concentrated stream at high pressure (7500 psi
-
Supplier: Mile-X Equipment, Inc.
Description: anything, anytime, anywhere. Features: Two-speed switch for high-pressure or high-volume delivery. Cycle indicator pin to monitor grease output. "Smart" charging system delivers reliable power. All the features you need, including
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Heavy-Duty High Pressure Lever Grease Gun with 10 Year Performance Warranty. Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have
- Application: Lubricants
- Container Type: Gun Handle
- Shot Size: 1.48 cc
- Type: Dispense Only
-
Supplier: Macnaught USA, Inc.
Description: Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have been built to support the harsh Australian mining industry. Since then, our products have
- Application: Lubricants
- Container Type: Gun Handle
- Shot Size: 1.48 cc
- Type: Dispense Only
-
Supplier: CSA Group
Description: Specifies the types of hydraulic lubrication nipples and lays down their dimensions. To facilitate the lubrication of machine parts, it is recommended that the number of types and dimensions of nipples be limited in order to avoid the use of too great a number of grease-pumps.
-
Supplier: Murphy Industrial Products Inc.
Description: Hay Fork Pulleys with Swivel Eye Galvanized Bronze Brushed, with Grease Nipple
-
Supplier: Murphy Industrial Products Inc.
Description: Manila Rope Snatch Block, Swivel Hook Drop link, steel shell, hot galv., bronze bushed with grease nipple
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters that reduce rusting under wet conditions. Ball type grease nipples. Used in laundries, hospitals and food applications with sanitary requirements.
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Half Round Tread
- Load Capacity: 225 to 1000 lbs
- Wheel: Solid Rubber Wheel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod end housing with weldable base and bowle pin.It is made up of a radial shpherical plain bearing GE..ES or GE..ES 2RS and rod end housing.Rod end housing with a lubricating hole or grease nipple.
- Bore Diameter: 0.3937 to 3.15 inch
- Design Units: Metric
- Housing Diameter: 1.14 to 7.09 inch
- Length Through Bore: 0.3543 to 2.17 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod end housing with weldable base.It is made up of a radial shpherical plain bearing GEEW..ES and Rod end Housing.Rod end housing with a lubricating hole or grease nipple.
- Bore Diameter: 0.7874 to 4.33 inch
- Design Units: Metric
- Housing Diameter: 1.97 to 11.61 inch
- Length Through Bore: 0.7874 to 4.33 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod body with right or left-hand male thread.It is made up of a radial spherical plain bearing GE..ES or GE..ES 2RS and rod end housing.Rod end housing with a lubricating hole or grease nipple.
- Bore Diameter: 0.7874 to 4.72 inch
- Design Units: Metric
- Housing Diameter: 2.2 to 13.39 inch
- Length Through Bore: 0.6299 to 3.35 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod end housing with weldable base.It is made up of a radial spherical plain bearing GE..ES or GE..ES 2RS and rod end housing.Rod end housing with a lubricating hole or grease nipple.
- Bore Diameter: 0.7874 to 4.72 inch
- Design Units: Metric
- Housing Diameter: 1.97 to 14.17 inch
- Length Through Bore: 0.7480 to 3.54 inch
-
Description: units Combined sealing system with polymer and felt elements to remove dirt and lubricate the slideway Integrated grease nipples for guide lubrication Applications: Opening and closing operations Gripping of workpieces - outside Gripping of hollow workpieces - inside Gripping
- Actuation: Pneumatic
- Body Material: Aluminum
- Coupling: Direct Coupled / Band Cylinder
- Cylinder Configuration: Guided
-
Description: Composite sealing system with plastic and felt wiper elements to remove dirt and lubricate the slideway Replenishable guide lubrication by integrated grease nipples Blocking function in case of pressure loss Intermediate stops possible
- Actuation: Pneumatic
- Body Material: Aluminum
- Coupling: Direct Coupled / Band Cylinder
- Cylinder Configuration: Guided
-
Supplier: RS Components, Ltd.
Description: requirements. Equipped with alarms to warn of blocked feed lines and empty cartridges. Uses standard SKF grease cartridges, empty cartridges can be refilled via a grease nipple. Package Size = 0.4 l
-
Supplier: Reid Supply
Description: Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2
- Hinge Type: Weld-on Hinge
- Leaf Material: Steel, Other
- Length: 6 inch
- Special Pin Material: Brass, Other
-
Supplier: Reid Supply
Description: Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2
- Hinge Type: Weld-on Hinge
- Leaf Material: Steel, Other
- Length: 8 inch
- Special Pin Material: Other
-
Supplier: Reid Supply
Description: Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2
- Hinge Type: Weld-on Hinge
- Leaf Material: Stainless Steel, Other
- Length: 1.57 inch
-
Supplier: Reid Supply
Description: Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2
- Hinge Type: Weld-on Hinge
- Leaf Material: Steel, Other
- Length: 3.19 inch
- Special Pin Material: Other
-
Supplier: RS Components, Ltd.
Description: Available in metric or imperial bore sizes. Slotted bolt holes. Lubrication via grease nipple Inside Diameter = 12mm Material = Cast Iron Centre Height = 30.2mm Mount Hole Size = 10 mm Length = 127mm Depth = 32mm Overall Height = 57mm Mount Hole Centre-to-Centre = 97mm
-
Supplier: RS Components, Ltd.
Description: Available in metric or imperial bore sizes. Slotted bolt holes. Lubrication via grease nipple Inside Diameter = 25mm Material = Cast Iron Centre Height = 36.5mm Mount Hole Size = 10 mm Length = 130mm Depth = 36mm Overall Height = 70.5mm Mount Hole Centre-to-Centre = 102mm
-
Supplier: RS Components, Ltd.
Description: Available in metric or imperial bore sizes. Slotted bolt holes. Lubrication via grease nipple Inside Diameter = 35mm Material = Cast Iron Centre Height = 47.6mm Mount Hole Size = 12 mm Length = 160mm Depth = 45mm Overall Height = 93mm Mount Hole Centre-to-Centre = 126mm
-
Supplier: Xoxide
Description: This Clip Support allows the installation of CNPS7000 Series Coolers onto Socket 775. Compatibility CNPS Series Coolers (CNPS7000/7000A/7000 B) Includes One Clip Support Nine Clip Support Installation Bolts Two Cooler Installation Bolts Four Nipples One Set Of Washers Thermal Grease
-
Supplier: WD Bearing Group
Description: cost and simplify the design. Slewing rings are sealed on both sides, lubricated with high quality grease, can be relubricated via lubrication nipples and are particularly easy to install.
-
Supplier: WD Bearing Group
Description: cost and simplify the design. Slewing rings are sealed on both sides, lubricated with high quality grease, can be relubricated via lubrication nipples and are particularly easy to install.
-
Supplier: WD Bearing Group
Description: cost and simplify the design. Slewing rings are sealed on both sides, lubricated with high quality grease, can be relubricated via lubrication nipples and are particularly easy to install.
Find Suppliers by Category Top
Featured Products Top
-
grease nipples, provided in the bearing casing. The HZA-pumps are provided with a Silicon Carbide sleeve bearing on the suction side which is - to avoid dry running - connected to the discharge side. Wear rings Suction- and discharge casings, intermediate casings (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Grease Nipple Exporters, Grease Nipple Selling Leads
Search grease nipple .
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_E/1PH8_BE.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Grease nipple ..............................................................................................................................
-
http://calhoun.nps.edu/public/bitstream/handle/10945/33813/NPS-LM-09-129.pdf?sequence=1
GREASE NIPPLE STRAIGHT M8 X 1.25P .
Indicates content that may require registration and/or purchase.