Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dynalco
Description: SPEED TRANSMITTER CSA Class 1, Division 2, Groups C, D Approvals: CSA and CE approved. The SST-2000A/H series is a highly configurable product.
- Mounting: Flange
-
Supplier: Dynalco
Description: SPEED TRANSMITTER, CSA General Classification and CE approved. Receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc. to provide proportional analog outputs. The SST-2000A/H series is a highly configurable product.
- Mounting: Flange
-
Supplier: Dynalco
Description: SPEED SWITCH: over/under speed protection, transmitter with 4 standard relay setpoints, CSA General Classification The SST-2400A has 4 relay setpoints and receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc. to provide
- Mounting: Flange
-
-
Supplier: Dynalco
Description: SPEED SWITCH: over/under speed protection, transmitter with 2 standard relay setpoints, CSA General Classification The SST-2200A has 2 relay setpoints and receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc. to provide
- Mounting: Flange
-
Supplier: Enercorp Instruments Ltd.
Description: Our compact Wind Speed Transmitters have the perfect price performance ratio for most commercial and industrial applications. The Wind Speed Transmitters built-in heaters make them serviceable in winter conditions and their standard 4-20mA output signal makes them simple
-
Supplier: Enercorp Instruments Ltd.
Description: performance ratio for most commercial and industrial applications. Their built-in heaters make them serviceable in winter conditions and their standard 4-20mA output signal makes them simple to interface to building control panels or industrial chart recorders. Speed Transmitter The
-
Supplier: Semtech Corp.
Description: -use), featuring programmable frequency, data rate and output power. This makes our RF transmitters well-suited for cost reducing legacy products and for next-generation RF designs. Semtech High Speed RF transmitters boast high data communication rates of up to 600 kbit/s. Our
- Data Rate: 600 kbps
- IC Package Type: SOIC, Other
- Modulation: On-Off Key (OOK), Frequency Shift Key (FSK), Other
- Operating Frequency: 310 to 928 MHz
-
Supplier: S.I. Tech, Inc.
Description: High Speed TTL to Fiber Optic Transmitter/Receiver
- Form Factor: Module
- Primary Network: Single Mode Fiber, Multimode Fiber, Other
- Primary Port Connectors: BNC, ST Single Mode, ST Multimode, Other
- Secondary Port Connectors: SC Single Mode, ST Single Mode, ST Multimode, Other
-
Supplier: Shaw Moisture Meters
Description: SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of
- Compensation: Temperature Compensated
- Dew Point Range: -184 to 68 F
- Display: Digital Readouts
- Electrical Outputs: Analog Current
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUSTRIAL CRANE WIRELESS REMOTE CONTROL (6 SINGLE-SPEED ACTION POINTS), OPERATING TEMPERATURE -45C ~ +80C, 12-24VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ABB Measurement & Analytics
Description: The transmitter’s microprocessor simultaneously fires an electronic pulse to the transducer and starts a timer. The transducer converts this electronic pulse to an acoustic pulse, which is directed toward the surface of the material being measured. When the acoustic pulse contacts the
- Instrument Display Options: Digital Readouts
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Holykell Technology Company Limited
Description: High frequency radar level transmitter is 26G High Frequency radar level measurement instrument, Antenna being further optimized, fast new microprocessor could be higher-speed signals processing.
- Media Type: Liquid
- Meter Technology: Radar / Microwave
-
Supplier: SPECTEC
Description: Excellent preamps for use with RF speed transducers
- Form Factor: Stand Alone
- Operating Temperature: -40 to 220 F
- Outputs: Current Loop (e.g., 4-20 mA)
- Signal Inputs: DC Voltage
-
Supplier: Clark Solutions
Description: Model DR12 flow meters are sturdy turbine-type flow sensors suitable for mobile or permanent installation. A turbine wheel set in motion by a flow parallel to its axis rotates at a speed proportional to the average speed of flow in the piping system. The movement of the turbine wheel
- Liquid Volumetric Flow Rate: 0.2500 to 17500 GPM
- Electrical Output: Frequency
- Flow Meter Type: Volumetric Flow Meter
- Media Temperature Range: -58 to 302 F
-
Supplier: Accuris
Description: DUMMY TRANSMITTERS, SHIPS' DISTANCE AND SPEED
-
Supplier: ABB Measurement & Analytics
Description: Deltapi N series includes a range of pneumatic transmitters suitable for reliable measurements of pressure, differential pressure, flow or level of liquids, steam and gas. Deltapi N transmitters provides a wide selection of measuring elements to match required working pressure ratings
- Accuracy: 0.3500 ±% FS
- Media: Liquid, Gas
- Operating Temperature: -40 to 351 F
- Pressure Reading: Differential, Gauge
-
Supplier: ABB Measurement & Analytics
Description: Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug
- Communication Interface Options: Serial Interface
- Level Measurement Type: Continuous Level
- Measuring Range: 6000 inch
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
-
Supplier: Radwell International
Description: (2897402) INLINE, TEMPERATURE MEASUREMENT TERMINAL, ANALOG RTD INPUTS: 8 (FOR RESISTANCE TEMPERATURE DETECTORS), CONNECTION TECHNOLOGY: 4-CONDUCTOR, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS, DEGREE OF PROTECTION: IP20, INCLUDING INLINE CONNECTORS AND. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: (2702501) INLINE, TEMPERATURE MEASUREMENT TERMINAL, ANALOG RTD INPUTS: 4 (PT 1000), CONNECTION TECHNOLOGY: 2-CONDUCTOR, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS, DEGREE OF PROTECTION: IP20, INCLUDING INLINE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the
- Level Measurement Type: Continuous Level
- Material Temperature Range: -22 to 158 F
- Measuring Range: 3.94 to 787 inch
- Media Type: Liquid
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the
- Level Measurement Type: Continuous Level
- Material Temperature Range: -22 to 158 F
- Measuring Range: 5.91 to 787 inch
- Media Type: Liquid
-
Supplier: S.I. Tech, Inc.
Description: .I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) UL Listed. Meets FCC requirements of Class A, Part 15
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
- Primary Port Connectors: ST Single Mode
-
Supplier: Broadcom Inc.
Description: The SFH757 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This
- Connector Type: Other
- Data Rate: 0.1000 Gbps
- Light Source: LED
- Operating Temperature: -40 to 176 F
-
Supplier: Broadcom Inc.
Description: The SFH756 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling
- Connector Type: Other
- Data Rate: 0.1000 Gbps
- Light Source: LED
- Spectral Width: 25 nm
-
Supplier: FineTek
Description: JTR Guided Wave Radar Level Transmitter Meets the various measurement requirements of different temperature, pressure and medium. Contact measuring, capable of overcoming the steam, foam and stirring effects. 4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
-
Supplier: Alpha Moisture Systems
Description: /MMSCF. At the heart of the AMT Dewpoint Transmitter is our ultra-high capacitance aluminum oxide sensor, which delivers unsurpassed sensitivity, speed of response, accuracy, repeatability, stability, and long service life. Every unit is supplied with a Calibration Certificate
- Dew Point Accuracy: 3.6 +/-F
- Dew Point Range: -184 to 68 F
- Electrical Outputs: Analog Current
- Form Factor: Transmitter
-
Supplier: Piezo-Metrics
Description: Temperature to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft
- Operating Temperature: -4 to 131 F
- Sensor Inputs: Strain Gauge / Bridge
-
Supplier: Piezo-Metrics
Description: Potentiometer to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft
- Operating Temperature: -4 to 131 F
- Specialized / Other Inputs: Other
-
Supplier: Alpha Moisture Systems
Description: Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v), g/m3,
- Dew Point Accuracy: 3.6 +/-F
- Dew Point Range: -166 to 68 F
- Electrical Outputs: Analog Current
- Form Factor: Transmitter
-
Supplier: Daniel Measurement and Control Inc.
Description: This innovative electronics platform improves the speed and simplicity of managing ultrasonic measurement information, saving time and assuring measurement integrity. All transducers are sampled 32 times per second and measurement is updated every ¼ second. Mark III
- Computer Controllable: Yes
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
- Operating Temperature: -40 to 149 F
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10
- Data Rate: 1 to 10 Gbps
-
Supplier: ODG (Origin Data Global)
Description: TRANSMITTER H-SPEED FIBER OPTIC
-
Supplier: Broadcom Inc.
Description: used for high-speed data links without the problems common with copper wire solutions, at a competitive cost. The HFBR-1527ETZ 125 MBd Robust Versatile Link Transmitter is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic
- Data Rate: 0.1250 Gbps
- Light Source: LED
- Operating Temperature: -40 to 185 F
- Signal Input: ECL
-
Supplier: Piezo-Metrics
Description: Pulse to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
- Operating Temperature: -4 to 131 F
- Specialized / Other Inputs: Other
-
Supplier: Piezo-Metrics
Description: Current to Wireless Transmitter Module 0-20mA input High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2
- Operating Temperature: -4 to 131 F
- Signal Inputs: DC Current
-
Supplier: Renesas Electronics Corporation
Description: The HIN232A high-speed RS-232 transmitter/receiver interface circuit meets all ElA high-speed RS-232E and V.28 specifications, and is particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump
- Data Rate: 230 kbps
- Features: ESD Protected
- IC Package Type: SOIC, PDIP
- Supply Voltage: Other
-
Supplier: Renesas Electronics Corporation
Description: The HIN232A high-speed RS-232 transmitter/receiver interface circuit meets all ElA high-speed RS-232E and V.28 specifications, and is particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump
- Data Rate: 230 kbps
- Features: ESD Protected
- IC Package Type: SOIC, PDIP
- Supply Voltage: Other
-
Supplier: Microchip Technology, Inc.
Description: The EQCO125T40 is a CoaXPress 2.0 Cable Driver and reclocker (integrated CDR) designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is transmitted between 1.25 Gbps and 12.5 Gbps. In the opposite direction a lower
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Enercorp Instruments Ltd.
Description: The First Class wind transmitters are designed to evaluate the location and capacity of future wind power systems. The anemometer measures the horizontal component of wind speed and the direction transmitter detects the horizontal wind direction. The measured value from each is
-
Supplier: Radwell International
Description: ANTENNA REMOTE READ/WRITE,FACE-EMIT TING,8PIN,3000 BYTES/SEC DATA TRANSFER SPEED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acromag, Inc.
Description: applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. The 841T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function
- Local Interface: Digital Front Panel
- Mounting: DIN Rail Mounting
- Operating Temperature: -13 to 158 F
- Other Input: Other Sensor Input
-
Supplier: Broadcom Inc.
Description: The SFH757V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.
- Connector Type: Other
- Data Rate: 0.1000 Gbps
- Light Source: LED
- Operating Temperature: -40 to 176 F
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage
- Local Interface: Analog Front Panel
- Mounting: DIN Rail Mounting
- Operating Temperature: -13 to 158 F
- Other Input: Analog Voltage, Analog Current
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage
- Local Interface: Analog Front Panel
- Mounting: DIN Rail Mounting
- Operating Temperature: -13 to 158 F
- Other Input: Analog Voltage, Analog Current
-
Supplier: Mettler-Toledo Technologies GmbH
Description: The ACT100 analog weight transmitter delivers accurate measurement at fast speeds. It provides modern service features remote access via Ethernet. Choose the ACT100 and benefit from: • Easy connection to PLCs and DCSs • 4-20mA, 0-10V output @ 200Hz • Remote
- Form Factor: DIN Rail
- Inputs / Channels: 4 #
- Outputs: Ethernet
- User Interface: Front Panel and Display
-
Supplier: Laurel Electronics LLC
Description: Panel Meters can be configured for RS485 and daisy-chained to an LTS Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable.
- Form Factor: DIN Rail
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
-
Supplier: Microchip Technology, Inc.
Description: The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP2544WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Laurel Electronics LLC
Description: four current input ranges, all factory calibrated and jumper selectable. The Resistance in Ohm transmitter is ideal for high-speed, high-accuracy resistance measurements in a production environment, such as contact resistance measurements. It is factory calibrated for five jumper
- Form Factor: DIN Rail
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
-
Supplier: Laurel Electronics LLC
Description: calibrated and jumper selectable. The Resistance in Ohm transmitter is ideal for high-speed, high-accuracy resistance measurements in a production environment, such as contact resistance measurements. It is factory calibrated for five jumper selectable resistance ranges from 20.000 ohm
- Form Factor: DIN Rail
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage, Ethernet
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM206TH is a “smart” in head transmitter that accepts thermistor temperature sensors and converts sensor output over a configured range to a standard industrial 4 to 20mA transmission signal. The output signal is linear to temperature. A variety of
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensor Connection: Screw Clamps or Lugs
Find Suppliers by Category Top
Featured Products Top
-
Magnetostrictive Level Sensor SP300/SP400 Series: 1. Safety Intrinsically safe EXiaIIBT4Ga certification by PCEC. 2. Accuracy High-speed digital design, achieving level measurement accuracy up to (read more)
Browse Level Transmitters Datasheets for Holykell Technology Company Limited -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
transmitter for high speed DAC's. Features and Benefits One (1) FMC+ connector. Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector. HMC DRAM Simple USB 3.0 port interface Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
Slot sensors, also known as fork sensors, have a built-in transmitter and receiver in the housing, simplifying the installation process by eliminating the need to calibrate components during installation. When an object passes between the transmitter and the receiver, they detect the object (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
- Proximity Switches - Push Buttons - Relays - Selector Switches - Sensors - Solenoid Valves - Speed Controls - Starters - Temperature Controls - Timers/Counters - Transmitters - VDC Logic I/O Modules (read more)
Browse Control Panels Datasheets for Radwell International -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
calibrations, without the need for any special equipment. This 2 wire, 4-20 mA, loop powered dewpoint transmitter offers excellent sensitivity, repeatability and speed of response. Maintaining signal integrity even when installed in remote locations of distances up to 1,000 metres (3,280 feet (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
725 ensures accurate measurements for LVDTs, load cells, pressure sensors, and transmitters. Engineered for speed and responsiveness, it offers a high-bandwidth analog (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
need to be observed require interfacing technology that can keep up. Knick Interface's expansive line of High Voltage Transducers, Signal Conditioners, and Temperature Transmitters can guarantee the accuracy of these parameters. Low gain error, high isolation, and impressive process speed show that these devices are more than equipped to handle any interfacing needs of this up-and-coming power generation industry. (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Systems: In high-speed data transmission and satellite communication systems, the UIYCI1318A can effectively protect transmitters and receivers, preventing signal leakage and interference, and improving communication quality. Radar (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
High Speed Fiber Optic Infrared Transmitter (.pdf)
is connected to an electronics package, the transmitter, to make the temperature measurement and convert it into a useable output signal. Let's examine each of. these components.
-
Pressure Transmitter Used in Speed Generating System and Automatic Control
Due to long service and poor automatic control of the old hydropower stations, the governor system for regulating the power output and rotate speed of hydro turbines generating set fails to work frequently, which seriously affects the normal operation of the hydro turbines and daily power
-
Transferring High-Speed Data over Long Distances w/ Combined FPGA and Multichanel Optical Modules
Today's copper-based high-speed serial interfaces can deliver data at, multi-gigabit rates. Data transfer rates exceeding. 100 Gbps are possible by using multiple lanes in parallel, but are limited in the distance they can travel. One approach. that improves the distance is to use optical
-
Speed-Swimming in a Data Swamp
self-monitoring devices like controllers or transmitters communicate via industry-standard protocols like Foundation Fieldbus or HART, the operational data-gathering can proceed automatically, says Krisi Bailey, sales support manager for AMS. "AMS is able to talk to these instruments, leveraging
-
SAE J1708/J1587 Communications with the EUSART
The Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) was developed to address the demands created by higher clock speeds and automotive low-speed networks.
-
SAE J1708/J1587 Communications with the EUSART
The Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) was developed to address the demands created by higher clock speeds and automotive low-speed networks.
-
Smart Computing Article - Make The ISP Connection
they use variable sound waves to carry the data from the transmitter to the receiver. A method of connecting a computer to the Internet using existing cable lines. Cable connections have higher connection speeds than dial-up networking but typically cost more and require a
-
Considerations for PCB Layout and Impedance Matching Design in Optical
The optical module offers an effective high-speed solution for a growing telecom market. Data rates range. from 155 Mbps to 6 Gbps and even up to 10 Gbps. Transmitter optical sub-assemblies (TOSAs) and laser. drivers may have different resistances in a given application, so the reflection could
-
Wireless Antennas
Antenna has become one of the essential parts in multimedia accessories. It is in the top priority list among many industrial and residential sectors. The system of Wireless Antenna takes upper hand in the diversity effect at the transmitter, receiver or both. The diversity effect includes
-
Serial Port Utilities Implementing Table Read and Table Write
The PIC17C42 has an on-chip high speed Universal Synchronous Asynchronous Receiver Transmitter (USART). The serial port can be configured to operate either in full-duplex asynchronous mode or half duplex synchronous mode. The serial port has a dedicated 8-bit baud rate generator. Either 8
-
Inline Colour Measurement of Transparent Film
speed, high precision colorCONTROL ACS7000 inline colour measurement system, which is connected to a transmission sensor head (ACS3) comprising a transmitter unit (TT) and a receiver unit (TR). By traversing over the entire width of the strip, this system enables the early detection of any slight
-
Optical Bit Error Rate - Preface
that, in megatransportation modern telecommunications systems. that transport aggregate information at terabits per second, the safe and intact delivery. of client 's data must be guaranteed. However, unlike boxes that can be seen and. touched, data are flowing at the speed of light and in massive
More Information Top
-
Review of Elasmobranch Behavioral Studies Using Ultrasonic Telemetry with Special Reference to the Lemon Shark, Negaprion Brevirostris, Around Bimini Islands, ...
speed transmitter .
-
Effects of capture and transmitter attachments on the swimming speed of large juvenile lemon sharks in the wild
This allowed recovery of the expensive speed transmitter , which would fall off within a few weeks due to corrosion of the steel darts.
-
Reliability Analysis of the Mechanical System in Selected Portions of the Nuclear HVAC System
Basic event AIRHANDL_X_TRANS: Speed transmitter failure – air handling unit X.
-
High-Speed Led Transmitter For Optical-Fiber Short-Haul Telecommunications
comparison, Fig. 7 shows the "eye" at 560 Mb /s with our high - speed transmitter circuit operated with 70 mA active bias current and 110 mA series amplifier drive through the equalization network.
Indicates content that may require registration and/or purchase.