Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MachineSaver, Inc.
Description: We design probes to meet API 670 standards. Each system consists of a probe, extension cable, and a probe signal conditioner. The signal conditioner, also called proximitors, probe driver and transmitters (4-20mA) directly interface with the probe and extension
- Monitored Properties: Acceleration / Vibration
-
Supplier: MachineSaver, Inc.
Description: Whether you are buying a new vibration probe or replacing an existing one. You came to the right place. MachineSaver vibration experts are ready to help. From compatibility verification to installation assistance. We make the process as seamless as possible.
-
Supplier: REED-Direct
Description: stinger probes (cone and ball), rare earth magnet and carrying case SPECIFICATIONS: Ranges: Velocity: 0.01 cm/s to 20.00 cm/s (RMS) Acceleration: 0.1 to 200.0 m/s2 (peak); Displacement: 0.001 to 2.000 mm (peak-peak) Frequency Ranges: Acceleration: 10 to 1kHz ("1" mode), 10 to 10k
- Acceleration: 0.0102 to 20.39 g
- Features: Battery Powered
- Frequency Range: 10 to 10000 Hz
- Linear Velocity: 0.0039 to 7.87 in/sec
-
-
Supplier: Micromega Dynamics
Description: RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once
- Acceleration: 2 to 15 g
- Device Type: Transmitter
- Frequency Range: 0.0 to 250 Hz
- Minimum Accuracy: 0.3000 to 0.5000 +/-% FS
-
Supplier: OMEGA Engineering, Inc.
Description: These sensor designs incorporate spring loaded probes that insure that the probes are in intimate contact with the thermowell. This improves performance by providing a conductive path between the probe tip and thermowell, as well as improving vibration resistance.
- Basic Element Used: RTD
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: adapt the probe for handheld use. Small and lightweight, this handheld vibration analyzer features peak hold functionality. Acceleration, velocity and displacement measurements are displayed directly on the handheld vibration analyzer's easy-to-read 4-digit LCD screen, making
- Acceleration: 40.76 g
- Features: Battery Powered
- Frequency Range: 9 to 10000 Hz
- Linear Velocity: 15.74 in/sec
-
Supplier: Electro-Sensors, Inc.
Description: Vibration Monitor Features • Heavy-duty sensing probe • DPDT 10 amp relay • Optional 230 VAC operation • Control unit remotely mounted • Failsafe operation The VUM800 Vibration Monitor confirms normal operation of
- Device Type: Sensor / Transducer, Switch, Other
- Features: Event Triggered
- Number of Axes: Single Axis
- Operating Temperature: 32 to 131 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Choice of 304 SS or Inconel Sheath (321 SS also Available) • High Strength Bendable Design • Withstands Vibration, High Temperatures, High Pressures • IEC Colors Available
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.0625 to 0.2500 inch
- Element Configuration: Single Element
- Plug or Quick Connect: Yes
-
Supplier: Renishaw
Description: A compact, module-changing probe that uses strain-gauge mechanisms for higher accuracy and longer life than kinematic touch-trigger probes. The TP200 system components are: TP200 or TP200B probe body (the TP200B is a variant with increased vibration tolerance) TP200
- Probe Type: Touch-Trigger (Discrete Point) Probe
- Sensor Type: Kinematic (Switching)
-
Supplier: Electro Optical Components, Inc.
Description: Commonly used in chemistry to provide a fingerprint by which molecules can be identified, Raman Spectroscopy is a spectroscopic technique used to observe vibrational, rotational, and other low-frequency modes in a system. It relies on inelastic or Raman scattering of monochromatic light,
- Probe Application: Raman
- Wavelength Range: 532 to 1064 nm
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use are required. This hand-held device is the ideal preventive
- Acceleration: 50 g
- Device Type: Sensor / Transducer
- Features: Sealed
- Frequency Range: 10 to 500 Hz
-
Supplier: REED-Direct
Description: accelerometer, two stinger probes (cone and ball), rare earth magnet and carrying case SPECIFICATIONS: Ranges: Velocity: 0.01 cm/s to 40.00 cm/s, 0.00-16.00 in/s (RMS) Acceleration: 0.1 to 400.0 m/s2, 0.3 to 1312 ft/s (peak); Displacement: 0.001 to 4.000 mm, 0.04 to 160.0 mil
- Acceleration: 0.0102 to 40.77 g
- Features: Battery Powered
- Frequency Range: 1 to 20000 Hz
- Linear Velocity: 0.0039 to 15.75 in/sec
-
Supplier: Qualitrol Company, LLC
Description: The T2™ probe is a robust, oil-permeable fiber optic temperature sensor for use inside oil-filled power transformers. It is specifically designed to withstand initial manufacturing conditions, including kerosene desorption and heat runs, as well as long-term oil immersion and vibration
- Sensor Type: Temperature Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Measurement Range: 0.2500 mm
- Special Features: Non-contact
- Style / Type: Surface Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Measurement Range: 1.25 mm
- Special Features: Non-contact
- Style / Type: Surface Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Measurement Range: 5 mm
- Special Features: Non-contact
- Style / Type: Surface Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Measurement Range: 0.0500 mm
- Special Features: Non-contact
- Style / Type: Surface Probe
-
Supplier: Marposs Corp
Description: air cleaning device guarantees the probe is not affected by the presence of chips or coolant. BENEFITS Process and quality control Reduced cycle times Compact design Robust build and resistance to coolants Immunity to machine vibrations Repeatability 1 µm (2s) TECH SPECS For all
- Tool Setting Capability: Yes
- Type: Gage Head / Probe
-
Supplier: Marposs Corp
Description: DESCRIPTION As available space inside machine working areas is likely reduced in machines like sharpeners and grinding machines, Marposs has focused its attention on a compact designed probe. T25P is one of the smallest hard-wired touch probes, with its 40 mm of length and 25 mm of
- Type: Gage Head / Probe
-
Supplier: ValueTronics International, Inc.
Description: element design for increased shock and vibration resistance Mineral-insulated sheath with a minimum bend radius of 19 mm (3/4 in) for flexibility and durability This probe is used for the following units: Fluke 8845A: 6.5 Digit Precision Multimeter
- Basic Element Used: RTD
-
Supplier: Lake Shore Cryotronics, Inc.
Description: device under test. The Model PS-100 tabletop cryogenic probe station is also field upgradable. When your research needs change or your budget allows, you can add other capabilities, such as low- or high-temperature options, vibration isolation, or backside optical access by selecting
- NDT Probe Technology: Magnetic / Hall Effect
- Special Features: Array
-
Supplier: Quality Bearings & Components
Description: -in probe, easy button operation and clear symbols, VibChecker is a ready-to-use instrument; just point the probe and measure to locate vibration-related problems. Vibration monitoring is a cost-effective predictive maintenance tool. In most cases, vibration
- Features: Battery Powered
- Frequency Range: 10 to 1000 Hz
-
Supplier: Renishaw
Description: LP2 and LP2H LP2 is the standard offering, while LP2H has a higher spring force, allowing the use of longer styli and providing greater resistance to machine vibration. DD variants of both probes are available with double diaphragm sealing for use in harsh environments with particle
-
Supplier: Marposs Corp
Description: DESCRIPTION The A90K probe line represents a complete range of compact applications based on the following, easy to understand operating principle: At the instant the tool cutting edge comes into contact with the probe, the system generates a highly repeatability signal, which is
- Type: Gage Head / Probe
-
Supplier: MachineSaver, Inc.
Description: TwinProx is a dual input proximity probe transmitter used on larger rotating or reciprocating machines (>1000HP) with fluid film journal bearings. It is capable of 50,000+ samples per second, which makes it an excellent addition to gather machine condition data for analytical vibration
- Monitored Properties: Acceleration / Vibration
- Networking: Internet-of-Things (IoT), Wired
-
Supplier: SemiProbe
Description: The SemiProbe coaxial probe arm is manufactured for use with SemiProbe manipulators and probe systems. It was specifically designed to minimize mechanical vibrations and electrical losses. One end of the probe arm has a clamping collet. The collet head has
-
Supplier: SemiProbe
Description: The SemiProbe triaxial probe arm is manufactured for use with SemiProbe manipulators and probe systems. It was specifically designed to be short to minimize mechanical vibrations and electrical losses. One end of the probe arm has a clamping collet. The
-
Supplier: Cole-Parmer
Description: 5627A Series – Precision industrial PRT/RTD probes: One of the best features of this sensor is that it conforms to the standard 385 curve, letting you use your DIN/IEC RTD meters fully. Manufactured using a coil suspension element design for increased shock and vibration
- Measurement/Display Range (°F): -328 to 788 F
- Measurement/Display Range (°C): -200 to 420 C
- Sensor Type: Temperature Probe
-
Supplier: Cole-Parmer
Description: 5627A Series – Precision industrial PRT/RTD probes: One of the best features of this sensor is that it conforms to the standard 385 curve, letting you use your DIN/IEC RTD meters fully. Manufactured using a coil suspension element design for increased shock and vibration
- Measurement/Display Range (°F): -328 to 788 F
- Measurement/Display Range (°C): -200 to 420 C
- Sensor Type: Temperature Probe
-
Supplier: Cascade Microtech, Inc.
Description: Built-in anti-vibration support
- Applications: Semiconductor Wafers
- Form Factor: Wafer Probing System
- Maximum Wafer / Part Size: 300 mm
- Measurement Capability: Electrical Test - Parametric / In-line
-
Supplier: Marposs Corp
Description: manufacturing processes on machining centres, lathes and turning centres. This line includes the high contact force probe, which enables the use of fingers with complex and/or heavy configuration settings, especially in the case of machines affected by high levels of vibration. The T
- Type: Gage Head / Probe
-
Supplier: Cole-Parmer
Description: 5627A Series – Precision industrial PRT/RTD probes: One of the best features of this sensor is that it conforms to the standard 385 curve, letting you use your DIN/IEC RTD meters fully. Manufactured using a coil suspension element design for increased shock and vibration
- Measurement/Display Range (°F): -328 to 788 F
- Measurement/Display Range (°C): -200 to 420 C
- Sensor Type: Temperature Probe
-
Supplier: Cole-Parmer
Description: 5627A Series – Precision industrial PRT/RTD probes: One of the best features of this sensor is that it conforms to the standard 385 curve, letting you use your DIN/IEC RTD meters fully. Manufactured using a coil suspension element design for increased shock and vibration
- Measurement/Display Range (°F): -328 to 788 F
- Measurement/Display Range (°C): -200 to 420 C
- Sensor Type: Temperature Probe
-
Supplier: RS Components, Ltd.
Description: Pico Technology supplies accelerometers that connect to an oscilloscope for measuring noise and vibration. The Pico PP877 is a MEMS-based three-axis accelerometer and oscilloscope interface. It is supplied with 3 short BNC to BNC cables which plug directly into any PicoScope oscilloscope with
-
Supplier: Custom Control Sensors, Inc.
Description: and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 604T
-
Supplier: Custom Control Sensors, Inc.
Description: and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. (System and Proof) Various options for electrical ratings to meet a wide range of application requirements. SERIES
-
Supplier: Custom Control Sensors, Inc.
Description: and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical
-
Supplier: Custom Control Sensors, Inc.
Description: stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of
-
Supplier: OROS
Description: navigation Rotating machinery vibration graphics: Spectra, Waterfall, Bode, Polar, Orbit, Shaft centerline etc… Dedicated turbomachinery sensors and settings: Probes, velocimeters, accelerometers, keyphazor Advanced tools: Full shaft motion, SUB1X, Gap voltage reference management, Run
- Deployment: Standalone
- Licensing: Perpetual
- Source Code: Proprietary
- Use: Professional
-
Supplier: RCD Components, Inc.
Description: construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements. Inherent wirewound stability Resistance range: 1 ? to 1000 ?
- Length: 0.5000 to 18 inch
- Operating Temperature: -67 to 932 F
- Sensor Technology: Wire Wound
- Width / Diameter: 0.1250 to 0.2500 inch
-
Supplier: Smiths Interconnect
Description: Featuring Spring Probe technology utilized in custom connector designs. Mixed signals and functionality can be designed into a single connector. Features & Benefits High insertion life Suited for blind mate connections Low profile, high compliance ratio Ideal for high shock and
-
Electrical Connectors - Custom Spring Probe Interposers: Spring probe techology in custom connectorsSupplier: Smiths Interconnect
Description: Spring probe techology utilized in custom connector designs. Mixed signals and functionality can be designed into a single connector. Features & Benefits High insertion life Suited for blind mate connections Low profile, high compliance ratio Ideal for high shock and vibration
-
Supplier: SemiProbe
Description: of automation or test requirements change. A complete line of accessories is available for the M12 system including probe card holders, manipulators, manipulator arms & bases, probe tips, lasers, optics, CCTV systems, vibration isolation tables, dark boxes and much more.
- Applications: Semiconductor Wafers
- Form Factor: Wafer Probing System
- Maximum Wafer / Part Size: 300 mm
- Measurement Capability: Electrical Test - Parametric / In-line
-
Supplier: SemiProbe
Description: of automation or test requirements change. A complete line of accessories is available for the M6 system including probe card holders, manipulators, manipulator arms & bases, probe tips, lasers, optics, CCTV systems, vibration isolation tables, dark boxes and much more.
- Applications: Semiconductor Wafers
- Form Factor: Wafer Probing System
- Maximum Wafer / Part Size: 150 mm
- Measurement Capability: Electrical Test - Parametric / In-line
-
Supplier: CAS DataLoggers
Description: . Accsense A1-01a Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature, humidity, light and vibration sensors External 4-20mA and 0-5V inputs 2 Digital inputs Battery or AC power Up to 250'
- # of Inputs / Channels: 9 #
- Additional Specifications: Battery Powered, Datalogger
- Communications Interface: Other
- Computer Interface: Yes
-
Supplier: Smiths Interconnect
Description: Dovetail connector Series features C Series Probes, renowned for their incomparable shock and vibration performance, housed in a patent pending block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with
-
Supplier: BinMaster, Inc.
Description: The VR-21 standard piezoelectric driven vibration point level switch has a unique single-rod probe design with a sword-shaped blade to prevent bridging of material by allowing material to easily flow by, protecting against buildup on the blade. Suitable for both top and side mount
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 284 F
- Meter Technology: Vibrating / Tuning Fork Method
-
Supplier: FineTek
Description: , grain or powdery materials. The operating principle is based on the changes of vibration frequency of the tuning fork when it comes into contact with a liquid or solid material.. The Vibrating probe contains piezoelectric crystals built into the vibration tube that produce
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
-
Supplier: Creaform Inc.
Description: The HandyPROBE portable coordinate measuring machine (CMM) arm-free probing system generates high-accuracy measurements (accuracy of up to 22 µm), and also increases the reliability and speed of the measurement process. Compared to other existing coordinate measurement technologies
- Application: Dimensional Measurement, Profile Measurement
- Control: Manual
- Features: Reverse Engineering
- Mounting Options: Free Standing, Portable
-
Supplier: Conax Technologies
Description: This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * Leadwires are joined in the adaptor housing, secured by a special strain
- Bare or Insulated Lead Wires: Yes
- Basic Element Used: RTD
- Diameter or Width Range: 0.3750 to 0.5000 inch
- Probe Configuration: Straight Probe
-
Supplier: Conax Technologies
Description: . * All probes with 4 wires or less include a spring to dampen vibration and reduce abrasion of the leadwire. * Standard cold end lead length is 24?. Longer leads are available on request. Specify in feet, e.g. T4(3FT). *The terminal barrel is larger than the sheath, crimped to the
- Bare or Insulated Lead Wires: Yes
- Basic Element Used: RTD
- Diameter or Width Range: 0.3750 to 0.5000 inch
- Probe Configuration: Straight Probe
-
Supplier: Minco
Description: Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA
- Bare or Insulated Lead Wires: Yes
- Basic Element Used: RTD
- Diameter or Width Range: 1.3 inch
- Probe Configuration: Air Probe, Other
-
Supplier: Conax Technologies
Description: This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Silicone impregnated fiberglass braid insulation *Leadwires are joined in the adaptor housing, secured by a special strain harness for diameters of
- Bare or Insulated Lead Wires: Yes
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.0620 to 0.3750 inch
- Probe Configuration: Straight Probe
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC
- Basic Element Used: RTD
- Diameter or Width Range: 0.4331 to 0.5906 inch
- Probe Configuration: Straight Probe
- Sensed Temperature: -58 to 1112 F
Find Suppliers by Category Top
Featured Products Top
-
capacitance probes. With in-house engineering and custom manufacturing, BinMaster can tailor your probe with options that fit your application. We make probes in a variety of standard and custom lengths and (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
Battery Contacts and Dovetail Connectors Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with custom tooling. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect -
-to-peak vibration must be the square root of (12,000/ mcos) or 0.001 inches, whichever is lower. Lower vibration also safeguards equipment since high vibration levels can lead to unplanned shutdown by proximity probes that continually monitor vibration and will shut the machine down in order to prevent (read more)
Browse Thrust Bearings Datasheets for Miba Industrial Bearings -
. Remote Electronics: Electronics distanced up to 75 feet from the probe to avoid high temperatures or vibration (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
repeatability, meaning quick, consistent, precise measurements. Solartron probes have been tested to millions of cycles and are built in a stainless steel casing to withstand years of abuse, including vibration and heat. The wide probe variety and ability to customize, including custom tips (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Mission-critical systems are exposed to different harsh environments, high level of radiation and extreme vibration. Providing a high-quality RF/microwave transmit signal is crucial for all mission-critical RF electrical systems. Smiths Interconnect's Semi-rigid cable assemblies are well (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect -
outputs as high as 375 volts peak to peak, depending on the application. They are passive sensors and are designed to accommodate a broad spectrum ranging from -65 degrees F to 450 degrees F, are resistant to oil, dirt and moisture, and pass MIL-STD-202, Method 204, Condition D vibration tests. High (read more)
Browse Temperature Sensors Datasheets for Smith Systems, Inc. -
or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK fittings are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing to provide superior performance in high vibration (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Dytran's 2300V Series of IEPE probe-style pressure sensors are acceleration compensated to reduce vibration-induced output on the signal, enabling an ultra-fast rise time and enhancing the natural frequency of the (read more)
Browse Pressure Sensors Datasheets for Dytran by HBK -
detector elements in a wide range of vacuum or pressure boundaries. The most common use of these seals is for instrument leads on vibration transducers, proximity probes, pressure sensors, temperature sensors, flow meters, and strain gages. Virtually any sensor lead that passes through a (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies
Conduct Research Top
-
Vibration Proofing Metal Foil Resistors
Circuitry for space probes, avionics. and down-hole data logging must. perform flawlessly under harsh. conditions, including high vibration. and extreme temperature changes. Even a failure of a minor component. can negatively impact-or stop-the. performance of the entire device. For. instance
-
Using Your Vibration Condition Monitoring System To Monitor Auxiliary Equipment
The use of a vibration condition monitoring system for monitoring vibration from large rotating machines fitted with fluid-filled journal bearings such as steam or gas turbines is well understood. Vibration from these components generally falls within the main harmonics or orders of the shaft
-
Huygens Probe and PAT: Exploring a New World
colder than an average laboratory. We persist in trying to use instruments designed for an air-conditioned, vibration-free laboratory in a busy industrial plant. We persist in accepting laboratory levels of reliability that have no place in a manufacturing environment. We persist in accepting complex
-
Shaft Displacement Measurement Using A PROTOR System
Shaft displacement is an important vibration measurement for rotating machines. Shaft displacement is usually monitored by non-contact shaft displacement probes such as eddy-current probes. These probes produce a voltage proportional to the distance of the shaft surface relative to the tip
-
Spectral phase shaping for high resolution CARS spectroscopy around 3000 cm-1
By spectral phase shaping of both the pump and probe pulses in coherent anti-Stokes Raman scattering (CARS) spectroscopy, we demonstrate the extraction of the frequencies of vibrational lines using an unamplified oscillator.
-
How Does a Sonicator Work? (.pdf)
The ultrasonic electronic generator transforms AC line power to a 20KHz signal that drives a piezoelectric convertor/transducer. This electrical signal is converted by the transducer to a mechanical vibration due to the characteristics of the internal piezoelectric crystals. The vibration
-
Understanding And Caring For The Heart Of Your Ultrasonic System
energy (or heat) at the contact point of the two parts. The heat melts a molded ridge of plastic on one of the pieces and the molten material flows between the two surfaces. When the vibration stops, the material solidifies forming a permanent bond. A basic ultrasonic probe consists of -. 1. A housing
-
Resistance Temperature Detectors RTD
ACROLAB RTD assemblies utilize wire wound platinum elements with a reference resistance of 100 Ohms at 0 C and a temperature coefficient of 0.00385 Ohms/Ohm/C degrees. ALL Acrolab RTD probes are of the "filled tube" or "MGO" construction, providing long operating life in high vibration
-
Spiralock Fasteners Make Descent to Saturn's Largest Moon
After a seven-year, two billion mile journey strapped to the side of the Cassini orbiter, the Huygens probe decelerated 12,000 mph in less than two minutes, before parachuting to the frozen surface of Titan, Saturn's largest moon, on Jan. 14th this year. Besides measuring wind, pressure
More Information Top
-
HCO3 - and OH- transport across the plasmalemma ofChara
Spatial Resolution Obtained Using Extracellular Vibrating Probe .
-
Analysis of the measurement sensitivity of multidimensional vibrating microprobes
It is found that vibrating probes enable the use of styli with higher aspect ratios than tactile probes and are still capable of measuring with high sensitivity.
-
Measuring Roots
4 The Vibrating Probe Technique in the Study of Root Physiology Under Stress .................................................
-
Plant Electrophysiology
For example, ion fluxes at the surface of roots can be measured directly using ion-selective microelectrodes (Henriksen et al. 1990) or by using an ion-selective vibrating probe (Kochian et al. 1992; see Chapter 3 by Sergey Shabala).
-
Cosmetic Surgery
Therefore, effective use of an ultrasonically vibrating probe requires that the probe tip be placed in contact with all targeted tissues.
-
Mitochondria-rich Cells and Voltage-activated Chloride Current in Toad Skin Epithelium: Analysis with the Scanning Vibrating Electrode Technique
In more than 25 tissue areas of 150 × 100 m from 10 animals, which were automatically scanned with the vibrating probe , between 0 and 4 peaks of elevated local current (up to 800 .
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Since vibration probes are usually not mounted to monitor the spacer tube, the machine probes at or near the bearings are most always used for balancing.