CE Power Strips

15 Results
10-Position Accessory Power Strip -- 852J2J07
from Interpower

Current Rating: 10A. Voltage Rating: 125-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 10. Length: 483.0mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Beige. CE Marking: yes. 1 IEC 60320 C14 power inlet 10 Reverse IEC... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 10
  • Voltage: 125~240VAC
  • Current: 10.0
4 Position Accessory Power Strip w/Connector locks -- 852J2D10
from Interpower

Current Rating: 10A. Voltage Rating: 125-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 4. Length: 241.1mm. Mounting Style: Table Mount. Socket Material: Thermoplastic. Case Material: Metal. Case Color: White. CE Marking: yes. Double-pole Single-throw Circuit... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 4
  • Voltage: 125~240VAC
  • Current: 10.0
4 Position IEC Accessory Power Strip -- 852J2D08
from Interpower

Current Rating: 10A. Voltage Rating: 125-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 4. Length: 241.1mm. Mounting Style: Table Mount. Socket Material: Thermoplastic. Case Material: Metal. Case Color: White. CE Marking: yes. Double-pole Single-throw Circuit... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 4
  • Voltage: 125~240VAC
  • Current: 10.0
4-Position Accessory Power Strip -- 85010070
from Interpower

Current Rating: 10A. Voltage Rating: 100-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 4. Length: 235mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Beige. CE Marking: yes. IEC 60320 standard inlet and outlets... [See More]

  • Certifications: CE; cUL; UL; VDE; rohs35
  • Number of Outlets: 4
  • Voltage: 100~240VAC
  • Current: 10.0
4-Position Accessory Power Strip -- 85010071
from Interpower

Current Rating: 10A. Voltage Rating: 100-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 4. Length: 236.0mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Beige. CE Marking: yes. IEC 60320 standard inlet and outlets... [See More]

  • Certifications: CE; cUL; UL; VDE; rohs35
  • Number of Outlets: 4
  • Voltage: 100~240VAC
  • Current: 10.0
4-Position Accessory Power Strip -- 852J2D00
from Interpower

Current Rating: 10A. Voltage Rating: 125-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 4. Length: 236mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Beige. CE Marking: yes. 1 IEC 60320 power inlet 4 Reversed power... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 4
  • Voltage: 125~240VAC
  • Current: 10.0
4-Position Accessory Power Strip w/Connector locks -- 852J2D11
from Interpower

Current Rating: 10A. Voltage Rating: 125-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 4. Length: 280.0mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Beige. CE Marking: yes. 1 Push-to-reset circuit breaker 5 connector... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 4
  • Voltage: 125~240VAC
  • Current: 10.0
4-Position Accessory Power Strip w/Connector Locks -- 852J2D27
from Interpower

Current Rating: 10A. Voltage Rating: 125-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 4. Length: 280.0mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Beige. CE Marking: yes. 1 Push-to-reset circuit breaker 5 Connector... [See More]

  • Certifications: CE; UL; VDE; rohs35
  • Number of Outlets: 4
  • Voltage: 125~240VAC
  • Current: 10.0
5-Position Accessory Power Strip -- 852J2E14
from Interpower

Current Rating: 15A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 5. Length: 314.0mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. *1 IEC 60320 C20 power inlet. *5 Reverse... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 5
  • Voltage: 125~240VAC
  • Current: 15.0
5-Position Accessory Power Strip w/Connector Locks -- 852J2E01
from Interpower

Current Rating: 15A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 5. Length: 314.0mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. 6 connector locks Maximum operating ambient... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 5
  • Voltage: 125~240VAC
  • Current: 15.0
5-Position Accessory Power Strip w/Connector Locks -- 852J2E28
from Interpower

Current Rating: 15A. Voltage Rating: 125-240VAC. Inlet Type: C20. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 5. Length: 314.0mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Black. CE Marking: yes. 6 Connector locks Maximum operating ambient... [See More]

  • Certifications: CE; UL; VDE; rohs35
  • Number of Outlets: 5
  • Voltage: 125~240VAC
  • Current: 15.0
6-Position Accessory Power Strip -- 85010080
from Interpower

Current Rating: 10A. Voltage Rating: 100-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 6. Length: 314.0mm. Mounting Style: Table. Socket Material: Thermoplastic. Case Material: Metal. Case Color: Beige. CE Marking: yes. IEC 60320 standard inlet and outlets... [See More]

  • Certifications: CE; cUL; UL; VDE; rohs35
  • Number of Outlets: 6
  • Voltage: 100~240VAC
  • Current: 10.0
6-Position Accessory Power Strip -- 852J2F03
from Interpower

Current Rating: 10A. Voltage Rating: 125-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 6. Length: 314.4mm. Mounting Style: Table. Socket Material: Polyamide. Case Material: Metal. Case Color: Beige. CE Marking: yes. 1 Push-to-reset circuit breaker Maximum... [See More]

  • Certifications: CE; cUL; VDE; rohs35
  • Number of Outlets: 6
  • Voltage: 125~240VAC
  • Current: 10.0
Outlet Strip -- T1254SI15A
from Hubbell Incorporated

SURGE SUPPRESSION TYPE. IVORY COLOR. UL, CSA C22.2, CE, NOM APPROVAL. RUGGED LEXAN[R] BODY MATERIAL. 15 FT 12/3 SJO CORD TYPE. 4 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 80 J SURGE RATING. QUADPLEX[R] BRAND [See More]

  • Certifications: CE; CSA; UL
  • Number of Outlets: 4
  • Voltage: 115V
  • Current: 15.0
Outlet Strip -- T1254SI6A
from Hubbell Incorporated

SURGE SUPPRESSION TYPE. IVORY COLOR. UL, CSA C22.2, CE, NOM APPROVAL. RUGGED LEXAN[R] BODY MATERIAL. 6 FT 12/3 SJO CORD TYPE. 4 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 80 J SURGE RATING. QUADPLEX[R] BRAND [See More]

  • Certifications: CE; CSA; UL
  • Number of Outlets: 4
  • Voltage: 115V
  • Current: 15.0