Twist Lock Plug Power Strips

Description

Twist Lock Plug Power Strips are designed to provide a secure and reliable connection for electrical devices. The twist lock feature ensures that the plug remains firmly connected to the power strip, preventing accidental disconnection. This type of power strip typically includes multiple outlets, allowing several devices to be powered simultaneously.

Working Principle

The twist lock mechanism works by rotating the plug once it is inserted into the outlet, which locks it in place. This locking action is achieved through the use of locking blades that engage with the matching connectors in the outlet. This design is particularly useful in environments where vibrations or movements could cause a standard plug to become disconnected. By ensuring a stable connection, twist lock plugs enhance safety and reliability in power distribution.

Applications

Twist Lock Plug Power Strips are commonly used in industrial and commercial settings where equipment needs to remain powered without interruption. For example, they are often found in manufacturing facilities where machinery must operate continuously. They are also used in data centers to ensure that servers and other critical equipment remain connected to power sources.

Advantages over other Power Strips

One of the primary advantages of twist lock plug power strips over standard power strips is their ability to maintain a secure connection even in environments with significant movement or vibration. This reduces the risk of accidental disconnection, which can be critical in industrial settings. Additionally, the twist lock feature provides an added layer of safety by preventing unintended disconnections.

Limitations

A limitation of twist lock plug power strips is that they require compatible twist lock plugs, which may not be as readily available as standard plugs. This can limit their use in environments where only standard plugs are used. Additionally, the twist lock mechanism can add to the cost of the power strip compared to standard models.

Considerations

When considering the use of twist lock plug power strips, it is important to evaluate the initial costs, which may be higher due to the specialized design. Operating expenses are generally comparable to standard power strips, but the durability and reliability of the twist lock mechanism can reduce maintenance costs over time. It is also important to ensure that replacement parts, such as compatible plugs, are readily available to minimize downtime in case of a failure.

7 Results
Chatsworth Products 125V 30Amp Vertical Power Strips for.. -- 12849-751
from TelephoneStuff.com

Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips. - UL Certifications: - 30 Amp - UL and c-UL... [See More]

  • Features: Twist-Lock
  • Phase: Single
  • Voltage: 115V
  • Current: 30.0
Chatsworth Products Vertical Dual Input Power Strip for.. -- 13178
from TelephoneStuff.com

Dual-Input Power Strips provide a simple solution for supplying redundant power to equipment stored in CPI Rack and Cabinet Systems. Providing redundant power for equipment is an important consideration when planning power distribution to racks and cabinets. Network, computer and communications... [See More]

  • Features: Twist-Lock
  • Outlets: NEMA
  • Current: 20.0
  • Unit Type: Vertically Mounted
Chatsworth Products Vertical Power Strip for Cabinets -- 13230
from TelephoneStuff.com

CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple. pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be... [See More]

  • Features: Twist-Lock
  • Unit Type: Rack Style; Vertically Mounted
  • Outlets: NEMA
  • Protection: Circuit Breaker
Southwest Data Products 14 Outlet Power Strip with Twist.. -- SWE705-10-15TL
from TelephoneStuff.com

14 Outlet Power Strip with Twist Lock Plug designed specifically for 72" or taller cabinets. Power Strip Features: - Power Strip Power Distribution providing 14 Grounded 20 Amp receptacles. - Circuit Breaker protected. - 15 Foot Power Cord with NEMA L5-20P Twist Lock plug. - Metal construction for... [See More]

  • Features: Twist-Lock
  • Protection: Circuit Breaker
  • Outlets: NEMA
  • Certifications: UL
Southwest Data Products Power Strip with Twist Lock Plug -.. -- SWE705-10-TL
from TelephoneStuff.com

Power Strip with Twist Lock Plug - 10 Outlet is breaker protected. Power Strip Features: - Ten Grounded Outlet Power Distribution. - Breaker protected. - Metal construction for durability. - 210V and UL listed. - Complete with hardware to mount vertically in cabinet or other surfaces. - Fits any... [See More]

  • Features: Twist-Lock
  • Certifications: UL
  • Protection: Circuit Breaker
Southwest Data Products Rack Mount 6 Outlet Power Strip -- SWE705-20R-RM
from TelephoneStuff.com

Rack Mount 6 Outlet Power Strip provides outlet power distribution to the front of the unit. Power Strip Features: - 20 Amp receptacles (5-20R). - Breaker protected. - Metal construction for durability. - UL recognized. - Complete with mounting hardware. - One rack unit high - 1.75". - 19" wide. -... [See More]

  • Features: Twist-Lock
  • Protection: Circuit Breaker
  • Unit Type: Rack Style
Southwest Data Products Vertical Power Strip with 20A.. -- SWE705-10-20ATL
from TelephoneStuff.com

Vertical Power Strip with 20A Twist Lock Plug - 14 Outlet is Metal constructed for durability. Power Strip Features: - Power Strip is 48" in length with 15' power cord with NEMA L5-20P Twist Lock plugs. - Fourteen NEMA 5-20R grounded 20A receptacles for outlet power distribution. - Breaker... [See More]

  • Features: Twist-Lock
  • Unit Type: Vertically Mounted
  • Outlets: NEMA
  • Protection: Circuit Breaker