Single Phase Power Strips
Description
Single-phase power strips are electrical devices designed to distribute power from a single-phase AC power source to multiple electrical devices. They typically consist of a series of electrical outlets that allow users to plug in various devices, providing a convenient way to manage power distribution in environments where multiple devices need to be powered simultaneously.
Working Principle
Single-phase power strips operate by connecting to a single-phase AC power source, which is the standard for most residential and commercial electrical systems. The power strip distributes this power to its multiple outlets, allowing connected devices to draw electricity as needed. Single-phase power is characterized by a single alternating current waveform, which fluctuates in unison. This type of power is generally sufficient for powering smaller devices and electronics, making single-phase power strips useful for everyday applications where high power loads are not required.
Applications
Single-phase power strips are commonly used in residential and office settings to power devices such as computers, lamps, and small appliances. For example, in a home office, a single-phase power strip might be used to connect a computer, monitor, printer, and desk lamp to a single wall outlet. In a living room, it could be used to power a television, gaming console, and sound system.
Advantages over other Power Strips
Single-phase power strips are advantageous in environments where the power requirements are relatively low and do not necessitate the complexity or capacity of three-phase power systems. They are typically more cost-effective and easier to install and operate than three-phase systems, which are designed for industrial applications requiring higher power loads and efficiency.
Limitations
One of the primary limitations of single-phase power strips is their inability to handle large power loads, making them unsuitable for industrial applications or for powering large motors and heavy machinery. Additionally, single-phase systems can experience more significant voltage fluctuations compared to three-phase systems, which can affect the performance of sensitive electronic equipment.
Considerations
When selecting a single-phase power strip, it is important to consider factors such as initial cost, operating expenses, and durability. Single-phase power strips are generally more affordable than their three-phase counterparts, but they may require more frequent replacement or maintenance if used in environments with high power demands. It is also important to consider the power strip's current rating and total power rating to ensure it can safely support the connected devices. Environmental operating conditions, such as temperature, should also be taken into account to ensure reliable performance.
from TelephoneStuff.com
Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips. - UL Certifications: - 30 Amp - UL and c-UL... [See More]
- Phase: Single
- Current: 30.0
- Voltage: 115V
- Outlets: NEMA
from Chatsworth Products, Inc.
SURGE PROTECTED TYPE. 1.4 INCH D SIZE. BLACK COLOR. UL APPROVAL. RACK MOUNTED EQUIPMENT APPLICATION. NEMA 5-20R OUTLET TYPE. 6 OUTLET(S). 1.9 KW 110 TO 125 VAC AT 50/60 HZ 20 AMPERE 1-PHASE ELECTRICAL RATING. YES SURGE PROTECTED [See More]
- Phase: Single
- Frequency: 50Hz; 60Hz
- Voltage: 125 VAC
- Outlets: NEMA
from Transtector Systems, Inc.
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) ACPS-6N-120SN2-TT is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]
- Phase: Single
- Frequency: 50Hz; 60Hz
- Voltage: 120 Vac
- Number of Outlets: 6
from Pentair, Inc.
". CIRCUIT BREAKER TYPE. 12 INCH L SIZE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 6 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. MOUNTING TYPE VERTICAL. DPS MODEL. " [See More]
- Phase: Single
- Number of Outlets: 6
- Voltage: 115V
- Current: 15.0
from General Cable
BEIGE COLOR. UL APPROVAL. CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION. PVC BODY MATERIAL. SJT 16 AWG, 9 FT CORD TYPE. 3 OUTLET(S). 1625 W 125 V 13 AMPERE ELECTRICAL RATING. PVC OUTLET MATERIAL. POWR-CENTER[R] BRAND. ROHS COMPLIANT. TEMPERATURE RATING 60 DEG C [See More]
- Phase: Single
- Number of Outlets: 3
- Voltage: 115V
- Current: 13.0
from Wright Line, LLC
Basic power strip [See More]
- Phase: Single
- Frequency: 60Hz
- Voltage: 115V
- Number of Outlets: 6
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Phase: Single
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 120 VAC
- Number of Outlets: 42
from TelephoneStuff.com
Distribute power to multiple devices from a single power connection. Use verticle power strips on CPI cabinets that support rack-mount computer and data storage equipment. Distributes single-phase power to multiple pieces of equipment from a single power connection. Compatible with M-Series... [See More]
- Phase: Single
- Current: 20.0
- Voltage: 230V
- Outlets: NEMA
from Transtector Systems, Inc.
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) ACPS-6N-120SN8-TT is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]
- Phase: Single
- Frequency: 50Hz; 60Hz
- Voltage: 120 Vac
- Number of Outlets: 6
from Pentair, Inc.
". CIRCUIT BREAKER TYPE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 15 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. MOUNTING TYPE RACK. DPS MODEL. " [See More]
- Phase: Single
- Number of Outlets: 6
- Voltage: 115V
- Current: 15.0
from General Cable
ORANGE COLOR. UL APPROVAL. CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION. PVC BODY MATERIAL. SPT-3 14 AWG, 3 FT CORD TYPE. 3 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. PVC OUTLET MATERIAL. POWR-CENTER[R] BRAND. ROHS COMPLIANT. TEMPERATURE RATING 60 DEG C [See More]
- Phase: Single
- Number of Outlets: 3
- Voltage: 115V
- Current: 15.0
from TelephoneStuff.com
Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to... [See More]
- Phase: Single; Three
- Current: 20.0
- Voltage: 115V; 208V
- Outlets: NEMA
from General Cable
YELLOW COLOR. UL APPROVAL. POWER TOOL, APPLIANCE APPLICATION. PVC BODY MATERIAL. SJTW 12 AWG, 2 FT CORD TYPE. 3 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. PVC OUTLET MATERIAL. POWR-CENTER[R], SHOCK SAFE[R] BRAND. ROHS COMPLIANT. TEMPERATURE RATING -40 TO 60 DEG C [See More]
- Phase: Single
- Number of Outlets: 3
- Voltage: 115V
- Current: 15.0
from TelephoneStuff.com
Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to... [See More]
- Phase: Single; Three
- Unit Type: Rack Style; Vertically Mounted
- Outlets: NEMA
- Certifications: UL
from TelephoneStuff.com
Performance 48" Power Strip is specifically designed for the Performance Series LAN Stations and Work Benches which are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from... [See More]
- Phase: Single
- Protection: Circuit Breaker
- Unit Type: Modular
- Certifications: UL