Hardwire Model Power Strips
Description
Hardwire Model Power Strips are devices designed to provide multiple electrical outlets from a single power source. They are typically installed directly into an electrical system, offering a permanent solution for distributing power to various devices and equipment. These power strips are equipped with multiple sockets, allowing users to connect several devices simultaneously.
Working Principle
Hardwire Model Power Strips work by being directly connected to an electrical circuit, which allows them to distribute power to multiple outlets. They often include integral features such as circuit breakers, fuses, and surge protection to ensure safety and reliability. Circuit breakers trip in the event of an overload, while fuses blow to prevent damage from overvoltage. Surge protection helps guard against power surges that could damage connected devices. These features make hardwire power strips useful for providing a stable and safe power supply in environments where multiple devices need to be powered simultaneously.
Applications
Hardwire Model Power Strips are commonly used in industrial and commercial settings where a permanent and reliable power distribution solution is required. For example, they are often installed in server rooms to provide power to multiple servers and networking equipment. They are also used in manufacturing facilities to supply power to various machinery and tools, ensuring that all equipment can operate efficiently without the need for multiple individual power sources.
Advantages over other Power Strips
One of the main advantages of Hardwire Model Power Strips over standard plug-in power strips is their ability to provide a more permanent and reliable power solution. Unlike plug-in models, hardwire strips are directly connected to the electrical system, reducing the risk of accidental disconnection. They also typically offer better protection features, such as integrated circuit breakers and surge protection, which enhance safety and device longevity.
Limitations
A limitation of Hardwire Model Power Strips is that they require professional installation, which can be more time-consuming and costly compared to plug-in models. Additionally, once installed, they are not easily moved or reconfigured, which can be a drawback in environments where flexibility is needed.
Considerations
When considering Hardwire Model Power Strips, it is important to factor in the initial installation costs, which can be higher due to the need for professional electrical work. Operating expenses are generally low, as these devices are designed for durability and long-term use. However, regular maintenance checks are recommended to ensure that all safety features, such as circuit breakers and surge protection, are functioning correctly. Replacement and maintenance costs should also be considered, particularly if the power strip is used in a high-demand environment where wear and tear are more likely.
from TelephoneStuff.com
Tripp Lite's 20-amp hardwired power strip offers multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4" conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or... [See More]
- Unit Type: Hardwired unit (Permanent)
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA
from TelephoneStuff.com
Ideal for horizontal for vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes knockout panels to accept 3/4 inch conduit fittings for hardwire installation. Power Strip Features: - Hard-wire access via knockout panels that accept... [See More]
- Unit Type: Hardwired unit (Permanent)
- Current: 20.0
- Frequency: 50Hz; 60Hz
- Outlets: NEMA