208 VAC Power Strips
from Wright Line, LLC
Basic power strip [See More]
- Voltage: 208V; 230V
- Phase: Single
- Frequency: 60Hz
- Number of Outlets: 44
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Voltage: 208V
- Phase: Three
- Frequency: 50Hz; 60Hz
- Number of Outlets: 42
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Voltage: 115V; 208V
- Outlets: NEMA
- Phase: Three
- Unit Type: Rack Style
from TelephoneStuff.com
Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to... [See More]
- Voltage: 115V; 208V
- Current: 20.0
- Phase: Single; Three
- Outlets: NEMA