Rack Mount Power Strips

Description

Rack Mount Power Strips are devices designed to distribute electrical power to multiple devices within a rack-mounted setup. They are typically installed in server racks or data centers to provide a centralized power source for various electronic equipment. These power strips are engineered to fit within the standard dimensions of a rack, ensuring efficient use of space and organized cable management.

Working Principle

Rack Mount Power Strips operate by connecting to a primary power source and distributing that power to multiple outlets. They often include features such as circuit breakers and surge protection to safeguard connected devices from electrical faults and power surges. The utility of these power strips lies in their ability to manage power distribution efficiently within a confined space, reducing clutter and improving the safety and reliability of power delivery in environments with high equipment density.

Applications

Rack Mount Power Strips are commonly used in data centers, server rooms, and network closets. They are essential for powering servers, network switches, and other critical IT infrastructure. For example, in a data center, a rack mount power strip might be used to supply power to a rack containing multiple servers, ensuring that each server receives the necessary power while maintaining organized cable management.

Advantages over other Power Strips

Rack Mount Power Strips offer several advantages over standard power strips. They are specifically designed to fit within rack enclosures, making them ideal for environments where space is at a premium. Additionally, they often come with advanced features such as remote monitoring and control, which are not typically available in standard power strips. This allows for better management of power usage and quick response to any power-related issues.

Limitations

One limitation of Rack Mount Power Strips is that they are generally more expensive than standard power strips due to their specialized design and additional features. They also require a rack-mounted environment, which may not be suitable for all users. Furthermore, the installation and configuration of these power strips can be more complex, requiring technical expertise to ensure proper setup and operation.

Considerations

When selecting a Rack Mount Power Strip, several factors should be considered. Initial costs can be higher due to the specialized nature of these devices, but they offer long-term benefits in terms of organization and efficiency. Operating expenses may include energy consumption and potential maintenance costs. Durability is a key consideration, as these power strips are often used in demanding environments. It's important to assess the accuracy of power distribution and any features related to monitoring and control. Replacement and maintenance costs should also be evaluated, as these can impact the total cost of ownership over time.

65 Results
PDUs and Outlet Strips -- 1582H6A1
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our surge-protected version. Specifications. Heavy-duty 14 gauge wire cord - 14/3 SJT type for... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 6
  • Voltage: 120 VAC
  • Current: 15.0
International Socket Strip-Rack Mount -- 85010113
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Socket Type: See Product Specs. Number of Sockets: 7. Length: 482.6mm. Mounting Style: Rack. Cable Plug Type: Unterminated. Cable Length: 2.5m. Cable Size: 1.5mm ². Cable Type: H05VV-F3G1.50. Cable Color: Black. Cable Material: PVC. Socket Material:... [See More]

  • Unit Type: Rack Style
  • Number of Outlets: 7
  • Voltage: 250VAC
  • Current: 10.0
PDUs and Outlet Strips -- 1582H6A1BK
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our surge-protected version. Specifications. Heavy-duty 14 gauge wire cord - 14/3 SJT type for... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 6
  • Voltage: 120 VAC
  • Current: 15.0
North American Rack-Mount 6-Position Socket Strip -- 85010221
from Interpower

Current Rating: 15A. Voltage Rating: 125VAC. Socket Type: NEMA 5-15R. Number of Sockets: 6. Length: 482.6mm. Mounting Style: Rack. Cable Plug Type: NEMA 5-15P. Plug Color: Black. Cable Length: 4.57m. Cable Size: 3x14 AWG. Cable Type: SJT. Cable Color: Black. Cable Material: PVC. Socket Material:... [See More]

  • Unit Type: Rack Style
  • Number of Outlets: 6
  • Voltage: 125VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1582H6A1BKAM
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution for the front or the rear of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Available in black powder coat finish. Specifications. Heavy duty 14 gauge wire cord - 14/3 SJT... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount, Metered
  • Number of Outlets: 6
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1582H6A1S
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our non-surge protected version. Specification. Heavy duty 14 gauge wire cord - 14/3 SJT type... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 6
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1582H6B1BKAM
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution for the front or the rear of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Available in black powder coat finish. Specifications. Heavy duty 14 gauge wire cord - 14/3 SJT... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount, Metered
  • Number of Outlets: 6
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1582H6B1SBK
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our non-surge protected version. Specification. Heavy duty 14 gauge wire cord - 14/3 SJT type... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 6
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1582H8E1BK
from Hammond Manufacturing Company Inc.

Features. Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz. Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. On-Off switch is rocker type with green light (on those units with on-off switch) or a green pilot light to... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Frequency: 50Hz; 60Hz
  • Voltage: 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
  • Number of Outlets: 8
PDUs and Outlet Strips -- 1582H8E1BKDP
from Hammond Manufacturing Company Inc.

Features. On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz. Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. All steel housing with black powder... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Frequency: 50Hz; 60Hz
  • Voltage: 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
  • Number of Outlets: 8
PDUs and Outlet Strips -- 1583H12A1BKX
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 12
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1583H6A1S
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the rear of the unit. 1U horizontal 19" rackmount installation. With lighted on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug in transformers. Click here for our... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 6
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1583H6B1SBK
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the rear of the unit. 1U horizontal 19" rackmount installation. With lighted on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug in transformers. Click here for our... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 6
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1583H8B1BKV
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 8
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1583H8D1BKV
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 8
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1583H8E1BKDP
from Hammond Manufacturing Company Inc.

Features. On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz. Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. All steel housing with black powder... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Frequency: 50Hz; 60Hz
  • Voltage: 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
  • Number of Outlets: 8
PDUs and Outlet Strips -- 1583T12A1BKX
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 12
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1583T8C1BK
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 8
  • Voltage: 120 VAC
  • Current: 15.0
PDUs and Outlet Strips -- 15851H6A1
from Hammond Manufacturing Company Inc.

Features. Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets. Wall mount cabinets. Open frame racks. Or install horizontally above your work bench. Each outlet strip includes a hardware mounting kit. Order... [See More]

  • Unit Type: Rack Style; Vertical Rackmount / Benchtop
  • Number of Outlets: 6
  • Voltage: 125VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1585H10A1S
from Hammond Manufacturing Company Inc.

Features. Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets. Wall mount cabinets. Open frame racks. Or install horizontally above your work bench. Each outlet strip included a hardware mounting kit. Order... [See More]

  • Unit Type: Rack Style; Vertical Rackmount / Benchtop
  • Number of Outlets: 10
  • Voltage: 125VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1588H12B1JV
from Hammond Manufacturing Company Inc.

Features. Low-profile slim design constructed of rugged light weight aluminum. Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern: Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100%... [See More]

  • Unit Type: Rack Style; Vertical Rackmount / Benchtop
  • Number of Outlets: 12
  • Voltage: 120VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1588H12D1JV
from Hammond Manufacturing Company Inc.

Features. Low-profile slim design constructed of rugged light weight aluminum. Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern: Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100%... [See More]

  • Unit Type: Rack Style; Vertical Rackmount / Benchtop
  • Number of Outlets: 12
  • Voltage: 120VAC
  • Current: 15.0
PDUs and Outlet Strips -- 1589H18C1
from Hammond Manufacturing Company Inc.

Features. Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets. Wall mount cabinets. Open frame racks. Or install horizontally above your work bench. Each outlet strip included a hardware mounting kit. Order... [See More]

  • Unit Type: Rack Style; Vertical Rackmount / Benchtop
  • Number of Outlets: 6
  • Voltage: 120VAC
  • Current: 20.0
PDUs and Outlet Strips -- 1589H6C1BKRF
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from front or rear of the unit. 1U horizontal 19" rackmount installation. Available with on/off switch or red pilot light to indicate power on. Specifications. Heavy duty 12 gauge wire cord - 12/3 SJT type for extreme temperature ranges and integral molded... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount
  • Number of Outlets: 6
  • Voltage: 120VAC
  • Current: 20.0
PDUs and Outlet Strips -- 1589H6C1BKRFAM
from Hammond Manufacturing Company Inc.

Features. Designed for power distribution from the font or rear of the unit. Panel dimensions are 1.75 ” high (1U) and 19 ” rack width. Available with a rocker switch or red pilot light to indicate power on. The 20 amp. series uses heavy 12 gauge wire cord - 12/3 SJT for extreme... [See More]

  • Unit Type: Rack Style; 19-inch Rack-Mount, Metered
  • Number of Outlets: 6
  • Voltage: 120VAC
  • Current: 20.0
PDUs and Outlet Strips -- 1589H77D1JV
from Hammond Manufacturing Company Inc.

Features. Low-profile slim design constructed of rugged light weight aluminum. Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern: Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100%... [See More]

  • Unit Type: Rack Style; Vertical Rackmount / Benchtop
  • Number of Outlets: 12
  • Voltage: 120VAC
  • Current: 20.0
PDUs and Outlet Strips -- 1589H77G1JV
from Hammond Manufacturing Company Inc.

Features. Low-profile slim design constructed of rugged light weight aluminum. Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern: Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100%... [See More]

  • Unit Type: Rack Style; Vertical Rackmount / Benchtop
  • Number of Outlets: 12
  • Voltage: 120VAC
  • Current: 20.0
Outlet Strip -- DP1N190615
from Pentair, Inc.

". CIRCUIT BREAKER TYPE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 15 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. MOUNTING TYPE RACK. DPS MODEL. " [See More]

  • Unit Type: Rack Style
  • Phase: Single
  • Voltage: 115V
  • Number of Outlets: 6
19" (6) Front Outlet Rackmount Switchable Power Strip -- PS189A-R2
from Black Box

Keep rack neat: Plug all rackmounted components into central location. Easy to attach to rails in standard 19" rack. Features pilot light/switch & designed w/front-access outlets spaced 3" apart to hold multiple AC transformers. [See More]

  • Unit Type: Rack Style
  • Frequency: 60Hz
  • Voltage: 115V
Chatsworth Products 125V 30A Vertical Power Strips for.. -- 12852
from TelephoneStuff.com

The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access for all rack-mounted equipment. Easy... [See More]

  • Unit Type: Rack Style; Vertically Mounted
  • Protection: Circuit Breaker
  • Voltage: 115V
Outlet Strip -- 12816-707
from Chatsworth Products, Inc.

SURGE PROTECTED TYPE. 1.4 INCH D SIZE. BLACK COLOR. UL APPROVAL. RACK MOUNTED EQUIPMENT APPLICATION. NEMA 5-20R OUTLET TYPE. 6 OUTLET(S). 1.9 KW 110 TO 125 VAC AT 50/60 HZ 20 AMPERE 1-PHASE ELECTRICAL RATING. YES SURGE PROTECTED [See More]

  • Unit Type: Rack Style
  • Frequency: 50Hz; 60Hz
  • Voltage: 125 VAC
  • Phase: Single
16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord -- PS1916D1U
from Tripp Lite by Eaton

The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug. This power strip features 16 built-in NEMA 5-15R AC outlets... [See More]

  • Unit Type: Plug Strip; Rack Style
  • Certifications: CSA; UL
  • Frequency: 50Hz; 60Hz
19" Rackmount Power Strip, 6 Rear Outlets, Non-Switchable -- PS188A-R2
from Black Box

Organize your power cords with a rackmountable power strip. [See More]

  • Unit Type: Rack Style
  • Frequency: 60Hz
  • Voltage: 115V
Chatsworth Products 19" Horizontal Power Strip - 125V.. -- 13239
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Unit Type: Rack Style
  • Outlets: NEMA
  • Voltage: 115V
  • Protection: Circuit Breaker
1U Rack-Mount Network Server Power Strip, 120V, 15A, 6-Outlet (Front-Facing), 15-ft. Cord -- RS-0615-F
from Tripp Lite by Eaton

Tripp Lite's RS-0615-F power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA... [See More]

  • Unit Type: Plug Strip; Rack Style
  • Frequency: 50Hz; 60Hz
19" Rackmount Switchable Power Strip with (6) Rear Outlets -- PS186A-R2
from Black Box

Organize your power cords with a rackmountable power strip. Installation is fast and easy —just bolt onto the cabinet rails, plug equipment into the strip, then plug the strip into an AC outlet. [See More]

  • Unit Type: Rack Style
  • Frequency: 60Hz
  • Voltage: 115V
Chatsworth Products 19" Horizontal Power Strips with.. -- 13231
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Unit Type: Rack Style
  • Phase: Three
  • Voltage: 115V
  • Current: 20.0
1U Rack-Mount Network Server Power Strip, 120V, 15A, 6-Outlet (Rear-Facing), 15-ft. Cord -- RS-0615-R
from Tripp Lite by Eaton

Tripp Lite's RS-0615-R power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA... [See More]

  • Unit Type: Plug Strip; Rack Style
  • Frequency: 50Hz; 60Hz
Vertical Rackmount Surge/Circuit-Protected Power Strip - 20-Amp, 120 VAC, 77", 12-Outlet, 15-ft. Cord -- SP218A-R2
from Black Box

Vertical Rackmount Surge/Circuit-Protected Power Strip - 20-Amp, 120 VAC, 77", 12-Outlet, 15-ft. Cord [See More]

  • Unit Type: Rack Style; Vertically Mounted
  • Frequency: 60Hz
  • Voltage: 115V
  • Number of Outlets: 12
Chatsworth Products 23" Stand-off Rack Mount Power.. -- 12818
from TelephoneStuff.com

23" Stand-off Rack Mount Power Strip is streamlined and durable with a steel body that is fitted with bracket for mounting. Power Strip Features: - Eight Outlets. - 10' Cord. - Available Ratings: 15 Amp and 20 Amp. - Available Plug Type: Standard and Twist-Lock. - Available Surge Protection. - UL... [See More]

  • Unit Type: Rack Style
  • Certifications: UL
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord -- RS-1215
from Tripp Lite by Eaton

Tripp Lite's RS-1215 Power Strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA... [See More]

  • Unit Type: Plug Strip; Rack Style
  • Frequency: 50Hz; 60Hz
Chatsworth Products 3 Phase 19" Horizontal Power.. -- 13234-701
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Unit Type: Rack Style
  • Phase: Three
  • Voltage: 115V; 208V
  • Outlets: NEMA
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (Right-Angled Widely Spaced), 15-ft. Cord -- RS-1215-RA
from Tripp Lite by Eaton

Tripp Lite's RS-1215-RA Power Strip offers 15A capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19-in. rack meeting EIA standards. [See More]

  • Unit Type: Plug Strip; Rack Style
  • Frequency: 50Hz; 60Hz
Chatsworth Products 70" Non-Surge Power Strip -- 12070
from TelephoneStuff.com

cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits inside CPI enclosures for these racks). Mounting brackets provide 6.5" standoff from rack channel which provides plug and service... [See More]

  • Unit Type: Rack Style
  • Certifications: CSA
1U Rack-Mount Power Strip, 120V, 20A, 5-20P, 12 Outlets (6 Front-Facing, 6-Rear-Facing) 15-ft. Cord -- RS-1215-20
from Tripp Lite by Eaton

Tripp Lite's RS-1215-20 Power Strip offers 20 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA... [See More]

  • Unit Type: Plug Strip; Rack Style
  • Frequency: 50Hz; 60Hz
Chatsworth Products Dual Input 19" Horizontal Power.. -- 13232-701
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Unit Type: Rack Style
  • Phase: Three
  • Voltage: 115V
  • Outlets: NEMA
1U Rack-Mount Power Strip, 120V, 20A, L5-20P, 12 Outlets (6 Front-Facing, 6-Rear-Facing) 15-ft. Cord -- RS-1215-20T
from Tripp Lite by Eaton

Tripp Lite's RS-1215-20T Power Strip offers 20A capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19-in. rack meeting EIA... [See More]

  • Unit Type: Plug Strip; Rack Style
  • Frequency: 50Hz; 60Hz
Chatsworth Products Dual Input 19" Verital Power.. -- 13240
from TelephoneStuff.com

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management... [See More]

  • Unit Type: Rack Style
  • Current: 20.0
  • Voltage: 115V
  • Protection: Circuit Breaker
Chatsworth Products Dual Input 19" Verital Power.. -- 13246
from TelephoneStuff.com

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management... [See More]

  • Unit Type: Rack Style
  • Current: 20.0
  • Voltage: 230V
  • Protection: Circuit Breaker
Chatsworth Products Flush Mount Power Strip - 30 Amp -- 12812-701
from TelephoneStuff.com

Streamlined, durable steel body is fitted with bracket for mounting. Features: - Uses 1 RMU. - Twelve outlets (4 front, 8 rear), 10' cord. - For 19" Rack Mount. - UL Recognized. - Twist-Lock plug type. - 20A (5-20R) outlet type [See More]

  • Unit Type: Rack Style
  • Current: 30.0
Chatsworth Products Power Strip with On/Off Switch ,.. -- 12301
from TelephoneStuff.com

The CPI transformer-spaced power strip lets you plug in bulky, awkward transformers without skipping outlets. Features 8 outlets (4 front/4 rear) and surge protection rated at 15 amps, 125 volts. Mounts on 19", 23" or 25" racks available with or without On/Off switch. Only one rack mounting unit... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Chatsworth Products Power Strip Without On/Off Switch,.. -- 12302
from TelephoneStuff.com

The CPI transformer-spaced power strip lets you plug in bulky, awkward transformers without skipping outlets. Features 8 outlets (4 front/4 rear) and surge protection rated at 15 amps, 125 volts. Mounts on 19", 23" or 25" racks available with or without On/Off switch. Only one rack mounting unit... [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Chatsworth Products Silver Frame Power Strip -- 12821
from TelephoneStuff.com

Designed to mount directly to Silver Frame, leaving rack mounting space available for use. Power Strip Features: - Eight 3-prong, 15A, 125 V AC Outlets. - Circuit breaker and 10' cord. - Includes installation hardware [See More]

  • Unit Type: Rack Style
  • Protection: Circuit Breaker
Chatsworth Products Single Input 19" Horizontal Power.. -- 13233
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Unit Type: Rack Style
  • Outlets: NEMA
  • Phase: Three
  • Protection: Circuit Breaker
Chatsworth Products Single Input 19" Horizontal Power.. -- 13235
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Unit Type: Rack Style
  • Phase: Three
  • Voltage: 115V
  • Current: 20.0
Chatsworth Products Single Input 19" Horizontal Power.. -- 13236
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Unit Type: Rack Style
  • Phase: Three
  • Voltage: 115V
  • Outlets: NEMA
Chatsworth Products Single Input 19" Horizontal Power.. -- 13237
from TelephoneStuff.com

Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]

  • Unit Type: Rack Style
  • Outlets: NEMA
  • Phase: Three
  • Protection: Circuit Breaker
Chatsworth Products Single Input 19" Verital Power.. -- 13242
from TelephoneStuff.com

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management... [See More]

  • Unit Type: Rack Style
  • Current: 20.0
  • Voltage: 230V
  • Protection: Circuit Breaker
Chatsworth Products Single Input 19" Verital Power.. -- 13244
from TelephoneStuff.com

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management... [See More]

  • Unit Type: Rack Style
  • Current: 30.0
  • Voltage: 230V
  • Protection: Circuit Breaker
Chatsworth Products Single Input 19" Vertical Power.. -- 13247
from TelephoneStuff.com

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management... [See More]

  • Unit Type: Rack Style; Vertically Mounted
  • Outlets: NEMA
  • Voltage: 115V
  • Protection: Circuit Breaker
Chatsworth Products Single Input Vertial Power Strips for.. -- 13158
from TelephoneStuff.com

Distribute power to multiple devices from a single power connection. Use verticle power strips on CPI cabinets that support rack-mount computer and data storage equipment. Distributes single-phase power to multiple pieces of equipment from a single power connection. Compatible with M-Series... [See More]

  • Unit Type: Rack Style
  • Phase: Single
  • Voltage: 230V
  • Current: 20.0
Chatsworth Products Single Input Vertical Power Strip for.. -- 13249
from TelephoneStuff.com

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models alsoo have a built in current meter with a digital display. This feature assists with power... [See More]

  • Unit Type: Rack Style; Vertically Mounted
  • Outlets: NEMA
  • Voltage: 115V
  • Protection: Circuit Breaker
Chatsworth Products Stand-off Mount Power Strip 19".. -- 12817
from TelephoneStuff.com

Streamlined, durable steel body is fitted with bracket for mounting. Features: - 19" rack mount. - 15 or 20 amp rating, eight outlets, 10' Cord. - UL Listed [See More]

  • Unit Type: Rack Style
  • Certifications: UL
Chatsworth Products Triple Input Vertical Power Strip for.. -- 13248-721
from TelephoneStuff.com

Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management... [See More]

  • Unit Type: Rack Style; Vertically Mounted
  • Outlets: NEMA
  • Voltage: 115V
  • Protection: Circuit Breaker
Chatsworth Products Vertical Power Strip for Cabinets -- 13230
from TelephoneStuff.com

CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple. pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be... [See More]

  • Unit Type: Rack Style; Vertically Mounted
  • Protection: Circuit Breaker
  • Outlets: NEMA
  • Features: Twist-Lock