IEC Power Strips

3 Results
4 Position IEC Accessory Power Strip -- 852J2D08
from Interpower

Current Rating: 10A. Voltage Rating: 125-240VAC. Inlet Type: C14. Number of Inlets: 1. Outlet Type: Sheet F. Number of Outlets: 4. Length: 241.1mm. Mounting Style: Table Mount. Socket Material: Thermoplastic. Case Material: Metal. Case Color: White. CE Marking: yes. Double-pole Single-throw Circuit... [See More]

  • Outlets: IEC
  • Number of Outlets: 4
  • Voltage: 125~240VAC
  • Current: 10.0
Outlet Strip -- PR0360
from Hubbell Incorporated

CIRCUIT BREAKER PROTECTED, SWITCHED TYPE. BLACK POWDER COATED COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. IEC 320-C19 RECEPTACLE OUTLET TYPE. 3 OUTLET(S). 250 V 60 AMPERE ELECTRICAL RATING. 0 SURGE PROTECTED. 720 J SURGE RATING. HUBBELL[R] BRAND. [See More]

  • Outlets: IEC
  • Number of Outlets: 3
  • Voltage: 230V; 250 V
  • Current: 60.0
Outlet Strip -- PR10720
from Hubbell Incorporated

CIRCUIT BREAKER PROTECTED TYPE. BLACK POWDER COATED COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. IEC 320-C13 RECEPTACLE OUTLET TYPE. 10 OUTLET(S). 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING. 0 SURGE PROTECTED. 720 J SURGE RATING. [See More]

  • Outlets: IEC
  • Number of Outlets: 10
  • Voltage: 115V
  • Current: 20.0