NEMA Power Strips
Description
NEMA Power Strips are electrical devices designed to distribute power to multiple devices from a single electrical outlet. They are equipped with multiple sockets, allowing users to plug in several electronic devices simultaneously. These power strips adhere to standards set by the National Electrical Manufacturers Association (NEMA), ensuring compatibility and safety in their use.
Working Principle
NEMA Power Strips function by connecting to a primary power source and distributing electrical power to multiple outlets. They are equipped with various protection features such as circuit breakers and fuses, which safeguard connected devices from overvoltage and power surges. These features make them particularly useful in preventing damage to sensitive electronic equipment by managing electrical loads and providing surge protection.
Applications
NEMA Power Strips are widely used in various settings, including residential, commercial, and industrial environments. For instance, in data centers, they are essential for distributing power to servers and networking equipment. In office settings, they are used to power computers, monitors, and other office equipment. In industrial environments, they can be used to supply power to machinery and tools that require multiple power connections.
Advantages over other Power Strips
NEMA Power Strips offer several advantages over other types of power strips. They are designed to meet specific standards that ensure safety and compatibility with a wide range of devices. Their robust protection features, such as circuit breakers and surge protection, provide enhanced safety for connected devices. Additionally, their adherence to NEMA standards ensures they are suitable for use in various environments, including those with stringent safety requirements.
Limitations
One limitation of NEMA Power Strips is that they may not be suitable for environments requiring specialized power configurations, such as those needing non-standard voltages or frequencies. Additionally, while they offer protection against power surges, they may not provide adequate protection in environments with extreme electrical disturbances or where power quality is a significant concern.
Considerations
When selecting NEMA Power Strips, it is important to consider factors such as initial costs, operating expenses, and durability. The initial cost may vary depending on the number of outlets and the inclusion of advanced protection features. Operating expenses are generally low, but it is crucial to ensure that the power strip's wattage capacity is not exceeded to avoid potential damage. Durability is a key consideration, as power strips with robust construction and high-quality materials will have a longer lifespan. Maintenance costs are typically minimal, but regular inspections are recommended to ensure the power strip remains in good working condition.
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution in a compact area. Available with a single on/off switch, no switch or individually switched receptacles. The individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 10
- Voltage: 120 VAC
- Current: 15.0
from Interpower
Current Rating: 15A. Voltage Rating: 250VAC. Socket Type: NEMA 6-15R. Number of Sockets: 4. Length: 278mm. Mounting Style: Table with clips. Cable Plug Type: NEMA 6-15P. Plug Color: Black. Cable Length: 1.83m. Cable Size: 3x14 AWG. Cable Type: SJT. Cable Color: Black. Cable Material: PVC. Socket... [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 250VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution in a compact area. Available with a single on/off switch, no switch or individually switched receptacles. The individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 10
- Voltage: 120 VAC
- Current: 15.0
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Socket Type: NEMA 5-15. Number of Sockets: 4. Length: 235.0mm. Mounting Style: Table. Cable Plug Type: NEMA 5-15. Plug Color: Black. Cable Length: 1.8m. Cable Size: 3x14 AWG. Cable Type: SJT. Cable Color: Black. Cable Material: PVC. Socket Material:... [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 125VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution in a compact area. Individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at the source. Specifications. Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 7
- Voltage: 120 VAC
- Current: 15.0
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Socket Type: NEMA 5-15R. Number of Sockets: 6. Length: 311mm. Mounting Style: Panel or Wall. Cable Plug Type: NEMA 5-15P. Plug Color: Black. Cable Length: 1.83m. Cable Size: 3x14 AWG. Cable Type: SJT. Cable Color: Black. Cable Material: PVC. Socket... [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 125VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution in a compact area. Individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at the source. Specifications. Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 7
- Voltage: 120 VAC
- Current: 15.0
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Socket Type: NEMA 5-15R. Number of Sockets: 6. Length: 333.4mm. Mounting Style: Table. Cable Plug Type: NEMA 5-15P. Plug Color: Black. Cable Length: 4.6m. Cable Size: 3x14 AWG. Cable Type: SJT. Cable Color: Black. Cable Material: PVC. Socket Material:... [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 125VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our surge-protected version. Specifications. Heavy-duty 14 gauge wire cord - 14/3 SJT type for... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Socket Type: NEMA 5-15R. Number of Sockets: 6. Length: 482.6mm. Mounting Style: Rack. Cable Plug Type: NEMA 5-15P. Plug Color: Black. Cable Length: 4.57m. Cable Size: 3x14 AWG. Cable Type: SJT. Cable Color: Black. Cable Material: PVC. Socket Material:... [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 125VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our surge-protected version. Specifications. Heavy-duty 14 gauge wire cord - 14/3 SJT type for... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution for the front or the rear of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Available in black powder coat finish. Specifications. Heavy duty 14 gauge wire cord - 14/3 SJT... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our non-surge protected version. Specification. Heavy duty 14 gauge wire cord - 14/3 SJT type... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution for the front or the rear of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Available in black powder coat finish. Specifications. Heavy duty 14 gauge wire cord - 14/3 SJT... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our non-surge protected version. Specification. Heavy duty 14 gauge wire cord - 14/3 SJT type... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 12
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the rear of the unit. 1U horizontal 19" rackmount installation. With lighted on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug in transformers. Click here for our... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the rear of the unit. 1U horizontal 19" rackmount installation. With lighted on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug in transformers. Click here for our... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 8
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in aluminum... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 8
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 12
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 8
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty NEMA 5-15R receptacles. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 4
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty NEMA 5-15R receptacles. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120 VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty NEMA 5-15R receptacles. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty NEMA 5-15R receptacles. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 120VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Featuring a sturdy aluminum extruded case with a distinctive black powder paint coated steel cover. Designed to meet the special requirements for institutional and chronic care use with “Hospital Grade ” white receptacles, line cord and plug. These devices are intended for... [See More]
- Outlets: NEMA; NEMA 5-15R-HG
- Number of Outlets: 4
- Voltage: 120VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Featuring a sturdy aluminum extruded case with a distinctive black powder paint coated steel cover. Designed to meet the special requirements for institutional and chronic care use with “Hospital Grade ” white receptacles, line cord and plug. These devices are intended for... [See More]
- Outlets: NEMA; NEMA 5-15R-HG
- Number of Outlets: 4
- Voltage: 120VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets. Wall mount cabinets. Open frame racks. Or install horizontally above your work bench. Each outlet strip includes a hardware mounting kit. Order... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 6
- Voltage: 125VAC
- Current: 15.0
from Hammond Manufacturing Company Inc.
Features. Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets. Wall mount cabinets. Open frame racks. Or install horizontally above your work bench. Each outlet strip included a hardware mounting kit. Order... [See More]
- Outlets: NEMA; NEMA 5-15R
- Number of Outlets: 10
- Voltage: 125VAC
- Current: 15.0
from Thomas & Betts Corporation
BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED [See More]
- Outlets: NEMA
- Number of Outlets: 10
- Voltage: 115V
- Current: 15.0
from Omni Electrical
Edge mount 2A power socket [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Number of Outlets: 2
from SFCable.com
3 Outlet Cube Adapter. 125V/15A/1875W/60Hz. 3 outlet 3 prong UL listed [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 115V
- Number of Outlets: 3
from TelephoneStuff.com
Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips. - UL Certifications: - 30 Amp - UL and c-UL... [See More]
- Outlets: NEMA
- Phase: Single
- Voltage: 115V
- Current: 30.0
from Chatsworth Products, Inc.
CIRCUIT BREAKER, ON/OFF SWITCH TYPE. 19 INCH L X 6 INCH D SIZE. BLACK COLOR. UL APPROVAL. POWER DISTRIBUTION APPLICATION. NEMA 5-15R OUTLET TYPE. 8 OUTLET(S). 125 VAC 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 12301 MODEL [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Voltage: 125 VAC
- Certifications: UL
from Pentair, Inc.
". CIRCUIT BREAKER TYPE. 12 INCH L SIZE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 6 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. MOUNTING TYPE VERTICAL. DPS MODEL. " [See More]
- Outlets: NEMA
- Phase: Single
- Voltage: 115V
- Number of Outlets: 6
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 115V; 120 VAC
- Phase: Single
from Black Box
Provide power and protection directly to your rackmounted equipment with our 20-Amp vertically-mounted Power Strip. Features eleven 20-Amp outlets. It ’s compact size makes it an easy fit for most cabinets. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 115V
- Number of Outlets: 11
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED, SWITCHED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 10 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA 5-15P. ROCK... [See More]
- Outlets: NEMA
- Number of Outlets: 10
- Voltage: 115V
- Current: 15.0
from Quail Electronics
Our 0310.PS4-15 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 4 Green Dot, Hospital Grade, NEMA 5-15R Receptacles. This is a Hospital Grade power strip that features a 15 foot power cord and a white metal casing. It provides a 15A circuit... [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 125V
- Current: 15.0
from Thomas & Betts Corporation
BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 115V
- Current: 15.0
from Omni Electrical
1. Three AC outlets, a standard USB-A port and a tech-forward USB-C port for powering all the newest tech devices. 2. Smart power distribution technology balances power delivery to devices based on the ports in use, preventing overcharging and short-circuiting. 3. Installation option: side clamp for... [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Number of Outlets: 3
from SFCable.com
3 Outlet Grounded Power Tap. Heavy duty vilyl construction. Rating: AC125V, 15A, 1875W UL listed [See More]
- Outlets: NEMA
- Number of Outlets: 3
- Voltage: 115V
- Current: 15.0
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Outlets: NEMA
- Unit Type: Rack Style
- Voltage: 115V
- Protection: Circuit Breaker
from Chatsworth Products, Inc.
CIRCUIT BREAKER TYPE. 19 INCH L X 1.6 INCH D SIZE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION, INDOOR APPLICATION. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 8 OUTLET(S). 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING. NO SURGE PROTECTED. 12816 MODEL [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 125 VAC
- Protection: Circuit Breaker
from Pentair, Inc.
". CIRCUIT BREAKER TYPE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 15 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. MOUNTING TYPE RACK. DPS MODEL. " [See More]
- Outlets: NEMA
- Phase: Single
- Voltage: 115V
- Number of Outlets: 6
from Black Box
15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp circuit breaker provides surge protection. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 115V
- Number of Outlets: 11
from Hubbell Incorporated
CIRCUIT BREAKER, SURGE PROTECTED, SWITCHED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 10 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. YES SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA... [See More]
- Outlets: NEMA
- Number of Outlets: 10
- Voltage: 115V
- Current: 15.0
from Quail Electronics
Our 2500.PS6 model power strip features the 3-prong, domestic, Putty-colored, North American Plug (NEMA 5-15P) and 6 NEMA 5-15R Receptacles. This North American power strip features a 6 foot power cord and a lighted on/off switch. It provides surge protection rated at 1080 Joules, with a clamping... [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 125V
- Current: 15.0
from Thomas & Betts Corporation
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED [See More]
- Outlets: NEMA
- Number of Outlets: 7
- Voltage: 115V
- Current: 15.0
from Omni Electrical
1. Three AC outlets, a standard USB-A port and a tech-forward USB-C port for powering all the newest tech devices. 2. Smart power distribution technology balances power delivery to devices based on the ports in use, preventing overcharging and short-circuiting. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Number of Outlets: 3
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Outlets: NEMA
- Phase: Three
- Voltage: 115V
- Current: 20.0
from Chatsworth Products, Inc.
CIRCUIT BREAKER TYPE. 19 INCH L X 8.5 INCH D SIZE. BLACK COLOR. UL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 8 OUTLET(S). 125 VAC 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 12817 MODEL [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Voltage: 125 VAC
- Certifications: UL
from Pentair, Inc.
. REMOTE SWITCH TYPE. 17 INCH W X 8.5 INCH D X 1.72 INCH H SIZE. BLACK COLOR. UL, CUL, CSA C22.2 APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 8 OUTLET(S). 125 VAC 20 AMPERE ELECTRICAL RATING. INCLUDES (2) RJ11/RJ12 JACK CONNECTOR, 10/100... [See More]
- Outlets: NEMA
- Number of Outlets: 8
- Voltage: 115V
- Current: 20.0
from Black Box
Provide power and protection directly to your rackmounted equipment with our 20-amp vertical mounted Power Strip. It features ten 20-amp outlets, and its compact size makes it an easy fit for most cabinets. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 115V
- Number of Outlets: 10
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA 5-15P. ROCK MOUNT SIZE... [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 115V
- Current: 15.0
from Quail Electronics
Our 2500.PS6-15 model power strip features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and 6 NEMA 5-15R Receptacles. This North American power strip features a 15 foot power cord and a lighted on/off switch. Wall-mounting slots allow you to affix it on the wall or your... [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 125V
- Current: 15.0
from Thomas & Betts Corporation
SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE [See More]
- Outlets: NEMA
- Number of Outlets: 10
- Voltage: 115V
- Current: 15.0
from Omni Electrical
Edge mount 2 Power Sockets and 2 USB [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Number of Outlets: 2
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Outlets: NEMA
- Phase: Three
- Voltage: 115V; 208V
- Unit Type: Rack Style
from Chatsworth Products, Inc.
CIRCUIT BREAKER TYPE. 19 INCH L X 8.5 INCH D SIZE. BLACK COLOR. UL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 8 OUTLET(S). 125 VAC 20 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 12817 MODEL [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Voltage: 125 VAC
- Certifications: UL
from Black Box
20-amp vertically-mounted Power Strip provides power and protection directly to rackmounted equipment. Features eight 20-amp outlets. Compact size makes it an easy fit for most cabinets. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 115V
- Number of Outlets: 8
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 10 OUTLET(S). 120 V 20 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA 5-20P. ROCK MOUNT SIZE... [See More]
- Outlets: NEMA
- Number of Outlets: 10
- Voltage: 115V
- Current: 20.0
from Quail Electronics
Our 2500.PS6-15W model power strip features the standard, domestic, 3-prong, White North American Plug (NEMA 5-15P) and 6 NEMA 5-15R Receptacles. This North American power strip features a 15 foot power cord and a lighted on/off switch. Wall-mounting slots allow you to affix it on the wall or your... [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 125V
- Current: 15.0
from Thomas & Betts Corporation
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 330 J, 18 KILOAMPERE SURGE RATING [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 115V
- Current: 15.0
from Omni Electrical
Edge mount 2 Power Sockets and 1 USB & 1 USB-C [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Number of Outlets: 2
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Outlets: NEMA
- Phase: Three
- Voltage: 115V
- Unit Type: Rack Style
from Chatsworth Products, Inc.
CIRCUIT BREAKER, SURGE PROTECTED TYPE. 19 INCH L X 8.5 INCH D SIZE. BLACK COLOR. UL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 8 OUTLET(S). 125 VAC 20 AMPERE ELECTRICAL RATING. YES SURGE PROTECTED. 12817 MODEL [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Voltage: 125 VAC
- Certifications: UL
from Black Box
Provide power and protection directly to your rackmounted equipment with our 15-Amp vertical mounted Power Strip. It features twelve 15-Amp outlets. Compact size makes it an easy fit for most cabinets. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 115V
- Number of Outlets: 12
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 10 OUTLET(S). 120 V 20 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG... [See More]
- Outlets: NEMA
- Number of Outlets: 10
- Voltage: 115V
- Current: 20.0
from Thomas & Betts Corporation
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING [See More]
- Outlets: NEMA
- Number of Outlets: 7
- Voltage: 115V
- Current: 15.0
from Omni Electrical
1. Three AC outlets, a standard USB-A port and a tech-forward USB-C port for powering all the newest tech devices. 2. Smart power distribution technology balances power delivery to devices based on the ports in use, preventing overcharging and short-circuiting. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Current: 12.0
from TelephoneStuff.com
Dual input power strips provide a simple solution for supplying redundant power to equipment stored in CPI rack and cabinet systems. Features: - Distribute power to multiple devices from two independent power circuits. - NEMA style connectors. - Rack or cabinet-mount brackets included. - Optional... [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Unit Type: Vertically Mounted
from Chatsworth Products, Inc.
CIRCUIT BREAKER TYPE. 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE. BLACK COLOR. UL APPROVAL. WALL MOUNT CABINET APPLICATION. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 8 OUTLET(S). 115 VAC 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. CUBE-IT PLUS[T] BRAND. 12820 MODEL [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Voltage: 115V
- Certifications: UL
from Black Box
Vertical Rackmount Surge/Circuit-Protected Power Strip - 20-Amp, 120 VAC, 77", 12-Outlet, 15-ft. Cord [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 115V
- Number of Outlets: 12
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 10 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA 5-15P. CABLE LENGTH 10... [See More]
- Outlets: NEMA
- Number of Outlets: 10
- Voltage: 115V
- Current: 15.0
from Thomas & Betts Corporation
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING [See More]
- Outlets: NEMA
- Number of Outlets: 7
- Voltage: 115V
- Current: 15.0
from Omni Electrical
1. The Power Linker is an elegant solution supplying all work areas with power and data. 2. Interchangeable modules for plug and data ensure unlimited flexibility for future requirements at the workspace. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Current: 12.0
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Outlets: NEMA
- Unit Type: Rack Style
- Phase: Three
- Protection: Circuit Breaker
from Chatsworth Products, Inc.
CIRCUIT BREAKER TYPE. 66.3 INCH L X 1.6 INCH W X 1.6 INCH D SIZE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION, INDOOR APPLICATION. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 20 OUTLET(S). 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING. NO SURGE PROTECTED. 12848 MODEL [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 125 VAC
- Protection: Circuit Breaker
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK POWDER COATED COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 20 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. 0 SURGE PROTECTED. 720 J SURGE RATING. HUBBELL[R] BRAND. PLUG TYPE NEMA... [See More]
- Outlets: NEMA
- Number of Outlets: 20
- Voltage: 115V
- Current: 15.0
from Thomas & Betts Corporation
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE RECEPTACLE OUTLET TYPE; 8 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1100 J, 72 KILOAMPERE SURGE RATING [See More]
- Outlets: NEMA
- Number of Outlets: 8
- Voltage: 115V
- Current: 15.0
from Omni Electrical
1. Three AC outlets, a standard USB-A port and a tech-forward USB-C port for powering all the newest tech devices. 2. Smart power distribution technology balances power delivery to devices based on the ports in use, preventing overcharging and short-circuiting. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Number of Outlets: 3
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Outlets: NEMA
- Phase: Three
- Voltage: 115V
- Current: 20.0
from Chatsworth Products, Inc.
CIRCUIT BREAKER TYPE. 19 INCH L X 4.5 INCH D SIZE. BLACK COLOR. UL 1363, CUL 1363 APPROVAL. POWER DISTRIBUTION, INDOOR APPLICATION. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 10 OUTLET(S). 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING. NO SURGE PROTECTED. 13239 MODEL [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 125 VAC
- Number of Outlets: 10
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK POWDER COATED COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 20 OUTLET(S). 120 V 16/20 AMPERE ELECTRICAL RATING. 0 SURGE PROTECTED. 720 J SURGE RATING. HUBBELL[R] BRAND. PLUG TYPE NEMA... [See More]
- Outlets: NEMA
- Number of Outlets: 20
- Voltage: 115V
- Current: 20.0
from Omni Electrical
1. Three AC outlets, a standard USB-A port and a tech-forward USB-C port for powering all the newest tech devices. 2. Smart power distribution technology balances power delivery to devices based on the ports in use, preventing overcharging and short-circuiting. [See More]
- Outlets: NEMA
- Frequency: 60Hz
- Voltage: 120V
- Number of Outlets: 3
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Outlets: NEMA
- Phase: Three
- Voltage: 115V
- Unit Type: Rack Style
from Chatsworth Products, Inc.
CIRCUIT BREAKER TYPE. 66.3 INCH L X 1.9 INCH W X 1.3 INCH D SIZE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION, INDOOR APPLICATION. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 20 OUTLET(S). 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING. NO SURGE PROTECTED. 13240 MODEL [See More]
- Outlets: NEMA
- Frequency: 50Hz; 60Hz
- Voltage: 125 VAC
- Protection: Circuit Breaker
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 20 OUTLET(S). 120 V 20 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG... [See More]
- Outlets: NEMA
- Number of Outlets: 20
- Voltage: 115V
- Current: 20.0
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Outlets: NEMA
- Unit Type: Rack Style
- Phase: Three
- Protection: Circuit Breaker
from Hubbell Incorporated
NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE. 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE. IVORY COLOR. UL, CSA APPROVAL. ALUMINUM BODY MATERIAL. 15 FT 14/3 SJT CORD TYPE. NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 6 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 140... [See More]
- Outlets: NEMA
- Number of Outlets: 6
- Voltage: 115V
- Current: 15.0
from TelephoneStuff.com
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management... [See More]
- Outlets: NEMA
- Unit Type: Rack Style; Vertically Mounted
- Voltage: 115V
- Protection: Circuit Breaker
from Hubbell Incorporated
SURGE PROTECTED TYPE. 4.3 INCH L X 4.3 INCH W X 0.921 INCH D SIZE. IVORY COLOR. UL APPROVAL. HIGH IMPACT POLYCARBONATE BODY MATERIAL. 6 FT 12/3 SJO CORD TYPE. NEMA 5-15, STRAIGHT BLADE QUADPLEX RECEPTACLE OUTLET TYPE. 4 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 80 J SURGE... [See More]
- Outlets: NEMA
- Number of Outlets: 4
- Voltage: 115V
- Current: 15.0
from TelephoneStuff.com
Distribute power to multiple devices from a single power connection. Use verticle power strips on CPI cabinets that support rack-mount computer and data storage equipment. Distributes single-phase power to multiple pieces of equipment from a single power connection. Compatible with M-Series... [See More]
- Outlets: NEMA
- Phase: Single
- Voltage: 230V
- Current: 20.0
from TelephoneStuff.com
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models alsoo have a built in current meter with a digital display. This feature assists with power... [See More]
- Outlets: NEMA
- Unit Type: Rack Style; Vertically Mounted
- Voltage: 115V
- Protection: Circuit Breaker
from TelephoneStuff.com
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management... [See More]
- Outlets: NEMA
- Unit Type: Rack Style; Vertically Mounted
- Voltage: 115V
- Protection: Circuit Breaker
from TelephoneStuff.com
Dual-Input Power Strips provide a simple solution for supplying redundant power to equipment stored in CPI Rack and Cabinet Systems. Providing redundant power for equipment is an important consideration when planning power distribution to racks and cabinets. Network, computer and communications... [See More]
- Outlets: NEMA
- Unit Type: Vertically Mounted
- Current: 20.0
- Features: Twist-Lock
from TelephoneStuff.com
CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple. pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment. Vertical Power Strips can be... [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Unit Type: Rack Style; Vertically Mounted
- Features: Twist-Lock
from TelephoneStuff.com
Vertical Power Strips attach to the side of the cabinet ’s mounting rails to save rack-mount space for equipment. They can be adjusted front-to rear to align with equipment, and several power strips can be installed in one cabinet to supply multiple circuits in support of redundant power. [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Unit Type: Rack Style; Vertically Mounted; Wall Mount (No Cabling)
- Certifications: UL
from TelephoneStuff.com
Vertical power strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional offset mounting brackets. Select models also have a built in current meter with a digital display. This feature assists with power management... [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Unit Type: Rack Style; Vertically Mounted; Wall Mount (No Cabling)
- Certifications: UL
from TelephoneStuff.com
Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to... [See More]
- Outlets: NEMA
- Phase: Single; Three
- Voltage: 115V; 208V
- Current: 20.0
from TelephoneStuff.com
Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase circuits to provide basic power for equipment. Up to six branch circuits per rack can be required to... [See More]
- Outlets: NEMA
- Unit Type: Rack Style; Vertically Mounted
- Phase: Single; Three
- Certifications: UL
from TelephoneStuff.com
Power strip 15 Amp Outlet. Power Strip Features: - Completely pre-wired, user-ready outlet. - Aluminum housing. - Rugged construction. - Mounts to rear rail, saving space. - All required hardware provided, ready to install. - NEMA 5-15P plug [See More]
- Outlets: NEMA
- Current: 15.0
from TelephoneStuff.com
Rack Mount Power Strip, 19" W, 8 outlets, 20 AMP, circuit breaker, 15' cord. Power Strip Features: - Completely pre-wired with NEMA 5-20P Plug. - User-ready. - Steel housing. - Rugged construction. - 1.75" height (1 rack unit). - Saves rack space. - 19" rack mounting. - Mounts on all 19" racks and... [See More]
- Outlets: NEMA
- Protection: Circuit Breaker
- Unit Type: Rack Style
from TelephoneStuff.com
Plugmold ® 2000 Series ™ 2' Steel Power Strip with 4 Outlets. Features: - Length: 2' (609mm). - Distance Between Outlets: 6" (152 mm). - NEMA 5-15R Outlet Quantity: 4. - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding... [See More]
- Outlets: NEMA
from TelephoneStuff.com
Plugmold ® 2000 Series ™ 3' Steel Power Strip with 6 Outlets. Power Strip Features: - Length: 3'. - Distance Between Outlets: 6". - NEMA 5-15R Outlet Quantity: 6. - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding... [See More]
- Outlets: NEMA
from TelephoneStuff.com
Plugmold ® 2000 Series ™ 3' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of 2' can always be Ordered. Power Strip Features: - Distance Between Outlets: 6". -... [See More]
- Outlets: NEMA