115 VAC Power Strips
from Legrand - Pass & Seymour
BLACK COLOR. UL 1449 APPROVAL. HOME, OFFICE APPLICATION. 3 FT CORD TYPE. STRAIGHT BLADE OUTLET TYPE. 6 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 6
- Unit Type: Plug Strip
from Selecta Products
". SURGE PROTECTED TYPE. GRAY COLOR. UL 1449 APPROVAL. HOME, OFFICE APPLICATION. 6 FT CORD TYPE. STRAIGHT BLADE OUTLET TYPE. 7 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. YES SURGE PROTECTED. 555 J, 36 KILOAMPERE SURGE RATING. " [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 7
- Unit Type: Plug Strip
from Black Box
Provide power and protection directly to your rackmounted equipment with our 20-Amp vertically-mounted Power Strip. Features eleven 20-Amp outlets. It ’s compact size makes it an easy fit for most cabinets. [See More]
- Voltage: 115V
- Number of Outlets: 11
- Frequency: 60Hz
- Current: 20.0
from Waldom Electronics
NOISE AND SURGE PROTECTED TYPE. BAKED ENAMEL COLOR. STEEL BODY MATERIAL. 4 FT CORD TYPE. STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 6 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 270 J, 4500 AMPERE SURGE RATING. GC[T] BRAND. CIRCUIT BREAKER. SURGE FUSED LED [See More]
- Voltage: 115V
- Unit Type: Plug Strip
- Number of Outlets: 6
from Chatsworth Products, Inc.
CIRCUIT BREAKER TYPE. 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE. BLACK COLOR. UL APPROVAL. WALL MOUNT CABINET APPLICATION. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 8 OUTLET(S). 115 VAC 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. CUBE-IT PLUS[T] BRAND. 12820 MODEL [See More]
- Voltage: 115V
- Protection: Circuit Breaker
- Outlets: NEMA
- Certifications: UL
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Voltage: 115V; 120 VAC
- Phase: Single
- Frequency: 50Hz; 60Hz
- Number of Outlets: 42
from Thomas & Betts Corporation
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 7
- Outlets: NEMA
from Pentair, Inc.
". CIRCUIT BREAKER TYPE. 12 INCH L SIZE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 6 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. MOUNTING TYPE VERTICAL. DPS MODEL. " [See More]
- Voltage: 115V
- Number of Outlets: 6
- Phase: Single
- Current: 15.0
from General Cable
BEIGE COLOR. UL APPROVAL. CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION. PVC BODY MATERIAL. SJT 16 AWG, 9 FT CORD TYPE. 3 OUTLET(S). 1625 W 125 V 13 AMPERE ELECTRICAL RATING. PVC OUTLET MATERIAL. POWR-CENTER[R] BRAND. ROHS COMPLIANT. TEMPERATURE RATING 60 DEG C [See More]
- Voltage: 115V
- Number of Outlets: 3
- Phase: Single
- Current: 13.0
from SFCable.com
3 Outlet Cube Adapter. 125V/15A/1875W/60Hz. 3 outlet 3 prong UL listed [See More]
- Voltage: 115V
- Number of Outlets: 3
- Frequency: 60Hz
- Current: 15.0
from Hubbell Wiring Device-Kellems
BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 10
- Unit Type: Plug Strip
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED, SWITCHED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 10 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA 5-15P. ROCK... [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 10
- Outlets: NEMA
from TelephoneStuff.com
The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide a 6.5" standoff from the rack channel which allows plug and service access for all rack-mounted equipment. Easy... [See More]
- Voltage: 115V
- Protection: Circuit Breaker
- Unit Type: Rack Style; Vertically Mounted
from Legrand - Pass & Seymour
SURGE PROTECTED TYPE. 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE. GRAY COLOR. UL 1449 APPROVAL. HOME, OFFICE APPLICATION. 8 FT CORD TYPE. STRAIGHT BLADE OUTLET TYPE. 10 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. YES SURGE PROTECTED. 1295 J, 84 KILOAMPERE SURGE RATING [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 10
- Unit Type: Plug Strip
from Black Box
Keep rack neat: Plug all rackmounted components into central location. Easy to attach to rails in standard 19" rack. Features pilot light/switch & designed w/front-access outlets spaced 3" apart to hold multiple AC transformers. [See More]
- Voltage: 115V
- Unit Type: Rack Style
- Frequency: 60Hz
from Waldom Electronics
SURGE PROTECTED TYPE. 4 FT CORD TYPE. STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 6 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 90 J, 4500 AMPERE SURGE RATING. GC[T] BRAND [See More]
- Voltage: 115V
- Unit Type: Plug Strip
- Number of Outlets: 6
from Thomas & Betts Corporation
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 7
- Outlets: NEMA
from Pentair, Inc.
". CIRCUIT BREAKER TYPE. BLACK COLOR. UL, CUL APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 15 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. MOUNTING TYPE RACK. DPS MODEL. " [See More]
- Voltage: 115V
- Number of Outlets: 6
- Phase: Single
- Current: 15.0
from General Cable
ORANGE COLOR. UL APPROVAL. CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION. PVC BODY MATERIAL. SPT-3 14 AWG, 3 FT CORD TYPE. 3 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. PVC OUTLET MATERIAL. POWR-CENTER[R] BRAND. ROHS COMPLIANT. TEMPERATURE RATING 60 DEG C [See More]
- Voltage: 115V
- Number of Outlets: 3
- Phase: Single
- Current: 15.0
from SFCable.com
3 Outlet Grounded Power Tap. Heavy duty vilyl construction. Rating: AC125V, 15A, 1875W UL listed [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 3
- Power: 1875
from Hubbell Wiring Device-Kellems
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 7
- Unit Type: Plug Strip
from Hubbell Incorporated
CIRCUIT BREAKER, SURGE PROTECTED, SWITCHED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 10 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. YES SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA... [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 10
- Outlets: NEMA
from TelephoneStuff.com
Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips. - UL Certifications: - 30 Amp - UL and c-UL... [See More]
- Voltage: 115V
- Current: 30.0
- Phase: Single
- Outlets: NEMA
from Legrand - Pass & Seymour
SURGE PROTECTED TYPE. GRAY COLOR. UL 1449 APPROVAL. HOME, OFFICE APPLICATION. 3 FT CORD TYPE. STRAIGHT BLADE OUTLET TYPE. 6 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. YES SURGE PROTECTED. 330 J, 18 KILOAMPERE SURGE RATING [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 6
- Unit Type: Plug Strip
from Black Box
Organize your power cords with a rackmountable power strip. [See More]
- Voltage: 115V
- Unit Type: Rack Style
- Frequency: 60Hz
from Waldom Electronics
SURGE PROTECTED TYPE. UL APPROVAL. ANSWERING MACHINE, RADIO, TELEPHONE APPLICATION. 3 FT CORD TYPE. STRAIGHT BLADE OUTLET TYPE. 4 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 90 J, 4500 AMPERE SURGE RATING. GC[T] BRAND [See More]
- Voltage: 115V
- Unit Type: Plug Strip
- Number of Outlets: 4
from Pentair, Inc.
. REMOTE SWITCH TYPE. 17 INCH W X 8.5 INCH D X 1.72 INCH H SIZE. BLACK COLOR. UL, CUL, CSA C22.2 APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 8 OUTLET(S). 125 VAC 20 AMPERE ELECTRICAL RATING. INCLUDES (2) RJ11/RJ12 JACK CONNECTOR, 10/100... [See More]
- Voltage: 115V
- Current: 20.0
- Number of Outlets: 8
- Outlets: NEMA
from General Cable
YELLOW COLOR. UL APPROVAL. POWER TOOL, APPLIANCE APPLICATION. PVC BODY MATERIAL. SJTW 12 AWG, 2 FT CORD TYPE. 3 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. PVC OUTLET MATERIAL. POWR-CENTER[R], SHOCK SAFE[R] BRAND. ROHS COMPLIANT. TEMPERATURE RATING -40 TO 60 DEG C [See More]
- Voltage: 115V
- Number of Outlets: 3
- Phase: Single
- Current: 15.0
from Hubbell Wiring Device-Kellems
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE RECEPTACLE OUTLET TYPE; 8 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1100 J, 72 KILOAMPERE SURGE RATING [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 8
- Unit Type: Plug Strip
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 6 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA 5-15P. ROCK MOUNT SIZE... [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 6
- Outlets: NEMA
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Voltage: 115V
- Unit Type: Rack Style
- Outlets: NEMA
- Protection: Circuit Breaker
from Legrand - Pass & Seymour
SURGE PROTECTED TYPE. GRAY COLOR. UL 1449 APPROVAL. HOME, OFFICE APPLICATION. 8 FT CORD TYPE. STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 8 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. YES SURGE PROTECTED. 1100 J, 72 KILOAMPERE SURGE RATING [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 8
- Unit Type: Plug Strip
from Black Box
Organize your power cords with a rackmountable power strip. Installation is fast and easy —just bolt onto the cabinet rails, plug equipment into the strip, then plug the strip into an AC outlet. [See More]
- Voltage: 115V
- Unit Type: Rack Style
- Frequency: 60Hz
from Waldom Electronics
SURGE PROTECTED TYPE. 4 FT CORD TYPE. STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 6 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 420 J, 4500 AMPERE SURGE RATING. GC[T] BRAND [See More]
- Voltage: 115V
- Unit Type: Plug Strip
- Number of Outlets: 6
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 10 OUTLET(S). 120 V 20 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA 5-20P. ROCK MOUNT SIZE... [See More]
- Voltage: 115V
- Current: 20.0
- Number of Outlets: 10
- Outlets: NEMA
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Voltage: 115V
- Current: 20.0
- Phase: Three
- Outlets: NEMA
from Black Box
15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp circuit breaker provides surge protection. [See More]
- Voltage: 115V
- Number of Outlets: 11
- Frequency: 60Hz
- Current: 15.0
from Waldom Electronics
NOISE AND SURGE PROTECTED TYPE. STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 6 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 357 J SURGE RATING. GC[T] BRAND [See More]
- Voltage: 115V
- Unit Type: Plug Strip
- Number of Outlets: 6
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 10 OUTLET(S). 120 V 20 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG... [See More]
- Voltage: 115V
- Current: 20.0
- Number of Outlets: 10
- Outlets: NEMA
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Voltage: 115V; 208V
- Outlets: NEMA
- Phase: Three
- Unit Type: Rack Style
from Black Box
Provide power and protection directly to your rackmounted equipment with our 20-amp vertical mounted Power Strip. It features ten 20-amp outlets, and its compact size makes it an easy fit for most cabinets. [See More]
- Voltage: 115V
- Number of Outlets: 10
- Frequency: 60Hz
- Current: 20.0
from Waldom Electronics
CIRCUIT BREAKER PROTECTED TYPE. PLASTIC BODY MATERIAL. 4 FT 14 SJT CORD TYPE. 6 OUTLET(S). 1875 W 120 VAC 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. GC[T] BRAND. 64 MODEL [See More]
- Voltage: 115V
- Unit Type: Plug Strip
- Number of Outlets: 6
- Protection: Circuit Breaker
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 10 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG TYPE NEMA 5-15P. CABLE LENGTH 10... [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 10
- Outlets: NEMA
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Voltage: 115V
- Outlets: NEMA
- Phase: Three
- Unit Type: Rack Style
from Black Box
20-amp vertically-mounted Power Strip provides power and protection directly to rackmounted equipment. Features eight 20-amp outlets. Compact size makes it an easy fit for most cabinets. [See More]
- Voltage: 115V
- Number of Outlets: 8
- Frequency: 60Hz
- Current: 20.0
from Waldom Electronics
SURGE PROTECTED TYPE. ANSWERING MACHINE, APPLIANCE, RADIO, TELEPHONE APPLICATION. 1 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 270 J, 4500 AMPERE SURGE RATING. GC[T] BRAND [See More]
- Voltage: 115V
- Unit Type: Plug Strip
- Number of Outlets: 1
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK POWDER COATED COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. IEC 320-C13 RECEPTACLE OUTLET TYPE. 10 OUTLET(S). 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING. 0 SURGE PROTECTED. 720 J SURGE RATING. [See More]
- Voltage: 115V
- Current: 20.0
- Number of Outlets: 10
- Outlets: IEC
from TelephoneStuff.com
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display.This feature assists with power management... [See More]
- Voltage: 115V
- Unit Type: Rack Style
- Current: 20.0
- Protection: Circuit Breaker
from Black Box
Provide power and protection directly to your rackmounted equipment with our 15-Amp vertical mounted Power Strip. It features twelve 15-Amp outlets. Compact size makes it an easy fit for most cabinets. [See More]
- Voltage: 115V
- Number of Outlets: 12
- Frequency: 60Hz
- Current: 15.0
from Waldom Electronics
NOISE AND SURGE PROTECTED TYPE. STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 5 OUTLET(S). 1875 W 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 200 J SURGE RATING. GC[T] BRAND [See More]
- Voltage: 115V
- Unit Type: Plug Strip
- Number of Outlets: 5
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK POWDER COATED COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-15R OUTLET TYPE. 20 OUTLET(S). 120 V 15 AMPERE ELECTRICAL RATING. 0 SURGE PROTECTED. 720 J SURGE RATING. HUBBELL[R] BRAND. PLUG TYPE NEMA... [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 20
- Outlets: NEMA
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Voltage: 115V
- Current: 20.0
- Phase: Three
- Outlets: NEMA
from Black Box
Organize power cords in your rack or cabinet, and protect your equipment from dangerous surges. Protects up to six devices. Switchless design guards against power shut-off. [See More]
- Voltage: 115V
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK POWDER COATED COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 20 OUTLET(S). 120 V 16/20 AMPERE ELECTRICAL RATING. 0 SURGE PROTECTED. 720 J SURGE RATING. HUBBELL[R] BRAND. PLUG TYPE NEMA... [See More]
- Voltage: 115V
- Current: 20.0
- Number of Outlets: 20
- Outlets: NEMA
from TelephoneStuff.com
Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power. Power strips equipped with optional circuit... [See More]
- Voltage: 115V
- Outlets: NEMA
- Phase: Three
- Unit Type: Rack Style
from Black Box
Vertical Rackmount Surge/Circuit-Protected Power Strip - 20-Amp, 120 VAC, 77", 12-Outlet, 15-ft. Cord [See More]
- Voltage: 115V
- Number of Outlets: 12
- Frequency: 60Hz
- Current: 20.0
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE. BLACK COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. POWDER COATED COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 20 OUTLET(S). 120 V 20 AMPERE ELECTRICAL RATING. NO SURGE PROTECTED. 720 J SURGE RATING. PLUG... [See More]
- Voltage: 115V
- Current: 20.0
- Number of Outlets: 20
- Outlets: NEMA
from TelephoneStuff.com
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management... [See More]
- Voltage: 115V
- Unit Type: Rack Style; Vertically Mounted
- Outlets: NEMA
- Protection: Circuit Breaker
from Hubbell Incorporated
CIRCUIT BREAKER PROTECTED TYPE. BLACK POWDER COATED COLOR. TELECOMMUNICATION EQUIPMENT APPLICATION. COLD ROLLED STEEL BODY MATERIAL. 10 FT CORD TYPE. IEC 320-C13 RECEPTACLE OUTLET TYPE. 20 OUTLET(S). 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING. 0 SURGE PROTECTED. 720 J SURGE RATING. [See More]
- Voltage: 115V
- Current: 20.0
- Number of Outlets: 20
- Outlets: IEC
from TelephoneStuff.com
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models alsoo have a built in current meter with a digital display. This feature assists with power... [See More]
- Voltage: 115V
- Unit Type: Rack Style; Vertically Mounted
- Outlets: NEMA
- Protection: Circuit Breaker
from Hubbell Incorporated
NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE. 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE. IVORY COLOR. UL, CSA APPROVAL. ALUMINUM BODY MATERIAL. 15 FT 14/3 SJT CORD TYPE. NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 6 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 140... [See More]
- Voltage: 115V
- Current: 15.0
- Number of Outlets: 6
- Outlets: NEMA
from TelephoneStuff.com
Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting Brackets. Select models also have a built in current meter with a digital display. This feature assists with power management... [See More]
- Voltage: 115V
- Unit Type: Rack Style; Vertically Mounted
- Outlets: NEMA
- Protection: Circuit Breaker