CSA Power Strips

Description

CSA Power Strips are devices designed to provide multiple electrical outlets from a single power source. They allow users to plug in several electronic devices simultaneously, offering convenience and flexibility in managing power distribution.

Working Principle

Power strips work by connecting to a single electrical outlet and distributing the electrical current to multiple outlets on the strip. They often include features such as circuit breakers and fuses to protect against overvoltage and current overloads. These protective features are crucial as they help prevent damage to connected devices and reduce the risk of electrical fires. Additionally, some power strips may include surge protection to guard against transient voltage spikes, making them useful for safeguarding sensitive electronics.

Applications

Power strips are widely used in various settings, including homes, offices, and industrial environments. In a home setting, they are commonly used to power multiple electronic devices such as televisions, computers, and gaming consoles. In offices, power strips are essential for connecting multiple computers, printers, and other office equipment. In industrial settings, they may be used to power machinery and tools, especially where three-phase power is required for higher loads and efficiency.

Advantages over other Power Strips

CSA Power Strips may offer specific advantages such as enhanced safety features, including thermal sensors and EMI/RFI protection, which are not always present in standard power strips. These features help protect against overheating and interference from electromagnetic and radio frequency sources, ensuring stable and safe operation of connected devices.

Limitations

One limitation of power strips is that they do not inherently provide surge protection unless specifically designed to do so. Users must ensure that the power strip includes surge protection features if they require protection against voltage spikes. Additionally, power strips have a maximum current rating, and exceeding this rating can lead to overheating and potential failure.

Considerations

When selecting a CSA Power Strip, consider factors such as initial cost, which can vary based on features like surge protection and remote control capabilities. Operating expenses are generally low, but durability and maintenance costs can vary depending on the quality of the materials and construction. It's important to consider the power strip's current and power ratings to ensure it meets the demands of the intended application. Regular inspection and maintenance are recommended to ensure continued safety and performance, especially in environments with high electrical demands.

8 Results
16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord -- PS1916D1U
from Tripp Lite by Eaton

The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug. This power strip features 16 built-in NEMA 5-15R AC outlets... [See More]

  • Certifications: CSA; UL
  • Unit Type: Plug Strip; Rack Style
  • Frequency: 50Hz; 60Hz
Outlet Strip -- DPC1N119820
from Pentair, Inc.

. REMOTE SWITCH TYPE. 17 INCH W X 8.5 INCH D X 1.72 INCH H SIZE. BLACK COLOR. UL, CUL, CSA C22.2 APPROVAL. POWER DISTRIBUTION APPLICATION. STEEL BODY MATERIAL. 10 FT CORD TYPE. NEMA 5-20R OUTLET TYPE. 8 OUTLET(S). 125 VAC 20 AMPERE ELECTRICAL RATING. INCLUDES (2) RJ11/RJ12 JACK CONNECTOR, 10/100... [See More]

  • Certifications: CSA; cUL; UL
  • Number of Outlets: 8
  • Voltage: 115V
  • Current: 20.0
Outlet Strip -- ST115
from Hubbell Incorporated

NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE. 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE. IVORY COLOR. UL, CSA APPROVAL. ALUMINUM BODY MATERIAL. 15 FT 14/3 SJT CORD TYPE. NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE. 6 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 140... [See More]

  • Certifications: CSA; UL
  • Number of Outlets: 6
  • Voltage: 115V
  • Current: 15.0
Chatsworth Products 70" Non-Surge Power Strip -- 12070
from TelephoneStuff.com

cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits inside CPI enclosures for these racks). Mounting brackets provide 6.5" standoff from rack channel which provides plug and service... [See More]

  • Certifications: CSA
  • Unit Type: Rack Style
Outlet Strip -- T1254SI15A
from Hubbell Incorporated

SURGE SUPPRESSION TYPE. IVORY COLOR. UL, CSA C22.2, CE, NOM APPROVAL. RUGGED LEXAN[R] BODY MATERIAL. 15 FT 12/3 SJO CORD TYPE. 4 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 80 J SURGE RATING. QUADPLEX[R] BRAND [See More]

  • Certifications: CE; CSA; UL
  • Number of Outlets: 4
  • Voltage: 115V
  • Current: 15.0
Chatsworth Products Six Outlet Power Strip with Surge.. -- 10814-X01
from TelephoneStuff.com

Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch. - UL 1449: 330/400 Clamping Voltage, CSA. - 15 Amp current limit. - Sine Wave Tracking-critical protection for sophisticated electronics of today. - Diagnostic LED's... [See More]

  • Certifications: CSA
  • Frequency: 50Hz; 60Hz
Outlet Strip -- T1254SI6A
from Hubbell Incorporated

SURGE SUPPRESSION TYPE. IVORY COLOR. UL, CSA C22.2, CE, NOM APPROVAL. RUGGED LEXAN[R] BODY MATERIAL. 6 FT 12/3 SJO CORD TYPE. 4 OUTLET(S). 125 V 15 AMPERE ELECTRICAL RATING. 1 SURGE PROTECTED. 80 J SURGE RATING. QUADPLEX[R] BRAND [See More]

  • Certifications: CE; CSA; UL
  • Number of Outlets: 4
  • Voltage: 115V
  • Current: 15.0
Chatsworth Products Six Outlet Power Strip with Surge.. -- 10814-X02
from TelephoneStuff.com

Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch. - UL 1449: 330/400 Clamping Voltage, CSA. - 15 Amp current limit. - Sine Wave Tracking-critical protection for sophisticated electronics of today. - Diagnostic LED's... [See More]

  • Certifications: CSA
  • Frequency: 50Hz; 60Hz