Magnetic Reed Switch Thermal Switches and Thermal Protectors
Last Updated: April 1, 2025
Description
Magnetic reed switch thermal switches and thermal protectors are devices designed to prevent overheating in electrical circuits. They achieve this by controlling the power to various components, ensuring that temperatures remain within safe limits. These devices are crucial in maintaining the integrity and safety of electrical systems by preventing damage due to excessive heat.
Working Principle
Reed switches consist of two ferromagnetic blades, or reeds, that are hermetically sealed within a glass envelope filled with nitrogen gas. This design prevents oxidation and ensures a low-resistance electrical connection. The switch is activated by a magnetic field, which can be generated by either a permanent magnet or an electromagnet. The sensitivity of the switch is determined by the stiffness of the reeds, the gap between them, and the overlap of the contacts. This allows the switch to operate without requiring power, making it ideal for battery-powered applications .
Thermal switches and protectors, on the other hand, utilize various mechanisms such as bimetal discs, thermal reed switches, and mercury switches to detect temperature changes. These devices can either open or close a circuit in response to temperature fluctuations, thereby controlling the power flow to prevent overheating .
Applications
Magnetic reed switch thermal switches and thermal protectors are used in a wide range of applications. They are commonly found in power supplies, electric motors, transformers, lighting fixtures, and battery packs to prevent overheating. Additionally, they are used in temperature control applications such as operating heat pumps, electronic cooling fans, and solenoid-operated valves on gas furnaces .
Advantages over other Sensing - Level Sensing
One of the primary advantages of magnetic reed switches over other sensing technologies is their ability to operate without power, making them highly suitable for battery-powered devices. Their hermetically sealed design ensures reliability and longevity, even in harsh environments. This makes them particularly advantageous in applications where power conservation and durability are critical .
Limitations
Magnetic reed switches and thermal protectors have certain limitations. For instance, they may not be suitable for use in extreme temperature environments due to potential non-linearity issues. Additionally, their sensitivity can be affected by the mechanical properties of the reeds and the magnetic field intensity required for activation .
Considerations
When selecting magnetic reed switch thermal switches and thermal protectors, several factors should be considered. Initial costs can vary depending on the type and complexity of the device. Operating expenses are generally low due to their power-free operation. Durability is a significant advantage, as the hermetically sealed design protects against environmental factors. However, accuracy can be influenced by the specific design and application conditions. Replacement and maintenance costs are typically minimal, but it is essential to ensure that the devices are compatible with the intended application to maximize their lifespan and effectiveness.
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. [See More]
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
- Maximum AC Voltage: 300
- Life Cycles: 100000
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. [See More]
- Switch Type: Magnetic Reed Switch
- Life Cycles: 100000
- Maximum AC Voltage: 240
- Mounting/Configuration: Probe Configuration
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. [See More]
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
- Maximum AC Voltage: 300
- Life Cycles: 100000
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named thermal reed switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The... [See More]
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
- Maximum AC Voltage: 300
- Life Cycles: 100000
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
The magnetic temperature switch is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The operating Principle: based on the feature that the ferrite material... [See More]
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
- Maximum AC Voltage: 300
- Life Cycles: 100000
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. [See More]
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
- Maximum AC Voltage: 300
- Life Cycles: 100000