Reed Switch Thermal Switches and Thermal Protectors
2 Results
TRS - Thermal Reed Temperature Switch
from KOBOLD Instruments, Inc.
from KOBOLD Instruments, Inc.
Product Features. Switchpoints From 50 to 248 °F. For Pipe Sizes 1/4 â € to 1-1/2 â €. Brass or Stainless Steel Wetted Parts. Simple Installation. Highly Repeatable Setpoint. The TRS series temperature switches are ideal for temperature monitoring and control applications... [See More]
- Switch Type: Reed
- Poles: Single Pole, SP
- High Temperature Set Point: 50 to 248
- Throws: Single Throw, ST
Temperature Switch -- Level Temperature Switch NVT
from KTR Corporation
from KTR Corporation
Product features. Electrical level and temperature control. Suitable for mineral oils. Available with 1 or 2 level contacts and with 1 temperature probe. Electrical switch: decreasing level "opener", increasing temperature "opener". Further lengths on request [See More]
- Switch Type: Reed
- Switch Type: Normally Open, NO (optional feature); Normally Closed, NC (optional feature); Open on Temperature Rise
- High Temperature Set Point: -40 to 212
- Poles: More than 2 Poles