Multiple Set Points Thermal Switches and Thermal Protectors

10 Results
Electronic Hygrostat DCF 010 -- 01012.0-20
from STEGO

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]

  • Set Point/ Switch Point: Multiple Set Points
  • Switch Type: Normally Open, NO; Normally Closed, NC
  • Switch Type: Bi-Metal
  • Maximum DC Voltage: 20 to 56
Switch Module/Relay DCM 010 -- 01010.0-00
from STEGO

The DCM 010 is used to control DC powered devices with high capacities in control and switch cabinets. It is controlled via an external potential-free contact (thermostat or hygrostat), which is connected between terminal 3 and 4. It must be ensured that the external contact is suitable to switch... [See More]

  • Set Point/ Switch Point: Multiple Set Points
  • Switch Type: Normally Open, NO
  • Switch Type: Bi-Metal
  • Maximum Current: 15
Tamperproof Dual Thermostat FTD 011 -- 01163.0-00
from STEGO

Two thermostats in one housing: Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally... [See More]

  • Set Point/ Switch Point: Multiple Set Points
  • Switch Type: Normally Open, NO; Normally Closed, NC
  • Switch Type: Bi-Metal
  • Maximum Current: 16
Tamperproof Thermostat FTO 011 / FTS 011 -- 01160.0-00
from STEGO

Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on... [See More]

  • Set Point/ Switch Point: Multiple Set Points
  • Switch Type: Normally Open, NO; Normally Closed, NC
  • Switch Type: Bi-Metal
  • Maximum Current: 16
Infrared Temperature Switch -- KTG 218
from LumaSense Technologies, Inc., An Advanced Energy Company

Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 400 ... 1400 °C. Key Features. Temperature range: 400 ... 1400 °C. Switch time only 600 µs. 9 optics selectable. LED targeting light for aligning. Stainless steel... [See More]

  • Set Point/ Switch Point: Multiple Set Points
  • Maximum Current: 0.0300
  • Switch Type: Other
  • Maximum DC Voltage: 20
Temperature Switch -- T150D
from Whitman Controls, LLC

Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]

  • Set Point/ Switch Point: Multiple Set Points; Field Adjustable Set Point / Switch Point
  • Repeatability / Tolerance: 1.3 to 2.4
  • High Temperature Set Point: -45 to 510
  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Control Thermal Switches
from Canadian Thermostats & Control Devices LTD.

2 Amp - 5 Amp, These thermostats were developed as a small, inexpensive, high performance bimetal thermostat which can be used as a controller. These thermostats use a sharp, semi-permanent, snap spring with a flat non-distorting bimetal. Two bimetals are used for increased sensitivity. [See More]

  • Set Point/ Switch Point: Multiple Set Points; Fixed Set Point / Switch Point
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 14 to 230
  • Switch Type: Normally Open, NO (optional feature); Normally Closed, NC (optional feature); Open on Temperature Rise
AD Series -- AD053
from Control Products, Inc.

Two bimetallic snap discs in a single housing [See More]

  • Set Point/ Switch Point: Multiple Set Points
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD110
from Control Products, Inc.

Two bimetallic snap discs in a single housing [See More]

  • Set Point/ Switch Point: Multiple Set Points
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
S Series -- S2002
from Control Products, Inc.

CPI ’s S2 switch is a variant of our M1 and M2 switches. The S2 switch provides a two-temperature capability with a single-pole double-throw (SPDT) circuit. The common (moveable) contact breaks from the normally-closed contact on rising temperature. At a higher temperature, the moveable... [See More]

  • Set Point/ Switch Point: Multiple Set Points
  • Repeatability / Tolerance: 5
  • High Temperature Set Point: 0 to 600
  • Switch Type: Bi-Metal