Probe Thermal Switches and Thermal Protectors
from Waytek, Inc.
Nason TT-F3A-100R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Set Temperature: 100 °F (37.8 °C). Set Temperature Tolerance: +/- 5 °F. Max. Temperature: 325... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 100
- Switch Type: Bi-Metal
from Waytek, Inc.
Nason TT-F3A-110R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Set Temperature: 110 °F (43.3 °C). Set Temperature Tolerance: +/- 5 °F. Max. Temperature: 325... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 110
- Switch Type: Bi-Metal
from Waytek, Inc.
Nason TT-F3A-120R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 120 °F (48.9 °C). Set Temperature Tolerance: +/-... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 120
- Switch Type: Bi-Metal
from Waytek, Inc.
Nason TT-F3A-130R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 130 °F (54.4 °C). Set Temperature Tolerance: +/-... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 130
- Switch Type: Bi-Metal
from Waytek, Inc.
Nason TT-F3A-140R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 140 °F (60 °C). Set Temperature Tolerance: +/- 5... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 140
- Switch Type: Bi-Metal
from Waytek, Inc.
Nason TT-F3A-150R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 150 °F (65.6 °C). Set Temperature Tolerance: +/-... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 150
- Switch Type: Bi-Metal
from Waytek, Inc.
Nason TT-F3A-160R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 160 °F (71.1 °C). Set Temperature Tolerance: +/-... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 160
- Switch Type: Bi-Metal
from Waytek, Inc.
Nason TT-F3A-170R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 170 °F (76.6 °C). Set Temperature Tolerance: +/-... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 170
- Switch Type: Bi-Metal
from LumaSense Technologies, Inc., An Advanced Energy Company
Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 400 ... 1400 °C. Key Features. Temperature range: 400 ... 1400 °C. Switch time only 600 µs. 9 optics selectable. LED targeting light for aligning. Stainless steel... [See More]
- Mounting/Configuration: Probe Configuration
- Maximum Current: 0.0300
- Switch Type: Other
- Maximum DC Voltage: 20
from Thermtrol
Thermtrol offers the versatile TS Series of adjustable bulb and capillary thermostats suitable for applications requiring variable temperature setting ability and remote control. The TS Series design incorporates a changeover thermal switch and an auxiliary switch useful for fan control or alarm... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5.4 to 18
- High Temperature Set Point: 86 to 608
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Whitman Controls, LLC
Creep action thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250 ˚F in 25 ˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally... [See More]
- Mounting/Configuration: Probe Configuration
- Operating Temperature: 50 to 275
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Selco Products Company
Selco's WK and WP series of thermostats provide a wide variety of functions designed specifically for refrigeration, freezers and air conditioning applications. There is a wide range of temperatures and capillary lengths. This series offer accurate temperature control and narrow differential. Form,... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Rod & Tube
- High Temperature Set Point: -5 to 45
- Switch Type: Normally Open, NO; Close on Temperature Rise
from Gems Sensors & Controls
70 °F to 285 °F (20 °C to 140 °C). Withstands Acceleration to 8G. Small Capillary for harsh applications. Gems ™ PDTF Series temperature switch is a factory set sensor for the protection of all types of internal combustion engines, pumps, compressors, gear boxes, hydraulic... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: -6 to 6
- High Temperature Set Point: 70 to 285
- Switch Type: Other
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
TSB-70-7L temperature switches is used for automotive engine pre-heating control, and other diesel engine, such as water temperature switch. [See More]
- Mounting/Configuration: Probe Configuration
from KTR Corporation
Product features. Electrical level and temperature control. Suitable for mineral oils. Available with 1 or 2 level contacts and with 1 temperature probe. Electrical switch: decreasing level "opener", increasing temperature "opener". Further lengths on request [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Reed
- High Temperature Set Point: -40 to 212
- Switch Type: Normally Open, NO (optional feature); Normally Closed, NC (optional feature); Open on Temperature Rise
from NOSHOK, Inc.
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Other
- High Temperature Set Point: -300 to 1100
- Switch Type: Normally Open, NO; Normally Closed, NC
from Control Products, Inc.
SPDT, snap-action circuit. Hermetically sealed. Higher current carrying capability (5 amps). Torque free mounting [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 7
- High Temperature Set Point: 70 to 350
- Switch Type: Rod & Tube
from OMEGA Engineering, Inc.
The CCD Temperature Controller is used as a remote control thermostat for individual circuits requiring a weatherproof device. The OMEGALUX CCD100N SPST Thermostat uses a temperature-sensitive bi-metal disc in an epoxy-sealed housing. Upon reaching the non-adjustable calibrated setpoint, the disc... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 35 to 200
- Switch Type: Bi-Metal
from Barksdale Control Products
ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one piece, brass housing... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Bi-Metal
- High Temperature Set Point: 50 to 200
- Switch Type: Normally Open, NO; Normally Closed, NC
from Whitman Controls, LLC
Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 1.3 to 2.4
- High Temperature Set Point: -45 to 510
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Selco Products Company
The CAP and CAP-MR series are commercial and domestic electric thermostats for heating and cooling applications. These 20 amp snap acting switches are SPST or SPDT available in auto or manual reset. The remote bulb and capillary are available in copper or stainless steel in lengths up to 13 feet. [See More]
- Mounting/Configuration: Probe Configuration; Knob
- Switch Type: Rod & Tube; Other
- High Temperature Set Point: 40 to 752
- Poles: Single Pole, SP
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
the Prevent freezing temperature switches for Industrial appliance, such as. Refrigerator, central air-condition for defrost, heating and controlling for water heater, heat preservation for acrobatic ventilation system, prevent freezing of gas-fired boiler, water pipes and solar power system. [See More]
- Mounting/Configuration: Probe Configuration
from Control Products, Inc.
Through-hole mounting, brackets allow mounting to panels/enclosures [See More]
- Mounting/Configuration: Surface Mount; Probe Configuration
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Barksdale Control Products
Barksdale's explosion proof compact temperature switches are ideal for hazardous location and heavy industrial applications where space is a premium and the customer needs a compact and rugged design, UL and CSA Class 1 Div 1, and ATEX approvals, and easy set point adjustment. Paired with the 9681X... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: -10 to 330
- Switch Type: Normally Open, NO; Normally Closed, NC
from Selco Products Company
Selco ’s Probe Thermostats feature factory preset calibrations, ranging from -65 °F to 550 °F (-53 °C to 287 °C) and some housings offer high pressure rating up to 9000 psi. Probe assemblies are completely over-molded in a one-piece brass or stainless steel construction,... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Bi-Metal
- High Temperature Set Point: 32 to 500
- Maximum Current: 4 to 15
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. [See More]
- Mounting/Configuration: Probe Configuration
- Maximum AC Voltage: 300
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
from Control Products, Inc.
Through-hole mounting, brackets allow mounting to panels/enclosures [See More]
- Mounting/Configuration: Surface Mount; Probe Configuration
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Barksdale Control Products
Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit switches as... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Normally Closed, NC
- High Temperature Set Point: 122 to 194
- Poles: Single Pole, SP
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. [See More]
- Mounting/Configuration: Probe Configuration
- Maximum AC Voltage: 240
- Switch Type: Magnetic Reed Switch
- Life Cycles: 100000
from Control Products, Inc.
Through-hole mounting, brackets allow mounting to panels/enclosures [See More]
- Mounting/Configuration: Surface Mount; Probe Configuration
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Barksdale Control Products
The BTS3000, an electronic temperature switch with a 4-digit display. The BTS3000 is part of Barksdale's new Generation 3000 Series of electronic products with sensor technology for Pressure, Temperature, Level and Flow. [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Normally Open, NO; Normally Closed, NC
- High Temperature Set Point: -22 to 284
- Weight: 6.4
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. [See More]
- Mounting/Configuration: Probe Configuration
- Maximum AC Voltage: 300
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
from Control Products, Inc.
Through-hole mounting, brackets allow mounting to panels/enclosures [See More]
- Mounting/Configuration: Surface Mount; Probe Configuration
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Barksdale Control Products
Barksdale's TS2000 offers the accuracy of an electronic temperature switch combined with a temperature transducer in a single, economical package. Our TS2000 is available in two different configurations: as a dual temperature switch or as a single switch with integrated 4-20 mA analog output. [See More]
- Mounting/Configuration: Probe Configuration
- Maximum Current: 0.5000
- Switch Type: Other
- Maximum Diameter or Width: 1.44
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named thermal reed switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The... [See More]
- Mounting/Configuration: Probe Configuration
- Maximum AC Voltage: 300
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
from Control Products, Inc.
One wire: ground to case. All stainless steel. Meets MIL environments. Torque free mounting. Factory calibrated and sealed. Optional field adjustment feature available [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 3
- High Temperature Set Point: 70 to 800
- Switch Type: Rod & Tube
from Barksdale Control Products
Barksdale's L1X, T1X & T2X Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat - a safe solution for hazardous locations. The single set point L1X & T1X and dual set point T2X, can switch, measure & control temperatures from 50... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: -50 to 600
- Switch Type: Normally Open, NO; Normally Closed, NC
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
The magnetic temperature switch is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. The operating Principle: based on the feature that the ferrite material... [See More]
- Mounting/Configuration: Probe Configuration
- Maximum AC Voltage: 300
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
from Control Products, Inc.
SPST, two terminal. All stainless steel. Meets MIL environments. Torque free mounting. Factory calibrated and sealed. Optional field adjustment feature available [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 5
- High Temperature Set Point: 0 to 133
- Switch Type: Rod & Tube
from Barksdale Control Products
Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous applications. The TXR... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: 15 to 325
- Switch Type: Normally Open, NO; Normally Closed, NC
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1.Description. The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and air environment. [See More]
- Mounting/Configuration: Probe Configuration
- Maximum AC Voltage: 300
- Switch Type: Magnetic Reed Switch
- Maximum DC Voltage: 300
from Control Products, Inc.
High temperature, quick response, sealed, withstands shock and vibration [See More]
- Mounting/Configuration: Probe Configuration
- Repeatability / Tolerance: 10
- High Temperature Set Point: 70 to 1750
- Switch Type: Rod & Tube
from Barksdale Control Products
Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is critical. The TPR is... [See More]
- Mounting/Configuration: Probe Configuration
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
- High Temperature Set Point: 40
- Switch Type: Normally Open, NO; Normally Closed, NC