Gas - Actuated / Vapor - Tension Thermal Switches and Thermal Protectors
from United Electric Controls Company
Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Throws: Double Throw, DT
- Poles: Single Pole, SP (optional feature); Double Pole, DP (optional feature)
- Features: Direct Immersion; Explosion Proof
from United Electric Controls Company
The 12 Series offers process end-users and OEMs, safety and control reliability in a rugged, compact design for alarm and emergency shutdown applications. It is certified to the requirements of ANSI/ISA 12.27.01 and NFPA 70 that stress the importance of properly sealing electrical equipment to... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Poles: Single Pole, SP (optional feature); Double Pole, DP (optional feature)
- High Temperature Set Point: 0 to 650
- Throws: Double Throw, DT
from United Electric Controls Company
The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates. [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Poles: Single Pole, SP (optional feature); Double Pole, DP (optional feature)
- High Temperature Set Point: -120 to 640
- Throws: Double Throw, DT
from Clark Solutions
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and... [See More]
- Switch Type: Bi-Metal; Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
- Repeatability / Tolerance: 2.5
- High Temperature Set Point: -130 to 120
- Poles: Single Pole, SP (optional feature); Double Pole, DP (optional feature)
from R. STAHL, Inc.
High degree of protection IP66/67 is standard, IP68 can be delivered upon request. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. Stainless steel type label spot welded to the cover. Several... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
- Maximum AC Voltage: 250
- Maximum Current: 16
- Features: Explosion Proof
from Whitman Controls, LLC
Creep action thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250 ˚F in 25 ˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Operating Temperature: 50 to 275
- Mounting/Configuration: Probe Configuration
from Thermtrol
Thermtrol offers the versatile TS Series of adjustable bulb and capillary thermostats suitable for applications requiring variable temperature setting ability and remote control. The TS Series design incorporates a changeover thermal switch and an auxiliary switch useful for fan control or alarm... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Repeatability / Tolerance: 5.4 to 18
- High Temperature Set Point: 86 to 608
- Poles: Single Pole, SP
from Barksdale Control Products
Barksdale's explosion proof compact temperature switches are ideal for hazardous location and heavy industrial applications where space is a premium and the customer needs a compact and rugged design, UL and CSA Class 1 Div 1, and ATEX approvals, and easy set point adjustment. Paired with the 9681X... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- Switch Type: Normally Open, NO; Normally Closed, NC
- High Temperature Set Point: -10 to 330
- Poles: Single Pole, SP
from Whitman Controls, LLC
Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Repeatability / Tolerance: 1.3 to 2.4
- High Temperature Set Point: -45 to 510
- Maximum Current: 1 to 5
from Barksdale Control Products
Barksdale's L1X, T1X & T2X Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat - a safe solution for hazardous locations. The single set point L1X & T1X and dual set point T2X, can switch, measure & control temperatures from 50... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- Switch Type: Normally Open, NO; Normally Closed, NC
- High Temperature Set Point: -50 to 600
- Poles: Single Pole, SP
from Barksdale Control Products
Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous applications. The TXR... [See More]
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- Switch Type: Normally Open, NO; Normally Closed, NC
- High Temperature Set Point: 15 to 325
- Poles: Single Pole, SP