Surface Mount Thermal Switches and Thermal Protectors

67 Results
Surface Mount Thermostats
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Mounting/Configuration: Surface Mount
  • High Temperature Set Point: 570
Electronic Hygrostat DCF 010 -- 01012.0-20
from STEGO

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]

  • Mounting/Configuration: Surface Mount
  • Switch Type: Normally Open, NO; Normally Closed, NC
  • Switch Type: Bi-Metal
  • Maximum DC Voltage: 20 to 56
Temperature Sensors - Thermostats - Mechanical -- 317-1000-ND [F20A07005ACFA06E from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NC WIRE [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Closed, NC
Electronic Thermostat -- ETS1000
from Tecmark Corporation

The ETS1000 electronic thermostats are temperature regulating devices specifically designed around rigorous parameters. The Series ETS thermostats integrate a solid state thermistor to an electronic comparator circuit for accurate temperature control. All input and output connections are made via... [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 2
  • High Temperature Set Point: 107
  • Switch Type: Other
Tamperproof Dual Thermostat FTD 011 -- 01163.0-00
from STEGO

Two thermostats in one housing: Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally... [See More]

  • Mounting/Configuration: Surface Mount
  • Switch Type: Normally Open, NO; Normally Closed, NC
  • Switch Type: Bi-Metal
  • Maximum Current: 16
Temperature Sensors - Thermostats - Mechanical -- 317-1019-ND [F20B07005ACFA06E from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NO WIRE [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Open, NO
Tamperproof Thermostat FTO 011 / FTS 011 -- 01160.0-00
from STEGO

Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on... [See More]

  • Mounting/Configuration: Surface Mount
  • Switch Type: Normally Open, NO; Normally Closed, NC
  • Switch Type: Bi-Metal
  • Maximum Current: 16
Temperature Sensors - Thermostats - Mechanical -- 317-1027-ND [F20B11005ACFA06E from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 110DEG C SPST-NO WIRE [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 230
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1038-ND [F20A070051ZA0060 from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NC 2SIP [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1318-ND [F20A100053600060 from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 100DEG C SPST-NC 2SIP [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 212
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1395-ND [B12A06005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 60DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 140
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1396-ND [B12A07005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1397-ND [B12A07505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 75DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 167
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1398-ND [B12A08505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 85DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 185
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1399-ND [B12A09505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 95DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 203
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1400-ND [B12A10505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 105DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 221
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1401-ND [B12A11505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 115DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 240
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1402-ND [B12A12505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 125DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 257
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1403-ND [B12A13505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 135DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 275
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1404-ND [B12A15005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 150DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 302
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1405-ND [B12A16005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 160DEG C SPST-NC RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 320
  • Switch Type: Normally Closed, NC
Temperature Sensors - Thermostats - Mechanical -- 317-1447-ND [B12B06005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 60DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 140
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1448-ND [B12B06505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 65DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 149
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1449-ND [B12B07005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 70DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1450-ND [B12B07505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 75DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 167
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1451-ND [B12B08005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 80DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 176
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1452-ND [B12B08505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 85DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 185
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1453-ND [B12B09005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 90DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 194
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1454-ND [B12B09505AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 95DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 203
  • Switch Type: Normally Open, NO
Temperature Sensors - Thermostats - Mechanical -- 317-1455-ND [B12B10005AEDA0GE from Canadian Thermostats & Control Devices LTD.]
from DigiKey

THERMOSTAT 100DEG C SPST-NO RAD [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 212
  • Switch Type: Normally Open, NO
AD Series -- AD004
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
1/2” Disc Bimetal Cut-outs/Thermal Switches
from Canadian Thermostats & Control Devices LTD.

- Up to 100,000 cycles. - Various terminals on-hand. - Small tolerances and hysteresis available. - Response temperatures from 0 °C up to 260 °C. Applications. Household appliances, Electronics, Machinery [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 5.4 to 9
  • High Temperature Set Point: -4 to 500
  • Switch Type: Bi-Metal
Thermal Protector (Temperature Controller) -- 01-SMD
from Thermik Corporation

The switchgear of type series 01 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it, plus an integrated stationary silver contact (6) which closes the housing like a button cell. At the... [See More]

  • Mounting/Configuration: Surface Mount
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 158 to 302
  • Switch Type: Normally Closed, NC
3600 Series TO-5 Thermal Switches -- 3600 040010001
from Honeywell Sensing & IoT

The 3600 Series consists of a single pole, single throw, bimetal snap-action switch available to open or close on temperature rise. These devices are specifically designed and often suited for mounting on products such as printed circuit boards to protect against hazardous temperatures associated... [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7.92
  • High Temperature Set Point: -58 to 302
  • Switch Type: Bi-Metal
Disc Thermostats
from Selco Products Company

The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½ ” and ¾ ” disc bimetal snap action, moisture resistant,... [See More]

  • Mounting/Configuration: Surface Mount; Air, Clip, PCB, Screw
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 50 to 450
  • Switch Type: Open on Temperature Rise; Close on Temperature Rise
Switch -- 30000 - Surface Mounting Thermoswitch® Temperature Control
from Thermon, Inc

The Caloritech ™ 30000 Surface Mounting Thermoswitch® Temperature Control operates on the principle of the differential expansion of metals. Because the case is one of the expanding metals and it is in direct contact with the heated surface, a temperature change is sensed almost... [See More]

  • Mounting/Configuration: Surface Mount
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 300 to 500
  • Switch Type: Normally Closed, NC
Series 12 Explosion Proof Temperature Switch -- R1
from Clark Solutions

12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and... [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 2.5
  • High Temperature Set Point: -130 to 120
  • Switch Type: Bi-Metal; Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
AD Series -- AD005
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Control Thermal Switches
from Canadian Thermostats & Control Devices LTD.

2 Amp - 5 Amp, These thermostats were developed as a small, inexpensive, high performance bimetal thermostat which can be used as a controller. These thermostats use a sharp, semi-permanent, snap spring with a flat non-distorting bimetal. Two bimetals are used for increased sensitivity. [See More]

  • Mounting/Configuration: Surface Mount
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 14 to 230
  • Switch Type: Normally Open, NO (optional feature); Normally Closed, NC (optional feature); Open on Temperature Rise
PCB Thermostats
from Selco Products Company

The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½ ” and ¾ ” disc bimetal snap action, moisture resistant,... [See More]

  • Mounting/Configuration: Surface Mount
  • Switch Type: Other
  • High Temperature Set Point: 104 to 248
  • Switch Type: Open on Temperature Rise; Close on Temperature Rise
AD Series -- AD006
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Heater Protection Thermal Switches
from Canadian Thermostats & Control Devices LTD.

These thermostats are specifically designed for electrical appliances, such as hair dryers, hairdressing equipment, cooking equipment, air heaters. These are factory calibrated bimetals to snap open at a predetermined temperature. Reset is preceeded by significant cooling. Applications. Household... [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 9
  • High Temperature Set Point: 158 to 320
  • Switch Type: Bi-Metal
Thermal Protectors
from Selco Products Company

The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½ ” and ¾ ” disc bimetal snap action, moisture resistant,... [See More]

  • Mounting/Configuration: Surface Mount
  • Switch Type: Bi-Metal
  • High Temperature Set Point: 60 to 347
  • Switch Type: Open on Temperature Rise; Close on Temperature Rise
AD Series -- AD017
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Hi Temp Thermal Switches
from Canadian Thermostats & Control Devices LTD.

This bimetal type thermostat is able to perform at a high temperature of 400 °C. For a disk-type bimetal thermostat, 230 °C is considered to be upper limit because the disk cannot withstand the high temperature stress. We use a flat plate bimetal for the H series to achieve a temperature... [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 21.6 to 36
  • High Temperature Set Point: 302 to 842
  • Switch Type: Bi-Metal
AD Series -- AD020
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
Thermal Cut-outs/Bimetal Thermal Switches
from Canadian Thermostats & Control Devices LTD.

This thermostat operates as a thermal cutout. A thermally sensitive bimetal snap-element with single contacts either opens or closes an electrical circuit by switching at a pre-set response temperature. Reset follows automatically after a considerable drop in temperature. Applications. Single Phase... [See More]

  • Mounting/Configuration: Surface Mount; Leads
  • Repeatability / Tolerance: 9 to 27
  • High Temperature Set Point: 149 to 356
  • Switch Type: Bi-Metal
AD Series -- AD021
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD022
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD023
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD026
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD027
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD028
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD029
from Control Products, Inc.

Calibration temp(factory set): 0 °F Min. to 350 °F Max. (Specify close on rise or close on fall). Safe momentary undershoot/overshoot: -65 °F to +400 °F. Tolerance: ± 7 °F (tighter tolerances available). Repeatability: ± 3 °F under standardized conditions. [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD030
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD047
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD048
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD054
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD060
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD069
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD070
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD071
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD074
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD075
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD076
from Control Products, Inc.

Through-hole mounting, brackets allow mounting to panels/enclosures [See More]

  • Mounting/Configuration: Surface Mount; Probe Configuration
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD093
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal
AD Series -- AD103
from Control Products, Inc.

SnapStat, temperature sensing of surface area using various bracket designs [See More]

  • Mounting/Configuration: Surface Mount
  • Repeatability / Tolerance: 7
  • High Temperature Set Point: 0 to 350
  • Switch Type: Bi-Metal