Normally Open, NO Thermal Switches and Thermal Protectors
from STEGO
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Maximum DC Voltage: 20 to 56
- Switch Type: Bi-Metal
- Set Point/ Switch Point: Multiple Set Points
from Portage Electric Products, Inc.
PEPI ®-1/2" Disc Type devices offer a number of versatile options to meet specific application requirements. Included are optional contact and mounting configurations as well as special engineering features to enhance performance in particular applications. These snap-action devices, with Quick... [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 23 to 392
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-100R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Set Temperature: 100 °F (37.8 °C). Set Temperature Tolerance: +/- 5 °F. Max. Temperature: 325... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 100
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 70DEG C SPST-NO WIRE [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 158
- Poles: Single Pole, SP
from STEGO
The DCM 010 is used to control DC powered devices with high capacities in control and switch cabinets. It is controlled via an external potential-free contact (thermostat or hygrostat), which is connected between terminal 3 and 4. It must be ensured that the external contact is suitable to switch... [See More]
- Switch Type: Normally Open, NO
- Maximum Current: 15
- Switch Type: Bi-Metal
- Maximum DC Voltage: 20 to 56
from Portage Electric Products, Inc.
PEPI ®-1/2" Disc Type devices offer a number of versatile options to meet specific application requirements. Included are optional contact and mounting configurations as well as special engineering features to enhance performance in particular applications. These snap-action devices, with Quick... [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: -5 to 190
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-110R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Set Temperature: 110 °F (43.3 °C). Set Temperature Tolerance: +/- 5 °F. Max. Temperature: 325... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 110
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 110DEG C SPST-NO WIRE [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 230
- Poles: Single Pole, SP
from STEGO
Two thermostats in one housing: Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Maximum Current: 16
- Switch Type: Bi-Metal
- Maximum AC Voltage: 120 to 250
from Portage Electric Products, Inc.
Creep-action thermal protector equipped with gold diffused contacts. Can be used in 120 VAC or low voltage/low current applications. Features. Conductive bimetal construction; the bimetallic element carries the circuit current. Creep action device; slow make/slow break switching action. No built-in... [See More]
- Switch Type: Normally Open, NO; Close on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 104 to 302
- Throws: Single Throw, ST
from Waytek, Inc.
Nason TT-F3A-120R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 120 °F (48.9 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 120
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 70DEG C SPST-NO 2SIP [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 158
- Poles: Single Pole, SP
from STEGO
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Maximum Current: 16
- Switch Type: Bi-Metal
- Maximum AC Voltage: 120 to 250
from Portage Electric Products, Inc.
A creep action thermal protector in an exceptionally small package. Low internal resistance and gold diffused contacts makes this device suitable for use in low voltage/low current applications. Features. Conductive bimetal construction; the bimetallic element carries the circuit current. Creep... [See More]
- Switch Type: Normally Open, NO; Close on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 86 to 248
- Throws: Single Throw, ST
from Waytek, Inc.
Nason TT-F3A-130R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 130 °F (54.4 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 130
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 95DEG C SPST-NO 2SIP [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 203
- Poles: Single Pole, SP
from Portage Electric Products, Inc.
A creep-action thermostat/thermal protector with a higher resistive-bimetallic element for increased current sensitivity. Available with gold diffused contacts for use in low voltage/low current applications. Features. Creep action device; slow make/slow break switching action. No built-in... [See More]
- Switch Type: Normally Open, NO; Close on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 104 to 302
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-140R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 140 °F (60 °C). Set Temperature Tolerance: +/- 5... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 140
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 60DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 140
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-150R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 150 °F (65.6 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 150
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 65DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 149
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-160R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 160 °F (71.1 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 160
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 70DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 158
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-170R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 170 °F (76.6 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 170
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 75DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 167
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-180R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 180 °F (82.2 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 180
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 80DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 176
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-190R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 190 °F (87.7 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 190
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 85DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 185
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-200R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 200 °F (93.3 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 200
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 90DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 194
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-210R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 210 °F (98.9 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 210
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 95DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 203
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-220R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 220 °F (104.4 °C). Set Temperature Tolerance: +/-... [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 5
- High Temperature Set Point: 220
- Switch Type: Bi-Metal
from DigiKey
THERMOSTAT 100DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 212
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 105DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 221
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 110DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 230
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 115DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 240
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 120DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 248
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 125DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 257
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 130DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 266
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 135DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 275
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 140DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 284
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 145DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 293
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 150DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 302
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 155DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 311
- Poles: Single Pole, SP
from DigiKey
THERMOSTAT 160DEG C SPST-NO RAD [See More]
- Switch Type: Normally Open, NO
- Repeatability / Tolerance: 9
- High Temperature Set Point: 320
- Poles: Single Pole, SP
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With or without epoxy. Without insulation. The switchgear of type series 02 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it,... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 2.5
from Thermtrol
Thermtrol offers The Klixon ® line of 1NT fixed temperature thermostats. Approved by numerous testing agencies, all 1NT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC; Open on Temperature Rise; Close on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 399
- Maximum Current: 0.0500 to 1
from Saftty Electronic Technology Co., Limited
Power class: 6A. Type series: BW-B. Features. normally open. resets automatically. with connector cables. blue epoxy resin insulation. Main parts. 1) Shell 2) Iron bracket 3) bimetal disc. 4) movable contact 5) Base 6) stationary silver contact. Construction. The movable contact are welded to the... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 95 to 320
- Maximum Current: 6
from Gems Sensors & Controls
70 °F to 285 °F (20 °C to 140 °C). Withstands Acceleration to 8G. Small Capillary for harsh applications. Gems ™ PDTF Series temperature switch is a factory set sensor for the protection of all types of internal combustion engines, pumps, compressors, gear boxes, hydraulic... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Repeatability / Tolerance: -6 to 6
- High Temperature Set Point: 70 to 285
- Switch Type: Other
from KOBOLD Instruments, Inc.
Product Features. Measuring Range -58 to 250 °F. User Adjustable Switchpoint(s). Large Easy-to-Read LED Display. All Stainless Steel Construction. Rugged and Reliable. Remote Sensor Version Available. The TDD series digital temperature switch integrates the latest solid state sensing technology... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Maximum Current: 0.3000
- High Temperature Set Point: 0 to 250
from Hengxin Precision Electrical Equipment Co., Ltd.
Thermal Protector. UL,VDE ,45 - 140 °C | TP2. APPLICATIONS: The TP2 Series of Thermal Protector, manufactured by Hengxin Precision Electrical Equipment Co., Ltd., is specifically designed for fractional horsepower motor, fluorescent ballasts, and so on. SPECIAL FEATURES: *Miniature size:... [See More]
- Switch Type: Normally Open, NO
- Maximum Current: 6 to 12
- High Temperature Set Point: 113 to 284
- Maximum AC Voltage: ? to 250
from R. STAHL, Inc.
High degree of protection IP66/67 is standard, IP68 can be delivered upon request. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. Stainless steel type label spot welded to the cover. Several... [See More]
- Switch Type: Normally Open, NO
- Maximum Current: 16
- Switch Type: Other
- Maximum AC Voltage: 250
from NOSHOK, Inc.
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Switch Type: Other
- High Temperature Set Point: -300 to 1100
- Maximum Current: 0.1000
from Barksdale Control Products
ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap switch. This one piece, brass housing... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Switch Type: Bi-Metal
- High Temperature Set Point: 50 to 200
- Poles: Single Pole, SP
from Selco Products Company
Selco's WK and WP series of thermostats provide a wide variety of functions designed specifically for refrigeration, freezers and air conditioning applications. There is a wide range of temperatures and capillary lengths. This series offer accurate temperature control and narrow differential. Form,... [See More]
- Switch Type: Normally Open, NO; Close on Temperature Rise
- Switch Type: Rod & Tube
- High Temperature Set Point: -5 to 45
- Poles: Single Pole, SP
from Thermik Corporation
Normally open. Resets automatically. With pins. With epoxy. Without insulation. The switchgear of type series 02 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it, plus an integrated... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 2.5
from Thermtrol
Thermtrol offers the GT line of 1/2 ” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC; Open on Temperature Rise; Close on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 301 to 446
- Maximum Current: 10 to 15
from Saftty Electronic Technology Co., Limited
Power class: 6A. Type series: BW-B. Features. normally open. resets automatically. with connector cables. transparent PET cap insulation. Main parts. 1) Shell 2) Iron bracket 3) bimetal disc. 4) movable contact 5) Base 6) stationary silver contact. Construction. The movable contact are welded to the... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 95 to 320
- Maximum Current: 6
from KOBOLD Instruments, Inc.
Product Features. Simple Installation. Position Independent. Ni-Plated Brass or SS Construction. Optional Signal Lamp. Maximum Temperature 248 °F. KOBOLD's TWR temperature switch is used to provide thermally triggered switching functions for liquids in pipe systems and tanks. Individually it can... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Hysteresis/ Differential: 36
from Barksdale Control Products
Barksdale's explosion proof compact temperature switches are ideal for hazardous location and heavy industrial applications where space is a premium and the customer needs a compact and rugged design, UL and CSA Class 1 Div 1, and ATEX approvals, and easy set point adjustment. Paired with the 9681X... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: -10 to 330
- Poles: Single Pole, SP
from Thermik Corporation
Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a conductive, heat-transferring housing (5) and a contact cap made... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 401 to 482
- Maximum Current: 6.3
from Thermtrol
Immersion thermostats are thermally sensitive bi-metallic switches housed in a rugged brass or stainless steel case. The switches are manufactured to either make or break an electrical circuit at a factory pre-set temperature and they reset automatically on cooling. Some devices are ideally suited... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC; Open on Temperature Rise; Close on Temperature Rise
- Repeatability / Tolerance: 10.8 to 18
- High Temperature Set Point: 338 to 464
- Switch Type: Bi-Metal
from Saftty Electronic Technology Co., Limited
Power class: 6A. Type series: BW-B. Features. normally open. resets automatically. with connector cables. plastic shell insulation. Main parts. 1) Shell 2) Iron bracket 3) bimetal disc. 4) movable contact 5) Base 6) stationary silver contact. Construction. The movable contact are welded to the... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 95 to 320
- Maximum Current: 6
from Barksdale Control Products
The BTS3000, an electronic temperature switch with a 4-digit display. The BTS3000 is part of Barksdale's new Generation 3000 Series of electronic products with sensor technology for Pressure, Temperature, Level and Flow. [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Mounting/Configuration: Probe Configuration
- High Temperature Set Point: -22 to 284
- Weight: 6.4
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With epoxy. Without insulation. Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 10
from Thermtrol
Thermtrol offers the GT20 line of 1/2 ” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC; Open on Temperature Rise; Close on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 176
- Maximum Current: 5 to 10
from Saftty Electronic Technology Co., Limited
Power class: 2A. Type series: BW-E. Features. normally open. resets automatically. with connector cables. blue epoxy resin insulation. Main parts. 1) Shell 2) Base 3) Bimetal disc 4) Movable contact. 5) Temperature calibration plate 6) Static contacts. Construction. The movable contact are welded to... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 95 to 320
- Maximum Current: 2
from Barksdale Control Products
Barksdale's L1X, T1X & T2X Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat - a safe solution for hazardous locations. The single set point L1X & T1X and dual set point T2X, can switch, measure & control temperatures from 50... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: -50 to 600
- Poles: Single Pole, SP
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With or without epoxy. Without insulation. Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 6.3
from Saftty Electronic Technology Co., Limited
Power class: 2A. Type series: BW-E. Features. normally open. resets automatically. with connector cables. transparent PET cap insulation. Main parts. 1) Shell 2) Base 3) Bimetal disc 4) Movable contact. 5) Temperature calibration plate 6) Static contacts. Construction. The movable contact are welded... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 95 to 320
- Maximum Current: 2
from Barksdale Control Products
Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous applications. The TXR... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: 15 to 325
- Poles: Single Pole, SP
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With or without epoxy. Without insulation. The switchgear of type series F2 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it,... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 356
- Maximum Current: 2.5
from Saftty Electronic Technology Co., Limited
Power class: 2A. Type series: BW-E. Features. normally open. resets automatically. with connector cables. plastic shell insulation. Main parts. 1) Shell 2) Base 3) Bimetal disc 4) Movable contact. 5) Temperature calibration plate 6) Static contacts. Construction. The movable contact are welded to... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 95 to 320
- Maximum Current: 2
from Barksdale Control Products
Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is critical. The TPR is... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
- High Temperature Set Point: 40
- Poles: Single Pole, SP
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With epoxy. Fully insulated in a nomex ® cap. Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 6.3
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. with connector cables. Mylar-Nomex insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 482
- Maximum Current: 1.6 to 7.5
from Barksdale Control Products
Barksdale's ML1H & L2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point ML1H and dual set point L2H, can switch, measure & control temperatures from -50 ° to 450 °F (-45 ° to 232 °C), while... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Poles: Single Pole, SP
- High Temperature Set Point: -50 to 450
- Throws: Double Throw, DT
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With epoxy. Fully insulated in the attachment housing. Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another,... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 10
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. with connector cables. without insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. Stationary... [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 482
- Maximum Current: 1.6 to 7.5
from Barksdale Control Products
Barksdale's THR & THL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offers versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in more demanding industrial... [See More]
- Switch Type: Normally Open, NO; Normally Closed, NC
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: 15 to 325
- Poles: Single Pole, SP
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With epoxy. Fully insulated in a screw on housing. The switchgear of type series 02 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 2.5
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. without connector cables. without insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 482
- Maximum Current: 1.6 to 7.5
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With epoxy. Fully insulated in a screw on housing. Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another,... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 10
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. with connector cables. blue epoxy resin insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 1.6 to 7.5
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With epoxy. Fully insulated in a screw on housing. Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 6.3
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. with connector cables. transparent PET cap insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 1.6 to 7.5
from Thermik Corporation
Normally open. Resets automatically. With a connection wire. Partially insulated in a plastic cap. The switchgear of type series 02 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from it, plus... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 2.5
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. with connector cables. plastic shell insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 1.6 to 7.5
from Thermik Corporation
Normally open. Resets automatically. With connection pins. With epoxy. Fully insulated in the attachment housing. Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another,... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 10
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. with connector cables. without insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. Stationary... [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 1.6 to 7.5
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With or without epoxy. Mylar ®-nomex ®. The switchgear of type series 02 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 2.5
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. with pin. plastic shell insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. Stationary silver... [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 1.6 to 7.5
from Thermik Corporation
Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a positive lock and self-aligning between a conductive, heat-transferring housing (5) and a contact cap made... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 401 to 482
- Maximum Current: 6.3
from Saftty Electronic Technology Co., Limited
Power class: 1,6 A to 7,5 A. Type series: ST01. Features. normally open. resets automatically. with connector cables. plastic shell insulation. Main parts. 1) Ceramic cover plate 2) stationary silver contact 3) spring disc 4) movable contact 5) Conductive housing 6) bimetal disc. Construction. [See More]
- Switch Type: Normally Open, NO; Open on Temperature Rise
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 1.6 to 7.5
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With epoxy. Mylar ®-nomex ®. Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 392
- Maximum Current: 10
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With or without epoxy. Mylar ®-nomex ®. Switchgear consisting of a movable silver contact (1), a contact bearer (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and fixed in a... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 140 to 356
- Maximum Current: 6.3
from Thermik Corporation
Normally open. Resets automatically. With connector cables. With or without epoxy. Mylar ®-nomex ®. The switchgear of type series F2 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a contact cap which is made of steel (2) and insulated from... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 356
- Maximum Current: 2.5
from Thermik Corporation
Normally open. Resets automatically. With connector cables. Double-insulated in the attachment housing. Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable... [See More]
- Switch Type: Normally Open, NO
- Switch Type: Bi-Metal
- High Temperature Set Point: 158 to 302
- Maximum Current: 10