Hermetically Sealed Thermal Switches and Thermal Protectors
from United Electric Controls Company
The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates. [See More]
- Features: Hermetically Sealed; Direct Immersion
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- High Temperature Set Point: -120 to 640
- Poles: Single Pole, SP (optional feature); Double Pole, DP (optional feature)
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Clark Solutions
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and... [See More]
- Features: Automatic Reset; Hermetically Sealed; Direct Immersion; Explosion Proof
- Repeatability / Tolerance: 2.5
- High Temperature Set Point: -130 to 120
- Switch Type: Bi-Metal; Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
from Honeywell Sensing & IoT
The 3600 Series consists of a single pole, single throw, bimetal snap-action switch available to open or close on temperature rise. These devices are specifically designed and often suited for mounting on products such as printed circuit boards to protect against hazardous temperatures associated... [See More]
- Features: Automatic Reset; Hermetically Sealed
- Repeatability / Tolerance: 7.92
- High Temperature Set Point: -58 to 302
- Switch Type: Bi-Metal
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Control Products, Inc.
Snapstat, aerospace and military standard switches with MIL connectors [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 7
- High Temperature Set Point: 0 to 350
- Switch Type: Bi-Metal
from Control Products, Inc.
Small. Lightweight. Environmentally sealed. 1 wire grounded body. All stainless steel. See specifications below [See More]
- Features: Hermetically Sealed
- Repeatability / Tolerance: 5
- High Temperature Set Point: 70 to 500
- Switch Type: Bi-Metal