Direct Immersion Thermal Switches and Thermal Protectors
from Waytek, Inc.
Nason TT-F3A-100R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Set Temperature: 100 °F (37.8 °C). Set Temperature Tolerance: +/- 5 °F. Max. Temperature: 325... [See More]
- Features: Direct Immersion
- Repeatability / Tolerance: 5
- High Temperature Set Point: 100
- Switch Type: Bi-Metal
from United Electric Controls Company
Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an... [See More]
- Features: Direct Immersion; Explosion Proof
- Poles: Single Pole, SP (optional feature); Double Pole, DP (optional feature)
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Throws: Double Throw, DT
from Waytek, Inc.
Nason TT-F3A-110R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Set Temperature: 110 °F (43.3 °C). Set Temperature Tolerance: +/- 5 °F. Max. Temperature: 325... [See More]
- Features: Direct Immersion
- Repeatability / Tolerance: 5
- High Temperature Set Point: 110
- Switch Type: Bi-Metal
from United Electric Controls Company
The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates. [See More]
- Features: Hermetically Sealed; Direct Immersion
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- High Temperature Set Point: -120 to 640
- Poles: Single Pole, SP (optional feature); Double Pole, DP (optional feature)
from Waytek, Inc.
Nason TT-F3A-120R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 120 °F (48.9 °C). Set Temperature Tolerance: +/-... [See More]
- Features: Direct Immersion
- Repeatability / Tolerance: 5
- High Temperature Set Point: 120
- Switch Type: Bi-Metal
from United Electric Controls Company
The 400 Series is simple to install and operate, providing end-users multi-output alarm, safety and emergency shutdown functionality. It carries global agency certification. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called... [See More]
- Features: Direct Immersion
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- High Temperature Set Point: 0 to 425
- Poles: Single Pole, SP (optional feature); Double Pole, DP (optional feature)
from Waytek, Inc.
Nason TT-F3A-130R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 130 °F (54.4 °C). Set Temperature Tolerance: +/-... [See More]
- Features: Direct Immersion
- Repeatability / Tolerance: 5
- High Temperature Set Point: 130
- Switch Type: Bi-Metal
from United Electric Controls Company
The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs can... [See More]
- Features: Direct Immersion
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- High Temperature Set Point: 0 to 425
- Poles: Single Pole, SP
from Waytek, Inc.
Nason TT-F3A-140R/WL Temperature Switches. Category: Temperature Switches. Manufacturer: Nason. Bi-metal immersion temperature switch. Probe Length: 1. Circuit Form: SPST, normally open. Electrical Connection: 6 Wire Leads. Set Temperature: 140 °F (60 °C). Set Temperature Tolerance: +/- 5... [See More]
- Features: Direct Immersion
- Repeatability / Tolerance: 5
- High Temperature Set Point: 140
- Switch Type: Bi-Metal
from United Electric Controls Company
The 100 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A rugged switch, the 100 Series is ideal for both heavy industry and the OEM, and carries global agency... [See More]
- Features: Direct Immersion
- Poles: Single Pole, SP
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Throws: Double Throw, DT
from Ashcroft Inc.
Ashcroft ® Temperature Switchs are designed for use on virtually all OEM and Industrial applications. Providing repeatability, reliability and compatibility to meet your application requirements. This model is ideal for satisfying the requirements for temperature control, shutdown or alarm... [See More]
- Features: Direct Immersion; Explosion Proof (optional feature)
- Poles: Single Pole, SP; Double Pole, DP (optional feature)
- Switch Type: Rod & Tube; Gas-Actuated / Vapor-Tension (Bulb & Capillary) (optional feature) (Flexible Capillary)
- Throws: Double Throw, DT
from Clark Solutions
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and... [See More]
- Features: Automatic Reset; Hermetically Sealed; Direct Immersion; Explosion Proof
- Repeatability / Tolerance: 2.5
- High Temperature Set Point: -130 to 120
- Switch Type: Bi-Metal; Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)