Lined Bearing Plain Bearings and Sleeve Bearings

66 Results
Custom Tilt Pad Fluid Film Journal Bearings
from Waukesha Bearings

Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully considered, as they can affect such... [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Standard Pads are Steel
  • Bearing Surface: Standard Pads Have Babbitt Lining (Lined Bearing Surface)
Bimetal Bearing with Steel Backing and Leaded Bronze Overlay -- SY™
from GGB

STRUCTURE. Bimetal Bearing with Steel Backing and Leaded Bronze Overlay. CHARACTERISTICS. Particularly suitable for high specific loads with oscillating motion and low frequency. Applicable in rough operation conditions. High load capacity, very good resistance to fatigue strength at higher... [See More]

  • Bushing Type: Sleeve
  • Bearing Surface: Leaded Bronze (Lined Bearing Surface)
  • Design Units: Metric
  • Body: Steel
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings -- 08 DB 05
from GGB

STRUCTURE. Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts. CHARACTERISTICS. Maintenance-free bearing material for heavy duty applications. Excellent performance under high loads and intermittent operation. Also available with graphite inserts for temperatures above 250 °C [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Cast Bronze
  • Bearing Surface: Solid Lubricant Inserts (Lined Bearing Surface)
  • Self-lubricating: Self-Lubricating / Oil Impregnated
DP10™ Metal-Polymer Plain Bearings -- 02O DB10
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Very good performance in lubricated applications particularly in marginally lubricated applications. Suitable for... [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -328 to 536
DP11™ Metal-Polymer Low Friction Composite Bearings -- 02O DP11
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Particularly suited to dry applications with high frequency and low amplitude oscillating movements. Suitable for... [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -328 to 536
DP31™ Metal-Polymer Lead Free Plain Bearings -- 01 DP31
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Excellent low friction and wear resistance performance in lubricated applications. Excellent flow erosion and cavitation resistance. Very good fatigue strength. Lead-free material compliant to EVL, WEEE, and RoHS specifications [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -328 to 536
DP4-B™ Metal-Polymer Dry Plain Bearings -- 02O DB4-B
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Very good performance in lubricated applications. Good performance in greased applications. Suitable for linear,... [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Bronze
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -328 to 536
DS™ Metal-Polymer Self-Lubricating Bearings -- 03G DS
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Self-lubricating bearing material for operation in mixed film lubrication conditions. Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer). Resistant to fretting corrosion damage to the shaft under low amplitude oscillating... [See More]

  • Bushing Type: Sleeve
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Self-lubricating: Self-Lubricating / Oil Impregnated
DTS10™ Metal-Polymer Composite Bearings -- 01 DTS10
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances. Excellent wear resistance and low friction in lubricated hydraulic... [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -328 to 536
DU™ Cylindrical Bushes - Inch Size -- 0203 DU-B
from GGB

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.0785 to 0.0787
  • Design Units: Metric
  • Housing Bore: 0.1378 to 0.1381
DU™ Cylindrical Bushes - Inch Size -- BB0604DU-B
from GGB

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]

  • Bushing Type: Flanged
  • Shaft OD: 0.2354 to 0.2358
  • Design Units: Metric
  • Housing Bore: 0.3150 to 0.3156
DU® Metal-Polymer Composite PTFE Bearings -- 02 DU
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Suitable for lubricated applications. Suitable for linear, oscillating and rotating movements [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -328 to 536
DU-B™ Metal-Polymer Composite Dry Bearings -- 02 DU-B
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Suitable for lubricated applications. Suitable for linear, oscillating and rotating movements. Bronze back offers... [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Bronze
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -328 to 536
DX™ 10 Metal-Polymer Plain Bearings -- 01 DX10
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Perfect for heavy duty and harsh environments. Excellent chemical resistance. Excellent erosion resistance. Good fatigue strength. Good wear performance. Can be broached for tighter tolerance. Lead-free material compliant to EVL, RoHS and... [See More]

  • Bushing Type: Sleeve
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -40 to 347
DX® Metal-Polymer Grease Lubricated Bearings -- 06G DX
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Marginally lubricated bearing material for grease or oil lubricated applications. Standard parts contain grease indents in the sliding layer; plain sliding layer available by request. Optimum performance under relatively high loads and... [See More]

  • Bushing Type: Sleeve
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -40 to 266
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner -- FM020025
from GGB

High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance. [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.7864 to 0.7874
  • Design Units: Metric
  • Housing Bore: 0.9843 to 0.9852
GAR-MAX® Filament Wound Self Lubricating Bearings -- GM1216
from GGB

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.7495 to 0.7500
  • Design Units: Inch
  • Housing Bore: 1.0000 to 1.0005
GAR-MAX® Filament Wound Self Lubricating Bearings -- GM1220
from GGB

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.7495 to 0.7500
  • Design Units: Inch
  • Housing Bore: 1.2500 to 1.2505
GGB-CBM™ Thin-Walled Bimetallic Bearings -- 10 GGB-CCM
from GGB

STRUCTURE. Thin Walled Bimetal Bearing produced by Metallurgic Powder Process. CHARACTERISTICS. Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer. High load capacity and suited to temperatures from -150 °C up to 280 °C. [See More]

  • Bushing Type: Sleeve
  • Body: Steel
  • Bearing Surface: Graphite / Metal Alloy; Bronze Based (Lined Bearing Surface)
  • Operating Temperature: -238 to 536
HI-EX® Metal-Polymer Lubricated Lead Free Bearings -- 03O Hi-EX
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Marginally lubricated bearing material with good wear resistance under thin film conditions. Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer. Available with... [See More]

  • Bushing Type: Sleeve
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Self-lubricating: Self-Lubricating / Oil Impregnated
HPF™ PTFE Tape Liner with Fiberglass Bearing -- 02 HPF
from GGB

STRUCTURE. Proprietary Filled PTFE Tape Liner with Fiberglass Backing. CHARACTERISTICS. Designed for hydropower applications. Machinable bearing surface. High load capacity. Excellent shock and edge loading capacity. Low friction, superior wear rate and bearing life. Excellent corrosion resistance. [See More]

  • Bushing Type: Sleeve
  • Body: Woven Cloth Laminate with Epoxy Resin
  • Bearing Surface: PTFE Tape liner (Lined Bearing Surface)
  • Operating Temperature: -319 to 284
HPM™ Filament Wound Self Lubricating Hydropower Bearings -- 003 HPM
from GGB

STRUCTURE. Filament Wound Composite Material. CHARACTERISTICS. Designed for hydropower applications. High load capacity. Excellent shock and edge loading capacity. Low friction, superior wear rate and bearing life. Excellent corrosion resistance. Dimensionally stable - very low water absorption, low... [See More]

  • Bushing Type: Sleeve
  • Body: Epoxy Resin and Fiberglass Composite
  • Bearing Surface: PTFE Tape liner (Lined Bearing Surface)
  • Self-lubricating: Self-Lubricating / Oil Impregnated
Metal-Polymer Anti-Friction Bearings -- 0203 DP4®
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Very good performance in lubricated applications. Good performance in greased applications. Suitable for linear,... [See More]

  • Bushing Type: Sleeve; Flanged
  • Body: Steel
  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Operating Temperature: -328 to 536
Plain Bearings / Sleeve Bearings -- AST11 0606
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bushing Type: Sleeve
  • Housing Bore: 0.3150
  • Shaft OD: 0.2362
  • Bearing ID: 0.2384
Drymet Lead Free Bushings (LFB) -- LFB-0303
from OILES America Corporation

Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.1168 to 0.1171
  • Design Units: Metric
  • Housing Bore: 0.1969 to 0.1973
Dump Unit Bearings -- ADP4050C
from Tech Rim Standards, LLC

NAAMS ADP BEARINGS [See More]

  • Design Units: Metric
  • Bearing OD: 1.9710
  • Bearing ID: 1.5785
  • Length: 2.362
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing -- CJM0808
from RBC Bearings

This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion. [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.3139 to 0.3144
  • Design Units: Metric
  • Housing Bore: 0.3937 to 0.3943
Press-Fit-Bronze-Self-Align -- PSB-125
from Spyraflo, Inc.

Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features. The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID. [See More]

  • Bushing Type: Sleeve
  • Bearing ID: 0.1255 to 0.1260
  • Design Units: Inch
  • Bearing OD: 0.3440
PTFE Sliding Bearings -- NORGLIDE® M075GG-2
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings

NORGLIDE ® is a composite material of NORGLIDE ® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE ®  MP, especially its sizing capability. The bearings can be designed without play. [See More]

  • Bushing Type: Sleeve (optional feature); Flanged (optional feature)
  • Flange Thickness: 0.030
  • Design Units: Metric
  • Bearing Surface: Graphite / Metal Alloy; Glass (Lined Bearing Surface)
Flanged Sleeve Bearings - Inch -- BSNFLN-06FTH04
from Quality Bearings & Components

Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH. Carbon Steel Backing. Self-Lubricated Liner. Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of... [See More]

  • Bushing Type: Flanged
  • Shaft OD: 0.3731 to 0.3740
  • Design Units: Inch
  • Housing Bore: 0.4684 to 0.4691
FTH - Self-Lubricating Bearings - Inch Sizes -- 06FTH04
from Daemar Inc.

TH Flanged Bearings. Length = 0.25 to 2.00 in. Shaft Diameter = 0.3731 to 1.7487 in. The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding... [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.3731
  • Design Units: Inch
  • Housing Bore: 0.4684
Sleeve Bearing; Round -- LMB-10 [LMB-10 from LM76 Inc.]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . LMB-10 [See More]

  • Design Units: Inch
  • Length: 1.250
  • Shaft OD: 1.5000
  • Bearing Surface: (Lined Bearing Surface)
Reinforced Stainless Steel Bearing TriSteel™ -- TSI08XX06X
from TriStar Plastics Corp.

TriSteel ™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working... [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.5000
  • Design Units: Inch
  • Housing Bore: 0.6345 to 0.6352
Plain Bearings / Sleeve Bearings -- AST11 0608
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bushing Type: Sleeve
  • Housing Bore: 0.3150
  • Shaft OD: 0.2362
  • Bearing ID: 0.2384
Drymet Lead Free Flanged Bushings (LFF) -- LFF-0303
from OILES America Corporation

Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]

  • Bushing Type: Flanged
  • Shaft OD: 0.1083 to 0.1168
  • Design Units: Metric
  • Housing Bore: 0.1811 to 0.1816
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing -- CJS0606
from RBC Bearings

FIBERGLIDE ® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE ® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.3750
  • Design Units: Inch
  • Housing Bore: 0.4680 to 0.4690
Self-Clinch-Bronze-Self-Align -- FSB-125
from Spyraflo, Inc.

Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]

  • Bushing Type: Sleeve
  • Bearing ID: 0.1255 to 0.1260
  • Design Units: Inch
  • Bearing OD: 0.1260
PTFE Sliding Bearings -- NORGLIDE® PRO050E-5
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings

NORGLIDE ® PRO is a steel material with a polygon-structured bronze layer on one side.   Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.   This combination of materials provides much higher load-carrying capabilities. The material is easy to size and... [See More]

  • Bushing Type: Sleeve (optional feature); Flanged (optional feature)
  • Flange Thickness: 0.020
  • Design Units: Metric
  • Bearing Surface: Plastic (Lined Bearing Surface)
Plain Sleeve Bearings - Inch -- BSNPLN-025TH025
from Quality Bearings & Components

Self-Lubricating | Split-Type. PLAIN SLEEVE BEARINGS - INCH. Carbon Steel Backing. Self-Lubricated Liner. Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of... [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.1547 to 0.1554
  • Design Units: Inch
  • Housing Bore: 0.2186 to 0.2191
TH - Self-Lubricating Bushings - Inch Sizes -- 025TH025
from Daemar Inc.

Length = 0.125 to 32.000 in. Shaft Diameter = 0.1236 to 6.9954 in. The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.1547
  • Design Units: Inch
  • Housing Bore: 0.2186
Sleeve Bearing; Round -- LMB-100 [LMB-100 from LM76 Inc.]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . LMB-100 [See More]

  • Design Units: Inch
  • Length: 0.750
  • Shaft OD: 0.2500
  • Bearing Surface: (Lined Bearing Surface)
Plain Bearings / Sleeve Bearings -- AST11 F06040
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bushing Type: Flanged
  • Housing Bore: 0.3150
  • Shaft OD: 0.2362
  • Bearing ID: 0.2384
Drymet Straight Bore Bushings (70B) -- 70B-0504
from OILES America Corporation

http://products.oiles.com/viewitems/drymet-st-bushings-70b--2/drymet-st-bushings-70b-?forward=1 [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.1964 to 0.1969
  • Design Units: Metric
  • Housing Bore: 0.2756 to 0.2762
Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing -- CJH1204
from RBC Bearings

The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical... [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.7500
  • Design Units: Inch
  • Housing Bore: 0.9995 to 1.0005
Self-Clinch-PTFE Impregnated Bronze-Non-Align -- FSPN-187
from Spyraflo, Inc.

Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]

  • Bushing Type: Sleeve
  • Bearing ID: 0.1858 to 0.1865
  • Design Units: Inch
  • Bearing OD: 0.3750
PTFE Sliding Bearings -- NORGLIDE® SM069CG-3
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings

NORGLIDE ® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without play. Bearings of 1... [See More]

  • Bushing Type: Sleeve (optional feature); Flanged (optional feature)
  • Flange Thickness: 0.027
  • Design Units: Inch (optional feature); Metric (optional feature)
  • Bearing Surface: Graphite / Metal Alloy; Carbon (Lined Bearing Surface)
Sleeve Bearings-flange - Inch -- BSLFLN-F162012
from Quality Bearings & Components

Frelon ® Lined. SLEEVE BEARINGS-FLANGE - INCH. Self-Aligning. Frelon ® Liner. Replaces Sintered and Plastic Bearings [See More]

  • Bushing Type: Flanged
  • Housing Bore: 1.2490 to 1.2530
  • Design Units: Inch
  • Bearing ID: 1.0015 to 1.0025
Sleeve Bearing; Round -- LMB-25 [LMB-25 from LM76 Inc.]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . LMB-25 [See More]

  • Design Units: Inch
  • Length: 0.875
  • Shaft OD: 0.3750
  • Bearing Surface: (Lined Bearing Surface)
Plain Bearings / Sleeve Bearings -- AST11 SP1.0
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bushing Type: Sleeve
  • Length: 19.685
  • Bearing OD: 5.9055
  • Bearing Surface: Plastic (Lined Bearing Surface)
Fiberflon Filament Wound Bushings (FFB) -- FFB-202820
from OILES America Corporation

Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction... [See More]

  • Bushing Type: Sleeve
  • Bearing ID: 0.7917 to 0.7938
  • Design Units: Metric
  • Bearing OD: 0.9871 to 1.1039
Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic -- LJS1616
from RBC Bearings

The FIBERGLIDE ® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge... [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 1.0000
  • Design Units: Inch
  • Housing Bore: 1.0610 to 1.0620
PTFE Sliding Bearings -- NORGLIDE® SMTL50EG-3
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings

NORGLIDE ®  SMTL is a composite material of compounded PTFE, bronze stretched metal and steel backing. In contrast to NORGLIDE ®  SM, the bronze stretched metal in NORGLIDE ®  SMTL is separately precompressed and the PTFE compound tape is thinner, which improves load... [See More]

  • Bushing Type: Sleeve (optional feature); Flanged (optional feature)
  • Flange Thickness: 0.020
  • Design Units: Inch (optional feature); Metric (optional feature)
  • Bearing Surface: Graphite / Metal Alloy; Plastic (Lined Bearing Surface)
Sleeve Bearings-plain - Inch -- BSLPLN-P162012
from Quality Bearings & Components

Frelon ® Lined. SLEEVE BEARINGS-PLAIN - INCH. Self-Aligning. Frelon ® Liner. Replaces Sintered and Plastic Bearings [See More]

  • Bushing Type: Sleeve
  • Housing Bore: 1.2490 to 1.2530
  • Design Units: Inch
  • Bearing ID: 1.0015 to 1.0025
Sleeve Bearing; Round -- PBC-06 [PBC-06 from PBC Linear, A Pacific Bearing Company]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . PBC-06 [See More]

  • Design Units: Inch
  • Length: 0.750
  • Shaft OD: 0.2500
  • Bearing Surface: (Lined Bearing Surface)
Plain Bearings / Sleeve Bearings -- AST20 06IB06
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.3750
  • Design Units: Inch
  • Housing Bore: 0.4694
OILES 2000 Flanged Bushings (CLF) -- CLF-2030
from OILES America Corporation

Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings... [See More]

  • Bushing Type: Flanged
  • Shaft OD: 0.7874
  • Design Units: Metric
  • Housing Bore: 1.1024
PTFE Sliding Bearings -- NORGLIDE® T050CG-4
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings

NORGLIDE ®  T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter. The very thick PTFE layer isolates... [See More]

  • Bushing Type: Sleeve (optional feature); Flanged (optional feature)
  • Flange Thickness: 0.020
  • Design Units: Metric
  • Bearing Surface: Graphite / Metal Alloy; Carbon (Lined Bearing Surface)
Sleeve Bearing; Round -- PBC-40 [PBC-40 from PBC Linear, A Pacific Bearing Company]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . PBC-40 [See More]

  • Design Units: Inch
  • Length: 1.250
  • Shaft OD: 0.5000
  • Bearing Surface: (Lined Bearing Surface)
Plain Bearings / Sleeve Bearings -- AST20 SP1.0
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bushing Type: Sleeve
  • Bearing OD: 5.9055
  • Design Units: Metric
  • Length: 19.685
OILES 2000 Straight Bushings (CLB) -- CLB-100120100
from OILES America Corporation

Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings... [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 3.9370
  • Design Units: Metric
  • Housing Bore: 4.7244
Sleeve Bearing; Round -- PBC-907 [PBC-907 from PBC Linear, A Pacific Bearing Company]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . PBC-907 [See More]

  • Design Units: Inch
  • Length: 1.142
  • Shaft OD: 0.3950
  • Bearing Surface: (Lined Bearing Surface)
Plain Bearings / Sleeve Bearings -- AST650 100120100
from AST Bearings LLC

Additional material options are available in this series. [See More]

  • Bushing Type: Sleeve
  • Housing Bore: 4.7244
  • Shaft OD: 3.9370
  • Bearing ID: 3.9370
Toughmet High Temperature Bushings (TMB) -- TMB-0505
from OILES America Corporation

Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants. [See More]

  • Bushing Type: Sleeve
  • Shaft OD: 0.1964 to 0.1969
  • Design Units: Metric
  • Housing Bore: 0.2756 to 0.2815
Plain Bearings / Sleeve Bearings -- AST650 F100120100
from AST Bearings LLC

Additional material options are available in this series. [See More]

  • Bushing Type: Flanged
  • Housing Bore: 4.7244
  • Shaft OD: 3.9370
  • Bearing ID: 3.9370
Plain Bearings / Sleeve Bearings -- AST800 100100
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Shaft OD: 3.9370
  • Bearing ID: 3.9463
  • Housing Bore: 4.1339
  • Bearing OD: 4.1339
Plain Bearings / Sleeve Bearings -- ASTCRG-100115-100
from AST Bearings LLC

See the ASTCR Product information for the other available liner materials. [See More]

  • Shaft OD: 3.9370
  • Bearing OD: 4.5276
  • Housing Bore: 4.5276
  • Length: 3.937