Self-lubricating / Oil Impregnated Plain Bearings and Sleeve Bearings
from GGB
STRUCTURE. Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts. CHARACTERISTICS. Maintenance-free bearing material for heavy duty applications. Excellent performance under high loads and intermittent operation. Also available with graphite inserts for temperatures above 250 °C [See More]
- Bushing Type: Sleeve; Flanged
- Body: Cast Bronze
- Bearing Surface: Solid Lubricant Inserts (Lined Bearing Surface)
- Self-lubricating: Self-Lubricating / Oil Impregnated
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Self-lubricating bearing material for operation in mixed film lubrication conditions. Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer). Resistant to fretting corrosion damage to the shaft under low amplitude oscillating... [See More]
- Bushing Type: Sleeve
- Body: Steel
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Self-lubricating: Self-Lubricating / Oil Impregnated
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -40 to 257
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Very good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -58 to 338
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio for high temperature... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -40 to 392
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good bearing performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio for high temperature... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -40 to 464
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Suitable for very high temperature applications. Very good weight... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -148 to 554
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good performance in lubricated or marginally lubricated applications. Excellent flow erosion and cavitation resistance. Corrosion resistant in humid/saline environments. Suitable for very high temperature applications. Very good weight... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -148 to 554
from GGB
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.7864 to 0.7874
- Design Units: Metric
- Housing Bore: 0.9843 to 0.9852
from GGB
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.7495 to 0.7500
- Design Units: Inch
- Housing Bore: 1.0000 to 1.0005
from GGB
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.7495 to 0.7500
- Design Units: Inch
- Housing Bore: 1.2500 to 1.2505
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Marginally lubricated bearing material with good wear resistance under thin film conditions. Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer. Available with... [See More]
- Bushing Type: Sleeve
- Body: Steel
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Self-lubricating: Self-Lubricating / Oil Impregnated
from GGB
STRUCTURE. Filament Wound Composite Material. CHARACTERISTICS. Designed for hydropower applications. High load capacity. Excellent shock and edge loading capacity. Low friction, superior wear rate and bearing life. Excellent corrosion resistance. Dimensionally stable - very low water absorption, low... [See More]
- Bushing Type: Sleeve
- Body: Epoxy Resin and Fiberglass Composite
- Bearing Surface: PTFE Tape liner (Lined Bearing Surface)
- Self-lubricating: Self-Lubricating / Oil Impregnated
from GGB
PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material helps extend application's service life Extended service life Material operates well... [See More]
- Bushing Type: Sleeve
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Bronze - Sintered
from GGB
PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material helps extend application's service life Extended service life Material operates well in dry environment Dry operation Material provides dimensional... [See More]
- Bushing Type: Sleeve
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Oil Impregnated Sintered Steel Bearings Similar to SINT A 10, Impregnation Group 1
from GGB
PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material withstands high loads High Load Capacity Material helps extend application's service... [See More]
- Bearing Surface: Oil Impregnated Sintered Steel Bearings
- Self-lubricating: Self-Lubricating / Oil Impregnated
from GGB
PRODUCT'S BENEFITS One Piece Compact design One Piece Compact Design Material allows for simple assembly Simple assembly Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's... [See More]
- Bushing Type: Sleeve
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic; Engineered Plastic Bushing Material PA 6.6 + AF + Solid Lubricant
- Tensile Strength: 9427
from GGB
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP ™ standard range bushes are interchangeable with DU ™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty... [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1969
- Design Units: Metric
- Bearing OD: 0.2756
from GGB
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP ™ standard range bushes are interchangeable with DU ™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1969
- Design Units: Metric
- Bearing OD: 0.2756
from Spyraflo, Inc.
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features. The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID. [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1255 to 0.1260
- Design Units: Inch
- Bearing OD: 0.3440
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® is a composite material of NORGLIDE ® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE ® MP, especially its sizing capability. The bearings can be designed without play. [See More]
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.030
- Design Units: Metric
- Bearing Surface: Graphite / Metal Alloy; Glass (Lined Bearing Surface)
from igus® inc.
Iglidur ® Q is the cost-effective solution for high service life in high to extreme conditions. Plain bearings made from this material are ideal for all types of motion but their preferred application is for pivoting movement. iglidur ® Q is available as a sleeve bearing, flange bearing or... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.2500
- Design Units: Inch
- Bearing OD: 0.1875 to 2.4375
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Sleeve
- Housing Bore: 4.1339
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing Surface: Bronze - Sintered
- Self-lubricating: Self-Lubricating / Oil Impregnated
from Beemer Precision, Inc.
Total corporate quality dedication, 60 years of experience, and state of the art equipment produce bearings that are worthy of the products you have dedicated your time and efforts to produce. We strive continuously to adhere to traditional values, yet remain flexible to the demands necessary to... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing Surface: Bronze - Sintered
- Design Units: Inch; Metric
- Self-lubricating: Self-Lubricating / Oil Impregnated
from TriStar Plastics Corp.
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.4724
- Design Units: Metric
- Housing Bore: 0.6693
from Quality Bearings & Components
Ultraprecision. FLANGED SLEEVE BEARINGS – INCH. Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Sintered Bronze SAE 841. • Oil-Impregnated [See More]
- Bushing Type: Flanged
- Shaft OD: 0.0469
- Design Units: Inch
- Bearing ID: 0.0469
from RegalRexnord
5/8" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 0.6250
- Design Units: Inch
- Length: 3.875
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.3750 to 1.7484
- Design Units: Inch
- Housing Bore: 0.4684 to 1.9381
from TFC Ltd.
Ideal for anything that pivots or rotates. Made of self-lubricating nylon which has a very low coefficient of friction. Insensitive to moisture, dirt, bad weather conditions and most chemicals. Use both indoors and outdoors without any need for maintenance. Better and cheaper than expensive lathed... [See More]
- Bushing Type: Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
from Bowman International Ltd.
All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425 °C (800 °F) as well as cryogenic temperatures down to -200 °C (-400 °F) depending on the bronze material and graphite selected. This makes them... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing Surface: Bronze - Sintered
- Design Units: Inch; Metric
- Self-lubricating: Self-Lubricating / Oil Impregnated
from DME Company
D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where the parts being molded prohibit the use of external lubricants, such as medical, electronic and... [See More]
- Bushing Type: Sleeve
- Shaft OD: 1.1255 to 3.7505
- Design Units: Inch
- Bearing ID: 0.7500 to 3.0000
from SelfLube, Inc.
Made of solid aluminum bronze with self-lubricating graphite. SelfLube Demountable Guide Pin Bushings are available in all industry standard (inch) sizes. [See More]
- Design Units: Inch
- Bearing OD: 1.8430 to 4.2810
- Bearing ID: 1.0000 to 3.0000
- Length: 2.680 to 4.370
from Daemar Inc.
TH Flanged Bearings. Length = 0.25 to 2.00 in. Shaft Diameter = 0.3731 to 1.7487 in. The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.3731
- Design Units: Inch
- Housing Bore: 0.4684
from OILES America Corporation
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1187 to 0.1191
- Design Units: Metric
- Bearing OD: 0.2368 to 0.2373
from RBC Bearings
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.3139 to 0.3144
- Design Units: Metric
- Housing Bore: 0.3937 to 0.3943
from Reid Supply
Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-100 [See More]
- Design Units: Inch
- Bearing OD: 0.2500
- Bearing ID: 0.1250
- Length: 0.125
from Spyraflo, Inc.
Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1255 to 0.1260
- Design Units: Inch
- Bearing OD: 0.1260
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® MP is a maintenance-free bearing material with a woven metal fabric encapsulated in a wear-resistant PTFE compound which offers high-load capabilities. This combination of materials enables easy manual or automatic processing and installation. NORGLIDE ® MP can be adapted... [See More]
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.019
- Design Units: Inch (optional feature); Metric (optional feature)
- Bearing Surface: Graphite / Metal Alloy; Glass
from igus® inc.
iglide ® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide ® A200 bushings?. In direct contact with food or pharmaceuticals. For low speeds. When quiet operation is important. When dirt may... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 1.7500
- Design Units: Inch
- Bearing OD: 0.2500 to 2.0000
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Sleeve
- Housing Bore: 4.1339
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from Beemer Precision, Inc.
Self-lubricating oil impregnated sintered bronze. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1280 to 3.0000
- Design Units: Inch
- Bearing OD: 0.2500 to 3.5000
from TriStar Plastics Corp.
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]
- Bushing Type: Flanged
- Shaft OD: 0.2500
- Design Units: Inch
- Housing Bore: 0.3750
from Quality Bearings & Components
Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH. Carbon Steel Backing. Self-Lubricated Liner. Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.3731 to 0.3740
- Design Units: Inch
- Housing Bore: 0.4684 to 0.4691
from RegalRexnord
5/8" Self Lubricating Carbon Graphite Replacement Insert for Series 3200 Flex-Block Sleeve Bearing [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.6250
- Design Units: Inch
- Bearing Surface: Graphite / Metal Alloy
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Bushing Type: Sleeve
- Shaft OD: 2.1257 to 6.9929
- Design Units: Inch
- Housing Bore: 2.3118 to 7.1830
from Bowman International Ltd.
We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Flanged bearings to ISO 2795. French metric Flanged bearings (F7/F8-s7/s8 tolerances). DIN metric Flanged bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Flanged... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.0787 to 1.9685
- Design Units: Inch; Metric
- Bearing ID: 0.0787 to 1.9685
from DME Company
D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the... [See More]
- Bushing Type: Sleeve
- Shaft OD: 1.1255 to 3.7505
- Design Units: Inch
- Bearing ID: 0.7500 to 3.0000
from SelfLube, Inc.
Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available! [See More]
- Bushing Type: Flanged
- Bearing ID: 1.0000 to 4.5000
- Design Units: Inch
- Bearing OD: 1.5000 to 5.5000
from Daemar Inc.
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals. [See More]
- Bushing Type: Flanged
- Bearing OD: 0.7530
- Bearing ID: 0.6260
- Length: 1.250
from OILES America Corporation
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.1168 to 0.1171
- Design Units: Metric
- Housing Bore: 0.1969 to 0.1973
from RBC Bearings
FIBERGLIDE ® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE ® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.3750
- Design Units: Inch
- Housing Bore: 0.4680 to 0.4690
from Reid Supply
Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . RBC-490 [See More]
- Design Units: Inch
- Length: 0.125
- Shaft OD: 0.3750
- Bearing Surface: Steel
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® PRO is a steel material with a polygon-structured bronze layer on one side. Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape. This combination of materials provides much higher load-carrying capabilities. The material is easy to size and... [See More]
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.020
- Design Units: Metric
- Bearing Surface: Plastic (Lined Bearing Surface)
from igus® inc.
iglide ® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder ”. iglide ® G300 is suitable for those applications involving medium to high loads, average surface... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.7500
- Design Units: Inch
- Bearing OD: 0.1875 to 2.9375
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Sleeve
- Housing Bore: 0.3150
- Shaft OD: 0.2362
- Bearing ID: 0.2384
from Beemer Precision, Inc.
Self-lubricating oil impregnated sintered bronze. [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1181 to 1.9685
- Design Units: Metric
- Bearing OD: 0.2362 to 2.3622
from TriStar Plastics Corp.
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.3750
- Design Units: Inch
- Housing Bore: 0.5620
from Quality Bearings & Components
Small Series. FLANGED SLEEVE BEARINGS – INCH. • Sintered Bronze SAE 841. • Oil-Impregnated. • Self-Lubricating [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1245
- Design Units: Inch
- Bearing OD: 0.2215
from RegalRexnord
1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 1.0000
- Design Units: Inch
- Length: 4.906
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.2358 to 1.5728
- Design Units: Metric
- Housing Bore: 0.3150 to 1.7333
from Bowman International Ltd.
We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Plain bearings to ISO 2795. French metric Plain bearings (F7/F8-s7/s8 tolerances). DIN metric Plain bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Plain bearings. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.0787 to 2.4803
- Design Units: Inch; Metric
- Bearing ID: 0.0787 to 2.4803
from SelfLube, Inc.
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]
- Design Units: Inch
- Bearing OD: 1.1250 to 2.5000
- Bearing ID: 0.7500 to 2.0000
- Length: 1.500 to 2.250
from Daemar Inc.
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals. [See More]
- Bushing Type: Sleeve
- Bearing OD: 1.0025
- Bearing ID: 0.7505
- Length: 1.250
from OILES America Corporation
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.1083 to 0.1168
- Design Units: Metric
- Housing Bore: 0.1811 to 0.1816
from RBC Bearings
The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.7500
- Design Units: Inch
- Housing Bore: 0.9995 to 1.0005
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without play. Bearings of 1... [See More]
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.027
- Design Units: Inch (optional feature); Metric (optional feature)
- Bearing Surface: Graphite / Metal Alloy; Carbon (Lined Bearing Surface)
from igus® inc.
iglide ® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide ® J bushings?. When very low coefficients of friction are needed. When a... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
- Design Units: Inch
- Bearing OD: 0.2500 to 2.2500
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Flanged
- Housing Bore: 0.3150
- Shaft OD: 0.2362
- Bearing ID: 0.2384
from TriStar Plastics Corp.
Bearing grade polyester/graphite composite. High-load, high-impact and slow-speed applications. Vibration and abrasion resistant. Self-lubricating with low-moisture absorption. Runs best on shafts with RC30 or higher. [See More]
- Bushing Type: Sleeve
- Bearing Surface: Graphite / Metal Alloy; Plastic
- Design Units: Inch
- Self-lubricating: Self-Lubricating / Oil Impregnated
from Quality Bearings & Components
Nonmetallic. FLANGED SLEEVE BEARINGS – INCH. • Machined Ertalyte Polyester. • Self-Lubricating [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1900
- Design Units: Inch
- Bearing OD: 0.3150
from RegalRexnord
1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 1.0000
- Design Units: Inch
- Length: 4.906
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Bushing Type: Sleeve
- Shaft OD: 1.9675 to 11.8110
- Design Units: Metric
- Housing Bore: 2.1654 to 12.0099
from Bowman International Ltd.
Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium [See More]
- Bushing Type: Flanged
- Shaft OD: 0.1181 to 1.5748
- Design Units: Metric
- Bearing ID: 0.1181 to 1.5748
from SelfLube, Inc.
Available either with or without self-lubricating graphite, SelfLube Laminated Style Die Bushings are made of solid aluminum and are a significant improvement over bronze plated steel. They are available in all industry standard (inch) sizes. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7500 to 3.0000
- Design Units: Inch
- Bearing OD: 1.1250 to 3.5000
from Daemar Inc.
Length = 0.125 to 32.000 in. Shaft Diameter = 0.1236 to 6.9954 in. The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.1547
- Design Units: Inch
- Housing Bore: 0.2186
from OILES America Corporation
http://products.oiles.com/viewitems/drymet-st-bushings-70b--2/drymet-st-bushings-70b-?forward=1 [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.1964 to 0.1969
- Design Units: Metric
- Housing Bore: 0.2756 to 0.2762
from RBC Bearings
The FIBERGLIDE ® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge... [See More]
- Bushing Type: Sleeve
- Shaft OD: 1.0000
- Design Units: Inch
- Housing Bore: 1.0610 to 1.0620
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® SMTL is a composite material of compounded PTFE, bronze stretched metal and steel backing. In contrast to NORGLIDE ® SM, the bronze stretched metal in NORGLIDE ® SMTL is separately precompressed and the PTFE compound tape is thinner, which improves load... [See More]
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.020
- Design Units: Inch (optional feature); Metric (optional feature)
- Bearing Surface: Graphite / Metal Alloy; Plastic (Lined Bearing Surface)
from igus® inc.
iglide ® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It ’s ideal for use with rough shafts or in abrasive environments. When to use iglide ® L280 bushings?. When you need a long service life. When you require... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
- Design Units: Inch
- Bearing OD: 0.1875 to 2.1875
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Sleeve
- Length: 19.685
- Bearing OD: 5.9055
- Bearing Surface: Plastic (Lined Bearing Surface)
from TriStar Plastics Corp.
When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550 º, and are easily interchangeable with... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.5000 to 1.7500
- Design Units: Inch; Metric
- Bearing ID: 1.8500 to 3.3470
from Quality Bearings & Components
Self-Lubricating | Split-Type. PLAIN SLEEVE BEARINGS - INCH. Carbon Steel Backing. Self-Lubricated Liner. Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.1547 to 0.1554
- Design Units: Inch
- Housing Bore: 0.2186 to 0.2191
from RegalRexnord
1 7/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 1.4375
- Design Units: Inch
- Length: 6.125
from Bowman International Ltd.
Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.0394 to 1.5748
- Design Units: Metric
- Bearing ID: 0.0394 to 1.5748
from SelfLube, Inc.
Made of solid aluminum bronze in a wide range of industry sizes. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7874 to 2.3622
- Design Units: Metric
- Bearing OD: 1.0236 to 2.7559
from OILES America Corporation
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction... [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.7917 to 0.7938
- Design Units: Metric
- Bearing OD: 0.9871 to 1.1039
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter. The very thick PTFE layer isolates... [See More]
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.020
- Design Units: Metric
- Bearing Surface: Graphite / Metal Alloy; Carbon (Lined Bearing Surface)
from igus® inc.
iglide ® M250 plastic bushings are vibration dampening, rugged and wear resistant. In applications with low speeds, they balance edge loads extremely well and help to minimize noise. When to use iglide ® M250 bushings?. When there will be exposure to high amounts of dirt. When vibration... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
- Design Units: Inch
- Bearing OD: 0.1875 to 2.2500
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.3750
- Design Units: Inch
- Housing Bore: 0.4694
from Quality Bearings & Components
Ultraprecision. PLAIN SLEEVE BEARINGS – INCH. Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1. • Oil-Impregnated. Lubrication: Vacuum-Impregnated... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.0469
- Design Units: Inch
- Bearing ID: 0.0469
from Bowman International Ltd.
Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications. Developed... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.2362 to 1.7717
- Design Units: Metric
- Bearing ID: 0.2362 to 1.7717
from SelfLube, Inc.
Made with aluminum bronze and available with or without graphite. [See More]
- Design Units: Metric
- Bearing OD: 1.2598 to 6.2992
- Bearing ID: 0.9843 to 4.9213
- Length: 1.575 to 6.299
from OILES America Corporation
Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.1947 to 0.1953
- Design Units: Metric
- Bearing ID: 0.1969
from igus® inc.
When it's hot, iglide ® T500 plastic bushings are a great solution. They are also extremely resistant to chemicals. The really interesting thing about iglide ® T500 bushings is that their wear resistance actually increases at high temperatures. When to use iglide ® T500 bushings?. When... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.7500
- Design Units: Inch
- Bearing OD: 0.1875 to 2.9375
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Sleeve
- Bearing OD: 5.9055
- Design Units: Metric
- Length: 19.685
from Quality Bearings & Components
Nonmetallic. PLAIN SLEEVE BEARINGS – INCH. • Machined Ertalyte Polyester. • Self-Lubricating [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1280
- Design Units: Inch
- Bearing OD: 0.2520
from Bowman International Ltd.
Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications. Developed... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.1875 to 7.0000
- Design Units: Inch
- Bearing ID: 0.1875 to 7.0000
from SelfLube, Inc.
Made with solid aluminum bronze with or without graphite. Supplied with G720000C Toe Clamps. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.9843 to 4.9213
- Design Units: Metric
- Bearing OD: 1.2205 to 6.2992
from OILES America Corporation
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.7874
- Design Units: Metric
- Housing Bore: 1.1024
from igus® inc.
iglide ® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide ® A200 bushings?. In direct contact with food or pharmaceuticals. For low speeds. When quiet operation is important. When dirt may... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.0394 to 1.2598
- Design Units: Metric
- Bearing OD: 0.1181 to 1.5748
from AST Bearings LLC
Additional material options are available in this series. [See More]
- Bushing Type: Sleeve
- Housing Bore: 4.7244
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from Quality Bearings & Components
Delrin. PRESSBEARINGS – INCH. • Delrin Bearing. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]
- Bushing Type: Flanged
- Bearing ID: 0.0940 to 0.0970
- Design Units: Inch
- Length: 0.190
from SelfLube, Inc.
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings - Metric come in a variety of industry standard sizes. If a standard won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7874 to 2.3622
- Design Units: Metric
- Bearing OD: 1.1811 to 2.9134
from OILES America Corporation
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings... [See More]
- Bushing Type: Sleeve
- Shaft OD: 3.9370
- Design Units: Metric
- Housing Bore: 4.7244
from igus® inc.
iglide ® A350: the new iglide ® material for the food industry. In addition to high temperature resistance, the material has good wear resistance and low coefficients of friction. Maintenance-free. Lubrication free. High abrasion resistance. Low coefficients of friction. High media... [See More]
- Bushing Type: Sleeve; Flanged (optional feature)
- Bearing ID: 0.2362 to 0.7874
- Design Units: Metric
- Bearing OD: 0.3150 to 0.9055
from AST Bearings LLC
Additional material options are available in this series. [See More]
- Bushing Type: Flanged
- Housing Bore: 4.7244
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from Quality Bearings & Components
Delrin. PRESSBEARINGS – INCH. • Oil-Impregnated Sintered Bronze Bearing SAE 840. • Carbon Steel Retainer, Black Oxide Finish. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1260 to 0.1280
- Design Units: Inch
- Length: 0.270
from SelfLube, Inc.
Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7500 to 3.0000
- Design Units: Inch
- Bearing OD: 1.1250 to 3.7500
from OILES America Corporation
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. [See More]
- Bushing Type: Sleeve
- Shaft OD: 3.9370
- Design Units: Metric
- Housing Bore: 4.7244 to 4.7258
from igus® inc.
iglide ® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder ”. iglide ® G300 is suitable for those applications involving medium to high loads, average surface... [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 3.0000
- Design Units: Inch
- Bearing OD: 0.1875 to 3.1875
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Shaft OD: 3.9370
- Bearing ID: 3.9463
- Housing Bore: 4.1339
- Bearing OD: 4.1339
from Quality Bearings & Components
Sintered Bronze. PRESSBEARINGS – METRIC. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating. • Oil-Impregnated Sintered Bronze Bearing SAE 840. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1579 to 0.1587
- Design Units: Metric
- Length: 0.402
from SelfLube, Inc.
Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPB Straight Bushings are available in a wide range of industry sizes. [See More]
- Design Units: Metric
- Bearing OD: 1.1811 to 5.5118
- Bearing ID: 0.7874 to 4.7244
- Length: 0.591 to 3.937
from OILES America Corporation
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. [See More]
- Bushing Type: Flanged
- Shaft OD: 0.3937
- Design Units: Metric
- Bearing ID: 0.3948 to 0.3957
from igus® inc.
iglide ® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide ® J bushings?. When very low coefficients of friction are needed. When a... [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 1.7500
- Design Units: Inch
- Bearing OD: 0.2500 to 2.0000
from AST Bearings LLC
This plain bearing is also available with stainless steel or bronze backing material. [See More]
- Shaft OD: 3.9370
- Bearing ID: 3.9370
- Housing Bore: 4.1339
- Bearing OD: 4.1339
from Quality Bearings & Components
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - INCH. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding motions. Knurling ensures... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1858 to 0.1865
- Design Units: Inch
- Length: 0.290
from SelfLube, Inc.
Made of solid aluminum bronze with or without self-lubricating graphite. SPB Straight Bushings are available in a wide range of industry sizes. [See More]
- Design Units: Metric
- Bearing OD: 1.1024 to 7.0866
- Bearing ID: 0.7874 to 6.2992
- Length: 0.394 to 5.906
from OILES America Corporation
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.3150
- Design Units: Metric
- Bearing ID: 0.3155 to 0.3161
from igus® inc.
iglide ® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It ’s ideal for use with rough shafts or in abrasive environments. When to use iglide ® L280 bushings?. When you need a long service life. When you require... [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 2.2500
- Design Units: Inch
- Bearing OD: 0.1875 to 2.4375
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Flanged
- Housing Bore: 4.1339
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from Quality Bearings & Components
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5 °. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1858 to 0.1865
- Design Units: Inch
- Length: 0.400
from SelfLube, Inc.
Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7874 to 4.7244
- Design Units: Metric
- Bearing OD: 1.1811 to 5.5118
from OILES America Corporation
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.3150
- Design Units: Metric
- Bearing ID: 0.3159 to 0.3165
from igus® inc.
iglide ® M250 plastic bushings are vibration dampening, rugged and wear resistant. In applications with low speeds, they balance edge loads extremely well and help to minimize noise. When to use iglide ® M250 bushings?. When there will be exposure to high amounts of dirt. When vibration... [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 3.0000
- Design Units: Inch
- Bearing OD: 0.1875 to 3.2500
from AST Bearings LLC
See the ASTCR Product information for the other available liner materials. [See More]
- Shaft OD: 3.9370
- Bearing OD: 4.5276
- Housing Bore: 4.5276
- Length: 3.937
from SelfLube, Inc.
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.7500 to 3.0000
- Design Units: Inch
- Bearing OD: 1.1250 to 3.7500
from OILES America Corporation
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug... [See More]
- Bushing Type: Sleeve
- Shaft OD: 3.9370
- Design Units: Metric
- Bearing ID: 3.9398 to 3.9412
from igus® inc.
Iglidur ® Q is the cost-effective solution for high service life in high to extreme conditions. Plain bearings made from this material are ideal for all types of motion but their preferred application is for pivoting movement. iglidur ® Q is available as a sleeve bearing, flange bearing or... [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 3.0000
- Design Units: Inch
- Bearing OD: 0.1875 to 3.1875
from AST Bearings LLC
Recommended fitting tolerance: Housing = H7, Shaft = h9, [See More]
- Bushing Type: Sleeve
- Bearing ID: 0.1202
- Shaft OD: 0.1181
- Bearing OD: 0.1772
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.0793 to 0.0813
- Design Units: Metric
- Bearing OD: 0.1587 to 0.1617
from AST Bearings LLC
Recommended fitting tolerance: Housing = H7, Shaft = h9, [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1202
- Shaft OD: 0.1181
- Bearing OD: 0.1772
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.0783 to 0.0787
- Design Units: Metric
- Housing Bore: 0.1575 to 0.1580
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Sleeve
- Housing Bore: 4.1339
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from OILES America Corporation
Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants. [See More]
- Bushing Type: Sleeve
- Shaft OD: 0.1964 to 0.1969
- Design Units: Metric
- Housing Bore: 0.2756 to 0.2815
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Flanged
- Housing Bore: 4.1339
- Shaft OD: 3.9370
- Bearing ID: 3.9370