Bronze - Sintered Plain Bearings and Sleeve Bearings

115 Results
DP10™ Metal-Polymer Plain Bearings -- 02O DB10
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Very good performance in lubricated applications particularly in marginally lubricated applications. Suitable for... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve; Flanged
  • Operating Temperature: -328 to 536
Self Lubricating .1250 in. ID, .1875 in. OD Split Type Plain Sleeve Bearing -- BSNPLN-02TH02
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Bearing Surface: Bronze - Sintered; Sintered Bronze / PTFE
  • Design Units: Inch
  • Bushing Type: Sleeve; Flanged
  • Bearing ID: 0.1250
Custom Multi-Lobe Semi-Floating Bearings -- MLSF
from Waukesha Bearings

Waukesha Bearings provides uniquely engineered multi-lobe semi-floating bearings that improve stability and ensure long life and maximum reliability compared to conventional floating ring bearings. Using proven technology, MLSF ® bearings are designed to run at optimum temperatures with minimal... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 0.5000
Plain Bushes -- 5217708
from RS Components, Ltd.

RS PRO OB357 Plain Bush [See More]

  • Bearing Surface: Bronze - Sintered; Bronze
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.1181
DP11™ Metal-Polymer Low Friction Composite Bearings -- 02O DP11
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Particularly suited to dry applications with high frequency and low amplitude oscillating movements. Suitable for... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve; Flanged
  • Operating Temperature: -328 to 536
Self Lubricating 10mm ID, 12mm OD Split Type Plain Sleeve Bearing -- BSNPLNMMB101210
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Bearing Surface: Bronze - Sintered; Sintered Bronze / PTFE
  • Design Units: Metric
  • Bushing Type: Sleeve; Flanged
  • Bearing ID: 0.3937
Plain Bushes -- 5217720
from RS Components, Ltd.

RS PRO OB368 Plain Bush [See More]

  • Bearing Surface: Bronze - Sintered; Bronze
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.1181
DP31™ Metal-Polymer Lead Free Plain Bearings -- 01 DP31
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Excellent low friction and wear resistance performance in lubricated applications. Excellent flow erosion and cavitation resistance. Very good fatigue strength. Lead-free material compliant to EVL, WEEE, and RoHS specifications [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve; Flanged
  • Operating Temperature: -328 to 536
Plain Bushes -- 5217736
from RS Components, Ltd.

RS PRO OB469 Plain Bush [See More]

  • Bearing Surface: Bronze - Sintered; Bronze
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.1575
DP4-B™ Metal-Polymer Dry Plain Bearings -- 02O DB4-B
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Very good performance in lubricated applications. Good performance in greased applications. Suitable for linear,... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Bronze
  • Bushing Type: Sleeve; Flanged
  • Operating Temperature: -328 to 536
Plain Bushes -- 5217742
from RS Components, Ltd.

RS PRO OB4612 Plain Bush [See More]

  • Bearing Surface: Bronze - Sintered; Bronze
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.1575
DS™ Metal-Polymer Self-Lubricating Bearings -- 03G DS
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Self-lubricating bearing material for operation in mixed film lubrication conditions. Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer). Resistant to fretting corrosion damage to the shaft under low amplitude oscillating... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve
  • Self-lubricating: Self-Lubricating / Oil Impregnated
Plain Bushes -- 5217758
from RS Components, Ltd.

RS PRO OB5812 Plain Bush [See More]

  • Bearing Surface: Bronze - Sintered; Bronze
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.1969
DTS10™ Metal-Polymer Composite Bearings -- 01 DTS10
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances. Excellent wear resistance and low friction in lubricated hydraulic... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve; Flanged
  • Operating Temperature: -328 to 536
Plain Bushes -- 5217764
from RS Components, Ltd.

RS PRO OB5815 Plain Bush [See More]

  • Bearing Surface: Bronze - Sintered; Bronze
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.1969
DU™ Cylindrical Bushes - Inch Size -- 0203 DU-B
from GGB

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.0785 to 0.0787
DU™ Cylindrical Bushes - Inch Size -- BB0604DU-B
from GGB

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Design Units: Metric
  • Bushing Type: Flanged
  • Shaft OD: 0.2354 to 0.2358
DU® Metal-Polymer Composite PTFE Bearings -- 02 DU
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Suitable for lubricated applications. Suitable for linear, oscillating and rotating movements [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve; Flanged
  • Operating Temperature: -328 to 536
DU-B™ Metal-Polymer Composite Dry Bearings -- 02 DU-B
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Suitable for lubricated applications. Suitable for linear, oscillating and rotating movements. Bronze back offers... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Bronze
  • Bushing Type: Sleeve; Flanged
  • Operating Temperature: -328 to 536
DX™ 10 Metal-Polymer Plain Bearings -- 01 DX10
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Perfect for heavy duty and harsh environments. Excellent chemical resistance. Excellent erosion resistance. Good fatigue strength. Good wear performance. Can be broached for tighter tolerance. Lead-free material compliant to EVL, RoHS and... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve
  • Operating Temperature: -40 to 347
DX® Metal-Polymer Grease Lubricated Bearings -- 06G DX
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Marginally lubricated bearing material for grease or oil lubricated applications. Standard parts contain grease indents in the sliding layer; plain sliding layer available by request. Optimum performance under relatively high loads and... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve
  • Operating Temperature: -40 to 266
HI-EX® Metal-Polymer Lubricated Lead Free Bearings -- 03O Hi-EX
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Marginally lubricated bearing material with good wear resistance under thin film conditions. Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer. Available with... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve
  • Self-lubricating: Self-Lubricating / Oil Impregnated
METAFRAM Oil Impregnated Sintered Bronze Bearings -- GGB-BP25
from GGB

PRODUCT'S BENEFITS Quality materials you can rely on Quality/Reliability Material allows for compact design Common to One Piece Compact Design Material offers good wear resistance Increased Wear Resistance Material helps extend application's service life Extended service life Material operates well... [See More]

  • Bearing Surface: Bronze - Sintered
  • Self-lubricating: Self-Lubricating / Oil Impregnated
  • Bushing Type: Sleeve
Metal-Polymer Anti-Friction Bearings -- 0203 DP4®
from GGB

STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Very good performance in lubricated applications. Good performance in greased applications. Suitable for linear,... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Body: Steel
  • Bushing Type: Sleeve; Flanged
  • Operating Temperature: -328 to 536
OIL-LESS BEARINGS -- B3-1
from W.M. Berg

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.0469
Bronze ECO Flanged Plain Bearings SAE 841 - USDA H-1 approved
from Bunting Bearings, LLC

The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10 °F/+220 °F [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.1875 to 2.0000
Link-Belt 3216FT1 Flange Blocks Sleeve Bearings -- 3216FT1
from RegalRexnord

1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Shaft OD: 1.0000
Bushing -- 120592668 [EBCB121610 from Bunting Magnetics Co.]
from Radwell International

SLEEVE BEARING, BRONZE, 3/4" I.D., 1" O.D., 1-1/4" LENGTH, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
Flange Bearings
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch; Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.1260 to 8.0000
Demountable Guide Pin Bushings
from SelfLube, Inc.

Made of solid aluminum bronze with self-lubricating graphite. SelfLube Demountable Guide Pin Bushings are available in all industry standard (inch) sizes. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Bearing ID: 1.0000 to 3.0000
  • Design Units: Inch
  • Bearing OD: 1.8430 to 4.2810
Reinforced Stainless Steel Bearing TriSteel™ -- TSI08XX06X
from TriStar Plastics Corp.

TriSteel ™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working... [See More]

  • Bearing Surface: Bronze - Sintered; Plastic (Lined Bearing Surface)
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 0.5000
Cermet M Flanged Bushing (54F) -- 54F-0303
from OILES America Corporation

Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.1187 to 0.1191
Radial Plain Bearings
from SPIETH-Maschinenelemente GmbH & Co. KG

Spieth radial plain bearings – hydrodynamic multilobe bearings with adjustable play. Spindle bearings on modern, high-performance machines demand high precision. Hydrodynamically lubricated multilobe radial plain bearings with the Spieth principle have a clear advantage in modern mechanical... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Bearing ID: 1.1811 to 5.5118
Sleeve Bearing; Round -- BNT-100 [BNT-100 from Isostatic Industries, Inc.]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-100 [See More]

  • Bearing Surface: Bronze - Sintered; Oilite-type Bronze (SAE 841)
  • Bearing ID: 0.1250
  • Design Units: Inch
  • Bearing OD: 0.2500
Bronze-Plated GE Bushing -- Inch Series
from DME Company

D-M-E Bronze-Plated Guided Ejection Bushings feature the strength of steel plus the non-scoring lubricity of bronze plating. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the bushings... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 1.1255 to 3.7505
Custom Sleeve Bearings (Bushings)
from Beemer Precision, Inc.

Total corporate quality dedication, 60 years of experience, and state of the art equipment produce bearings that are worthy of the products you have dedicated your time and efforts to produce. We strive continuously to adhere to traditional values, yet remain flexible to the demands necessary to... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch; Metric
  • Bushing Type: Sleeve; Flanged
  • Self-lubricating: Self-Lubricating / Oil Impregnated
Plain Bearings / Sleeve Bearings -- AST090 100100
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bearing Surface: Bronze - Sintered
  • Shaft OD: 3.9370
  • Bushing Type: Sleeve
  • Housing Bore: 4.1339
Sleeve Bearings
from Climax Metal Products Company

Available in bronze or UHMW-PE. Bronze sleeve bearings are self-oiling and are ideal for motors, pulleys, and repair jobs, bore reducers, etc. UHMW-PE sleeve bearings are USDA/FDA approved and are excellent for wet or harsh environments or where wash-down is required. UHMW-PE sleeve bearings are for... [See More]

  • Bearing Surface: Bronze - Sintered; Plastic (optional feature); UHMW-PE
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.2500 to 0.7500
Cast Bronze Bearings with Solid Graphite Lubrication -- made to order
from Bowman International Ltd.

All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425 °C (800 °F) as well as cryogenic temperatures down to -200 °C (-400 °F) depending on the bronze material and graphite selected. This makes them... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch; Metric
  • Bushing Type: Sleeve; Flanged
  • Self-lubricating: Self-Lubricating / Oil Impregnated
Press-Fit-Bronze-Self-Align -- PSB-125
from Spyraflo, Inc.

Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features. The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID. [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.1255 to 0.1260
Bronze Bushings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing Surface: Bronze - Sintered
  • Self-lubricating: Self-Lubricating / Oil Impregnated
Flanged Sleeve Bearings - Inch -- BSNFLN-031004U
from Quality Bearings & Components

Ultraprecision. FLANGED SLEEVE BEARINGS – INCH. Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Sintered Bronze SAE 841. • Oil-Impregnated [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Shaft OD: 0.0469
Bronze ECO Sleeve (Plain) Bearings SAE 841 - USDA H-1 approved
from Bunting Bearings, LLC

The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10 °F/+220 °F [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.1250 to 4.0000
Link-Belt 3216FXT1 Flange Blocks Sleeve Bearings -- 3216FXT1
from RegalRexnord

1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Flange Block [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Shaft OD: 1.0000
Bushing -- 121922631 [33669BA from Markem-Imaje]
from Radwell International

DISCONTINUED BY MANUFACTURER, BUSHING, SLOTTED BRONZE, 1/4 INCH DIAMETE, D229558. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
Sleeve Bearings
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch; Metric
  • Bushing Type: Sleeve
  • Bearing ID: 0.1250 to 1.5630
Guide Pin Bushings
from SelfLube, Inc.

Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available! [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 1.0000 to 4.5000
Toughmet High Temperature Bushings (TMB) -- TMB-0505
from OILES America Corporation

Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants. [See More]

  • Bearing Surface: Bronze - Sintered; (Graphited) (Lined Bearing Surface)
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.1964 to 0.1969
Sleeve Bearing; Round -- BNT-207 [BNT-207 from Bunting Bearings, LLC]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-207 [See More]

  • Bearing Surface: Bronze - Sintered; Cast Bronze (SAE 660)
  • Bearing ID: 0.2500
  • Design Units: Inch
  • Bearing OD: 0.3750
Bronze-Plated Shoulder Bushing -- Inch Series
from DME Company

D-M-E Bronze-Plated Shoulder Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Shoulder Bushings undergo rigorous quality assurance and... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 1.1255 to 3.7505
Flanged Plain Bearings (Bushings) -- Oilite® & Oilite Non-Tox®
from Beemer Precision, Inc.

Self-lubricating oil impregnated sintered bronze. [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.1280 to 3.0000
Plain Bearings / Sleeve Bearings -- AST090 10050
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bearing Surface: Bronze - Sintered
  • Shaft OD: 3.9370
  • Bushing Type: Sleeve
  • Housing Bore: 4.1339
Sintered Flanged Bearings -- Oilite®
from Bowman International Ltd.

We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Flanged bearings to ISO 2795. French metric Flanged bearings (F7/F8-s7/s8 tolerances). DIN metric Flanged bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Flanged... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch; Metric
  • Bushing Type: Flanged
  • Shaft OD: 0.0787 to 1.9685
Self-Clinch-Bronze-Self-Align -- FSB-125
from Spyraflo, Inc.

Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.1255 to 0.1260
Flanged Sleeve Bearings - Inch -- BSNFLN-G101
from Quality Bearings & Components

Small Series. FLANGED SLEEVE BEARINGS – INCH. • Sintered Bronze SAE 841. • Oil-Impregnated. • Self-Lubricating [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.1245
Bronze Flanged Bearings SAE 841
from Bunting Bearings, LLC

Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.1250 to 3.0000
Link-Belt F2219Z Flange Blocks Sleeve Bearings -- F2219Z
from RegalRexnord

1 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Shaft OD: 1.1875
Bushing -- 127672695
from Radwell International

OIL IMPREGNATED BRONZE SLEEVE OIL, 5/16 ID X 7/16 OD X 1/2 OAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
Guided Ejector Bushings
from SelfLube, Inc.

Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Bearing ID: 0.7500 to 2.0000
  • Design Units: Inch
  • Bearing OD: 1.1250 to 2.5000
Bronze-Plated Straight Bushing -- Inch Series
from DME Company

D-M-E Bronze-Plated Straight Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Straight Bushings undergo rigorous quality assurance and... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 0.7490 to 1.4990
Metric Sleeve Bearings (Bushings) -- M Series Oilite® & Oilite Non-Tox®
from Beemer Precision, Inc.

Self-lubricating oil impregnated sintered bronze. [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Bearing ID: 0.1181 to 1.9685
Plain Bearings / Sleeve Bearings -- AST800 100100
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
  • Housing Bore: 4.1339
  • Shaft OD: 3.9370
  • Bearing ID: 3.9463
Sintered Plain Bearings -- Oilite®
from Bowman International Ltd.

We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Plain bearings to ISO 2795. French metric Plain bearings (F7/F8-s7/s8 tolerances). DIN metric Plain bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Plain bearings. [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch; Metric
  • Bushing Type: Sleeve
  • Shaft OD: 0.0787 to 2.4803
Plain Sleeve Bearings - Inch -- BSNPLN-031004U
from Quality Bearings & Components

Ultraprecision. PLAIN SLEEVE BEARINGS – INCH. Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1. • Oil-Impregnated. Lubrication: Vacuum-Impregnated... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 0.0469
Bronze METRIC Flanged Bearings SAE 841
from Bunting Bearings, LLC

Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.1181 to 2.3622
Bushing -- 127963946
from Radwell International

GUIDE PIN BUSHING,SELF LUBRICATING BUSHING ,3 X 3.5 X 4IN,BRONZE/GRAPHITE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered; Graphite / Metal Alloy
Laminated Style Die Bushings
from SelfLube, Inc.

Available either with or without self-lubricating graphite, SelfLube Laminated Style Die Bushings are made of solid aluminum and are a significant improvement over bronze plated steel. They are available in all industry standard (inch) sizes. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.7500 to 3.0000
Self-Lubricating Bushing -- Inch Series
from DME Company

D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where the parts being molded prohibit the use of external lubricants, such as medical, electronic and... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 1.1255 to 3.7505
Plain Bearings / Sleeve Bearings -- ASTB90 F10050
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bearing Surface: Bronze - Sintered
  • Shaft OD: 3.9370
  • Bushing Type: Flanged
  • Housing Bore: 4.1339
Pressbearings - Inch -- BDARSS-S125
from Quality Bearings & Components

Delrin. PRESSBEARINGS – INCH. • Oil-Impregnated Sintered Bronze Bearing SAE 840. • Carbon Steel Retainer, Black Oxide Finish. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.1260 to 0.1280
Bronze METRIC Sleeve (Plain) Bearings SAE 841
from Bunting Bearings, LLC

Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Bearing ID: 0.0787 to 3.9370
Bushing -- 127963950
from Radwell International

GUIDE PIN BUSHING,SELF LUBRICATING BUSHING, 80X100X100MM,BRONZE/GRAPHITE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered; Graphite / Metal Alloy
LBBM Shoulder Bushings - Metric
from SelfLube, Inc.

Made of solid aluminum bronze in a wide range of industry sizes. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Design Units: Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.7874 to 2.3622
Self-Lubricating GE Bushing -- Inch Series
from DME Company

D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 1.1255 to 3.7505
Plain Bearings / Sleeve Bearings -- ASTT90 100100
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bearing Surface: Bronze - Sintered
  • Shaft OD: 3.9370
  • Bushing Type: Sleeve
  • Housing Bore: 4.1339
Pressbearings - Metric -- B#BRSSMK04
from Quality Bearings & Components

Sintered Bronze. PRESSBEARINGS – METRIC. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating. • Oil-Impregnated Sintered Bronze Bearing SAE 840. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.1579 to 0.1587
Bronze Sleeve (Plain) Bearings SAE 841, I.D.<=1in
from Bunting Bearings, LLC

Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.1250 to 1.0000
Bushing -- 159544473
from Radwell International

DISCONTINUED BY MANUFACTURER, SL2 BUSHING, STRAIGHT TYPE, O.D. D() 60, I.D. D() 50, ALLOWABLE SURFACE PRESSURE 15, BRONZE BASED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
NAAMS Guide Pin Bushings
from SelfLube, Inc.

Made with aluminum bronze and available with or without graphite. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Bearing ID: 0.9843 to 4.9213
  • Design Units: Metric
  • Bearing OD: 1.2598 to 6.2992
Solid Bronze GE Bushing -- Inch Series
from DME Company

DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 1.1255 to 3.7505
Plain Bearings / Sleeve Bearings -- ASTT90 F10050
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Bearing Surface: Bronze - Sintered
  • Shaft OD: 3.9370
  • Bushing Type: Flanged
  • Housing Bore: 4.1339
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch -- BDBRSS - FSPN187
from Quality Bearings & Components

Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - INCH. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding motions. Knurling ensures... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.1858 to 0.1865
BU Dry Lubricant Plain Bearings - inch sizes
from Bunting Bearings, LLC

Bunting “BU ” Dry Lubricant Bearings. Bunting ’s “BU ” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the... [See More]

  • Bearing Surface: Bronze - Sintered; PTFE Lined
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.1250 to 2.0000
Bushing -- 163031887 [23-6 from Waukesha Cherry-Burrell, An SPX Brand]
from Radwell International

BUSHING, MECHANICAL, 1 1/2 IN OD, VALVE STEM, BRONZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
NAAMS Pad Bushings
from SelfLube, Inc.

Made with solid aluminum bronze with or without graphite. Supplied with G720000C Toe Clamps. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Design Units: Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.9843 to 4.9213
Solid Bronze Straight Bushing -- Inch Series
from DME Company

Solid Bronze Straight Bushing [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Shaft OD: 1.1255 to 3.7505
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch -- BDBRSS - FSPU187
from Quality Bearings & Components

Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5 °. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.1858 to 0.1865
BU Dry Lubricant Plain Bearings - metric sizes
from Bunting Bearings, LLC

Bunting “BU ” Dry Lubricant Bearings. Bunting ’s “BU ” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the... [See More]

  • Bearing Surface: Bronze - Sintered; PTFE Lined
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Bearing ID: 0.1181 to 1.9685
Bushing -- 187050108
from Radwell International

SLEEVE, M-SERIES, SINTERED BRONZE, IMPREGNATED WITH SYNTHETIC PERFORMANCE DIFFERENCE, .39 INCH INNER DIAMETER, .55 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
SEGB/ SEGBK Ejector Bushings - Metric
from SelfLube, Inc.

Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings - Metric come in a variety of industry standard sizes. If a standard won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Design Units: Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.7874 to 2.3622
Cast Bronze C93200 (SAE 660) Flanged METRIC Bearings
from Bunting Bearings, LLC

Bunting cast bronze bearings are machined from continuous cast C93200 (SAE 660) bronze for superior quality and performance. The continuous casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other cast... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.2362 to 2.3622
Bushing -- 202801468
from Radwell International

BUSHING, SLEEVE BEARING, CAST BRONZE, 1-11/16IN BORE, 2IN OD, 3-1/2IN LONG. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
Shoulder Bushings
from SelfLube, Inc.

Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.7500 to 3.0000
Cast Bronze C93200 (SAE 660) Sleeve (Plain) Bearings
from Bunting Bearings, LLC

Bunting cast bronze bearings are machined from continuous cast C93200 (SAE 660) bronze for superior quality and performance. The continuous casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other cast... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.1875 to 5.0000
Bushing -- 216322481
from Radwell International

DISCONTINUED BY MANUFACTURER, FORK BUSHING, TOP, BRONZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
SOBF Flanged Bushings - Metric
from SelfLube, Inc.

Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPB Straight Bushings are available in a wide range of industry sizes. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Bearing ID: 0.7874 to 4.7244
  • Design Units: Metric
  • Bearing OD: 1.1811 to 5.5118
Cast Bronze C93200 (SAE 660) Sleeve (Plain) METRIC Bearings
from Bunting Bearings, LLC

Bunting cast bronze bearings are machined from continuous cast C93200 (SAE 660) bronze for superior quality and performance. The continuous casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other cast... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
  • Bushing Type: Sleeve
  • Bearing ID: 0.2362 to 3.9370
Bushing -- 21690556 [CB-1416-16 from Bunting Magnetics Co.]
from Radwell International

BUSHING, CAST BRONZE, SAE660, 7/8 X 1 X 2IN, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
SPB Straight Bushings - Metric
from SelfLube, Inc.

Made of solid aluminum bronze with or without self-lubricating graphite. SPB Straight Bushings are available in a wide range of industry sizes. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Bearing ID: 0.7874 to 6.2992
  • Design Units: Metric
  • Bearing OD: 1.1024 to 7.0866
Cast Bronze C96900 ToughMet3 Alloy Bearings
from Bunting Bearings, LLC

Bunting TMCB bearings are machined from cast C96900 ToughMet3 bronze for superior quality and performance. The casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other processes. Our standard ToughMet bearing... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.1900 to 4.0000
Bushing -- 221673969
from Radwell International

DISCONTINUED BY MANUFACTURER, STANDARD SHOULDER BUSHING, COPPER ALLOY, BRONZE PLATED, UNDERGROUND. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
SPF Flanged Bushings - Metric
from SelfLube, Inc.

Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Design Units: Metric
  • Bushing Type: Flanged
  • Bearing ID: 0.7874 to 4.7244
Flanged Bearings BB-16 - Heavy Load Applications
from Bunting Bearings, LLC

Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil impregnated with an extreme... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Flanged
  • Bearing ID: 0.7500 to 2.0000
Bushing -- 223674013
from Radwell International

BUSHING, OIL IMPREGNATED, 20 MM INSIDE DIAMETER, 23 MM OUTSIDE DIAMETER, BRONZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
Straight Bushings
from SelfLube, Inc.

Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]

  • Bearing Surface: Bronze - Sintered; Aluminum Bronze with or without self-lubricating graphite
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Sleeve (Plain) Bearings BB-16 - Heavy Load Applications
from Bunting Bearings, LLC

Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil impregnated with an extreme... [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Inch
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Bushing -- 24739833 [CB2026-10 from Bunting Magnetics Co.]
from Radwell International

BUSHING CAST BRONZE 1-3/8IN DIA 1-1/4IN HGHT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
Bushing -- 39621714
from Radwell International

SHOULDER BUSHING, STD BRONZE PLATED 1-1/4IN GRND. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
Bushing -- 39621740
from Radwell International

SHOULDER BUSHING, 2.281" HEAD OD, BRONZE, PLT FINISH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
Bushing -- 46960571
from Radwell International

BUSHING 30X40X30MM BRONZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
Bushing -- 46960587
from Radwell International

BUSHING 30X40X35MM BRONZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
  • Design Units: Metric
Bushing -- 47541024
from Radwell International

BUSHING BRONZE 3/4IN ID 7/8IN OD 3/4IN WIDTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
Bushing -- 48556433
from Radwell International

STRAIGHT LINEAR PLAIN BEARING, MULTI LAYERED, STEEL BACKED BRONZE SINTER, POLYACETAL LAYER, DRYMENT ST. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered
  • Bushing Type: Sleeve
Bushing -- 53594659
from Radwell International

GRAPHITE PLUGGED BRONZE BUSHING 20X28X30MMM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered; Graphite / Metal Alloy
Bushing -- 53594664
from Radwell International

GRAPHITE PLUGGED BRONZE BUSHING 30X38X60. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bearing Surface: Bronze - Sintered; Graphite / Metal Alloy