Flanged Plain Bearings and Sleeve Bearings
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Bushing Type: Sleeve; Flanged
- Shaft OD: 0.1865 to 0.1875
- Design Units: Inch
- Housing Bore: 0.1875
from Modern Linear Incorporated
Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1400
- Design Units: Inch
- Bearing OD: 0.1873
from Waukesha Bearings
Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to fixed profile... [See More]
- Bushing Type: Sleeve; Flanged
from GGB
STRUCTURE. Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts. CHARACTERISTICS. Maintenance-free bearing material for heavy duty applications. Excellent performance under high loads and intermittent operation. Also available with graphite inserts for temperatures above 250 °C [See More]
- Bushing Type: Sleeve; Flanged
- Body: Cast Bronze
- Bearing Surface: Solid Lubricant Inserts (Lined Bearing Surface)
- Self-lubricating: Self-Lubricating / Oil Impregnated
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Bushing Type: Sleeve; Flanged
- Shaft OD: 0.3927 to 0.3937
- Design Units: Metric
- Housing Bore: 0.3937
from Waukesha Bearings
Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully considered, as they can affect such... [See More]
- Bushing Type: Sleeve; Flanged
- Body: Standard Pads are Steel
- Bearing Surface: Standard Pads Have Babbitt Lining (Lined Bearing Surface)
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Very good performance in lubricated applications particularly in marginally lubricated applications. Suitable for... [See More]
- Bushing Type: Sleeve; Flanged
- Body: Steel
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Operating Temperature: -328 to 536
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing ID: 0.1250
- Design Units: Inch
- Bearing OD: 0.1875
from Waukesha Bearings
Flexure Pivot ® tilt pad journal bearings are a leading bearing solution for high-load, high-speed, small-diameter shafts. They achieve low cross-coupling and high stability while eliminating pivot wear, high contact stresses and pad flutter. Typical Applications. Integrally geared air/process... [See More]
- Bushing Type: Sleeve; Flanged
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Particularly suited to dry applications with high frequency and low amplitude oscillating movements. Suitable for... [See More]
- Bushing Type: Sleeve; Flanged
- Body: Steel
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Operating Temperature: -328 to 536
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing ID: 0.3937
- Design Units: Metric
- Bearing OD: 0.4724
from Waukesha Bearings
As rotating equipment has grown and efficiency requirements increased, the Maxalign ® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. With 30+ years of proven experience and design flexibility on large rotating plant... [See More]
- Bushing Type: Sleeve; Flanged
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Excellent low friction and wear resistance performance in lubricated applications. Excellent flow erosion and cavitation resistance. Very good fatigue strength. Lead-free material compliant to EVL, WEEE, and RoHS specifications [See More]
- Bushing Type: Sleeve; Flanged
- Body: Steel
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Operating Temperature: -328 to 536
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Very good performance in lubricated applications. Good performance in greased applications. Suitable for linear,... [See More]
- Bushing Type: Sleeve; Flanged
- Body: Bronze
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Operating Temperature: -328 to 536
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances. Excellent wear resistance and low friction in lubricated hydraulic... [See More]
- Bushing Type: Sleeve; Flanged
- Body: Steel
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Operating Temperature: -328 to 536
from GGB
Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.1179 to 0.1181
- Design Units: Metric
- Housing Bore: 0.1772 to 0.1775
from GGB
Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.2354 to 0.2358
- Design Units: Metric
- Housing Bore: 0.3150 to 0.3156
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Suitable for lubricated applications. Suitable for linear, oscillating and rotating movements [See More]
- Bushing Type: Sleeve; Flanged
- Body: Steel
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Operating Temperature: -328 to 536
from GGB
STRUCTURE. Metal-Polymer Composite Material. CHARACTERISTICS. Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions. Suitable for lubricated applications. Suitable for linear, oscillating and rotating movements. Bronze back offers... [See More]
- Bushing Type: Sleeve; Flanged
- Body: Bronze
- Bearing Surface: Bronze - Sintered (Lined Bearing Surface)
- Operating Temperature: -328 to 536
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -40 to 257
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Very good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -58 to 338
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio for high temperature... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -40 to 392
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good bearing performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio for high temperature... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -40 to 464
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Suitable for very high temperature applications. Very good weight... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -148 to 554
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good performance in lubricated or marginally lubricated applications. Excellent flow erosion and cavitation resistance. Corrosion resistant in humid/saline environments. Suitable for very high temperature applications. Very good weight... [See More]
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
- Operating Temperature: -148 to 554
from GGB
PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend... [See More]
- Bushing Type: Flanged
- Bearing Surface: Plastic; Thermoplastic
from GGB
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP ™ standard range bushes are interchangeable with DU ™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1969
- Design Units: Metric
- Bearing OD: 0.2756
from Beemer Precision, Inc.
Total corporate quality dedication, 60 years of experience, and state of the art equipment produce bearings that are worthy of the products you have dedicated your time and efforts to produce. We strive continuously to adhere to traditional values, yet remain flexible to the demands necessary to... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing Surface: Bronze - Sintered
- Design Units: Inch; Metric
- Self-lubricating: Self-Lubricating / Oil Impregnated
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Flanged
- Housing Bore: 0.3150
- Shaft OD: 0.2362
- Bearing ID: 0.2384
from TriStar Plastics Corp.
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]
- Bushing Type: Flanged
- Shaft OD: 0.2500
- Design Units: Inch
- Housing Bore: 0.3750
from DME Company
D-M-E Shoulder Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Shoulder Bushings feature a case-hardened surface treatment that's .030 to .040 deep. All Shoulder Bushings undergo rigorous quality assurance and control... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7500 to 1.5000
- Design Units: Inch
- Bearing OD: 1.1250 to 2.0000
from Bowman International Ltd.
All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425 °C (800 °F) as well as cryogenic temperatures down to -200 °C (-400 °F) depending on the bronze material and graphite selected. This makes them... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing Surface: Bronze - Sintered
- Design Units: Inch; Metric
- Self-lubricating: Self-Lubricating / Oil Impregnated
from RegalRexnord
5/8" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 0.6250
- Design Units: Inch
- Length: 3.875
from TFC Ltd.
Ideal for anything that pivots or rotates. Made of self-lubricating nylon which has a very low coefficient of friction. Insensitive to moisture, dirt, bad weather conditions and most chemicals. Use both indoors and outdoors without any need for maintenance. Better and cheaper than expensive lathed... [See More]
- Bushing Type: Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bearing Surface: Plastic
from Miba Industrial Bearings
Fixed Geometry Bearings for rotating Equipment. Fixed geometry bearings can be used in blowers, gas turbines, steam turbines, compressors, pumps, turbochargers and generators. Using Miba Fixed Geometry Bearings (or Sleeve Bearings) is an economical way to achieve good rotor dynamic performance. Miba... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing ID: ? to 32.0000
- Design Units: Inch
- Bearing Surface: Bronze, Steel/White Metal; Peak
from G.L. Huyett
We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1260 to 8.0000
- Design Units: Inch; Metric
- Bearing OD: 0.2520 to 8.0000
from Radwell International
SD BUSHING, DUCTILE IRON, KEYWAY SIZE: 3/8 X 3/16 IN, CAPSCREW SIZE: 1/4-20 UNC X 1 7/8, BORE RANGE: 1/2"-2", BOLT CIRCLE DIAMETER: 2 11/16 IN, TORQUE CAPACITY: 5000 LB/IN, FLANGE THICKNESS: 1/2 IN, E (KNUCKLE WIDTH): 1.375 IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Design Units: Inch
from T-LON Products, Inc.
T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.8750 to 14.7500
- Design Units: Inch; Metric
- Bearing OD: 2.2500 to 16.2500
from Daemar Inc.
TH Flanged Bushings. Length = 4.00 to 26.00 mm. Shaft Diameter = 5.978 to 44.975 mm. The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.2354 to 0.2358
- Design Units: Metric
- Housing Bore: 0.3150 to 0.3156
from SelfLube, Inc.
Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available! [See More]
- Bushing Type: Flanged
- Bearing ID: 1.0000 to 4.5000
- Design Units: Inch
- Bearing OD: 1.5000 to 5.5000
from Specialty Product Technologies
Type 7 snap in bearings are available in diameters from 1/8 ” to 3/4 ” for use with plates 0.04 ” to 0.135 ” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high... [See More]
- Bushing Type: Flanged
- Housing Bore: 0.1719 to 0.8125
- Design Units: Inch; Metric
- Bearing ID: 0.1260 to 0.7510
from igus® inc.
Iglidur ® Q is the cost-effective solution for high service life in high to extreme conditions. Plain bearings made from this material are ideal for all types of motion but their preferred application is for pivoting movement. iglidur ® Q is available as a sleeve bearing, flange bearing or... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.2500
- Design Units: Inch
- Bearing OD: 0.1875 to 2.4375
from CoorsTek
Bearings & Bushings. CoorsTek bushings and bearings are engineered for high durability and reliability. Our complete manufacturing process control, from forming to finishing, allows us to maintain the highest standards for each of our components. Bearing & Bushing Assembly. CoorsTek offers a... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing Surface: Ceramic: Zirconia, Tungsten Carbide, Alumina
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.3750 to 1.7484
- Design Units: Inch
- Housing Bore: 0.4684 to 1.9381
from Bunting Bearings, LLC
The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10 °F/+220 °F [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 2.0000
- Design Units: Inch
- Bearing OD: 0.3125 to 2.2500
from Quality Bearings & Components
Ultraprecision. FLANGED SLEEVE BEARINGS – INCH. Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Sintered Bronze SAE 841. • Oil-Impregnated [See More]
- Bushing Type: Flanged
- Shaft OD: 0.0469
- Design Units: Inch
- Bearing ID: 0.0469
from Boston Gear
Overview. With Teflon as their major ingredient, glass-filled bearings are self-lubricating and offer a low coefficient of friction. They withstand extreme temperatures from -400 ° to +550 ° F, handle high loads at moderate speeds, and have excellent wear and corrosion resistance. In... [See More]
- Bushing Type: Sleeve; Flanged
- Tensile Strength: 1000
from OILES America Corporation
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1187 to 0.1191
- Design Units: Metric
- Bearing OD: 0.2368 to 0.2373
from W.M. Berg
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]
- Bushing Type: Flanged
- Bearing ID: 0.0469
- Design Units: Inch
- Bearing OD: 0.1563
from Beemer Precision, Inc.
Self-lubricating oil impregnated sintered bronze. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1280 to 3.0000
- Design Units: Inch
- Bearing OD: 0.2500 to 3.5000
from AST Bearings LLC
Additional material options are available in this series. [See More]
- Bushing Type: Flanged
- Housing Bore: 4.7244
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from TriStar Plastics Corp.
When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550 º, and are easily interchangeable with... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.5000 to 1.7500
- Design Units: Inch; Metric
- Bearing ID: 1.8500 to 3.3470
from Bowman International Ltd.
Offered with lubrication pockets, grooves or thru holes. Used for heavy load applications. [See More]
- Bushing Type: Flanged
- Shaft OD: 0.9843 to 11.8110
- Design Units: Metric
- Bearing ID: 0.9843 to 11.8110
from RegalRexnord
1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 1.0000
- Design Units: Inch
- Length: 4.906
from Radwell International
SLIDE BUSHING,FLANGE TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from Daemar Inc.
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals. [See More]
- Bushing Type: Flanged
- Bearing OD: 0.7530
- Bearing ID: 0.6260
- Length: 1.250
from SelfLube, Inc.
Available either with or without self-lubricating graphite, SelfLube Laminated Style Die Bushings are made of solid aluminum and are a significant improvement over bronze plated steel. They are available in all industry standard (inch) sizes. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7500 to 3.0000
- Design Units: Inch
- Bearing OD: 1.1250 to 3.5000
from Specialty Product Technologies
Type 5 bearings are plastic flange bearings and are available in diameters from 3/16 ” to 1-1/2 ” and 4mm to 25mm. Type 5 plastic flange bearings lack the anti-rotation key of Type 6 bearings. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 1.5000
- Design Units: Inch
- Bearing Surface: Plastic
from igus® inc.
iglide ® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide ® A200 bushings?. In direct contact with food or pharmaceuticals. For low speeds. When quiet operation is important. When dirt may... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 1.7500
- Design Units: Inch
- Bearing OD: 0.2500 to 2.0000
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.2358 to 1.5728
- Design Units: Metric
- Housing Bore: 0.3150 to 1.7333
from Bunting Bearings, LLC
Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 3.0000
- Design Units: Inch
- Bearing OD: 0.2500 to 3.5000
from Quality Bearings & Components
Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH. Carbon Steel Backing. Self-Lubricated Liner. Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.3731 to 0.3740
- Design Units: Inch
- Housing Bore: 0.4684 to 0.4691
from OILES America Corporation
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.1083 to 0.1168
- Design Units: Metric
- Housing Bore: 0.1811 to 0.1816
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Flanged
- Housing Bore: 4.1339
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from Bowman International Ltd.
Heavy duty wrapped bearings in Toughmet ® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips are also available. Due... [See More]
- Bushing Type: Sleeve; Flanged
- Shaft OD: 0.1969 to 11.8110
- Design Units: Inch; Metric
- Bearing ID: 0.1969 to 11.8110
from RegalRexnord
1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 1.0000
- Design Units: Inch
- Length: 4.906
from Radwell International
FLANGED LINEAR BUSHING, WITH LUBRICATION UNIT MX, DOUBLE BUSHING,25MM SHAFT SIZE, 130MM OVERALL LENGTH, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Design Units: Metric
from SelfLube, Inc.
Made of solid aluminum bronze in a wide range of industry sizes. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7874 to 2.3622
- Design Units: Metric
- Bearing OD: 1.0236 to 2.7559
from Specialty Product Technologies
Type 6 plastic flange bearings are available in diameters from 3/16 ” to 1-1/2. ” Additionally, Type 6 bearings feature an anti-rotation key to minimize axial motion. Type 6 plastic flange bearings are also available in Thomson Nyliner high-performance polymer [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 1.5000
- Design Units: Inch
- Bearing Surface: Plastic
from igus® inc.
iglide ® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder ”. iglide ® G300 is suitable for those applications involving medium to high loads, average surface... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.7500
- Design Units: Inch
- Bearing OD: 0.1875 to 2.9375
from Bunting Bearings, LLC
Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1181 to 2.3622
- Design Units: Metric
- Bearing OD: 0.2362 to 2.7559
from Quality Bearings & Components
Small Series. FLANGED SLEEVE BEARINGS – INCH. • Sintered Bronze SAE 841. • Oil-Impregnated. • Self-Lubricating [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1245
- Design Units: Inch
- Bearing OD: 0.2215
from OILES America Corporation
Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.1947 to 0.1953
- Design Units: Metric
- Bearing ID: 0.1969
from AST Bearings LLC
Recommended fitting tolerance: Housing = H7, Shaft = h9, [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1202
- Shaft OD: 0.1181
- Bearing OD: 0.1772
from Bowman International Ltd.
We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Flanged bearings to ISO 2795. French metric Flanged bearings (F7/F8-s7/s8 tolerances). DIN metric Flanged bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Flanged... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.0787 to 1.9685
- Design Units: Inch; Metric
- Bearing ID: 0.0787 to 1.9685
from RegalRexnord
1 7/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 1.4375
- Design Units: Inch
- Length: 6.125
from Radwell International
BUSHING, QUICK DISCONNECT TYPE, FINISHED BORE W/O KEYWAY, CONVENTIONAL MOUNTING, STEEL MATERIAL, M 6X12 SCREW THREAD SIZE, 4 BOLT HOLE, 19 MM BORE, 49 MM FLANGE O.D, 36 MM I.D. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Design Units: Metric
from SelfLube, Inc.
Made with solid aluminum bronze with or without graphite. Supplied with G720000C Toe Clamps. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.9843 to 4.9213
- Design Units: Metric
- Bearing OD: 1.2205 to 6.2992
from igus® inc.
iglide ® H370 plastic bushings are designed for underwater applications. The bushings absorb extremely high loads, are chemical resistant and can be used at temperatures up to 392 °F. When to use iglide ® H370 bushings?. For use underwater. When high temperature resistance is needed. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 1.2500
- Design Units: Inch
- Bearing OD: 0.1250 to 1.0462
from Bunting Bearings, LLC
Bunting cast bronze bearings are machined from continuous cast C93200 (SAE 660) bronze for superior quality and performance. The continuous casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other cast... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.2362 to 2.3622
- Design Units: Metric
- Bearing OD: 0.3937 to 2.7559
from Quality Bearings & Components
Nonmetallic. FLANGED SLEEVE BEARINGS – INCH. • Machined PTFE [See More]
- Bushing Type: Flanged
- Shaft OD: 0.1250
- Design Units: Inch
- Bearing ID: 0.1260
from OILES America Corporation
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.7874
- Design Units: Metric
- Housing Bore: 1.1024
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bushing Type: Flanged
- Housing Bore: 4.1339
- Shaft OD: 3.9370
- Bearing ID: 3.9370
from Bowman International Ltd.
Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium [See More]
- Bushing Type: Flanged
- Shaft OD: 0.1181 to 1.5748
- Design Units: Metric
- Bearing ID: 0.1181 to 1.5748
from RegalRexnord
3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 0.7500
- Design Units: Inch
- Flange Thickness: 0.438
from Radwell International
BUSHING, FLANGED LINEAR, SINGLE TYPE, LINEAR MOTION, 40MM OVERALL LENGTH, 20MM SHAFT, 32MM OUTSIDE DIAMETER, 52100 BEARING STEEL EQUIVALENT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Design Units: Metric
from SelfLube, Inc.
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings - Metric come in a variety of industry standard sizes. If a standard won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7874 to 2.3622
- Design Units: Metric
- Bearing OD: 1.1811 to 2.9134
from igus® inc.
iglide ® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide ® J bushings?. When very low coefficients of friction are needed. When a... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
- Design Units: Inch
- Bearing OD: 0.2500 to 2.2500
from Bunting Bearings, LLC
Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil impregnated with an extreme... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7500 to 2.0000
- Design Units: Inch
- Bearing OD: 0.8750 to 2.2500
from Quality Bearings & Components
Nonmetallic. FLANGED SLEEVE BEARINGS – INCH. • Machined Ertalyte Polyester. • Self-Lubricating [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1900
- Design Units: Inch
- Bearing OD: 0.3150
from OILES America Corporation
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. [See More]
- Bushing Type: Flanged
- Shaft OD: 0.3937
- Design Units: Metric
- Bearing ID: 0.3948 to 0.3957
from Bowman International Ltd.
Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications. Developed... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.2362 to 1.7717
- Design Units: Metric
- Bearing ID: 0.2362 to 1.7717
from RegalRexnord
1 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]
- Bushing Type: Flanged
- Shaft OD: 1.1875
- Design Units: Inch
- Flange Thickness: 0.625
from Radwell International
FLANGED BUSHING, 35MM OD, 25MM ID, 12MM LENGTH, 10ROHS, ROUND BORE SHAPE, P L DIMENSIONS CONFIGURABLE . FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Design Units: Metric
from SelfLube, Inc.
Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7500 to 3.0000
- Design Units: Inch
- Bearing OD: 1.1250 to 3.7500
from igus® inc.
iglide ® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It ’s ideal for use with rough shafts or in abrasive environments. When to use iglide ® L280 bushings?. When you need a long service life. When you require... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
- Design Units: Inch
- Bearing OD: 0.1875 to 2.1875
from Bunting Bearings, LLC
Bunting Nylon Bearings. NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain), flange, and thrust styles to... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 3.0000
- Design Units: Inch
- Bearing OD: 0.3125 to 1.2500
from Quality Bearings & Components
Delrin. PRESSBEARINGS – INCH. • Delrin Bearing. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]
- Bushing Type: Flanged
- Bearing ID: 0.0940 to 0.0970
- Design Units: Inch
- Length: 0.190
from OILES America Corporation
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug... [See More]
- Bushing Type: Flanged
- Shaft OD: 0.3150
- Design Units: Metric
- Bearing ID: 0.3159 to 0.3165
from Bowman International Ltd.
Bearings can be manufactured plain, flanged, split shell type or in thrust washer form. Lubrication holes and grooves in various configurations can be provided. The bores of the bearings can be supplied to finished sizes or with a machining allowance to accommodate line boring after assembly. Plated... [See More]
- Bushing Type: Sleeve; Flanged
- Bearing Surface: Various lining material specifications can be supplied both with and without lead.
- Design Units: Inch; Metric
- Tensile Strength: 14504 to 21756
from Radwell International
L280, PLASTIC SLEEVE BEARING WITH FLANGE, SIZE:20.0 * 23.0 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Bearing Surface: Plastic
from SelfLube, Inc.
Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.7874 to 4.7244
- Design Units: Metric
- Bearing OD: 1.1811 to 5.5118
from igus® inc.
iglide ® M250 plastic bushings are vibration dampening, rugged and wear resistant. In applications with low speeds, they balance edge loads extremely well and help to minimize noise. When to use iglide ® M250 bushings?. When there will be exposure to high amounts of dirt. When vibration... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
- Design Units: Inch
- Bearing OD: 0.1875 to 2.2500
from Bunting Bearings, LLC
BJ5 bearings are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 1.5000
- Design Units: Inch
- Bearing OD: 0.3125 to 1.7500
from Quality Bearings & Components
Delrin. PRESSBEARINGS – INCH. • Oil-Impregnated Sintered Bronze Bearing SAE 840. • Carbon Steel Retainer, Black Oxide Finish. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1260 to 0.1280
- Design Units: Inch
- Length: 0.270
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.0793 to 0.0813
- Design Units: Metric
- Bearing OD: 0.1587 to 0.1617
from Radwell International
BUSHING, SPLIT TAPER, H SERIES, 35MM BORE, 2 1/2 INCH FLANGE OUTER DIAMETER, 1 1/4 INCH LENGTH THROUGH BORE, SCREW TORQUE- 95 INCH POUNDS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Design Units: Metric
from igus® inc.
iglide ® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide ® P bushings?. When very low water absorption is needed. When a cost-effective bushing for high pressure loads is required. For rotational... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.2500 to 1.5000
- Design Units: Inch
- Bearing OD: 0.3125 to 1.6562
from Bunting Bearings, LLC
BJ7 bearings are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are FDA compliant and non-toxic. (JLON 7000). Temperature range: -250 °F/+550 °F [See More]
- Bushing Type: Flanged
- Bearing ID: 0.2500 to 1.5000
- Design Units: Inch
- Bearing OD: 0.3780 to 1.7500
from Quality Bearings & Components
Sintered Bronze. PRESSBEARINGS – METRIC. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating. • Oil-Impregnated Sintered Bronze Bearing SAE 840. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1579 to 0.1587
- Design Units: Metric
- Length: 0.402
from Radwell International
FLANGE-MOUNT BALL BEARING UNIT - 4-BOLT FLANGE, 60 MM BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SET SCREW LOCKING, FELT LABYRINTH SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Design Units: Metric
from igus® inc.
iglide ® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide ® R bushings?. If high wear resistance at low loads is required. If low friction and dry operation is needed. If a highly... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 2.0000
- Design Units: Inch
- Bearing OD: 0.3125 to 2.2500
from Bunting Bearings, LLC
Bunting VESPEL ® Bearings. VESPEL ® -Top of the line machined and Vespel ® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes. Vespel ®... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 0.7500
- Design Units: Inch
- Bearing OD: 0.3125 to 1.0000
from Quality Bearings & Components
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - INCH. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding motions. Knurling ensures... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1858 to 0.1865
- Design Units: Inch
- Length: 0.290
from Radwell International
SPLIT TAPER BUSHING, 30 MM BORE, 63.5 MM FLANGE OD, 31.75 MM LTB. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
- Design Units: Metric
from igus® inc.
When it's hot, iglide ® T500 plastic bushings are a great solution. They are also extremely resistant to chemicals. The really interesting thing about iglide ® T500 bushings is that their wear resistance actually increases at high temperatures. When to use iglide ® T500 bushings?. When... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.7500
- Design Units: Inch
- Bearing OD: 0.1875 to 2.9375
from Quality Bearings & Components
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5 °. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1858 to 0.1865
- Design Units: Inch
- Length: 0.400
from Radwell International
QD BUSHING, E SERIES, 3.5 INCH BORE RANGE MAX., 3.834 INCH OD., 2.375 INCH BORE SIZE, 6 INCH FLANG OD.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from igus® inc.
iglide ® Z plastic bushings have an extremely high compressive strength coupled with high elasticity. This enables them to work extremely well with soft shafts, edge loads and impacts. The bushings are also suitable for temperatures up to 482 °F. When to use iglide ® Z bushings?. For... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.2500 to 2.0000
- Design Units: Inch
- Bearing OD: 0.3125 to 2.1875
from Quality Bearings & Components
Frelon ® Lined. SLEEVE BEARINGS-FLANGE - INCH. Self-Aligning. Frelon ® Liner. Replaces Sintered and Plastic Bearings [See More]
- Bushing Type: Flanged
- Housing Bore: 1.2490 to 1.2530
- Design Units: Inch
- Bearing ID: 1.0015 to 1.0025
from Radwell International
LINEAR BUSHING FLANGE TYPE,SINGLE BUSHING, WITH PILOT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from igus® inc.
iglide ® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide ® A200 bushings?. In direct contact with food or pharmaceuticals. For low speeds. When quiet operation is important. When dirt may... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.0394 to 1.2598
- Design Units: Metric
- Bearing OD: 0.1181 to 1.5748
from Radwell International
BUSHING, SPLIT TAPER, 0.6250 INCH BORE, 2.500 INCH FLANGE OUTSIDE DIAMETER, 1.25 INCH LENGTH THROUGH BORE, 2 INCH BOLT CIRCLE DIAMETER, 1/4 INCH FLANGE THICKNESS, 2 BOLT HOLES, SINTERED STEEL BORE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from igus® inc.
iglide ® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide ® P bushings?. When very low water absorption is needed. When a cost-effective bushing for high pressure loads is required. For rotational... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1575 to 3.1496
- Design Units: Metric
- Bearing OD: 0.2165 to 3.3465
from Radwell International
IDLER BUSHING, QUICK DISCONNECT, 1 INCH SHAFT DIAMETER, 3.1250 FLANGE OUTSIDE DIAMETER, 0.4375INCH FLANGE THICKNESS, 1.8125INCH THROUGH BORE, 2.6875 INCH BOLT CIRCLE DIAMETER, CAST IRON, NEEDLE BEARING, 3 BOLT HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from igus® inc.
iglide ® Z plastic bushings have an extremely high compressive strength coupled with high elasticity. This enables them to work extremely well with soft shafts, edge loads and impacts. The bushings are also suitable for temperatures up to 482 °F. When to use iglide ® Z bushings?. For... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1575 to 2.9528
- Design Units: Metric
- Bearing OD: 0.2165 to 3.1496
from Radwell International
SLIDE BUSHING, FLANGE TYPE, BALL ROW: 4. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from igus® inc.
iglide ® GLW plastic bushings are low-cost and can handle average mechanical stressing. The bushings are particularly suited to applications with static loads, where they only need to move occasionally. When to use iglide ® GLW bushings?. When you need a low-cost, universal bearing for mass... [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 2.0000
- Design Units: Inch
- Bearing OD: 0.2500 to 2.1875
from Radwell International
CONVEYOR BUSHING, 2.4375IN BORE, 4.4375IN FLANGE OD, 4BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from igus® inc.
Extremely high compressive strength coupled with high elasticity enables iglide ® Z bearings to attain their prominent features in association with soft shafts, edge loads and impacts. The bearings are at the same time suitable for temperatures up to 482 °F. [See More]
- Bushing Type: Flanged
- Bearing ID: 0.1181 to 1.5748
- Design Units: Metric
- Bearing OD: 0.1772 to 1.7323
from Radwell International
FLANGED LINEAR BUSHINGS, SINGLE TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from igus® inc.
Features. Clearance-free, pre-tensioned bearing. Clearance-free in loaded and unloaded state. Made from iglide ® J material. Maintenance-free and predictable service life [See More]
- Bushing Type: Flanged
- Bearing ID: 0.3750 to 1.0000
- Design Units: Inch
- Bearing OD: 0.5000 to 1.1250
from Radwell International
LINEAR BUSHING, FLANGE TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bushing Type: Flanged
from igus® inc.
Features. Clearance-free, pre-tensioned bearing. Clearance-free in loaded and unloaded state. Made from iglide ® J material. Maintenance-free and predictable service life [See More]
- Bushing Type: Flanged
- Bearing ID: 0.3150 to 0.7874
- Design Units: Metric
- Bearing OD: 0.3937 to 0.9055