Inch Plain Bearings and Sleeve Bearings

165 Results
Guide Roller Bushings -- B-1
from Modern Linear Incorporated

Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1400
  • Bushing Type: Flanged
  • Bearing OD: 0.1873
IRR: Inner Ring Races -- IRR-1
from Accurate Bushing Company, Inc.

Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove. [See More]

  • Design Units: Inch
  • Bearing ID: 1.0000
  • Bushing Type: Sleeve
  • Bearing OD: 1.2491
PROGRESSIVE CLAMP BUSHINGS
from C-Flex Bearing Company

The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL. • PATENT PENDING DESIGN. • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET). • WILL... [See More]

  • Design Units: Inch; Metric
  • Bearing ID: 0.1250 to 1.1250
  • Bushing Type: Sleeve
  • Bearing OD: 0.2500 to 1.2500
Custom Multi-Lobe Semi-Floating Bearings -- MLSF
from Waukesha Bearings

Waukesha Bearings provides uniquely engineered multi-lobe semi-floating bearings that improve stability and ensure long life and maximum reliability compared to conventional floating ring bearings. Using proven technology, MLSF ® bearings are designed to run at optimum temperatures with minimal... [See More]

  • Design Units: Inch
  • Shaft OD: 0.5000
  • Bushing Type: Sleeve
  • Bearing Surface: Bronze - Sintered
Open/Closed Bushings -- OCB-1500-20
from Caplugs

The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing 's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation... [See More]

  • Design Units: Inch
  • Bearing ID: 1.2500
  • Bushing Type: Sleeve
  • Bearing OD: 1.5800
0.0627" I.D., 0.1876" O.D. By 0.0937" Wide Ultra Precision Bronze Bearing -- S99BP3-PB041206
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Bearing ID: 0.0627
  • Bushing Type: Sleeve
  • Bearing OD: 0.1876
DU™ Cylindrical Bushes - Inch Size -- 02DU02
from GGB

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]

  • Design Units: Inch
  • Shaft OD: 0.1236 to 0.1243
  • Bushing Type: Sleeve
  • Housing Bore: 0.1873 to 0.1878
Snap Bushings -- SB-1000-12
from Caplugs

SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. [See More]

  • Design Units: Inch
  • Bearing ID: 0.7660
  • Bushing Type: Sleeve
  • Bearing OD: 1.1300
0.1245" I.D., 0.2215" O.D. By .122 - .115" Wide Bronze Bearing -- A 7B 4-F042
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1245
  • Bushing Type: Sleeve
  • Bearing OD: 0.2215
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner -- GF1216
from GGB

High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance. [See More]

  • Design Units: Inch
  • Shaft OD: 0.7495 to 0.7500
  • Bushing Type: Sleeve
  • Housing Bore: 1.0000 to 1.0005
Universal Bushings -- UB-1375
from Caplugs

UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8 " to 1 ". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation. Material:... [See More]

  • Design Units: Inch
  • Bearing OD: 1.4900
  • Bushing Type: Sleeve
  • Length: 0.450
0.1875" Bore, M250® Polymer, Clip Bearing with Double Flange -- S99GMC-192514
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Shaft OD: 0.1865 to 0.1875
  • Bushing Type: Sleeve; Flanged
  • Housing Bore: 0.1875
GAR-MAX® Filament Wound Self Lubricating Bearings -- GM1216
from GGB

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]

  • Design Units: Inch
  • Shaft OD: 0.7495 to 0.7500
  • Bushing Type: Sleeve
  • Housing Bore: 1.0000 to 1.0005
0.1875'' Bore, M250® Polymer, Clip Bearing With Beveled Edges -- S99GMY-019023188
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Shaft OD: 0.1865 to 0.1875
  • Bushing Type: Sleeve
  • Housing Bore: 0.1875
GAR-MAX® Filament Wound Self Lubricating Bearings -- GM1220
from GGB

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]

  • Design Units: Inch
  • Shaft OD: 0.7495 to 0.7500
  • Bushing Type: Sleeve
  • Housing Bore: 1.2500 to 1.2505
Self Lubricating .1250 in. ID, .1875 in. OD Split Type Plain Sleeve Bearing -- BSNPLN-02TH02
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250
  • Bushing Type: Sleeve; Flanged
  • Bearing OD: 0.1875
Acetal Lined Wrapped Plain Bearings -- Inch Bearings
from Bowman International Ltd.

Suitable for rotary and oscillating movement, lower maintenance requirements due to the long re-lubrication intervals, lower wear, lower susceptibility to edge loading, no absorption of water and therefore no swelling, good damping behaviours, good resistance to shock loads. Typical Applications. [See More]

  • Design Units: Inch
  • Shaft OD: 0.3750 to 4.0000
  • Bushing Type: Sleeve
  • Bearing ID: 0.3750 to 4.0000
Press-Fit-Bronze-Self-Align -- PSB-125
from Spyraflo, Inc.

Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features. The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID. [See More]

  • Design Units: Inch
  • Bearing ID: 0.1255 to 0.1260
  • Bushing Type: Sleeve
  • Bearing OD: 0.3440
Plain Bearings / Sleeve Bearings -- AST20 06IB06
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Design Units: Inch
  • Shaft OD: 0.3750
  • Bushing Type: Sleeve
  • Housing Bore: 0.4694
Collar Bearing (Imperial) -- iglide® Q Form F - QFI
from igus® inc.

Iglidur ® Q is the cost-effective solution for high service life in high to extreme conditions. Plain bearings made from this material are ideal for all types of motion but their preferred application is for pivoting movement. iglidur ® Q is available as a sleeve bearing, flange bearing or... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 2.2500
  • Bushing Type: Flanged
  • Bearing OD: 0.1875 to 2.4375
Custom Sleeve Bearings (Bushings)
from Beemer Precision, Inc.

Total corporate quality dedication, 60 years of experience, and state of the art equipment produce bearings that are worthy of the products you have dedicated your time and efforts to produce. We strive continuously to adhere to traditional values, yet remain flexible to the demands necessary to... [See More]

  • Design Units: Inch; Metric
  • Bearing Surface: Bronze - Sintered
  • Bushing Type: Sleeve; Flanged
  • Self-lubricating: Self-Lubricating / Oil Impregnated
Sleeve Bearings
from Climax Metal Products Company

Available in bronze or UHMW-PE. Bronze sleeve bearings are self-oiling and are ideal for motors, pulleys, and repair jobs, bore reducers, etc. UHMW-PE sleeve bearings are USDA/FDA approved and are excellent for wet or harsh environments or where wash-down is required. UHMW-PE sleeve bearings are for... [See More]

  • Design Units: Inch
  • Bearing ID: 0.2500 to 0.7500
  • Bushing Type: Sleeve
  • Bearing OD: 0.3125 to 1.0000
Flange Bearings
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Design Units: Inch; Metric
  • Bearing ID: 0.1260 to 8.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.2520 to 8.0000
Bronze ECO Flanged Plain Bearings SAE 841 - USDA H-1 approved
from Bunting Bearings, LLC

The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10 °F/+220 °F [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 2.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.3125 to 2.2500
Double Flanged Bearing -- Type 7
from Specialty Product Technologies

Type 7 snap in bearings are available in diameters from 1/8 ” to 3/4 ” for use with plates 0.04 ” to 0.135 ” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high... [See More]

  • Design Units: Inch; Metric
  • Housing Bore: 0.1719 to 0.8125
  • Bushing Type: Flanged
  • Bearing ID: 0.1260 to 0.7510
Demountable Guide Pin Bushings
from SelfLube, Inc.

Made of solid aluminum bronze with self-lubricating graphite. SelfLube Demountable Guide Pin Bushings are available in all industry standard (inch) sizes. [See More]

  • Design Units: Inch
  • Bearing OD: 1.8430 to 4.2810
  • Bearing ID: 1.0000 to 3.0000
  • Length: 2.680 to 4.370
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing -- CJS0606
from RBC Bearings

FIBERGLIDE ® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE ® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. [See More]

  • Design Units: Inch
  • Shaft OD: 0.3750
  • Bushing Type: Sleeve
  • Housing Bore: 0.4680 to 0.4690
Bronze-Plated GE Bushing -- Inch Series
from DME Company

D-M-E Bronze-Plated Guided Ejection Bushings feature the strength of steel plus the non-scoring lubricity of bronze plating. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the bushings... [See More]

  • Design Units: Inch
  • Shaft OD: 1.1255 to 3.7505
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Sapphire Tubes
from Swiss Jewel Company

Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to almost any ID and OD. Sapphire Tubes are excellent choice for feed-through applications due to material strength. Typical Sapphire Tube... [See More]

  • Design Units: Inch
  • Bearing ID: 0.0140 to 0.1570
  • Bushing Type: Sleeve
  • Bearing OD: 0.0493 to 0.1770
Bearings -- PTFE Billets
from T-LON Products, Inc.

T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted. [See More]

  • Design Units: Inch; Metric
  • Bearing ID: 0.8750 to 14.7500
  • Bushing Type: Flanged
  • Bearing OD: 2.2500 to 16.2500
Link-Belt 3210FXT3 Flange Blocks Sleeve Bearings -- 3210FXT3
from RegalRexnord

5/8" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Flange Block [See More]

  • Design Units: Inch
  • Shaft OD: 0.6250
  • Bushing Type: Flanged
  • Length: 3.875
Bushing -- 102228730 [1210-1/2 from Regal Rexnord Corporation]
from Radwell International

BUSHING, TAPER LOCK , 1/2IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Miba Industrial -- Fixed Geometry Bearings / Sleeve Bearings
from Miba Industrial Bearings

Fixed Geometry Bearings for rotating Equipment. Fixed geometry bearings can be used in blowers, gas turbines, steam turbines, compressors, pumps, turbochargers and generators. Using Miba Fixed Geometry Bearings (or Sleeve Bearings) is an economical way to achieve good rotor dynamic performance. Miba... [See More]

  • Design Units: Inch
  • Bearing ID: ? to 32.0000
  • Bushing Type: Sleeve; Flanged
  • Bearing Surface: Bronze, Steel/White Metal; Peak
OIL-LESS BEARINGS -- B3-1
from W.M. Berg

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]

  • Design Units: Inch
  • Bearing ID: 0.0469
  • Bushing Type: Sleeve
  • Bearing OD: 0.1563
Journal Bearing
from National Precision Bearing, Inc.

National Precision Bearing supplies all types of journals also known as sleeves or bushings. Available in metallic, non-metallic (nylon, teflon or plastic) TFE lined, molded, or machined specials. [See More]

  • Design Units: Inch
  • Bearing ID: 0.1562 to 3.0000
  • Bushing Type: Sleeve (optional feature); Flanged (optional feature)
Dual-Purpose Bearings -- 533G Series
from Hallite Seals International Ltd.

DesignThe Hallite 533G bearing is a version of the Hallite 533, which has axial grooves to allow fluid bypass. This bearing is most often used in hydraulic ram application where such a feature is required. Like the standard 533 bearing the 533G is compatible with hydraulic and lubricating oil. It is... [See More]

  • Design Units: Inch
  • Bearing ID: 2.2500 to 9.6280
  • Bushing Type: Sleeve
  • Bearing OD: 2.5000 to 9.8780
FTH - Self-Lubricating Bearings - Inch Sizes -- 06FTH04
from Daemar Inc.

TH Flanged Bearings. Length = 0.25 to 2.00 in. Shaft Diameter = 0.3731 to 1.7487 in. The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding... [See More]

  • Design Units: Inch
  • Shaft OD: 0.3731
  • Bushing Type: Sleeve
  • Housing Bore: 0.4684
CJ Composite Bearings for Extended Heavy-Duty Operation 5 MM Wall Series -- CJE30E40-
from TriStar Plastics Corp.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your... [See More]

  • Design Units: Inch
  • Shaft OD: 1.1811
  • Bushing Type: Sleeve
  • Housing Bore: 1.5748
Sleeve Bearing; Round -- BNT-100 [BNT-100 from Isostatic Industries, Inc.]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-100 [See More]

  • Design Units: Inch
  • Bearing OD: 0.2500
  • Bearing ID: 0.1250
  • Length: 0.125
Spherical Plain -- GEWZ25ES [GEWZ25ES from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

KGBAL Brand / 1.0in X 1.625in X 1.5in / Steel/steel [See More]

  • Design Units: Inch
  • Bearing OD: 1.6250
  • Housing Bore: 1.0000
Flanged Sleeve Bearings - Inch -- BSNFLN-031004U
from Quality Bearings & Components

Ultraprecision. FLANGED SLEEVE BEARINGS – INCH. Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Sintered Bronze SAE 841. • Oil-Impregnated [See More]

  • Design Units: Inch
  • Shaft OD: 0.0469
  • Bushing Type: Flanged
  • Bearing ID: 0.0469
Cast Bronze Bearings with Solid Graphite Lubrication -- made to order
from Bowman International Ltd.

All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425 °C (800 °F) as well as cryogenic temperatures down to -200 °C (-400 °F) depending on the bronze material and graphite selected. This makes them... [See More]

  • Design Units: Inch; Metric
  • Bearing Surface: Bronze - Sintered
  • Bushing Type: Sleeve; Flanged
  • Self-lubricating: Self-Lubricating / Oil Impregnated
Self-Clinch-Bronze-Self-Align -- FSB-125
from Spyraflo, Inc.

Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1255 to 0.1260
  • Bushing Type: Sleeve
  • Bearing OD: 0.1260
Plain Bearings / Sleeve Bearings -- AST50 025IB025
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Design Units: Inch
  • Shaft OD: 0.1563
  • Bushing Type: Sleeve
  • Housing Bore: 0.2191
Flange Bushing (Inch) -- iglide® A200 - AFI
from igus® inc.

iglide ® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide ® A200 bushings?. In direct contact with food or pharmaceuticals. For low speeds. When quiet operation is important. When dirt may... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 1.7500
  • Bushing Type: Flanged
  • Bearing OD: 0.2500 to 2.0000
Flanged Plain Bearings (Bushings) -- Oilite® & Oilite Non-Tox®
from Beemer Precision, Inc.

Self-lubricating oil impregnated sintered bronze. [See More]

  • Design Units: Inch
  • Bearing ID: 0.1280 to 3.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.2500 to 3.5000
Sleeve Bearings
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Design Units: Inch; Metric
  • Bearing ID: 0.1250 to 1.5630
  • Bushing Type: Sleeve
  • Bearing OD: 0.1890 to 1.8160
Bronze ECO Sleeve (Plain) Bearings SAE 841 - USDA H-1 approved
from Bunting Bearings, LLC

The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10 °F/+220 °F [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 4.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.1875 to 4.5000
Flanged Bearing -- Type 5
from Specialty Product Technologies

Type 5 bearings are plastic flange bearings and are available in diameters from 3/16 ” to 1-1/2 ” and 4mm to 25mm. Type 5 plastic flange bearings lack the anti-rotation key of Type 6 bearings. [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 1.5000
  • Bushing Type: Flanged
  • Bearing Surface: Plastic
Guide Pin Bushings
from SelfLube, Inc.

Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available! [See More]

  • Design Units: Inch
  • Bearing ID: 1.0000 to 4.5000
  • Bushing Type: Flanged
  • Bearing OD: 1.5000 to 5.5000
Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing -- CJH1204
from RBC Bearings

The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical... [See More]

  • Design Units: Inch
  • Shaft OD: 0.7500
  • Bushing Type: Sleeve
  • Housing Bore: 0.9995 to 1.0005
Bronze-Plated Shoulder Bushing -- Inch Series
from DME Company

D-M-E Bronze-Plated Shoulder Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Shoulder Bushings undergo rigorous quality assurance and... [See More]

  • Design Units: Inch
  • Shaft OD: 1.1255 to 3.7505
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Link-Belt 3210T3 Replacement Inserts Sleeve Bearings -- 3210T3
from RegalRexnord

5/8" Self Lubricating Carbon Graphite Replacement Insert for Series 3200 Flex-Block Sleeve Bearing [See More]

  • Design Units: Inch
  • Shaft OD: 0.6250
  • Bushing Type: Sleeve
  • Bearing Surface: Graphite / Metal Alloy
Bushing -- 102228815 [SD-1-11/16 from Danfoss Inc.]
from Radwell International

SD BUSHING, DUCTILE IRON, KEYWAY SIZE: 3/8 X 3/16 IN, CAPSCREW SIZE: 1/4-20 UNC X 1 7/8, BORE RANGE: 1/2"-2", BOLT CIRCLE DIAMETER: 2 11/16 IN, TORQUE CAPACITY: 5000 LB/IN, FLANGE THICKNESS: 1/2 IN, E (KNUCKLE WIDTH): 1.375 IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
  • Bushing Type: Flanged
NU Inch Flanged Self Lubricating Bearing
from National Precision Bearing, Inc.

Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]

  • Design Units: Inch
  • Shaft OD: 0.3750 to 1.7484
  • Bushing Type: Flanged
  • Housing Bore: 0.4684 to 1.9381
Dual-Purpose Bearings -- 533T Series
from Hallite Seals International Ltd.

DesignThe 533 Piston bearing is molded with 33% heat stabilized, glass reinforced Nylon 66. The design of the 533T is a t-shape cross section which allows full bearing contact while also offering the advantage of a t-groove form of retention that does not require side land near the working surface... [See More]

  • Design Units: Inch
  • Bearing OD: 1.6250 to 7.5000
  • Bushing Type: Sleeve
  • Length: 0.455 to 0.763
TH - Self-Lubricating Bushings - Inch Sizes -- 025TH025
from Daemar Inc.

Length = 0.125 to 32.000 in. Shaft Diameter = 0.1236 to 6.9954 in. The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. [See More]

  • Design Units: Inch
  • Shaft OD: 0.1547
  • Bushing Type: Sleeve
  • Housing Bore: 0.2186
Reinforced Stainless Steel Bearing TriSteel™ -- TSI08XX06X
from TriStar Plastics Corp.

TriSteel ™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working... [See More]

  • Design Units: Inch
  • Shaft OD: 0.5000
  • Bushing Type: Sleeve
  • Housing Bore: 0.6345 to 0.6352
Sleeve Bearing; Round -- BNT-207 [BNT-207 from Bunting Bearings, LLC]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-207 [See More]

  • Design Units: Inch
  • Bearing OD: 0.3750
  • Bearing ID: 0.2500
  • Length: 0.125
Spherical Plain -- GEWZ31ES [GEWZ31ES from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

KGBAL Brand / 1.250in X 2.000in X 1.875in / Steel/steel [See More]

  • Design Units: Inch
  • Bearing OD: 2.0000
  • Housing Bore: 1.2500
Flanged Sleeve Bearings - Inch -- BSNFLN-06FTH04
from Quality Bearings & Components

Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH. Carbon Steel Backing. Self-Lubricated Liner. Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of... [See More]

  • Design Units: Inch
  • Shaft OD: 0.3731 to 0.3740
  • Bushing Type: Flanged
  • Housing Bore: 0.4684 to 0.4691
Heavy Duty Bowmet® Bearings
from Bowman International Ltd.

Heavy duty wrapped bearings in Toughmet ® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips are also available. Due... [See More]

  • Design Units: Inch; Metric
  • Shaft OD: 0.1969 to 11.8110
  • Bushing Type: Sleeve; Flanged
  • Bearing ID: 0.1969 to 11.8110
Self-Clinch-PTFE Impregnated Bronze-Non-Align -- FSPN-187
from Spyraflo, Inc.

Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1858 to 0.1865
  • Bushing Type: Sleeve
  • Bearing OD: 0.3750
Plain Bearings / Sleeve Bearings -- AST50 06FIB04
from AST Bearings LLC

Please review the technical information on the requirements for the mating shaft. [See More]

  • Design Units: Inch
  • Shaft OD: 0.3750
  • Bushing Type: Flanged
  • Housing Bore: 0.4691
Flange Bushing (Inch) -- iglide® G300 - GFI
from igus® inc.

iglide ® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder ”. iglide ® G300 is suitable for those applications involving medium to high loads, average surface... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 2.7500
  • Bushing Type: Flanged
  • Bearing OD: 0.1875 to 2.9375
Sleeve Bearings (Bushings) -- Oilite® & Oilite Non-Tox®
from Beemer Precision, Inc.

Self-lubricating oil impregnated sintered bronze. [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 5.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.1875 to 5.7500
Bronze Flanged Bearings SAE 841
from Bunting Bearings, LLC

Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 3.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.2500 to 3.5000
Straight Sleeve Bearing -- Type 1
from Specialty Product Technologies

Type 1 Thomson Nyliner bearings are plastic sleeve bearings with a carbon steel outer sleeve and a circumferential lubrication groove. Additionally, Type 1 plastic sleeve bearings can be supplied with an optional nickel-plated steel outer sleeves for use in applications that will involve mildly... [See More]

  • Design Units: Inch
  • Bearing ID: 0.2500 to 1.1250
  • Bushing Type: Sleeve
  • Bearing Surface: Plastic
Guided Ejector Bushings
from SelfLube, Inc.

Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]

  • Design Units: Inch
  • Bearing OD: 1.1250 to 2.5000
  • Bearing ID: 0.7500 to 2.0000
  • Length: 1.500 to 2.250
Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic -- LJS1616
from RBC Bearings

The FIBERGLIDE ® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge... [See More]

  • Design Units: Inch
  • Shaft OD: 1.0000
  • Bushing Type: Sleeve
  • Housing Bore: 1.0610 to 1.0620
Bronze-Plated Straight Bushing -- Inch Series
from DME Company

D-M-E Bronze-Plated Straight Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Straight Bushings undergo rigorous quality assurance and... [See More]

  • Design Units: Inch
  • Shaft OD: 0.7490 to 1.4990
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Link-Belt 3216FT1 Flange Blocks Sleeve Bearings -- 3216FT1
from RegalRexnord

1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]

  • Design Units: Inch
  • Shaft OD: 1.0000
  • Bushing Type: Flanged
  • Length: 4.906
Bushing -- 119700987 [J312 from Altra Industrial Motion]
from Radwell International

QUICK DETACHABLE BUSHINGS, 3 1/2 IN. BORE, SIZE J, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
NU Inch Self Lubricating Bearing - Over 2-inch Bore
from National Precision Bearing, Inc.

Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]

  • Design Units: Inch
  • Shaft OD: 2.1257 to 6.9929
  • Bushing Type: Sleeve
  • Housing Bore: 2.3118 to 7.1830
General Purpose Bearings -- 540 Series
from Hallite Seals International Ltd.

The Hallite 540 bearing is a high performance thermoplastic molding material reinforced with a mineral filler to provide the mechanical properties required by Dynamic Seals.The Type 540 material is used in Dynamic Seals' precision bearing rings, both the heavy wall machined bearings used as... [See More]

  • Design Units: Inch
  • Bearing ID: 1.0000 to 63.0000
  • Bushing Type: Sleeve
  • Bearing OD: 1.2500 to 69.0000
THX - Pre-Lubricating Bushings - Inch Sizes -- 08THX06
from Daemar Inc.

Length = 0.375 to 3.000 in. Shaft Diameter = 0.499 to 3.000 in. The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a... [See More]

  • Design Units: Inch
  • Shaft OD: 0.4990
  • Bushing Type: Sleeve
  • Housing Bore: 0.6345
Rulon 641 Series High Performance Fluoropolymer Bearings -- DR6F-0406-4
from TriStar Plastics Corp.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]

  • Design Units: Inch
  • Shaft OD: 0.2500
  • Bushing Type: Flanged
  • Housing Bore: 0.3750
Sleeve Bearing; Round -- LMB-10 [LMB-10 from LM76 Inc.]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . LMB-10 [See More]

  • Design Units: Inch
  • Length: 1.250
  • Shaft OD: 1.5000
  • Bearing Surface: (Lined Bearing Surface)
Spherical Plain -- GEWZ31ES-2RS [GEWZ31ES-2RS from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

KGBAL Brand / 1.250in X 2.000in X 1.875in / Steel/steel / Sealed [See More]

  • Design Units: Inch
  • Bearing OD: 2.0000
  • Housing Bore: 1.2500
Flanged Sleeve Bearings - Inch -- BSNFLN-G101
from Quality Bearings & Components

Small Series. FLANGED SLEEVE BEARINGS – INCH. • Sintered Bronze SAE 841. • Oil-Impregnated. • Self-Lubricating [See More]

  • Design Units: Inch
  • Bearing ID: 0.1245
  • Bushing Type: Flanged
  • Bearing OD: 0.2215
Sintered Flanged Bearings -- Oilite®
from Bowman International Ltd.

We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Flanged bearings to ISO 2795. French metric Flanged bearings (F7/F8-s7/s8 tolerances). DIN metric Flanged bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Flanged... [See More]

  • Design Units: Inch; Metric
  • Shaft OD: 0.0787 to 1.9685
  • Bushing Type: Flanged
  • Bearing ID: 0.0787 to 1.9685
Flange Bushing (Inch) -- iglide® H370 - H370FI
from igus® inc.

iglide ® H370 plastic bushings are designed for underwater applications. The bushings absorb extremely high loads, are chemical resistant and can be used at temperatures up to 392 °F. When to use iglide ® H370 bushings?. For use underwater. When high temperature resistance is needed. [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 1.2500
  • Bushing Type: Flanged
  • Bearing OD: 0.1250 to 1.0462
Bronze Sleeve (Plain) Bearings SAE 841, I.D.<=1in
from Bunting Bearings, LLC

Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 1.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.1875 to 1.5000
Straight Sleeve Bearing -- Type 2
from Specialty Product Technologies

Type 2 Thomson Nyliner plastic sleeve bearings are similar to Type 1 bearings, except they lack the circumferential lubrication groove. Similarly, they have a carbon steel outer sleeve which can be nickel-plated for corrosive environments. They are also available in diameters from 1/4 ” to... [See More]

  • Design Units: Inch
  • Bearing ID: 0.2500 to 1.1250
  • Bushing Type: Sleeve
  • Bearing Surface: Plastic
Laminated Style Die Bushings
from SelfLube, Inc.

Available either with or without self-lubricating graphite, SelfLube Laminated Style Die Bushings are made of solid aluminum and are a significant improvement over bronze plated steel. They are available in all industry standard (inch) sizes. [See More]

  • Design Units: Inch
  • Bearing ID: 0.7500 to 3.0000
  • Bushing Type: Flanged
  • Bearing OD: 1.1250 to 3.5000
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings -- IR 7133
from RBC Bearings

This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings. [See More]

  • Design Units: Inch
  • Shaft OD: 0.3744 to 0.3755
  • Bushing Type: Sleeve
  • Housing Bore: 0.6241 to 0.6245
Self-Lubricating Bushing -- Inch Series
from DME Company

D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where the parts being molded prohibit the use of external lubricants, such as medical, electronic and... [See More]

  • Design Units: Inch
  • Shaft OD: 1.1255 to 3.7505
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Link-Belt 3216FXT1 Flange Blocks Sleeve Bearings -- 3216FXT1
from RegalRexnord

1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Flange Block [See More]

  • Design Units: Inch
  • Shaft OD: 1.0000
  • Bushing Type: Flanged
  • Length: 4.906
Bushing -- 123254107 [SF2-3/4 from Altra Industrial Motion]
from Radwell International

QUICK DETACHABLE BUSHINGS, 2 3/4 IN. BORE , SIZE SF, DUCTILE IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
NX Inch Pre Lubricated Bearing - Up to 3-inch Bore
from National Precision Bearing, Inc.

Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 100 FPM greased. • Up to 500 FPM in oil. Performance - PV. • PV to 80,000 PSI - FPM -. continuous operation. Temperature Range. [See More]

  • Design Units: Inch
  • Shaft OD: 0.5000 to 3.0000
  • Bushing Type: Sleeve
  • Housing Bore: 0.6345 to 3.1889
Piston Bearings -- 506 Series
from Hallite Seals International Ltd.

Hallite 506 bearing strip is available in three forms: cut rings, spiral lengths and flat coils. Hallite 506 provides an extremely effective, hard wearing and easy to use bearing material.Manufactured to very tight tolerances and providing bearing solutions for reciprocating, oscillating and slow... [See More]

  • Design Units: Inch; Metric
  • Bearing ID: 0.5000 to 17.7500
  • Bushing Type: Sleeve
  • Bearing OD: 0.6250 to 18.0000
Ultracomp Composite Bearings -- UC200
from TriStar Plastics Corp.

Bearing grade polyester/graphite composite. High-load, high-impact and slow-speed applications. Vibration and abrasion resistant. Self-lubricating with low-moisture absorption. Runs best on shafts with RC30 or higher. [See More]

  • Design Units: Inch
  • Bearing Surface: Graphite / Metal Alloy; Plastic
  • Bushing Type: Sleeve
  • Self-lubricating: Self-Lubricating / Oil Impregnated
Sleeve Bearing; Round -- LMB-100 [LMB-100 from LM76 Inc.]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . LMB-100 [See More]

  • Design Units: Inch
  • Length: 0.750
  • Shaft OD: 0.2500
  • Bearing Surface: (Lined Bearing Surface)
Spherical Plain -- GEWZ34ES [GEWZ34ES from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

KGBAL Brand / 1.375in X 2.188in X 2.062in / Steel/steel [See More]

  • Design Units: Inch
  • Bearing OD: 2.1880
  • Housing Bore: 1.3750
Flanged Sleeve Bearings - Inch -- BSPFLN-040804T
from Quality Bearings & Components

Nonmetallic. FLANGED SLEEVE BEARINGS – INCH. • Machined PTFE [See More]

  • Design Units: Inch
  • Shaft OD: 0.1250
  • Bushing Type: Flanged
  • Bearing ID: 0.1260
Sintered Plain Bearings -- Oilite®
from Bowman International Ltd.

We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Plain bearings to ISO 2795. French metric Plain bearings (F7/F8-s7/s8 tolerances). DIN metric Plain bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Plain bearings. [See More]

  • Design Units: Inch; Metric
  • Shaft OD: 0.0787 to 2.4803
  • Bushing Type: Sleeve
  • Bearing ID: 0.0787 to 2.4803
Flange Bushing (Inch) -- iglide® J - JFI
from igus® inc.

iglide ® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide ® J bushings?. When very low coefficients of friction are needed. When a... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 2.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.2500 to 2.2500
BU Dry Lubricant Plain Bearings - inch sizes
from Bunting Bearings, LLC

Bunting “BU ” Dry Lubricant Bearings. Bunting ’s “BU ” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 2.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.1875 to 2.1875
Straight Sleeve Bearing -- Type 3
from Specialty Product Technologies

Type 3 Thomson Nyliner plastic sleeve bearings are plain plastic sleeve bearings and do not come with an external steel sleeve. They also feature a circumferential lubrication groove and are available in diameters from 3/16 ” to 3. ” This type of plastic sleeve bearing requires a means... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 3.0000
  • Bushing Type: Sleeve
  • Bearing Surface: Plastic
Shoulder Bushings
from SelfLube, Inc.

Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]

  • Design Units: Inch
  • Bearing ID: 0.7500 to 3.0000
  • Bushing Type: Flanged
  • Bearing OD: 1.1250 to 3.7500
Radial Spherical Plain Bearings, Standard -- ORB12-LSS
from RBC Bearings

Spherical Plain Bearing [See More]

  • Design Units: Inch
  • Shaft OD: 1.0786 to 1.0794
  • Bushing Type: Sleeve
  • Housing Bore: 1.2480 to 1.2497
Self-Lubricating GE Bushing -- Inch Series
from DME Company

D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the... [See More]

  • Design Units: Inch
  • Shaft OD: 1.1255 to 3.7505
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Link-Belt 3223FT3 Flange Blocks Sleeve Bearings -- 3223FT3
from RegalRexnord

1 7/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]

  • Design Units: Inch
  • Shaft OD: 1.4375
  • Bushing Type: Flanged
  • Length: 6.125
Bushing -- 125306600 [PE-5 from Adalet]
from Radwell International

DISCONTINUED BY MANUFACTURER, BUSHING, INSULATED, 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Ultrasert Series Spherical Plain Bearings -- Ultraflon RPG
from TriStar Plastics Corp.

When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550 º, and are easily interchangeable with... [See More]

  • Design Units: Inch; Metric
  • Shaft OD: 0.5000 to 1.7500
  • Bushing Type: Flanged
  • Bearing ID: 1.8500 to 3.3470
Sleeve Bearing; Round -- LMB-25 [LMB-25 from LM76 Inc.]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . LMB-25 [See More]

  • Design Units: Inch
  • Length: 0.875
  • Shaft OD: 0.3750
  • Bearing Surface: (Lined Bearing Surface)
Spherical Plain -- GEWZ38ES [GEWZ38ES from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

KGBAL Brand / 1.500in X 2.438in X 2.250in / Steel/steel [See More]

  • Design Units: Inch
  • Bearing OD: 2.4380
  • Housing Bore: 1.5000
Flanged Sleeve Bearings - Inch -- BSPFLN-060802E
from Quality Bearings & Components

Nonmetallic. FLANGED SLEEVE BEARINGS – INCH. • Machined Ertalyte Polyester. • Self-Lubricating [See More]

  • Design Units: Inch
  • Bearing ID: 0.1900
  • Bushing Type: Flanged
  • Bearing OD: 0.3150
Wrapped PTFE Lined Plain Bearings -- Inch Bearings
from Bowman International Ltd.

Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications. Developed... [See More]

  • Design Units: Inch
  • Shaft OD: 0.1875 to 7.0000
  • Bushing Type: Sleeve
  • Bearing ID: 0.1875 to 7.0000
Flange Bushing (Inch) -- iglide® L280 - LFI
from igus® inc.

iglide ® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It ’s ideal for use with rough shafts or in abrasive environments. When to use iglide ® L280 bushings?. When you need a long service life. When you require... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 2.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.1875 to 2.1875
Cast Bronze C93200 (SAE 660) Sleeve (Plain) Bearings
from Bunting Bearings, LLC

Bunting cast bronze bearings are machined from continuous cast C93200 (SAE 660) bronze for superior quality and performance. The continuous casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other cast... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 5.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.3125 to 6.0000
Straight Sleeve Bearing -- Type 4
from Specialty Product Technologies

Type 4 Thomson Nyliner plastic sleeve bearings lack the external carbon steel sleeve and lubrication groove. They are available in diameters from 3/16 ” to 3". [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 3.0000
  • Bushing Type: Sleeve
  • Bearing Surface: Plastic
Straight Bushings
from SelfLube, Inc.

Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]

  • Design Units: Inch
  • Bearing ID: 0.7500 to 3.0000
  • Bushing Type: Sleeve
  • Bearing OD: 1.1250 to 3.7500
Radial Spherical Plain Bearings, Standard -- ORB8-L
from RBC Bearings

This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud. [See More]

  • Design Units: Inch
  • Shaft OD: 0.7186 to 0.7194
  • Bushing Type: Sleeve
  • Housing Bore: 0.8734 to 0.8747
Shoulder Bushing -- Inch Series
from DME Company

D-M-E Shoulder Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Shoulder Bushings feature a case-hardened surface treatment that's .030 to .040 deep. All Shoulder Bushings undergo rigorous quality assurance and control... [See More]

  • Design Units: Inch
  • Bearing ID: 0.7500 to 1.5000
  • Bushing Type: Flanged
  • Bearing OD: 1.1250 to 2.0000
Link-Belt DSB283112 Take-up Assemblies Sleeve Bearings -- DSB283112
from RegalRexnord

1 15/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly [See More]

  • Design Units: Inch
  • Shaft OD: 1.9375
  • Bushing Type: Sleeve
  • Operating Temperature: 130
Bushing -- 12539899 [P1X1 from Regal Rexnord Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SPLIT TAPER-LOCK BUSHING, 1IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Sleeve Bearing; Round -- PBC-06 [PBC-06 from PBC Linear, A Pacific Bearing Company]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . PBC-06 [See More]

  • Design Units: Inch
  • Length: 0.750
  • Shaft OD: 0.2500
  • Bearing Surface: (Lined Bearing Surface)
Spherical Plain -- GEWZ44ES-2RS [GEWZ44ES-2RS from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

KGBAL Brand / 1.750in X 2.813in X 2.625in / Steel/steel / Sealed [See More]

  • Design Units: Inch
  • Bearing OD: 2.8130
  • Housing Bore: 1.7500
Plain Sleeve Bearings - Inch -- BSNPLN-025TH025
from Quality Bearings & Components

Self-Lubricating | Split-Type. PLAIN SLEEVE BEARINGS - INCH. Carbon Steel Backing. Self-Lubricated Liner. Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of... [See More]

  • Design Units: Inch
  • Shaft OD: 0.1547 to 0.1554
  • Bushing Type: Sleeve
  • Housing Bore: 0.2186 to 0.2191
Wrapped Standard Bearings -- Inch Bearings
from Bowman International Ltd.

Oil or grease lubricated bearings. Carbon Steel shell with sintered bronze lining. Various metric and imperial sizes available from stock. [See More]

  • Design Units: Inch
  • Shaft OD: 0.3750 to 3.0000
  • Bushing Type: Sleeve
  • Bearing ID: 0.3750 to 3.0000
Flange Bushing (Inch) -- iglide® M250 - MFI
from igus® inc.

iglide ® M250 plastic bushings are vibration dampening, rugged and wear resistant. In applications with low speeds, they balance edge loads extremely well and help to minimize noise. When to use iglide ® M250 bushings?. When there will be exposure to high amounts of dirt. When vibration... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 2.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.1875 to 2.2500
Cast Bronze C96900 ToughMet3 Alloy Bearings
from Bunting Bearings, LLC

Bunting TMCB bearings are machined from cast C96900 ToughMet3 bronze for superior quality and performance. The casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other processes. Our standard ToughMet bearing... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1900 to 4.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.3100 to 4.5000
Solid Bronze GE Bushing -- Inch Series
from DME Company

DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by... [See More]

  • Design Units: Inch
  • Shaft OD: 1.1255 to 3.7505
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Link-Belt DSB286312 Take-up Assemblies Sleeve Bearings -- DSB286312
from RegalRexnord

3 15/16" Mounted Babbitt Sleeve Bearing, Top Angle Protected Screw Take-up Assembly [See More]

  • Design Units: Inch
  • Shaft OD: 3.9375
  • Bushing Type: Sleeve
  • Operating Temperature: 130
Bushing -- 15890486 [B4SS from Bishop-Wisecarver Corporation]
from Radwell International

LINEAR BUSHINGMOUNTING SURFACE TO WHEEL VEE: 0.8120 IN, RECOMMENDED FASTENER: 3/8 IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Sleeve Bearing; Round -- PBC-40 [PBC-40 from PBC Linear, A Pacific Bearing Company]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . PBC-40 [See More]

  • Design Units: Inch
  • Length: 1.250
  • Shaft OD: 0.5000
  • Bearing Surface: (Lined Bearing Surface)
Spherical Plain -- GEWZ50ES [GEWZ50ES from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

KGBAL Brand / 2.0in X 3.188in X 3.0in / Steel/steel [See More]

  • Design Units: Inch
  • Bearing OD: 3.1880
  • Housing Bore: 2.0000
Plain Sleeve Bearings - Inch -- BSNPLN-031004U
from Quality Bearings & Components

Ultraprecision. PLAIN SLEEVE BEARINGS – INCH. Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1. • Oil-Impregnated. Lubrication: Vacuum-Impregnated... [See More]

  • Design Units: Inch
  • Shaft OD: 0.0469
  • Bushing Type: Sleeve
  • Bearing ID: 0.0469
Wrapped White Metal Bearings -- made to order
from Bowman International Ltd.

Bearings can be manufactured plain, flanged, split shell type or in thrust washer form. Lubrication holes and grooves in various configurations can be provided. The bores of the bearings can be supplied to finished sizes or with a machining allowance to accommodate line boring after assembly. Plated... [See More]

  • Design Units: Inch; Metric
  • Bearing Surface: Various lining material specifications can be supplied both with and without lead.
  • Bushing Type: Sleeve; Flanged
  • Tensile Strength: 14504 to 21756
Flange Bushing (Inch) -- iglide® P - PFI
from igus® inc.

iglide ® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide ® P bushings?. When very low water absorption is needed. When a cost-effective bushing for high pressure loads is required. For rotational... [See More]

  • Design Units: Inch
  • Bearing ID: 0.2500 to 1.5000
  • Bushing Type: Flanged
  • Bearing OD: 0.3125 to 1.6562
Flanged Bearings BB-16 - Heavy Load Applications
from Bunting Bearings, LLC

Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil impregnated with an extreme... [See More]

  • Design Units: Inch
  • Bearing ID: 0.7500 to 2.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.8750 to 2.2500
Solid Bronze Straight Bushing -- Inch Series
from DME Company

Solid Bronze Straight Bushing [See More]

  • Design Units: Inch
  • Shaft OD: 1.1255 to 3.7505
  • Bushing Type: Sleeve
  • Bearing ID: 0.7500 to 3.0000
Link-Belt F2212 Flange Blocks Sleeve Bearings -- F2212
from RegalRexnord

3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]

  • Design Units: Inch
  • Shaft OD: 0.7500
  • Bushing Type: Flanged
  • Flange Thickness: 0.438
Bushing -- 15904914 [BX4SS from Bishop-Wisecarver Corporation]
from Radwell International

LINEAR BUSHING, MOUNTING SURFACE TO WHEEL VEE, 0.8120 IN, RECOMMENDED FASTENER: 3/8 IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Sleeve Bearing; Round -- PBC-907 [PBC-907 from PBC Linear, A Pacific Bearing Company]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . PBC-907 [See More]

  • Design Units: Inch
  • Length: 1.142
  • Shaft OD: 0.3950
  • Bearing Surface: (Lined Bearing Surface)
Spherical Plain -- GEZ50ET-2RS [GEZ50ET-2RS from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

KGBAL Brand / 2.0in X 3.188in X 1.75in / 2in Plain Spherical Steel/ptfe / Sealed [See More]

  • Design Units: Inch
  • Bearing OD: 3.1880
  • Housing Bore: 2.0000
Plain Sleeve Bearings - Inch -- BSPPLN-040800E
from Quality Bearings & Components

Nonmetallic. PLAIN SLEEVE BEARINGS – INCH. • Machined Ertalyte Polyester. • Self-Lubricating [See More]

  • Design Units: Inch
  • Bearing ID: 0.1280
  • Bushing Type: Sleeve
  • Bearing OD: 0.2520
Flange Bushing (Inch) -- iglide® R - RFI
from igus® inc.

iglide ® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide ® R bushings?. If high wear resistance at low loads is required. If low friction and dry operation is needed. If a highly... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 2.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.3125 to 2.2500
Nylon Flanged Bearings
from Bunting Bearings, LLC

Bunting Nylon Bearings. NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain), flange, and thrust styles to... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 3.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.3125 to 1.2500
Straight Bushing -- Inch Series
from DME Company

D-M-E Straight Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Straight Bushings feature a case-hardened surface treatment that's .030 to .040 deep. All Straight Bushings undergo rigorous quality assurance and control... [See More]

  • Design Units: Inch
  • Bearing ID: 0.7500 to 3.0000
  • Bushing Type: Sleeve
  • Bearing OD: 1.1250 to 3.7500
Link-Belt F2219Z Flange Blocks Sleeve Bearings -- F2219Z
from RegalRexnord

1 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block [See More]

  • Design Units: Inch
  • Shaft OD: 1.1875
  • Bushing Type: Flanged
  • Flange Thickness: 0.625
Bushing -- 174757915
from Radwell International

BUSHING, SKINTOP DIX, SILICONE, NATURAL, 4 HOLE, PG-21/NPT-3/4IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Sleeve Bearing; Round -- RBC-490 [RBC-490 from RBC Bearings]
from Reid Supply

Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . RBC-490 [See More]

  • Design Units: Inch
  • Length: 0.125
  • Shaft OD: 0.3750
  • Bearing Surface: Steel
Plain Sleeve Bearings - Inch -- BSPPLN-040804T
from Quality Bearings & Components

Nonmetallic. PLAIN SLEEVE BEARINGS – INCH. • Machined PTFE [See More]

  • Design Units: Inch
  • Shaft OD: 0.1250
  • Bushing Type: Sleeve
  • Bearing ID: 0.1260
Flange Bushing (Inch) -- iglide® T500 - TFI
from igus® inc.

When it's hot, iglide ® T500 plastic bushings are a great solution. They are also extremely resistant to chemicals. The really interesting thing about iglide ® T500 bushings is that their wear resistance actually increases at high temperatures. When to use iglide ® T500 bushings?. When... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 2.7500
  • Bushing Type: Flanged
  • Bearing OD: 0.1875 to 2.9375
Nylon Sleeve (Plain) Bearings
from Bunting Bearings, LLC

Bunting Nylon Bearings. NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain), flange, and thrust styles to... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 1.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.3125 to 1.2500
Bushing -- 210877515 [LHSSW-MX16 from MISUMI USA]
from Radwell International

BUSHING, LINEAR MOTION, STANDARD STYLE, 16 MM SHAFT DIAMETER, DOUBLE BALL RECIRCULATIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch; Metric
Pressbearings - Inch -- B#ARSS-K094
from Quality Bearings & Components

Delrin. PRESSBEARINGS – INCH. • Delrin Bearing. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]

  • Design Units: Inch
  • Bearing ID: 0.0940 to 0.0970
  • Bushing Type: Flanged
  • Length: 0.190
Flange Bushing (Inch) -- iglide® Z - ZFI
from igus® inc.

iglide ® Z plastic bushings have an extremely high compressive strength coupled with high elasticity. This enables them to work extremely well with soft shafts, edge loads and impacts. The bushings are also suitable for temperatures up to 482 °F. When to use iglide ® Z bushings?. For... [See More]

  • Design Units: Inch
  • Bearing ID: 0.2500 to 2.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.3125 to 2.1875
PTFE BJ Liner Plain Bearings
from Bunting Bearings, LLC

BJ Liner bearings reduce material cost while being incredibly versatile. Their improved load capacity is achieved by capturing a minimum thickness of BJ tape inside a steel shell. (JLON 4200 Tape Liner). Temperature range: -400 °F/+550 °F [See More]

  • Design Units: Inch
  • Bearing ID: 0.2500 to 1.2500
  • Bushing Type: Sleeve
  • Bearing OD: 0.3400 to 1.3750
Bushing -- 21840485 [PAPZ0608-P10 from Schaeffler Group USA Inc.]
from Radwell International

BUSHING PERMAGLIDE 3/8X15/32X1/2IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Pressbearings - Inch -- BDARSS-S125
from Quality Bearings & Components

Delrin. PRESSBEARINGS – INCH. • Oil-Impregnated Sintered Bronze Bearing SAE 840. • Carbon Steel Retainer, Black Oxide Finish. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]

  • Design Units: Inch
  • Bearing ID: 0.1260 to 0.1280
  • Bushing Type: Flanged
  • Length: 0.270
Flange Bushing -- iglide® GLW - GLWFI
from igus® inc.

iglide ® GLW plastic bushings are low-cost and can handle average mechanical stressing. The bushings are particularly suited to applications with static loads, where they only need to move occasionally. When to use iglide ® GLW bushings?. When you need a low-cost, universal bearing for mass... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 2.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.2500 to 2.1875
PTFE BJ2 Sleeve (Plain) Bearings - chemical resistant
from Bunting Bearings, LLC

BJ2 bearings provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100). Temperature range: -250 °F/+550 °F [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 3.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.2500 to 3.2500
Bushing -- 22104162 [0A4562 from G.D SpA]
from Radwell International

BUSHING 1.5IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch -- BDBRSS - FSPN187
from Quality Bearings & Components

Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - INCH. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding motions. Knurling ensures... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1858 to 0.1865
  • Bushing Type: Flanged
  • Length: 0.290
Pre-tensioned Bearing -- iglide® JVFI
from igus® inc.

Features. Clearance-free, pre-tensioned bearing. Clearance-free in loaded and unloaded state. Made from iglide ® J material. Maintenance-free and predictable service life [See More]

  • Design Units: Inch
  • Bearing ID: 0.3750 to 1.0000
  • Bushing Type: Flanged
  • Bearing OD: 0.5000 to 1.1250
PTFE BJ4 Sleeve (Plain) Bearings - high PV values
from Bunting Bearings, LLC

BJ4 bearings operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200). Temperature range: -250 °F/+550 °:F [See More]

  • Design Units: Inch
  • Bearing ID: 0.1250 to 3.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.2500 to 3.2500
Bushing -- 25782872 [SDX3/4 from Maurey Manufacturing Corporation]
from Radwell International

BUSHING W/KEYWAY 3/4IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch -- BDBRSS - FSPU187
from Quality Bearings & Components

Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5 °. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding... [See More]

  • Design Units: Inch
  • Bearing ID: 0.1858 to 0.1865
  • Bushing Type: Flanged
  • Length: 0.400
Pre-tensioned Bearing -- iglide® JVSI
from igus® inc.

iglide ® JVSM and JVSI bearings are free from clearance in their unloaded state, because of the pre-tension at the ends. The material iglide ® J is designed for the lowest coefficient of friction while running dry with its low stick-slip tendency. Features. Pre-loaded bearing. Clearance-free... [See More]

  • Design Units: Inch
  • Bearing ID: 0.3750 to 1.0000
  • Bushing Type: Sleeve
  • Bearing OD: 0.5000 to 1.1250
PTFE BJ5 Flanged Bearings - polymer reinforced
from Bunting Bearings, LLC

BJ5 bearings are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]

  • Design Units: Inch
  • Bearing ID: 0.1875 to 1.5000
  • Bushing Type: Flanged
  • Bearing OD: 0.3125 to 1.7500
Bushing -- 25869993 [HX-1-1/4 from Regal Rexnord Corporation]
from Radwell International

BUSHING SPLIT TAPER 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design Units: Inch
Sleeve Bearings-flange - Inch -- BSLFLN-F162012
from Quality Bearings & Components

Frelon ® Lined. SLEEVE BEARINGS-FLANGE - INCH. Self-Aligning. Frelon ® Liner. Replaces Sintered and Plastic Bearings [See More]

  • Design Units: Inch
  • Housing Bore: 1.2490 to 1.2530
  • Bushing Type: Flanged
  • Bearing ID: 1.0015 to 1.0025