Plastic Plain Bearings and Sleeve Bearings
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance... [See More]
- Bearing Surface: Plastic
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bushing Type: Sleeve; Flanged
- Operating Temperature: -40 to 257
from Caplugs
The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing 's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 1.2500
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Very good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance... [See More]
- Bearing Surface: Plastic
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bushing Type: Sleeve; Flanged
- Operating Temperature: -58 to 338
from Caplugs
SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.7660
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio for high temperature... [See More]
- Bearing Surface: Plastic
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bushing Type: Sleeve; Flanged
- Operating Temperature: -40 to 392
from Caplugs
UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8 " to 1 ". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation. Material:... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing OD: 1.4900
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good bearing performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio for high temperature... [See More]
- Bearing Surface: Plastic
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bushing Type: Sleeve; Flanged
- Operating Temperature: -40 to 464
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Suitable for very high temperature applications. Very good weight... [See More]
- Bearing Surface: Plastic
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bushing Type: Sleeve; Flanged
- Operating Temperature: -148 to 554
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good performance in lubricated or marginally lubricated applications. Excellent flow erosion and cavitation resistance. Corrosion resistant in humid/saline environments. Suitable for very high temperature applications. Very good weight... [See More]
- Bearing Surface: Plastic
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bushing Type: Sleeve; Flanged
- Operating Temperature: -148 to 554
from GGB
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve
- Shaft OD: 0.7864 to 0.7874
from GGB
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Inch
- Bushing Type: Sleeve
- Shaft OD: 0.7495 to 0.7500
from GGB
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Inch
- Bushing Type: Sleeve
- Shaft OD: 0.7495 to 0.7500
from GGB
STRUCTURE. Thermoplastic bearing compound. CHARACTERISTICS. Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Good price performance ratio. Very good weight performance ratio. [See More]
- Bearing Surface: Plastic
- Operating Temperature: -40 to 176
- Bushing Type: Sleeve; Flanged
from GGB
PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Material eliminates/reduces maintenance Maintenance Free Operation Material offers good wear resistance Increased Wear Resistance Material withstands high loads High... [See More]
- Bearing Surface: Plastic; Fiber Reinforced Composite Material with Seals
- Tensile Strength: 20305 to 30458
- Bushing Type: Sleeve
- Operating Temperature: 93 to 104
from GGB
PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Quality materials you can rely on Quality/Reliability Material eliminates/reduces maintenance Maintenance Free Operation Material offers good wear resistance Increased... [See More]
- Bearing Surface: Plastic; Fiber Reinforced Composite Material with Seals
- Bushing Type: Sleeve
from GGB
PRODUCT'S BENEFITS One Piece Compact design One Piece Compact Design Material allows for simple assembly Simple assembly Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend application's... [See More]
- Bearing Surface: Plastic; Engineered Plastic Bushing Material PA 6.6 + AF + Solid Lubricant
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bushing Type: Sleeve
- Tensile Strength: 9427
from GGB
PRODUCT'S BENEFITS Material allows for simple assembly Simple assembly Material helps reduce total system cost Reduced System Cost Materials reduces size and weight Reduce size/weight Material helps reduce noise Reduce noise Material offers a low weight solution Low Weight Material helps extend... [See More]
- Bearing Surface: Plastic; Thermoplastic
- Bushing Type: Flanged
from GGB
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP ™ standard range bushes are interchangeable with DU ™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Sleeve
- Bearing ID: 0.1969
from GGB
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP ™ standard range bushes are interchangeable with DU ™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Bearing ID: 0.1969
from Radwell International
L280, PLASTIC SLEEVE BEARING WITH FLANGE, SIZE:20.0 * 23.0 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
- Bushing Type: Flanged
from Hartford Technologies, Inc.
Balls sleeves typically consist of a housing (sleeve). The ball sleeve is either molded plastic or stamped metal, plus steel balls. The function of the ball sleeve is to hold the balls in relative orientation (so they don ’t bunch up together.) With ball sleeves, the pocket design is critical... [See More]
- Bearing Surface: Plastic; Stamp metal, Sleeve Balls
- Bushing Type: Sleeve
from Spyraflo, Inc.
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features. The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve
- Bearing ID: 0.3949 to 0.3969
from Quality Bearings & Components
Nonmetallic. FLANGED SLEEVE BEARINGS – INCH. • Machined PTFE [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Shaft OD: 0.1250
from Essentra Components
All-Fit adjustable bushings are designed to protect wire, cable, tubing or irregular shaped items from sharp, unfinished edges. The web or shutters help absorb shock and vibration. Fingertip pressue required to snap lock the bushing into its mounting hole. UL Recognized: E320906 [See More]
- Bearing Surface: Plastic; Nylon 6/6
from igus® inc.
iglide ® H370 plastic bushings are designed for underwater applications. The bushings absorb extremely high loads, are chemical resistant and can be used at temperatures up to 392 °F. When to use iglide ® H370 bushings?. For use underwater. When high temperature resistance is needed. [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 1.2500
from Hallite Seals International Ltd.
DesignThe 533 Piston bearing is molded with 33% heat stabilized, glass reinforced Nylon 66. The design of the 533T is a t-shape cross section which allows full bearing contact while also offering the advantage of a t-groove form of retention that does not require side land near the working surface... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing OD: 1.6250 to 7.5000
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® is a composite material of NORGLIDE ® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE ® MP, especially its sizing capability. The bearings can be designed without play. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.039
from TriStar Plastics Corp.
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Sleeve
- Shaft OD: 0.4724
from Specialty Product Technologies
Type 7 snap in bearings are available in diameters from 1/8 ” to 3/4 ” for use with plates 0.04 ” to 0.135 ” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high... [See More]
- Bearing Surface: Plastic
- Design Units: Inch; Metric
- Bushing Type: Flanged
- Housing Bore: 0.1719 to 0.8125
from TFC Ltd.
Ideal for anything that pivots or rotates. Made of self-lubricating nylon which has a very low coefficient of friction. Insensitive to moisture, dirt, bad weather conditions and most chemicals. Use both indoors and outdoors without any need for maintenance. Better and cheaper than expensive lathed... [See More]
- Bearing Surface: Plastic
- Self-lubricating: Self-Lubricating / Oil Impregnated
- Bushing Type: Flanged
from RBC Bearings
The FIBERGLIDE ® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge... [See More]
- Bearing Surface: Plastic; Fiberglide (Lined Bearing Surface)
- Design Units: Inch
- Bushing Type: Sleeve
- Shaft OD: 1.0000
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Shaft OD: 0.2362
- Bushing Type: Sleeve
- Housing Bore: 0.3150
from Bowman International Ltd.
Suitable for rotary and oscillating movement, lower maintenance requirements due to the long re-lubrication intervals, lower wear, lower susceptibility to edge loading, no absorption of water and therefore no swelling, good damping behaviours, good resistance to shock loads. Typical Applications. [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Shaft OD: 0.3750 to 4.0000
from Bunting Bearings, LLC
Bunting Nylon Bearings. NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain), flange, and thrust styles to... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 3.0000
from OILES America Corporation
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]
- Bearing Surface: Plastic; PTFE (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve
- Shaft OD: 0.1168 to 0.1171
from EQYO
This bearing formulation has a very low coefficient of friction and is particularly well suited for use with soft mating surface materials such as aluminum and soft stainless steel. [See More]
- Bearing Surface: Plastic
- Extreme Environment: Extreme Environment
- Bushing Type: Sleeve
from T-LON Products, Inc.
T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted. [See More]
- Bearing Surface: Plastic
- Design Units: Inch; Metric
- Bushing Type: Flanged
- Bearing ID: 0.8750 to 14.7500
from Radwell International
BUSHING ROTARY SPRAY, ROTATING PART, 1-1/12 IN OUTSIDE DIAMETER, ULTEM THERMOPLASTIC MATERIAL, OEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Spyraflo, Inc.
Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.0940 to 0.0970
from Quality Bearings & Components
Nonmetallic. FLANGED SLEEVE BEARINGS – INCH. • Machined Ertalyte Polyester. • Self-Lubricating [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1900
from Essentra Components
All-Fit adjustable bushings are designed to protect wire, cable, tubing or irregular shaped items from sharp, unfinished edges. The web or shutters help absorb shock and vibration. They have a split design allowing the bushings to be assembled into holes that may already contain a bundle. Fingertip... [See More]
- Bearing Surface: Plastic; Nylon 6/6
from igus® inc.
Iglidur ® Q is the cost-effective solution for high service life in high to extreme conditions. Plain bearings made from this material are ideal for all types of motion but their preferred application is for pivoting movement. iglidur ® Q is available as a sleeve bearing, flange bearing or... [See More]
- Bearing Surface: Plastic; Thermoplastic alloy
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.2500
from Hallite Seals International Ltd.
The Hallite 540 bearing is a high performance thermoplastic molding material reinforced with a mineral filler to provide the mechanical properties required by Dynamic Seals.The Type 540 material is used in Dynamic Seals' precision bearing rings, both the heavy wall machined bearings used as... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 1.0000 to 63.0000
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® MP is a maintenance-free bearing material with a woven metal fabric encapsulated in a wear-resistant PTFE compound which offers high-load capabilities. This combination of materials enables easy manual or automatic processing and installation. NORGLIDE ® MP can be adapted... [See More]
- Bearing Surface: Plastic
- Design Units: Inch (optional feature); Metric (optional feature)
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.019
from TriStar Plastics Corp.
TriSteel ™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working... [See More]
- Bearing Surface: Bronze - Sintered; Plastic (Lined Bearing Surface)
- Design Units: Inch
- Bushing Type: Sleeve
- Shaft OD: 0.5000
from Specialty Product Technologies
Type 5 bearings are plastic flange bearings and are available in diameters from 3/16 ” to 1-1/2 ” and 4mm to 25mm. Type 5 plastic flange bearings lack the anti-rotation key of Type 6 bearings. [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 1.5000
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Shaft OD: 0.2362
- Bushing Type: Sleeve
- Housing Bore: 0.3150
from Bowman International Ltd.
Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Shaft OD: 0.1181 to 1.5748
from Bunting Bearings, LLC
Bunting Nylon Bearings. NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain), flange, and thrust styles to... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.1875 to 1.0000
from OILES America Corporation
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]
- Bearing Surface: Plastic; PTFE (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Flanged
- Shaft OD: 0.1083 to 0.1168
from Radwell International
ANTI-SHORT BUSHING, PLASTIC, TRADE SIZE 2 INCH TO 2-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Quality Bearings & Components
Nonmetallic. PLAIN SLEEVE BEARINGS – INCH. • Machined Ertalyte Polyester. • Self-Lubricating [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.1280
from Essentra Components
Protect the sheathing on conductors from sharp edges within FMC, AC and MC cables. Fits armored cable and flexible metal conduit sizes. The tapered design allows for fast installation. UL and CSA Listed [See More]
- Bearing Surface: Plastic; Polypropylene
from igus® inc.
iglide ® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide ® A200 bushings?. In direct contact with food or pharmaceuticals. For low speeds. When quiet operation is important. When dirt may... [See More]
- Bearing Surface: Plastic; Thermoplastic alloy
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 1.7500
from Hallite Seals International Ltd.
Hallite 506 bearing strip is available in three forms: cut rings, spiral lengths and flat coils. Hallite 506 provides an extremely effective, hard wearing and easy to use bearing material.Manufactured to very tight tolerances and providing bearing solutions for reciprocating, oscillating and slow... [See More]
- Bearing Surface: Plastic
- Design Units: Inch; Metric
- Bushing Type: Sleeve
- Bearing ID: 0.5000 to 17.7500
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® PRO is a steel material with a polygon-structured bronze layer on one side. Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape. This combination of materials provides much higher load-carrying capabilities. The material is easy to size and... [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.020
from TriStar Plastics Corp.
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Shaft OD: 0.2500
from Specialty Product Technologies
Type 1 Thomson Nyliner bearings are plastic sleeve bearings with a carbon steel outer sleeve and a circumferential lubrication groove. Additionally, Type 1 plastic sleeve bearings can be supplied with an optional nickel-plated steel outer sleeves for use in applications that will involve mildly... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.2500 to 1.1250
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Shaft OD: 0.2362
- Bushing Type: Flanged
- Housing Bore: 0.3150
from Bowman International Ltd.
Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Sleeve
- Shaft OD: 0.0394 to 1.5748
from Bunting Bearings, LLC
BJ2 bearings provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100). Temperature range: -250 °F/+550 °F [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 3.0000
from OILES America Corporation
http://products.oiles.com/viewitems/drymet-st-bushings-70b--2/drymet-st-bushings-70b-?forward=1 [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve
- Shaft OD: 0.1964 to 0.1969
from Radwell International
BUSHING, 1 INCH, FEMALE THREADED, RIDGID, ZINC, WITH INSULATED THERMOPLASTIC LINER, THERMOPLASTIC LINE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Quality Bearings & Components
Nonmetallic. PLAIN SLEEVE BEARINGS – INCH. • Machined PTFE [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Shaft OD: 0.1250
from Essentra Components
Sleeve Bearings - Plastic are suitable for DIN h6-H7 fitting. Impervious to dirt ingress, weather and chemical corrosion, bearing clearance is approximate 1% of the shaft diameter after assembly. [See More]
- Bearing Surface: Plastic; Nylon 6/6
from igus® inc.
iglide ® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder ”. iglide ® G300 is suitable for those applications involving medium to high loads, average surface... [See More]
- Bearing Surface: Plastic; Thermoplastic alloy
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.7500
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without play. Bearings of 1... [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Inch (optional feature); Metric (optional feature)
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.030
from TriStar Plastics Corp.
Bearing grade polyester/graphite composite. High-load, high-impact and slow-speed applications. Vibration and abrasion resistant. Self-lubricating with low-moisture absorption. Runs best on shafts with RC30 or higher. [See More]
- Bearing Surface: Graphite / Metal Alloy; Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Self-lubricating: Self-Lubricating / Oil Impregnated
from Specialty Product Technologies
Type 2 Thomson Nyliner plastic sleeve bearings are similar to Type 1 bearings, except they lack the circumferential lubrication groove. Similarly, they have a carbon steel outer sleeve which can be nickel-plated for corrosive environments. They are also available in diameters from 1/4 ” to... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.2500 to 1.1250
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Bearing OD: 5.9055
- Bushing Type: Sleeve
- Length: 19.685
from Bowman International Ltd.
Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications. Developed... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Shaft OD: 0.2362 to 1.7717
from Bunting Bearings, LLC
BJ4 bearings operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200). Temperature range: -250 °F/+550 °:F [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 3.0000
from OILES America Corporation
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction... [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve
- Bearing ID: 0.7917 to 0.7938
from Radwell International
CONDUIT BUSHING, INSULATING, 1 INCH SIZE, 1-3/4 INCH OUTSIDE DIAMETER, 5/8 INCH WIDTH, THREADED, BLACK, IMPACT RESISTANT, NON-GROUNDING, RATED 150 DEG CELSIUS, THERMOPLASTIC PHENOLIC, FOR USE W/ RIGID/IMC CONDUIT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Quality Bearings & Components
Delrin. PRESSBEARINGS – INCH. • Delrin Bearing. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.0940 to 0.0970
from Essentra Components
Snap Fit Bushings protect wires, cables, and tubing from sharp edges of sheet metal holes. The push-fit design easily installs in common panel thicknesses while the durable material creates a smooth opening. Fingertip pressure to install. Withstands a push back force of greater than 35 pounds. UL... [See More]
- Bearing Surface: Plastic; Nylon 6/6
- Operating Temperature: -40 to 185
from igus® inc.
iglide ® H370 plastic bushings are designed for underwater applications. The bushings absorb extremely high loads, are chemical resistant and can be used at temperatures up to 392 °F. When to use iglide ® H370 bushings?. For use underwater. When high temperature resistance is needed. [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 1.2500
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® SMTL is a composite material of compounded PTFE, bronze stretched metal and steel backing. In contrast to NORGLIDE ® SM, the bronze stretched metal in NORGLIDE ® SMTL is separately precompressed and the PTFE compound tape is thinner, which improves load... [See More]
- Bearing Surface: Graphite / Metal Alloy; Plastic (Lined Bearing Surface)
- Design Units: Inch (optional feature); Metric (optional feature)
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.020
from TriStar Plastics Corp.
When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550 º, and are easily interchangeable with... [See More]
- Bearing Surface: Plastic
- Design Units: Inch; Metric
- Bushing Type: Flanged
- Shaft OD: 0.5000 to 1.7500
from Specialty Product Technologies
Type 3 Thomson Nyliner plastic sleeve bearings are plain plastic sleeve bearings and do not come with an external steel sleeve. They also feature a circumferential lubrication groove and are available in diameters from 3/16 ” to 3. ” This type of plastic sleeve bearing requires a means... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.1875 to 3.0000
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Inch
- Bushing Type: Sleeve
- Shaft OD: 0.3750
from Bowman International Ltd.
Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications. Developed... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Shaft OD: 0.1875 to 7.0000
from Bunting Bearings, LLC
BJ5 bearings are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 1.5000
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Bearing ID: 0.0793 to 0.0813
from Radwell International
THE BRIDGEPORT 4 ′ ZINC DIE CAST INSULATED GROUNDING BUSHING TERMINATES CONDUIT TO A CABINET WITH A LOCKNUT. THE BUSHING FEATURES A PLASTIC METALINER PREVENTING DAMAGE TO WIRE INSULATION AND A 14 TO 1/. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Quality Bearings & Components
Delrin. PRESSBEARINGS – METRIC. • Delrin Bearing. • Carbon Steel Retainer, Black Oxide Finish. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Bearing ID: 0.1583 to 0.1602
from Essentra Components
Snap Fit Bushings protect wires, cables, and tubing from sharp edges of sheet metal holes. The split, push-fit design allows this bushing to be easily assembled into holes that already contain a bundle. Fingertip pressure to install. Withstands a push back force of greater than 35 pounds. UL... [See More]
- Bearing Surface: Plastic; Nylon 6/6
- Operating Temperature: -40 to 185
from igus® inc.
iglide ® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide ® J bushings?. When very low coefficients of friction are needed. When a... [See More]
- Bearing Surface: Plastic; Thermoplastic base material
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter. The very thick PTFE layer isolates... [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Flange Thickness: 0.020
from Specialty Product Technologies
Type 4 Thomson Nyliner plastic sleeve bearings lack the external carbon steel sleeve and lubrication groove. They are available in diameters from 3/16 ” to 3". [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.1875 to 3.0000
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Design Units: Metric
- Bushing Type: Sleeve
- Bearing OD: 5.9055
from Bunting Bearings, LLC
BJ5 bearings are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 3.0000
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Sleeve
- Shaft OD: 0.0783 to 0.0787
from Radwell International
THE BRIDGEPORT 3-1/2 ′ ZINC DIE CAST INSULATED GROUNDING BUSHING TERMINATES CONDUIT TO CABINET WITH A LOCKNUT. THE BUSHING FEATURES A PLASTIC METALINER PREVENTING DAMAGE TO WIRE INSULATION AND A 14 TO …. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Essentra Components
Opens to accept cables then close firmly when installed into a hole. The durable material provides insulation and slight strain relief while protecting cables and wires from raw edges. Available in three sizes to hold bundle range from .15" to .28". Black, UL94 V-2 Nylon 6/6, 1000 per bag [See More]
- Bearing Surface: Plastic; Nylon 6/6
from igus® inc.
iglide ® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It ’s ideal for use with rough shafts or in abrasive environments. When to use iglide ® L280 bushings?. When you need a long service life. When you require... [See More]
- Bearing Surface: Plastic; Thermoplastic alloy
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
from AST Bearings LLC
Additional material options are available in this series. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Shaft OD: 3.9370
- Bushing Type: Sleeve
- Housing Bore: 4.7244
from Bunting Bearings, LLC
BJ7 bearings are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are FDA compliant and non-toxic. (JLON 7000). Temperature range: -250 °F/+550 °F [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.2500 to 1.5000
from Radwell International
THE BRIDGEPORT 3 ′ ZINC DIE CAST INSULATED GROUNDING BUSHING TERMINATES CONDUIT TO A CABINET WITH A LOCKNUT. THE BUSHING FEATURES A PLASTIC METALINER PREVENTING DAMAGE TO WIRE INSULATION AND A 14 TO 1/. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Essentra Components
Strain Relief Bushings are effortless to install as they can be inserted without the use of any tools whilst still providing protection to wire and fiber against rough panel hole edges [See More]
- Bearing Surface: Plastic; Thermoplastic Elastomer
from igus® inc.
iglide ® M250 plastic bushings are vibration dampening, rugged and wear resistant. In applications with low speeds, they balance edge loads extremely well and help to minimize noise. When to use iglide ® M250 bushings?. When there will be exposure to high amounts of dirt. When vibration... [See More]
- Bearing Surface: Plastic; Thermoplastic alloy
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.0000
from AST Bearings LLC
Additional material options are available in this series. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Shaft OD: 3.9370
- Bushing Type: Flanged
- Housing Bore: 4.7244
from Bunting Bearings, LLC
Bunting Teflon ® Composite Sleeve (Plain) Bearings. BPT bearings are designed for oscillatory and linear applications, offer long wear, and are shaft kind. Temperature range: -212 °F/+356 °F. Consult Bunting for standard lengths available. [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.5000 to 5.0000
from Radwell International
THE BRIDGEPORT 2-1/2 ′ ZINC DIE CAST INSULATED GROUNDING BUSHING TERMINATES CONDUIT TO CABINET WITH A LOCKNUT. THE BUSHING FEATURES A PLASTIC METALINER PREVENTING DAMAGE TO WIRE INSULATION AND A 14 TO …. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Essentra Components
Strain Relief Bushings are effortless to install as they can be inserted without the use of any tools whilst still providing protection to wire and fiber against rough panel hole edges. Fiber Strain relief glands provide added protection to jacketed and bare fiber while routed through a hole [See More]
- Bearing Surface: Plastic; Nylon 6
from igus® inc.
iglide ® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide ® P bushings?. When very low water absorption is needed. When a cost-effective bushing for high pressure loads is required. For rotational... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.2500 to 1.5000
from AST Bearings LLC
See the ASTCR Product information for the other available liner materials. [See More]
- Bearing Surface: Plastic (Lined Bearing Surface)
- Housing Bore: 4.5276
- Shaft OD: 3.9370
- Bearing OD: 4.5276
from Bunting Bearings, LLC
Bunting VESPEL ® Plain Bearings. VESPEL ® -Top of the line machined and Vespel ® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes. Vespel... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.1875 to 1.0000
from Radwell International
THE BRIDGEPORT 5 ′ PLASTIC BUSHING TERMINATES AND PROTECTS CONDUCTORS INSIDE THREADED RIGID AND IMC CONDUITS WHEN ENTERING A BOX USING A SIMPLE LOCKNUT. THE BUSHING IS TEMPERATURE RATED TO 105 °C.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from Essentra Components
Protects electronic products by absorbing the forces of pull, push, and twist that may be exerted on a flexible power cord. Securely protects cable at entry point. Available for round and flat cables. Can be mounted into a round hole or an oblong hole that prevents rotation. To install: Position... [See More]
- Bearing Surface: Plastic; Nylon 6/6
from igus® inc.
iglide ® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide ® R bushings?. If high wear resistance at low loads is required. If low friction and dry operation is needed. If a highly... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 2.0000
from AST Bearings LLC
Recommended fitting tolerance: Housing = H7, Shaft = h9, [See More]
- Bearing Surface: Plastic
- Shaft OD: 0.1181
- Bushing Type: Sleeve
- Bearing ID: 0.1202
from Radwell International
THE BRIDGEPORT 4 ′ PLASTIC BUSHING TERMINATES AND PROTECTS CONDUCTORS INSIDE THREADED RIGID AND IMC CONDUITS WHEN ENTERING A BOX USING A SIMPLE LOCKNUT. THE BUSHING IS TEMPERATURE RATED TO 105 °C.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
When it's hot, iglide ® T500 plastic bushings are a great solution. They are also extremely resistant to chemicals. The really interesting thing about iglide ® T500 bushings is that their wear resistance actually increases at high temperatures. When to use iglide ® T500 bushings?. When... [See More]
- Bearing Surface: Plastic; Thermoplastic alloy
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1250 to 2.7500
from AST Bearings LLC
Recommended fitting tolerance: Housing = H7, Shaft = h9, [See More]
- Bearing Surface: Plastic
- Shaft OD: 0.1181
- Bushing Type: Flanged
- Bearing ID: 0.1202
from Radwell International
THE BRIDGEPORT 3 ′ PLASTIC BUSHING TERMINATES AND PROTECTS CONDUCTORS INSIDE THREADED RIGID AND IMC CONDUITS WHEN ENTERING A BOX USING A SIMPLE LOCKNUT. THE BUSHING IS TEMPERATURE RATED TO 105 °C.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
iglide ® Z plastic bushings have an extremely high compressive strength coupled with high elasticity. This enables them to work extremely well with soft shafts, edge loads and impacts. The bushings are also suitable for temperatures up to 482 °F. When to use iglide ® Z bushings?. For... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.2500 to 2.0000
from Radwell International
THE BRIDGEPORT 3-1/2 ′ PLASTIC BUSHING TERMINATES AND PROTECTS CONDUCTORS INSIDE THREADED RIGID AND IMC CONDUITS WHEN ENTERING A BOX USING A SIMPLE LOCKNUT. THE BUSHING IS TEMPERATURE RATED TO 105 °C.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
iglide ® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide ® A200 bushings?. In direct contact with food or pharmaceuticals. For low speeds. When quiet operation is important. When dirt may... [See More]
- Bearing Surface: Plastic; Thermoplastic alloy
- Design Units: Metric
- Bushing Type: Flanged
- Bearing ID: 0.0394 to 1.2598
from Radwell International
1" TRADE RIGID/INTERMEDIATE (IMC) CONDUIT BUSHING PLASTIC, INSULATED, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
iglide ® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide ® P bushings?. When very low water absorption is needed. When a cost-effective bushing for high pressure loads is required. For rotational... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Bearing ID: 0.1575 to 3.1496
from Radwell International
INSULATING BUSHING 1/2 IN PLASTIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
iglide ® Z plastic bushings have an extremely high compressive strength coupled with high elasticity. This enables them to work extremely well with soft shafts, edge loads and impacts. The bushings are also suitable for temperatures up to 482 °F. When to use iglide ® Z bushings?. For... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Bearing ID: 0.1575 to 2.9528
from Radwell International
BUSHING PLASTIC INSULATING 3-1/2INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
iglide ® GLW plastic bushings are low-cost and can handle average mechanical stressing. The bushings are particularly suited to applications with static loads, where they only need to move occasionally. When to use iglide ® GLW bushings?. When you need a low-cost, universal bearing for mass... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.1875 to 2.0000
from Radwell International
PLASTIC BUSHING, 2IN, 150D. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
Features. Continuous temperatures possible up to +482 °F. Up to 50% better pressfit. Lubrication- and maintenance-free. High compressive strength. Very good chemical resistance. PTFE free [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Sleeve
- Bearing ID: 0.1181 to 1.5748
from Radwell International
CONDUIT BUSHING, INSULATING, 1-1/4", THREADED, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
Extremely high compressive strength coupled with high elasticity enables iglide ® Z bearings to attain their prominent features in association with soft shafts, edge loads and impacts. The bearings are at the same time suitable for temperatures up to 482 °F. [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Bearing ID: 0.1181 to 1.5748
from Radwell International
CONDUIT BUSHING, 5 INCH, THREADED, PLASTIC,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
iglide ® GLW plastic bushings are low-cost and can handle average mechanical stressing. The bushings are particularly suited to applications with static loads, where they only need to move occasionally. When to use iglide ® GLW bushings?. When you need a low-cost, universal bearing for mass... [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Sleeve
- Bearing ID: 0.1250 to 2.2500
from Radwell International
2" TRADE RIGID/INTERMEDIATE (IMC) CONDUIT BUSHING PLASTIC, INSULATED, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Plastic
from igus® inc.
iglide ® A350: the new iglide ® material for the food industry. In addition to high temperature resistance, the material has good wear resistance and low coefficients of friction. Maintenance-free. Lubrication free. High abrasion resistance. Low coefficients of friction. High media... [See More]
- Bearing Surface: Plastic; Thermoplastic alloy
- Design Units: Metric
- Bushing Type: Sleeve; Flanged (optional feature)
- Bearing ID: 0.2362 to 0.7874
from igus® inc.
Features. Clearance-free, pre-tensioned bearing. Clearance-free in loaded and unloaded state. Made from iglide ® J material. Maintenance-free and predictable service life [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Flanged
- Bearing ID: 0.3750 to 1.0000
from igus® inc.
Features. Clearance-free, pre-tensioned bearing. Clearance-free in loaded and unloaded state. Made from iglide ® J material. Maintenance-free and predictable service life [See More]
- Bearing Surface: Plastic
- Design Units: Metric
- Bushing Type: Flanged
- Bearing ID: 0.3150 to 0.7874
from igus® inc.
iglide ® JVSM and JVSI bearings are free from clearance in their unloaded state, because of the pre-tension at the ends. The material iglide ® J is designed for the lowest coefficient of friction while running dry with its low stick-slip tendency. Features. Pre-loaded bearing. Clearance-free... [See More]
- Bearing Surface: Plastic
- Design Units: Inch
- Bushing Type: Sleeve
- Bearing ID: 0.3750 to 1.0000