Graded Index Fiber Optic Cables

7 Results
Commodore® Fiber Optic Comminication Cables
from General Cable

General Cable ’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber optic submarine communications cables. Copper, fiber aerial and... [See More]

  • Features: Graded Index
  • Fiber Mode: SingleMode; Multimode
  • Cable Type: Multifiber
  • Number of Fibers: 2 - 48
HCU-MF062T-A01 ZS -- C17770
from OFS

For installation in enclosed or sealed locations, low smoke zero halogen (LSZH) cable, based on HCS fiber, is the recommended solution. These cables are crimp and cleave compatible when using ST ® or SMA connectors. They are moisture and fatigue resistant and extremely durable. [See More]

  • Features: Graded Index
  • Fiber Mode: SingleMode
  • Cable Type: Zipcord
  • Connector Type: SMA (optional feature); ST (optional feature)
HCU-MF062T-A01RS -- C17757
from OFS

For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid... [See More]

  • Features: Graded Index
  • Fiber Mode: SingleMode
  • Cable Type: Simplex
  • Number of Fibers: 2
HCU-MF062T-A02 ZZ -- C17771
from OFS

For installation in enclosed or sealed locations, low smoke zero halogen (LSZH) cable, based on HCS fiber, is the recommended solution. These cables are crimp and cleave compatible when using ST ® or SMA connectors. They are moisture and fatigue resistant and extremely durable. [See More]

  • Features: Graded Index
  • Fiber Mode: SingleMode
  • Cable Type: Zipcord
  • Connector Type: SMA (optional feature); ST (optional feature)
HCU-MF062T-A02EB -- C17764
from OFS

For outdoor use, these cables are designed for data communication in challenging environments. With the durability and toughness of HCS optical fibers, these tight buffer, breakout cables are all waterblocked with swellable tape wrap and protected with a final outer polyethylene jacket. Some have... [See More]

  • Features: Graded Index
  • Fiber Mode: SingleMode
  • Cable Type: Waterblocked
  • Number of Fibers: 2
HCU-MF062T-A02PZ -- C17760
from OFS

For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid... [See More]

  • Features: Graded Index
  • Fiber Mode: SingleMode
  • Cable Type: Zipcord
  • Connector Type: SMA (optional feature); ST (optional feature)
HCU-MF062T-A06EB -- C17766
from OFS

For outdoor use, these cables are designed for data communication in challenging environments. With the durability and toughness of HCS optical fibers, these tight buffer, breakout cables are all waterblocked with swellable tape wrap and protected with a final outer polyethylene jacket. Some have... [See More]

  • Features: Graded Index
  • Fiber Mode: SingleMode
  • Cable Type: Waterblocked
  • Number of Fibers: 6