Simplex Fiber Optic Cables
from RS Components, Ltd.
Broadcom HFBR-RUS100Z Fibre Optic Cable [See More]
- Cable Type: Simplex
- Core Size: 1000
- Fiber Mode: SingleMode
- Connector Type: Unterminated
from BRIM Electronics, Inc.
An industry standard 62.5 mm Simplex glass fiber inner core, with an Acrylate fiber coating, a 900 µm diameter elastomeric buffered optical fiber, a Kevlar covering for strength, and a flame retardant black PU jacket overall. This fiber optic retractile cord is designed for long-life... [See More]
- Cable Type: Simplex; Duplex (optional feature)
- Core Size: 900
- Fiber Mode: SingleMode
- Cable Diameter: 0.1150 to 0.6500
from DigiKey
Cable Fiber Optic SC/APC To Cable [See More]
- Cable Type: Simplex
- Fiber Mode: SingleMode
from S.I. Tech, Inc.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed. [See More]
- Cable Type: Simplex; Multifiber (optional feature)
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 62.5
from Electro Optical Components, Inc.
art photonics development of specialty fibers for the Mid-Infrared region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Based on chalcogenide glasses (As2S3) they transmit IR-radiation in the spectral gap between Silica fibers (0.2-2.4 µm) and Polycrystalline... [See More]
- Cable Type: Simplex
- Cable Diameter: 300 to 700
- Core Size: 8 to 500
- Wavelength: 1500 to 6000
from RS Components, Ltd.
500m Standard Simplex POF Cable, Black [See More]
- Cable Type: Simplex
- Core Size: 1000
- Fiber Mode: SingleMode
- Connector Type: Unterminated
from DigiKey
Cable Fiber Optic MTP, Type A To VersaBeam Pod Ext 50/125 3.3' (1.0m) [See More]
- Cable Type: Simplex
- Core Size: 50 to 125
- Fiber Mode: Multimode
- Connector Type: VersaBeam Pod Ext
from Electro Optical Components, Inc.
FlexiRay ® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay ® laser cables exploitations for long term in industrial and medical laser systems. Design of single/ double/ triple clad... [See More]
- Cable Type: Simplex
- Connector Type: SMA; D80
- Core Size: 200 to 800
- Cable Diameter: 3 to 8.9
from RS Components, Ltd.
RS PRO STST50SOR10 Fibre Optic Cable [See More]
- Cable Type: Simplex
- Core Size: 0.4000
- Fiber Mode: Multimode
- Connector Type: ST; St
from DigiKey
CBL FBR OPTIC 1000UM SMPLX METER [See More]
- Cable Type: Simplex
- Core Size: 980
- Fiber Mode: Multimode
- Maximum Attenuation: -140
from Electro Optical Components, Inc.
Unique transmission spectra of PIR- &CIR-Fibers is in the excellent overlap with IR-emission spectra of Black Body in temperature range from 0 ° to 300 °C (270-570K). Thus PIR-Fiber synergy with IR-detector or IR-detector array creates the basis for promising development of IR-vision... [See More]
- Cable Type: Simplex
- Operating Temperature: -50 to 50
- Core Size: 900 to 1000
from RS Components, Ltd.
Opto, Avago, HFBR-RNS001Z [See More]
- Cable Type: Simplex
- Core Size: 1060
- Fiber Mode: SingleMode
- Operating Temperature: 85
from DigiKey
CBL FBR OPTIC 1000UM SMPLX METER [See More]
- Cable Type: Simplex
- Core Size: 980
- Fiber Mode: Multimode
- Maximum Attenuation: -200
from RS Components, Ltd.
Opto, Avago, HFBR-RLS010Z [See More]
- Cable Type: Simplex
- Core Size: 1060
- Fiber Mode: SingleMode
- Operating Temperature: 85
from DigiKey
CBL FIBER OPTIC 125UM SMPLX 10M [See More]
- Cable Type: Simplex
- Core Size: 50
- Fiber Mode: Multimode
- Bending Radius: 52
from DigiKey
FX FUS. OM3-4 LC_SX JK_2.0/250 [See More]
- Cable Type: Simplex
- Connector Type: LC
- Fiber Mode: Multimode
- Operating Temperature: -40 to 75
from DigiKey
FX FUS. OM4 LC_SX JKT_2.0/250 [See More]
- Cable Type: Simplex
- Connector Type: LC
- Fiber Mode: Multimode
- Operating Temperature: -40 to 75
from DigiKey
Cable Fiber Optic LC (12) To Cable 9/125 32.8' (10.0m) [See More]
- Cable Type: Simplex
- Core Size: 9 to 125
- Fiber Mode: SingleMode
- Connector Type: LC
from DigiKey
Cable Fiber Optic MPO To MPO 50/125 3.3' (1.0m) [See More]
- Cable Type: Simplex
- Core Size: 50 to 125
- Fiber Mode: Multimode
- Connector Type: MPO
from DigiKey
Cable Fiber Optic ST To ST 62.5/125 1.64' (500mm) [See More]
- Cable Type: Simplex
- Core Size: 62.5 to 125
- Fiber Mode: Multimode
- Connector Type: ST
from DigiKey
Cable Fiber Optic ST To ST 8.3/125 8.2' (2.5m) [See More]
- Cable Type: Simplex
- Core Size: 8.3 to 125
- Fiber Mode: SingleMode
- Connector Type: ST
from DigiKey
Cable Fiber Optic ST To ST 8.3/125 3.00' (914mm) [See More]
- Cable Type: Simplex
- Core Size: 8.3 to 125
- Fiber Mode: SingleMode
- Connector Type: ST
from DigiKey
Cable Fiber Optic ST To ST 8.3/125 6.0' (1.8m) [See More]
- Cable Type: Simplex
- Core Size: 8.3 to 125
- Fiber Mode: SingleMode
- Connector Type: ST
from DigiKey
Cable Fiber Optic ST To ST 8.3/125 8.2' (2.5m) [See More]
- Cable Type: Simplex
- Core Size: 8.3 to 125
- Fiber Mode: SingleMode
- Connector Type: ST
from DigiKey
Cable Fiber Optic To LC 62.5/125 1.64' (500mm) [See More]
- Cable Type: Simplex
- Core Size: 62.5 to 125
- Fiber Mode: Multimode
- Connector Type: LC
from DigiKey
Cable Fiber Optic LC To Cable 9/125 3.3' (1.0m) [See More]
- Cable Type: Simplex
- Core Size: 9 to 125
- Fiber Mode: SingleMode
- Connector Type: LC
from DigiKey
Cable Fiber Optic LC To Cable 9/125 6.6' (2.0m) [See More]
- Cable Type: Simplex
- Core Size: 9 to 125
- Fiber Mode: SingleMode
- Connector Type: LC
from DigiKey
Cable Fiber Optic SC To Cable 9/125 3.3' (1.0m) [See More]
- Cable Type: Simplex
- Core Size: 9 to 125
- Fiber Mode: SingleMode
- Connector Type: SC
from Corning Optical Communications
Corning's cable assemblies are used to connect a broad range of optical equipment. We offer a full line of industry-standard connection products that support a wide range of fiber and fiber cable types. With our vertically integrated design and manufacturing capability, we are able to customize... [See More]
- Cable Type: Simplex; Duplex; Patchcords
- Connector Type: FC; LC; MT-RJ; SC; APC
- Fiber Mode: SingleMode; Multimode
- Operating Temperature: -40 to 75
from Radwell International
LC-LC SIMPLEX, 9/125UM/2.0MM SINGLE MODE PATCH CORD, APC POLISH, 1M LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Cable Type: Simplex; Patchcords
- Fiber Mode: SingleMode
from Microwave Photonic Systems, Inc.
MPS-1200 Singlemode, Simplex Optical Jumper Cables and Pigtails utilize TLC's Gigabit Cable which is made with Corning InfiniCor high performance fiber. They are offered with two different brands of connectors; Our Corning line is built using Corning connectors and our Value line uses quality... [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Connector Type: None (optional feature); FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); UPC, APC, Special
from Fiberoptics Technology, Inc.
FEATURES. The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss. •2.2mm polyethylene jacket on 1.0mm plastic optical... [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: Customer Specified
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Core Size: 1000
from Carlisle Interconnect Technologies
The LITEflight ® EP (Enhanced Performance) series of aerospace-grade fiber optic cables provides all the performance and benefits necessary to perform in the harsh environments of your aerospace and military applications but with lower loss, tighter bend radius, improved thermal stability and... [See More]
- Cable Type: Simplex; Duplex; Multifiber
- Cable Diameter: 1.8
- Fiber Mode: SingleMode; Multimode
- Cable Weight: 0.0068
from L-com, Inc.
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125... [See More]
- Cable Type: Simplex; Patchcords
- Cable Diameter: 2
- Fiber Mode: SingleMode
from TelephoneStuff.com
LC / SC Singlemode Fiber Optic Patch Cord. Features: - LC-SC. - Made from OFNR riser rated cables. - Laser optimized fiber optic cable designed for 10 GHz applications. - Used with ICC fiber optic products. - Available in lengths of 1, 2, 3, 5, 7, and 10 meters. - RoHS Compliant. - UL listed [See More]
- Cable Type: Simplex
- Connector Type: LC; SC
- Fiber Mode: SingleMode
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. CSA, ETL APPROVAL. -4 TO 158 DEG F OPERATING TEMPERATURE. SIMPLEX STYLE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.063 INCH CONDUCTOR DIAMETER. OFNR/FT-4 JACKET RATING. 1 FIBER(S). NEXTGEN[R] BRAND [See More]
- Cable Type: Simplex
- Cable Diameter: 1.6
- Fiber Mode: SingleMode
- Operating Temperature: -20 to 70
from LAPP
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't... [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Connector Type: None
from Lapp Tannehill
Easily Transmit Large Data Volumes with HITRONIC ® Fiber Optic Cables. The Lapp Group ’s HITRONIC ® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected... [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Connector Type: None
from Samtec Inc.
This FireFly ™ optical flyover assembly is designed for flexibility and is interchangeable with the FireFly ™ copper assembly using the same connector system. It is available with x12 simplex or duplex optical transceivers to achieve 14 Gbps. per channel (168 Gbps aggregate), with x4... [See More]
- Cable Type: Simplex; Duplex; Multifiber
- Number of Fibers: 4, 12
- Fiber Mode: Multimode
- Connector Type: None; MTP; MPO, MT
from Electro Standards Laboratories
Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]
- Cable Type: Simplex; Patchcords
- Core Size: 62.5
- Fiber Mode: Multimode
- Connector Type: SC
from Fiber Instrument Sales, Inc./FIS
SST drop cable, singlemode, 1 fiber [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Connector Type: None
from CeramOptec Industries, Inc.
Optran HUV and Optran HWF hard polymer-clad fibers offer high numerical apertures to suit a broad range of applications, from remote illumination to photodynamic therapy. This high quality fiber. offers easy termination with no pistoning effect and is a cost effective alternative to silica/silica... [See More]
- Cable Type: Simplex
- Number of Fibers: One Fiber
- Fiber Mode: Multimode
- Core Size: 125
from OFS
Our top multimode step-index choice for high-performance aircraft and military vehicles, Avioptics brand simplex cable offers many advantages. Based on standard HCS fiber, it is configured to withstand exposure to corrosive and other chemicals, including jet fuel, oil, solvents, and hydrolytic... [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 200
from Hi-Tech Controls, Inc.
These HELUCOM ® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to 300m can be achieved. [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Core Size: 9 to 62.5
from Belden Inc.
KeyConnect Module SC Simplex Multimode OM3/OM4 w/o Internal Shutters, Yellow, Clear Holder [See More]
- Cable Type: Simplex; Duplex
- Connector Type: SC
- Fiber Mode: Multimode
- Operating Temperature: -10 to 60
from Broadcom Inc.
The Avago AFBR-HUS500Z is a halogen-free, robust simplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m POF consisting of one step-index fiber sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the... [See More]
- Cable Type: Simplex
- Operating Temperature: -40 to 85
- Maximum Attenuation: 190
from Radwell International
FIBER OPTIC CABLE,FX PIGTAIL OM3 FIBER TYPE, LC SIMPLEX,SX TB,900UM TIGHT BUFFER, RAINBOW 12 PK SET,COLOR CODED,3M. FREE 2 YEAR RADWELL WARRANTY [See More]
- Cable Type: Simplex
from Microwave Photonic Systems, Inc.
MPS-1000 Singlemode, Simplex Optical Jumper Cables and Pigtails utilize TLC's Gigabit Cable which is made with Corning InfiniCor high performance fiber. They are offered with two different brands of connectors; our Corning line is built using Corning connectors while our Value line uses quality... [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Connector Type: None (optional feature); FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); UPC, APC, Special
from Carlisle Interconnect Technologies
Designed to perform in the harshest installation and operating environments such as aerospace, defense and industrial applications, CarlisleIT's fiber optic assemblies offer unmatched performance in temperature extremes with immunity to electromagnetic interference (EMI). Designed to perform in the... [See More]
- Cable Type: Simplex
- Number of Fibers: 1-999
- Fiber Mode: SingleMode; Multimode
- Connector Type: D4; FC; LC; MTP; SC; SMA; ST
from TelephoneStuff.com
These high density, high capacity cable assemblies are an ideal solution to connecting high density peripherals to network adapters. They are available in simplex and duplex, multimode and singlemode versions and come in a variety of connector styles. All cables are OFNR-riser rated and meet all... [See More]
- Cable Type: Simplex
- Connector Type: FC
- Fiber Mode: SingleMode
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. -4 TO 158 DEG F OPERATING TEMPERATURE. SIMPLEX STYLE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.118 INCH CONDUCTOR DIAMETER. OFNR/FT-4, OFNP/FT-6 JACKET RATING. 1 FIBER(S). NEXTGEN[R] BRAND [See More]
- Cable Type: Simplex
- Cable Diameter: 3
- Fiber Mode: SingleMode
- Operating Temperature: -20 to 70
from Samtec Inc.
Features. Extended temperature range from -40 ºC to +85 ºC. High-speed performance to 10.3125 Gbps per channel. x12 simplex or x12 duplex optical transceiver system. Data "flies over" the PCB for easier routing. Integral heat sink provides optimal cooling for thermal operating conditions [See More]
- Cable Type: Simplex; Duplex; Multifiber
- Number of Fibers: 4, 12
- Fiber Mode: Multimode
- Connector Type: None; MTP; MPO, MT
from Electro Standards Laboratories
Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]
- Cable Type: Simplex; Duplex; Patchcords
- Core Size: 62.5
- Fiber Mode: Multimode
- Connector Type: ST
from Fiber Instrument Sales, Inc./FIS
E2000 to E2000 singlemode adapter ceramic sleeve [See More]
- Cable Type: Simplex
- Connector Type: E2000/E2000
- Fiber Mode: SingleMode
from OFS
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid... [See More]
- Cable Type: Simplex
- Number of Fibers: 2
- Fiber Mode: SingleMode
- Connector Type: SMA (optional feature); ST (optional feature)
from Belden Inc.
FX ECX CASSETTE, OM3, 12 PORTS, MPO-12 (FEMALE), SC SIMPLEX, TYPE-A, AQUA ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
from Broadcom Inc.
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for... [See More]
- Cable Type: Simplex
- Maximum Attenuation: 190 to 220
from Radwell International
DISCONTINUED BY MANUFACTURER,FIBER OPTIC PATCH CORD,SINGLE MODE,FCUPC-SCUPC,SIMPLEX 3MM RISER,2M. FREE 2 YEAR RADWELL WARRANTY [See More]
- Cable Type: Simplex; Patchcords
- Fiber Mode: SingleMode
from Microwave Photonic Systems, Inc.
MPS-1100 Multimode, Simplex Optical Jumper Cables are offered in two different material types; Our Corning Line utilizes all Corning fiber and connectors and our Value line uses quality non-Corning fiber and connectors at a substantial discount. Every assembly exceeds Telcordia standards and is... [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: Multimode
- Connector Type: None (optional feature); FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); UPC, APC, Special
from Carlisle Interconnect Technologies
CarlisleIT LITEflight ® HD (High Density) fiber optic cables build on the industry leading performance of all CarlisleIT fiber products with a cable designed for compatibility with MPO (multi-fiber push on) style contacts and connectors. CarlisleIT LITEflight ® HD (High Density) fiber optic... [See More]
- Cable Type: Simplex
- Number of Fibers: 12-48
- Fiber Mode: SingleMode; Multimode
from TelephoneStuff.com
High density, high capacity cable assembly ideal for connecting high density peripherals to network adapters. OFNR-riser rated and meets all applicable TIA/EIA and industry standards. [See More]
- Cable Type: Simplex
- Connector Type: FC; SC
- Fiber Mode: SingleMode
from Electro Standards Laboratories
VersaLink Plastic Optical Fiber (POF) Patch Cords feature the Versatile Link (VersaLink) connectors providing ready made solutions for rapid installations for any industrial or commercial application utilizing the Avago Technologies Versatile Link transceivers. Cables are available in standard and... [See More]
- Cable Type: Simplex; Duplex (optional feature); Patchcords
- Connector Type: Simplex, non-latching connector.
- Fiber Mode: SingleMode
- Cable Diameter: 1
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, max loss 0.4dB, back reflection -25dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 50 to 125
from OFS
OFS 2.5 mm HCS fiber cables are designed primarily for industrial data-communication applications. Taking advantage of the durability and toughness of HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC... [See More]
- Cable Type: Simplex
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 200
from Belden Inc.
FX ECX CASSETTE, OM4, 12 PORTS, MPO-12 (FEMALE), SC SIMPLEX, TYPE-A, ERIKA VIOLET ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
from Broadcom Inc.
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for... [See More]
- Cable Type: Simplex
- Maximum Attenuation: 190 to 220
from Radwell International
DISCONTINUED BY MANUFACTURER, OPTICAL FIBER CABLE, SIMPLEX TYPE, JEITA SPEC COMPLIANCE, 400DB MAX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Cable Type: Simplex
from TelephoneStuff.com
Leviton ’s Multimode Fiber Optic Pigtails are. designed to support mechanical and fusion splicing of fiber optic cables. The pigtails are available in 3-meter lengths. They offer a variety of connection configurations including standard and small form factor combinations of ST, SC FC, and LC... [See More]
- Cable Type: Simplex
- Fiber Mode: Multimode
from Fiber Instrument Sales, Inc./FIS
1 meter length, SC-SC, max loss 0.4dB, back reflection -25dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 50 to 125
from Belden Inc.
FX ECX CASSETTE, OS2, 12 PORTS, MPO-12 (FEMALE), SC SIMPLEX, TYPE-A, BLUE ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
from Radwell International
OPTICAL FIBER ADAPTER PLATE; SINGLEMODE, 50 - 62.5 UM, 6 SIMPLEX FIBERS, BLACK, 5.140 INCH WIDTH X 1.210 INCH HEIGHT, -40 TO 75C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Cable Type: Simplex
- Fiber Mode: SingleMode
from TelephoneStuff.com
Typical Specification: The fiber optic cable assembly shall provide insertion loss. guaranteed to be less than .3dB at 1310nm and 1550nm per. mated pair. The fiber optic cable assembly shall be OFNR, yellowfiber optic cable. The cords shall be available in 1, 2, 3, 5 and 10 meter lengths. They shall... [See More]
- Cable Type: Simplex
- Connector Type: LC; ST
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, LC-LC, max loss 0.4dB, back reflection -25dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 50 to 125
from Belden Inc.
FX ECX CASSETTE, OS2, 12 PORTS, MPO-12 (FEMALE), SC SIMPLEX/APC, TYPE-A, GREEN ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
from Radwell International
DISCONTINUED BY MANUFACTURER, FIBER OPTIC CABLE, JUMPER AND PIGTAIL, 10 METERS, SIMPLEX OFNR LSZH 3MM DIAMETER, ST MULTIMODE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Cable Type: Simplex
- Fiber Mode: Multimode
from TelephoneStuff.com
Simplex riser fiber optic cable. Features: - Crush Resistance: 200 N/cm. - Impact Resistance: 20 Impacts with 1.0 N-m. - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter. - Min Bend Radius; Short Term - Load; 15x Cable diameter. - Operating Temperature: -20 °C... [See More]
- Cable Type: Simplex
from Fiber Instrument Sales, Inc./FIS
1 meter length, SC-SC, max loss 0.4dB, back reflection -25dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 62.5 to 125
from Belden Inc.
FX ECX CASSETTE, OS2 6 PORTS FIELD-TERM SC SIMPLEX, BLUE ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
Simplex, duplex, heavy duty duplex plenum fiber optic cable. Features: - Crush Resistance: 200 N/cm. - Impact Resistance: 20 Impacts with 1.0 N-m. - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter. - Min Bend Radius; Short Term - Load; 15x Cable diameter. -... [See More]
- Cable Type: Simplex; Duplex
from Fiber Instrument Sales, Inc./FIS
1 meter length, LC-LC, max loss 0.4dB, back reflection -25dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 62.5 to 125
from Belden Inc.
FX ECX CASSETTE, OS2 6 PORTS FIELD-TERM SC/APC SIMPLEX, GREEN ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
from TelephoneStuff.com
LC to pigtail multimode simplex pigtail, 900 μm buffered fiber (one LC connector on one end and open on the other end) – 62.5/125 μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements. - Insertion loss per connection: .10dB typical; .30dB maximum. - Factory terminated and... [See More]
- Cable Type: Simplex
- Connector Type: LC
- Fiber Mode: Multimode
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, max loss 0.4dB, back reflection -25dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 62.5 to 125
from Belden Inc.
FX ECX CASSETTE, OM1 12 PORTS FIELD-TERM SC SIMPLEX, BEIGE ADAPTER [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
SC to pigtail singlemode simplex pigtail, 900 μm buffered fiber (one SC connector on one end and open on the other end) – 9/125 μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements. - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE,... [See More]
- Cable Type: Simplex
- Connector Type: SC
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-LC, max loss 0.4dB, back reflection -25dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 62.5 to 125
from Belden Inc.
FX ECX CASSETTE, OM1 6 PORTS FIELD-TERM SC SIMPLEX, BEIGE ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
SC to pigtail multimode simplex pigtail, 900 μm buffered fiber (one SC connector on one end and open on the other end) - 62.5/125 μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements. - Insertion loss per connection: .10dB typical; .30dB maximum. - Factory terminated and 100%... [See More]
- Cable Type: Simplex
- Connector Type: SC
- Fiber Mode: Multimode
from Fiber Instrument Sales, Inc./FIS
1 meter length, SC-LC, max loss 0.4dB, back reflection -25dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: Multimode
- Core Size: 62.5 to 125
from Belden Inc.
FX ECX CASSETTE, OM3 12 PORTS FIELD-TERM SC SIMPLEX, AQUA ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
ST to pigtail multimode simplex pigtail, 900 μm buffered fiber (one ST connector on one end and open on the other end) - 62.5/125 μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements. - Insertion loss per connection: .10dB typical; .30dB maximum. - Factory terminated and 100%... [See More]
- Cable Type: Simplex
- Connector Type: ST
- Fiber Mode: Multimode
from Fiber Instrument Sales, Inc./FIS
1 meter length, slow axis, insertion loss <0.5dB, extinction ration >25dB [See More]
- Cable Type: Simplex; Patchcords
- Connector Type: FC; APC-APC
- Number of Fibers: 1
- Cable Diameter: 3
from Belden Inc.
FX ECX CASSETTE, OM3 6 PORTS FIELD-TERM SC SIMPLEX, AQUA ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
Each and every terminated connector is optically tested so that you can be assured that 100% of the cable assemblies meet the stringent performance specifications. All jumpers are manufactured using the finest quality connectors and OFNR riser grade fiber. Note: APC Jumpers have a minimum return... [See More]
- Cable Type: Simplex
- Fiber Mode: Multimode
from Fiber Instrument Sales, Inc./FIS
1 meter length, SC-SC, typical loss 0.2dB, back reflection -65dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Core Size: 9 to 125
from Belden Inc.
FX ECX CASSETTE, OM4 12 PORTS FIELD-TERM SC SIMPLEX, ERIKA VIOLET ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
Each and every terminated connector is optically tested so that you can be assured that 100% of the cable assemblies meet the stringent performance specifications. Note: APC Pigtails have a minimum return loss of 65dB. [See More]
- Cable Type: Simplex
- Fiber Mode: Multimode
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, typical loss 0.3dB, back reflection -55dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Core Size: 9 to 125
from Belden Inc.
FX ECX CASSETTE, OM4 6 PORTS FIELD-TERM SC SIMPLEX, ERIKA VIOLET ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
Each and every terminated connector is optically tested so that you can be assured that 100% of the cable assemblies meet the stringent performance specifications. All jumpers are manufactured using the finest quality connectors and OFNR riser grade fiber. Note:*APC Jumpers have a minimum return... [See More]
- Cable Type: Simplex
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, LC-SC, typical loss 0.3dB, back reflection -55dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Core Size: 9 to 125
from Belden Inc.
FX ECX CASSETTE, OS2 6 PORTS FIELD-TERM SC SIMPLEX, BLUE ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
Each and every terminated connector is optically tested so that you can be assured that 100% of the cable assemblies meet the stringent performance specifications. *Note: APC Pigtails have a minimum return loss of 65dB. [See More]
- Cable Type: Simplex
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, typical loss 0.3dB, back reflection -40dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Core Size: 9 to 125
from Belden Inc.
FX ECX CASSETTE, OS2/APC 12 PORTS FIELD-TERM SC SIMPLEX, GREEN ADAPTERS [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum... [See More]
- Cable Type: Simplex
- Fiber Mode: Multimode
from Fiber Instrument Sales, Inc./FIS
1 meter length, SC-SC, typical loss 0.3dB, back reflection -40dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame OM1 SC Simplex. Available in several port counts. [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
Each and every terminated connector is optically tested so that you can be assured that 100% of the cable assemblies meet the stringent performance specifications. [See More]
- Cable Type: Simplex
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, FC-FC, typical loss 0.3dB, back reflection -55dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame OM3 SC Simplex. Available in several port counts. [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC
from TelephoneStuff.com
Pigtails provide exceptional value at a very competitive cost. ValuLight fiber cable assemblies meet TIA/EIA-568-B.3 and ISO/IEC 11801 for specifications for insertion loss and return loss and are ideal for commercial cabling data applications up to and including 1 gigabit. [See More]
- Cable Type: Simplex
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, typical loss 0.3dB, back reflection -55dB [See More]
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
- Fiber Mode: SingleMode
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame OM4 SC Simplex. Available in several port counts. [See More]
- Cable Type: Simplex
- Operating Temperature: -10 to 60
- Connector Type: SC