SMA Fiber Optic Cables

14 Results
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. -- F-MBC-C-5SMA
from Newport MKS

The F-MBC-C-5SMA is a 5 meter length multi-mode step index fiber patch cord with SMA connectors. A 400 μm core diameter with a bonded hard polymer 430 μm cladding supports 500-1100 nm operation. A high NA of 0.37 allows greater coupling efficiencies, while a 900 μm outer jacket,... [See More]

  • Connector Type: SMA; SMA
  • Core Size: 400
  • Fiber Mode: Multimode
  • Cable Diameter: 2.5
Fibre Optic Cable -- 4258562
from RS Components, Ltd.

SMA-SMA fibre optic patch lead,200um 2m [See More]

  • Connector Type: SMA; Sma
  • Core Size: 200
  • Fiber Mode: Multimode
  • Features: Other; Multimode
Fiber Optic Cables -- FB152-ND [IF-636-1-0 from Industrial Fiber Optics, Inc.]
from DigiKey

Cable Fiber Optic SMA 905 To SMA 905 3.3' (1.0m) [See More]

  • Connector Type: SMA
  • Bending Radius: 25
  • Cable Type: POF
  • Operating Temperature: -55 to 85
CIP/SIP ATR Fiber Probe for Bioprocess
from Electro Optical Components, Inc.

Sterilizable ATR Fiber Probe is a new product of art photonics ’ FlexiSpec ® product line. This ATR Probes are produced with any type of ATR element and for any type of FTIR spectrometers. Unique Shaft-in-Shaft design enables use of Flexispec ® ATR Probe in Bioprocess where... [See More]

  • Connector Type: SMA
  • Core Size: 500 to 1000
  • Cable Type: Duplex
  • Wavelength: 1500 to 17000
Fibre Optic Cable -- 4258584
from RS Components, Ltd.

SMA-SMA fibre optic patch lead,200um 10m [See More]

  • Connector Type: SMA; Sma
  • Core Size: 200
  • Fiber Mode: Multimode
  • Features: Other; Multimode
Fiber Optic Cables -- FB154-ND [IF-636-4-0 from Industrial Fiber Optics, Inc.]
from DigiKey

Cable Fiber Optic SMA 905 To SMA 905 13.1' (4.0m) [See More]

  • Connector Type: SMA
  • Bending Radius: 25
  • Cable Type: POF
  • Operating Temperature: -55 to 85
Fiber Optic Cables for Laser Beam Delivery
from Electro Optical Components, Inc.

FlexiRay ® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay ® laser cables exploitations for long term in industrial and medical laser systems. Design of single/ double/ triple clad... [See More]

  • Connector Type: SMA; D80
  • Core Size: 200 to 800
  • Cable Type: Simplex
  • Cable Diameter: 3 to 8.9
Fiber Optic Cables -- FB155-ND [IF 637-0-1 from Industrial Fiber Optics, Inc.]
from DigiKey

Cable Fiber Optic SMA 905 To SMA 905 0.47' (130mm) [See More]

  • Connector Type: SMA
  • Bending Radius: 25
  • Cable Type: POF
  • Operating Temperature: -55 to 85
High Power Silica Fiber Cables
from Electro Optical Components, Inc.

Special laser fiber structures. Cool high power connectors HP-SMA and D80. Flexible and robust for high power & bright laser beams. FlexiRay ® cables from art photonics is the latest generation of High Power Fiber Cables produced for various lasers in broad spectral range. FlexiRay... [See More]

  • Connector Type: SMA; D80
  • Core Size: 100 to 800
  • Cable Type: Simplex
  • Numerical Aperture: 0.1200 to 0.2600
Fiber Optic Cables -- FB183-ND [IF 636-0-2 from Industrial Fiber Optics, Inc.]
from DigiKey

Cable Fiber Optic SMA 905 To SMA 905 0.66' (200mm) [See More]

  • Connector Type: SMA
  • Bending Radius: 25
  • Cable Type: POF
  • Operating Temperature: -55 to 85
V-groove Fiber Array Model -- GCTP
from Electro Optical Components, Inc.

Features: NA :0.12-0.22,. Customer design service available. Fiber Number: 32, 64. Single Array or Double Array. Applications: CTP Printing Medical Use [See More]

  • Connector Type: FC; SMA; ST
  • Number of Fibers: 32, 64
  • Cable Type: Multifiber
  • Core Size: 60
LITEflight® Fiber Optic Assemblies
from Carlisle Interconnect Technologies

Designed to perform in the harshest installation and operating environments such as aerospace, defense and industrial applications, CarlisleIT's fiber optic assemblies offer unmatched performance in temperature extremes with immunity to electromagnetic interference (EMI). Designed to perform in the... [See More]

  • Connector Type: D4; FC; LC; MTP; SC; SMA; ST
  • Fiber Mode: SingleMode; Multimode
  • Cable Type: Simplex
  • Number of Fibers: 1-999
LASOS Fiber Optic Cable
from LASOS Lasertechnik GmbH

Polarization-maintaining, multi- or singlemode fiber cables. Standard or customized solutions. Customized fiber lengths. FC/APC, FC/PC or SMA fiber connection. Adjustment free fiber connection [See More]

  • Connector Type: FC; SMA; APC, PC
  • Fiber Mode: SingleMode; Multimode
  • Cable Type: Patchcords
  • Wavelength: 375 to 785
0.22NA UV/VIS Patchcord 100 Micron Fiber w/ SMA Connector -- NT58-454
from Edmund Optics Inc.

UV/VIS and VIS/NIR Versions Available. FC Connector Compatible with Spatial Filters. FC Connector Compatible with Fiber Alignment Mounts. High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. [See More]

  • Connector Type: SMA
  • Core Size: 100
  • Cable Type: Patchcords
  • Numerical Aperture: 0.2200