Single Mode Fiber Optic Cables
from BRIM Electronics, Inc.
An industry standard 62.5 mm Simplex glass fiber inner core, with an Acrylate fiber coating, a 900 µm diameter elastomeric buffered optical fiber, a Kevlar covering for strength, and a flame retardant black PU jacket overall. This fiber optic retractile cord is designed for long-life... [See More]
- Fiber Mode: SingleMode
- Core Size: 900
- Cable Type: Simplex; Duplex (optional feature)
- Cable Diameter: 0.1150 to 0.6500
from RS Components, Ltd.
ST Simplex SM 900um LSZH [See More]
- Fiber Mode: SingleMode
- Connector Type: ST; Pigtail
- Core Size: 4500
- Operating Temperature: 60
from Newport MKS
The F-SMF-28-C-10FCA Single Mode Fiber Patch Cord is 10 meter in length and has FC/APC connectors at both ends. It uses Corning's F-SMF-28 single mode fiber for operation at 1310/1550 nm. This fiber patch cord has a 900 μm jacket surrounded by a layer of Aramid yarn for extra protection. A 3 mm... [See More]
- Fiber Mode: SingleMode
- Connector Type: FC/APC Narrow Key
- Core Size: 8.2
- Cable Diameter: 3
from DigiKey
Cable Fiber Optic LC Duplex To LC Duplex 32.8' (10.0m) [See More]
- Fiber Mode: SingleMode
- Connector Type: LC
- Cable Type: Duplex
from S.I. Tech, Inc.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed. [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex; Multifiber (optional feature)
- Core Size: 8
from RS Components, Ltd.
LC Simplex SM 900um x12 colours in bag [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Pigtail
- Core Size: 900
- Operating Temperature: 60
from Newport MKS
The F-SMF-28-C-3ST Single Mode Fiber Patch Cord is 3 meters in length and has ST/PC connectors at both ends. It uses Corning's F-SMF-28 single mode fiber for operation at 1310/1550 nm. This fiber patch cord has a 900 μm jacket surrounded by a layer of Aramid yarn for extra protection. A 3 mm... [See More]
- Fiber Mode: SingleMode
- Connector Type: ST; ST/UPC
- Core Size: 8.2
- Cable Diameter: 3
from DigiKey
Cable Fiber Optic LC Duplex To LC Duplex 9/125 33.3' (10.2m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC
from RS Components, Ltd.
SC Simplex SM 900um x12 colours in bag [See More]
- Fiber Mode: SingleMode
- Connector Type: SC; Pigtail
- Core Size: 900
- Operating Temperature: 60
from Newport MKS
Newport ’s F-PATCH-CUSTOM Optical Fiber Patch Cable Configurator allows users the ability to customize almost any of Newport's Optical Fiber into a useful Optical Fiber Patch Cable. Certain connector options may not be available, depending on the optical fiber part number. Add F-PATCH-CUSTOM... [See More]
- Fiber Mode: SingleMode
from DigiKey
Cable Fiber Optic LC Duplex To Mini LC Duplex 9/125 49.2' (15.0m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC
from RS Components, Ltd.
RS PRO LCLC09DYE10 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from Newport MKS
The SM-SC Pure Silica Core SM fibers are designed for high performance in demanding applications. The F-SM-300-SC and F-SM400-SC are designed for Ultra-Violet (UV) and Visible wavelength transmission. The silica core prevents photo darkening effects, which are normally associated with Germanium... [See More]
- Fiber Mode: SingleMode
- Numerical Aperture: 0.1200
- Wavelength: 405 to 532
- Maximum Attenuation: 50
from DigiKey
Cable Fiber Optic ODC To LC Duplex 9/125 32.8' (10.0m) [See More]
- Fiber Mode: SingleMode
- Connector Type: LC
- Core Size: 9 to 125
from RS Components, Ltd.
RS PRO LCLC09DYE2 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from Newport MKS
The F-SMF-28-C Single-Mode Fiber from Corning is all-glass and supports single-mode light propagation for a 1310/1550 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has a 0.14 NA, 9.2 μm Mode Field Diameter at... [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 3
- Core Size: 8.2
- Wavelength: 1310 to 1550
from DigiKey
Cable Fiber Optic SC/APC To Cable [See More]
- Fiber Mode: SingleMode
- Cable Type: Simplex
from RS Components, Ltd.
RS PRO LCLC09DYE5 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from Newport MKS
The F-SBC bend insensitive, single mode sensor grade fiber is for 1310/1550 nm wavelength range and features a high NA of 0.16. It is suitable for tightly wound fiber spools for a variety of sensing applications. At 1310 nm, for example, the maximum bend induced attenuation, due to 100 fiber turns... [See More]
- Fiber Mode: SingleMode
- Wavelength: 1310 to 1550
- Core Size: 6
- Numerical Aperture: 0.1600
from DigiKey
Cable Fiber Optic MTP, Type A To MTP, Type A 9/125 3.3' (1.0m) [See More]
- Fiber Mode: SingleMode
- Bending Radius: 20
- Core Size: 9 to 125
- Operating Temperature: 0 to 70
from RS Components, Ltd.
RS PRO LCLC09DYE3 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from Newport MKS
The F-SM1500-9/125-P Polyimide Coated Single-Mode Fiber is an all-glass fiber with low attenuation and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. It has... [See More]
- Fiber Mode: SingleMode
- Numerical Aperture: 0.1300 to 0.1500
- Wavelength: 1550 to 1650
- Maximum Attenuation: 0.6000
from DigiKey
Cable Fiber Optic LC Duplex To LC Duplex 9/125 3.3' (1.0m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC
from RS Components, Ltd.
RS PRO LCLC09DYE1 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 60
from Newport MKS
The F-SM10 (NKT P/N LMA-10) Endlessly Singlemode Photonic Crystal Fiber is an un-doped silica fiber that uses a triangular pattern of air holes to form the cladding. Since the index contrast between the core and the cladding, Δn, is determined only by the geometry of the air holes, it is... [See More]
- Fiber Mode: SingleMode
- Wavelength: 500 to 1700
- Core Size: 10.1
- Numerical Aperture: 0.1100
from DigiKey
Cable Fiber Optic LC Duplex To SC Duplex 9/125 3.3' (1.0m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC; SC
from RS Components, Ltd.
RS PRO LCLC09SYE1 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic SC Duplex To SC Duplex 9/125 3.3' (1.0m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: SC
from RS Components, Ltd.
RS PRO SCLC09SYE1 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; SC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic LC Duplex To FC (2) 9/125 32.8' (10.0m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC
from RS Components, Ltd.
RS PRO LCLC09SYE10 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic LC Duplex To LC Duplex 9/125 32.8' (10.0m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC
from RS Components, Ltd.
RS PRO LCLC09SYE3 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic LC Duplex To SC Duplex 9/125 32.8' (10.0m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC; SC
from RS Components, Ltd.
RS PRO LCLC09SYE5 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic LC Duplex To ST (2) 9/125 32.8' (10.0m) [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC; ST
from RS Components, Ltd.
RS PRO LCLC09SYE2 Fibre Optic Cable [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; Lc
- Core Size: 0.0720
- Features: Other; Os1
from DigiKey
SC/LC FIBER OPTIC JUMPER CABLE A [See More]
- Fiber Mode: SingleMode
- Core Size: 9 to 125
- Cable Type: Duplex
- Connector Type: LC; SC
from LAPP
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex
- Connector Type: None
from L-com, Inc.
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125... [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 2
- Cable Type: Simplex; Patchcords
from SFCable.com
10m LC-LC Duplex Singlemode 9/125 Fiber Optic Cable (32.8ft) [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex
- Connector Type: LC
from Tripp Lite by Eaton
Tripp Lite's 1-meter, single mode duplex fiber optic LC to SC/APC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC Angle Physical Polish connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from Greenlee Textron, Inc.
SINGLE MODE FIBER TYPE [See More]
- Fiber Mode: SingleMode
from OFS
For installation in enclosed or sealed locations, low smoke zero halogen (LSZH) cable, based on HCS fiber, is the recommended solution. These cables are crimp and cleave compatible when using ST ® or SMA connectors. They are moisture and fatigue resistant and extremely durable. [See More]
- Fiber Mode: SingleMode
- Connector Type: SMA (optional feature); ST (optional feature)
- Cable Type: Zipcord
- Cable Diameter: 2.5
from Lapp Tannehill
Easily Transmit Large Data Volumes with HITRONIC ® Fiber Optic Cables. The Lapp Group ’s HITRONIC ® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex
- Connector Type: None
from TelephoneStuff.com
Singlemode fiber ring with ST, SC or FC connectors. Features: - Standard configuration. - 1 fiber. - Singlemode. - 150 m (492 ft.) [See More]
- Fiber Mode: SingleMode
- Connector Type: FC; SC; ST
from Fiber Instrument Sales, Inc./FIS
Waterblocked, suitable for direct termination [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 6
- Cable Type: Multifiber
- Core Size: 9 to 125
from Belden Inc.
3-Channel SMPTE Stadium Cable, 6 Single Mode Fiber, 6 TC Conductor (19x30) 18 AWG and 6 TC Conductor (7x32) 24 AWG, PVC Insulation, Beldfoil Shield, PVC Jacket, Riser [See More]
- Fiber Mode: SingleMode
- Operating Temperature: -20 to 60
- Cable Weight: 0.1610
- Jacket Material: PVC - Polyvinyl Chloride
from Hi-Tech Controls, Inc.
These HELUCOM ® outdoor cables designed as aerial cables for freely suspended installations on posts and masts. The construction is waterproof in longitudinal direction thanks to the use of jelly-filled bundle conductors and swelling tape. The outer jacket is UV-resistant and at the same time... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 12 to 144
- Cable Type: Multifiber
- Core Size: 9
from Amphenol Cables on Demand
Buy 1m Amphenol FO-DLSCDLLC00-001 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex single-mode 9/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features riser-rated tight... [See More]
- Fiber Mode: SingleMode
- Core Size: 125
- Cable Type: Duplex; Patchcords
- Connector Type: LC; SC
from Carlisle Interconnect Technologies
The LITEflight ® EP (Enhanced Performance) series of aerospace-grade fiber optic cables provides all the performance and benefits necessary to perform in the harsh environments of your aerospace and military applications but with lower loss, tighter bend radius, improved thermal stability and... [See More]
- Fiber Mode: SingleMode; Multimode
- Cable Diameter: 1.8
- Cable Type: Simplex; Duplex; Multifiber
- Cable Weight: 0.0068
from PHOENIX CONTACT USA
Assembled fiber optic cable, break-out cable, fiberglass single mode 9/125 µm (OS2, Low Water Peak Fiber), connector: LC/LC, degree of protection: IP20, for installation in cable ducts or control cabinets, length: 1 m [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Patchcords
- Cable Diameter: 2.8 to 5.7
from General Cable
General Cable ’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber optic submarine communications cables. Copper, fiber aerial and... [See More]
- Fiber Mode: SingleMode; Multimode
- Number of Fibers: 2 - 48
- Cable Type: Multifiber
- Core Size: 8.3 to 62.5
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Megladon Manufacturing Group, Ltd.
Megladon 1.2mm Singlemode (SM) Patch Cables satisfy the needs of ultra-dense environments without compromising the physical durability of the cable. The 1.2mm cable requires 1/3 of the routing space of a typical 2.0mm cable, but without any compromise in durability and cable strength. [See More]
- Fiber Mode: SingleMode
from Microwave Photonic Systems, Inc.
MPS-1200 Singlemode, Simplex Optical Jumper Cables and Pigtails utilize TLC's Gigabit Cable which is made with Corning InfiniCor high performance fiber. They are offered with two different brands of connectors; Our Corning line is built using Corning connectors and our Value line uses quality... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex
- Connector Type: None (optional feature); FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); UPC, APC, Special
from Electro Standards Laboratories
MTP is an MTO compatible connector providing connection for up to 12 fibers [See More]
- Fiber Mode: SingleMode; Multimode
- Number of Fibers: 12
- Cable Type: Multifiber
- Connector Type: MTP
from Corning Optical Communications
The new Corning CWDM Patch Cords and patch cord sets are now available, and come in a variety of custom wavelength colors. Our patch cords are fully intermateablewith any standard coupling adapter product, and deliver high stability under a range of application conditions. Corning utilizes only... [See More]
- Fiber Mode: SingleMode
- Connector Type: SC
- Cable Type: Duplex; Patchcords
- Operating Temperature: -40 to 75
from LASOS Lasertechnik GmbH
Polarization-maintaining, multi- or singlemode fiber cables. Standard or customized solutions. Customized fiber lengths. FC/APC, FC/PC or SMA fiber connection. Adjustment free fiber connection [See More]
- Fiber Mode: SingleMode; Multimode
- Connector Type: FC; SMA; APC, PC
- Cable Type: Patchcords
- Wavelength: 375 to 785
from Radwell International
FIBER JUMPER CABLE ST TO SC, SINGLEMODE, 2 M LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Fiber Mode: SingleMode
- Connector Type: LC; ST
- Cable Type: Duplex
- Cable Diameter: 2.8
from SFCable.com
10m LC-SC Duplex Singlemode 9/125 Fiber Optic Cable (32.8ft) [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex
- Connector Type: LC; SC
from Tripp Lite by Eaton
Tripp Lite's 2-meter, single mode duplex fiber optic LC to SC/APC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC Angle Physical Polish connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from Greenlee Textron, Inc.
1310/1550 NANOMETER WAVELENGTH. SINGLE MODE FIBER TYPE. OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE. LENGTH 3 M [See More]
- Fiber Mode: SingleMode
- Wavelength: 1310 to 1550
from OFS
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Simplex
- Connector Type: SMA (optional feature); ST (optional feature)
from Lapp Tannehill
Easily Transmit Large Data Volumes with HITRONIC ® Fiber Optic Cables. The Lapp Group ’s HITRONIC ® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex
- Connector Type: None
from TelephoneStuff.com
Berk-Tek ’s tight buffered, fiber optic cable is designed for installation in plenum, riser and horizontal environments and inter-building backbone structures.Cable has 900 µm buffered fibers surrounded by aramid yarns. Sheathed using a special, state-of-the-art polymer material. [See More]
- Fiber Mode: SingleMode
- Connector Type: ST
from Fiber Instrument Sales, Inc./FIS
SST drop cable, singlemode, 1 fiber [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex
- Connector Type: None
from Belden Inc.
3-Channel SMPTE Stadium Cable, 6 Single Mode Fibers, 6 TC Conductor 18 AWG (19x30) and 6 TC Conductor 24 AWG (7x32), Water Blocking Tape, Polyethylene Jacket. [See More]
- Fiber Mode: SingleMode
- Operating Temperature: -40 to 70
- Cable Weight: 0.1320
- Jacket Material: Polyolefin (PO, PE, PP)
from Hi-Tech Controls, Inc.
These HELUCOM ® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to 300m can be achieved. [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex
- Core Size: 9 to 62.5
from Amphenol Cables on Demand
Buy 3m Amphenol FO-LSDUALSCSM-003 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex single-mode 9/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features low smoke zero... [See More]
- Fiber Mode: SingleMode
- Core Size: 125
- Cable Type: Duplex; Patchcords
- Connector Type: SC
from Carlisle Interconnect Technologies
Designed to perform in the harshest installation and operating environments such as aerospace, defense and industrial applications, CarlisleIT's fiber optic assemblies offer unmatched performance in temperature extremes with immunity to electromagnetic interference (EMI). Designed to perform in the... [See More]
- Fiber Mode: SingleMode; Multimode
- Number of Fibers: 1-999
- Cable Type: Simplex
- Connector Type: D4; FC; LC; MTP; SC; SMA; ST
from General Cable
The world is familiar with transportation networks such as highway and roads. Another network is the computer network, which is less noticeable since we do not see the cable and the hardware. However, they serve critical functions in today's world with the assistance of data cables. Data cables,... [See More]
- Fiber Mode: SingleMode; Multimode
- Number of Fibers: 2 - 72
- Cable Type: Multifiber
- Core Size: 50 to 62.5
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Megladon Manufacturing Group, Ltd.
Pigtails. Pigtails built by Megladon allow technicians to deploy the high quality HLC termination on existing fiber infrastructure, and ease in the field installation of new cable. Our pigtails can be built with both standard and bend insensitive fibers, and customized by connector and length to fit... [See More]
- Fiber Mode: SingleMode
- Connector Type: SCHLC, FCHLC, STHLC, LCHLC, SCAPCHLC, LCAPCHLC, Pigtail
- Number of Fibers: From 2 up to 144
- Wavelength: 1310 to 1550
from Microwave Photonic Systems, Inc.
MPS-1000 Singlemode, Simplex Optical Jumper Cables and Pigtails utilize TLC's Gigabit Cable which is made with Corning InfiniCor high performance fiber. They are offered with two different brands of connectors; our Corning line is built using Corning connectors while our Value line uses quality... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex
- Connector Type: None (optional feature); FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); UPC, APC, Special
from Electro Standards Laboratories
Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex; Patchcords
- Connector Type: SC
from Radwell International
FIBER OPTIC CABLE, 80" OAL , PLASTIC SINGLE FIBER .06" DIAMETER, SS M4 X PO.7 THREADED SS END TIP. SOLD IN PAIRS, 3 METER VERSION (120"). FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Fiber Mode: SingleMode
- Connector Type: SC; ST
- Cable Type: Duplex
- Cable Diameter: 2.8
from SFCable.com
10m SC -SC Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex
- Connector Type: SC
from Tripp Lite by Eaton
Tripp Lite's 3-meter, single mode duplex fiber optic LC to SC/APC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC Angle Physical Polish connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from OFS
For installation in enclosed or sealed locations, low smoke zero halogen (LSZH) cable, based on HCS fiber, is the recommended solution. These cables are crimp and cleave compatible when using ST ® or SMA connectors. They are moisture and fatigue resistant and extremely durable. [See More]
- Fiber Mode: SingleMode
- Connector Type: SMA (optional feature); ST (optional feature)
- Cable Type: Zipcord
- Cable Diameter: 2.5
from TelephoneStuff.com
CS-UNIPRIS D-012-LN-8W-F12-12F 8/125 Outdoor All Dry Losse Tube All Dielectric Cable 8107357/NW. [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter, yellow color [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Connector Type: LC
from Belden Inc.
3-Channel SMPTE Stadium Cable, 6 Single Mode Fiber, 6 TC Conductor (19x30) 18 AWG and 6 TC Conductor (7x32) 24 AWG, FEP Insulation, Beldfoil Shield, PVDF Jacket, Plenum [See More]
- Fiber Mode: SingleMode
- Operating Temperature: 0 to 70
- Cable Weight: 0.1930
- Jacket Material: PVDF - Polyvinylidene Fluoride
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Above-average rodent protection is achieved with the metallic rodent protection (steel... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 12 to 60
- Cable Type: Multifiber
- Core Size: 9
from Carlisle Interconnect Technologies
CarlisleIT LITEflight ® HD (High Density) fiber optic cables build on the industry leading performance of all CarlisleIT fiber products with a cable designed for compatibility with MPO (multi-fiber push on) style contacts and connectors. CarlisleIT LITEflight ® HD (High Density) fiber optic... [See More]
- Fiber Mode: SingleMode; Multimode
- Number of Fibers: 12-48
- Cable Type: Simplex
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. CSA, ETL APPROVAL. -4 TO 158 DEG F OPERATING TEMPERATURE. SIMPLEX STYLE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.063 INCH CONDUCTOR DIAMETER. OFNR/FT-4 JACKET RATING. 1 FIBER(S). NEXTGEN[R] BRAND [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 1.6
- Cable Type: Simplex
- Operating Temperature: -20 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Megladon Manufacturing Group, Ltd.
SM Patch Cords. Megladon uses the highest quality raw materials to ensure every SM cable has reference grade performance. All SM patch cords are terminated using the HLC process, and have best in class IL and ORL, as well as GR-326 compliant geometry. We terminate all major connector and glass... [See More]
- Fiber Mode: SingleMode
- Connector Type: Loopback (optional feature); SCHLC, FCHLC, STHLC, LCHLC, LCAPCHLC, FCAPCHLC, SCAPCHLC, Pigtail
- Cable Type: Simplex (optional feature); Duplex (optional feature); Patchcords (optional feature); Loopback, Ribbon, other
- Wavelength: 1310 to 1550
from Microwave Photonic Systems, Inc.
MPS-1050 Singlemode, Duplex Optical Jumper Cables are offered in two different material types; our Corning Line utilizes all Corning fiber and connectors while our Value line uses quality non-Corning fiber and connectors at a substantial discount. Every assembly exceeds Telcordia standards and is... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex
- Connector Type: None (optional feature); FC (optional feature); LC (optional feature); MT-RJ (optional feature); SC (optional feature); ST (optional feature); UPC, APC, Special, AVIM
from Electro Standards Laboratories
Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex; Patchcords
- Connector Type: SC; ST
from Radwell International
FIBER OPTIC CABLE, 80" OAL , PLASTIC SINGLE FIBER .06" DIAMETER, SS M4 X PO.7 THREADED SS END TIP. SOLD IN PAIRS, 3 METERS (120"). FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Fiber Mode: SingleMode
- Connector Type: FC; ST
- Cable Type: Duplex
- Cable Diameter: 2.8
from SFCable.com
10m ST-SC Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex
- Connector Type: SC; ST
from Tripp Lite by Eaton
Tripp Lite's 2-meter, single mode duplex fiber optic LC/FC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, FC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from OFS
For outdoor use, these cables are designed for data communication in challenging environments. With the durability and toughness of HCS optical fibers, these tight buffer, breakout cables are all waterblocked with swellable tape wrap and protected with a final outer polyethylene jacket. Some have... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Waterblocked
- Connector Type: SMA (optional feature); ST (optional feature)
from TelephoneStuff.com
ALTOS Figure-8 Single-Mode Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-grade optical fiber. Features: - Single... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
E2000 to E2000 singlemode adapter ceramic sleeve [See More]
- Fiber Mode: SingleMode
- Connector Type: E2000/E2000
- Cable Type: Simplex
from Belden Inc.
3-Channel SMPTE Stadium Cable, 6 Single Mode Fiber, 6 TC Conductor (19x30) 18 AWG and 6 TC Conductor (7x32) 24 AWG, FEP Insulation, Beldfoil Shield, PVDF Jacket, Plenum [See More]
- Fiber Mode: SingleMode
- Operating Temperature: 0 to 75
- Cable Weight: 0.1700
- Jacket Material: PVDF
from Hi-Tech Controls, Inc.
These HELUCOM ® outdoor cables are designed for use under extreme environmental conditions. With the double jelly filling and the Al/PE laminated jacket, they are water proof in longitudinal and transverse direction. The welded Al tape acts as an additional vapour barrier. These cables can be... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 12 to 144
- Cable Type: Multifiber
- Core Size: 9
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. -4 TO 158 DEG F OPERATING TEMPERATURE. SIMPLEX STYLE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.118 INCH CONDUCTOR DIAMETER. OFNR/FT-4, OFNP/FT-6 JACKET RATING. 1 FIBER(S). NEXTGEN[R] BRAND [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 3
- Cable Type: Simplex
- Operating Temperature: -20 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Megladon Manufacturing Group, Ltd.
Megladon's Scout Outdoor Test Jumper Cables are designed to support FTTx testing in the field, with a hardened outdoor connector on one end and the standard connector of choice on the other. These test jumpers are customizable in length and standard connector type, allowing them to be adapted to all... [See More]
- Fiber Mode: SingleMode
- Connector Type: All standard connector types
- Cable Type: Outdoor Test Jumper Cable
- Wavelength: 1250 to 1640
from Electro Standards Laboratories
Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex; Patchcords
- Connector Type: ST
from Radwell International
FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 0.5MM, STAINLESS STEEL, 1.5 MM DIAMETER, SINGLE ARRANGEMENT, 10.16 M (400 IN.). FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Fiber Mode: SingleMode
- Connector Type: FC; ST
- Cable Type: Duplex
- Cable Diameter: 2.8
from SFCable.com
10m ST-ST Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex
- Connector Type: ST
from Tripp Lite by Eaton
Tripp Lite's 10-meter ( 30-33ft ), singlemode duplex fiber optic LC/LC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from OFS
For indoor use these plenum or riser rated cables are designed primarily for industrial data-communication, and automation applications. Taking advantage of the durability and toughness of new smaller-core HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid... [See More]
- Fiber Mode: SingleMode
- Connector Type: SMA (optional feature); ST (optional feature)
- Cable Type: Zipcord
- Cable Diameter: 2.5
from TelephoneStuff.com
ALTOS Lite Single Mode Gel Free Cables. Gel Free Cables Features: - Fully water blocked loose tube, gel free design. - Single armored construction: Provides additional crush and rodent protection. - High strength ripcord. - Medium density polyethylene jacket. - Designed for campus backbones in... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
3 mtr fan-out, 2 mtr tail, terminate ribbon fiber to patch panel, enclosure [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 12
- Cable Type: Multifiber
- Connector Type: SC; (UPC)
from Belden Inc.
FiberExpress Adapter Strip, loaded 12 SC Simplex Singlemode Adapters Black [See More]
- Fiber Mode: SingleMode
- Connector Type: SC
- Cable Type: Simplex
- Operating Temperature: -10 to 60
from Hi-Tech Controls, Inc.
HELUCOM ® plastic-fiber cables are used in mechanical engineering, both in mobile and fixed applications. With different constructions, such as PUR outer sheaths, special strain relief components, hybrid construction with copper conductors for power supply or only raw fiber cables, any possible... [See More]
- Fiber Mode: SingleMode
- Connector Type: None
- Cable Type: Duplex
- Cable Diameter: 2.2 to 11
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.19 INCH CONDUCTOR DIAMETER. OFNP/FT-4 JACKET RATING. 2 FIBER(S). [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 4.83
- Cable Type: Duplex
- Operating Temperature: -40 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Megladon Manufacturing Group, Ltd.
Singlemode (SM) Pigtails built by Megladon allow technicians to deploy the high quality HLC ® termination on existing fiber infrastructure, and ease in the field installation of new cable. Our pigtails can be built with both standard and bend insensitive fibers, and customized by connector and... [See More]
- Fiber Mode: SingleMode
- Connector Type: SCHLC, FCHLC, STHLC, LCHLC, LCAPCHLC, FCAPCHLC, SCAPCHLC, Pigtail
- Cable Type: Pigtails
- Wavelength: 1250 to 1640
from Electro Standards Laboratories
VersaLink Plastic Optical Fiber (POF) Patch Cords feature the Versatile Link (VersaLink) connectors providing ready made solutions for rapid installations for any industrial or commercial application utilizing the Avago Technologies Versatile Link transceivers. Cables are available in standard and... [See More]
- Fiber Mode: SingleMode
- Connector Type: Simplex, non-latching connector.
- Cable Type: Simplex; Duplex (optional feature); Patchcords
- Cable Diameter: 1
from Radwell International
FIBER OPTIC JUMPER, 2 FIBER, LC DUPLEX TO SC DUPLEX,ZIPCORD TIGHT-BUFFERED CABLE, RISER, WITH 2.0 MM LEGSINGLE-MODE (OS2), 2 M. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
- Cable Type: Duplex
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Fiber Mode: SingleMode
- Connector Type: MT-RJ; ST
- Cable Type: Duplex
from SFCable.com
1m LC-ST Duplex Singlemode 9/125 Fiber Optic Cable (3.28ft) [See More]
- Fiber Mode: SingleMode
- Core Size: 9
- Cable Type: Duplex
- Connector Type: LC; ST
from Tripp Lite by Eaton
Tripp Lite's 15-meter ( 50ft ), singlemode duplex fiber optic LC/LC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from OFS
For outdoor use, these cables are designed for data communication in challenging environments. With the durability and toughness of HCS optical fibers, these tight buffer, breakout cables are all waterblocked with swellable tape wrap and protected with a final outer polyethylene jacket. Some have... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 6
- Cable Type: Waterblocked
- Connector Type: SMA (optional feature); ST (optional feature)
from TelephoneStuff.com
ALTOS Lite Single Mode Gel Free Cables. Gel Free Cables Features: - Fully water blocked loose tube, gel free design. - Single armored construction: Provides additional crush and rodent protection. - High strength ripcord. - Medium density polyethylene jacket. - Designed for campus backbones in... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, SC-SC, typical loss 0.2dB, back reflection -65dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FiberExpress Adapter Strip, loaded 12 LC Duplex Singlemode Adapters Black [See More]
- Fiber Mode: SingleMode
- Connector Type: LC
- Cable Type: Duplex
- Operating Temperature: -10 to 60
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.19 INCH CONDUCTOR DIAMETER. OFNR/FT-4 JACKET RATING. 2 FIBER(S). NEXTGEN[R] BRAND [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 4.83
- Cable Type: Duplex
- Operating Temperature: -20 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Megladon Manufacturing Group, Ltd.
SM Node Cables. Node cables designed an manufactured by Megladon provide an extremely durable, high performance and temperature insensitive cable for CATV deployments. We have carefully selected hytrel furcation tubing, unique breakout epoxies and grommets custom made from brass for increased... [See More]
- Fiber Mode: SingleMode
- Connector Type: HLC
- Cable Type: Multifiber
- Wavelength: 1310 to 1550
from Radwell International
SINGLE FLEXIBLE FIBER OPTIC, LENGTH=36 IN. ACTIVE FIBER DIAMETER 0.375 IN. PVC METAL HOSE FOR 170, 180 AND 3100 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Fiber Mode: SingleMode
- Connector Type: SC; ST
- Cable Type: Duplex
- Cable Diameter: 2.8
from Tripp Lite by Eaton
Tripp Lite's 1-meter ( 3ft ), singlemode duplex fiber optic LC/LC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from TelephoneStuff.com
ALTOS Loose Tube, Gel-Free, Double-Jacket, Single-Armored Single-mode 12-Fiber Cable is a rugged, armored cables designed for direct-buried installation while suitable for duct and aerial (lashed) installation. Features: - Gel-free waterblocking technology for craft-friendly cable preparation. -... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, typical loss 0.3dB, back reflection -55dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FiberExpress Adapter Strip, loaded 6 SC Duplex Singlemode Adapters Black [See More]
- Fiber Mode: SingleMode
- Connector Type: SC
- Cable Type: Duplex
- Operating Temperature: -10 to 60
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. PVC/FLUOROPOLYMER JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.17 INCH CONDUCTOR DIAMETER. OFNP/FT-6 JACKET RATING. 2 FIBER(S). NEXTGEN[R]... [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 4.32
- Cable Type: Duplex
- Operating Temperature: -20 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Megladon Manufacturing Group, Ltd.
SM Trunk Cables. Megladon equips our SM trunk cables with HLC terminations, creating the most durable and reliable backbone fiber available. Premise SM Trunks are built in counts from 4 to144 fiber, with custom breakout lengths and connector types. We stock both standard and bend insensitive SM... [See More]
- Fiber Mode: SingleMode
- Connector Type: SCHLC, FCHLC, STHLC, LCHLC, SCAPCHIL, LCAPCHLC, Pigtail
- Number of Fibers: From 2 up to 144
- Wavelength: 1310 to 1550
from Radwell International
SINGLE FLEXIBLE FIBER OPTIC, LENGTH=36 IN., ACTIVE FIBER DIAMETER, .125 IN. STAINLESS STEEL, SHEATHING FOR 170, 180 AND 3100 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Fiber Mode: SingleMode
- Connector Type: ST
- Cable Type: Duplex
- Cable Diameter: 2.8
from Tripp Lite by Eaton
The N370-20M Duplex Singlemode 8.3/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with data transfer speeds up to 10 Gbps. Designed for network equipment that requires singlemode fiber optic patch cables, this 20-meter (65-foot) cable has attenuation loss that meets or... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from TelephoneStuff.com
FREEDM Loose Tube Gel-Free Single-Mode Plenum Cable is a flame-retardant, indoor/outdoor, plenum-rated cable suitable for installation in interbuilding and intrabuilding backbones in aerial, duct and riser or plenum applications. Features: - Loose tube design offers mechanical ruggedness and... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, typical loss 0.3dB, back reflection -55dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame Singlemode LC Duplex. Available in several port counts. [See More]
- Fiber Mode: SingleMode
- Connector Type: LC
- Cable Type: Duplex
- Operating Temperature: -10 to 60
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYMER JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.181 INCH CONDUCTOR DIAMETER. OFNP/FT-6 JACKET RATING. 4 FIBER(S). [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 4.6
- Cable Type: Multifiber
- Operating Temperature: -40 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Radwell International
SINGLE FLEXIBLE FIBER OPTIC, LENGTH=48 IN., ACTIVE FIBER DIAMETER .250 IN., STAINLESS STEEL SHEATHING FOR MI-150 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Quiktron, Inc.
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and... [See More]
- Fiber Mode: SingleMode
- Connector Type: MT-RJ; ST
- Cable Type: Duplex
from Tripp Lite by Eaton
The N370-25M Duplex Singlemode 8.3/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with data transfer speeds up to 10 Gbps. Designed for network equipment that requires singlemode fiber optic patch cables, this 25-meter (82-foot) cable has attenuation loss that meets or... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from TelephoneStuff.com
FREEDM Loose Tube Gel-Free Plenum Cable are flame-retardant, indoor/outdoor, plenum-rated cables suitable for installation in inter- and intrabuilding backbones in aerial, duct and riser or plenum applications. Plenum Cable Features: - Loose Tube design offers mechanical ruggedness and environmental... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, LC-SC, typical loss 0.3dB, back reflection -55dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame Singlemode LC Duplex APC. Available in several port counts. [See More]
- Fiber Mode: SingleMode
- Connector Type: LC
- Cable Type: Duplex
- Operating Temperature: -10 to 60
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. VOICE/DATA COMMUNICATION APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. PVC JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.31 INCH CONDUCTOR DIAMETER. OFNR/FT-4 JACKET RATING. 4 FIBER(S). NEXTGEN[R] BRAND [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 7.87
- Cable Type: Multifiber
- Operating Temperature: -20 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Radwell International
SINGLE FLEXIBLE FIBER OPTIC (TIGHT RIGHT ANGLE) , LENGTH=24 IN. ACTIVE FIBER DIAMETER .094 IN. STAINLESS STEEL SHEATHING FOR 170, 180 AND 3100 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Tripp Lite by Eaton
Tripp Lite's 2-meter, single mode duplex fiber optic LC/LC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from TelephoneStuff.com
FREEDM LST Cables are OFNR-rated, UV-resistant, fully waterblocked indoor/outdoor cables. The buffer tubes are surrounded by dielectric tensile elements. Features: - Flame-retardant jacket. - Standard 3.0 mm buffer tube size reduces the number of access tools required by craftsperson. - Color-coded... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, LC-SC, typical loss 0.3dB, back reflection -55dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame Singlemode MPO. Available in several port counts. [See More]
- Fiber Mode: SingleMode
- Operating Temperature: -10 to 60
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. UL (CANADA AND US), CSA APPROVAL. HARSH PREMISES ENVIRONMENT APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. SINGLE MODE FIBER TYPE. 0.522 INCH CONDUCTOR DIAMETER. GALVANIZED STEEL ARMOR MATERIAL. OFCR/FT-4 JACKET RATING. 4 FIBER(S). NEXTGEN[R]... [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 13.26
- Cable Type: Multifiber
- Operating Temperature: -20 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Radwell International
SINGLE FLEXIBLE FIBER OPTIC (TIGHT RIGHT ANGLE) , LENGTH=36 IN. ACTIVE FIBER DIAMETER .094 IN. STAINLESS STEEL SHEATHING FOR 170, 180 AND 3100 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Tripp Lite by Eaton
The N370-30M Duplex Singlemode 8.3/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with data transfer speeds up to 10 Gbps. Designed for network equipment that requires singlemode fiber optic patch cables, this 30-meter (100-foot) cable has attenuation loss that meets or... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from TelephoneStuff.com
FREEDM One Interlocking Armored Plenum Singlemode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building. Features: - Waterblocking technology makes it ideal for OSP applications. - Can be used both... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, SC-SC, typical loss 0.3dB, back reflection -40dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame Singlemode SC Duplex. Available in several port counts. [See More]
- Fiber Mode: SingleMode
- Connector Type: SC
- Cable Type: Duplex
- Operating Temperature: -10 to 60
from General Cable
BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. SINGLE MODE FIBER TYPE. 4 FIBER(S). NEXTGEN[R] BRAND. WITH DRY TUBE [See More]
- Fiber Mode: SingleMode
- Cable Type: Multifiber
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Radwell International
DISCONTINUED BY MANUFACTURER, SINGLE FLEXIBLE FIBER OPTIC, 36 IN ACTIVE FIBER DIAMETER, PVC MONOCOIL SHEATHING, FOR 170. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Tripp Lite by Eaton
Tripp Lite's 3-meter ( 10ft ), singlemode duplex fiber optic LC/LC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from TelephoneStuff.com
FREEDM One Tight-Buffered Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Cables are flame-retardant, UV-resistant, indoor/outdoor cables designed for aerial, duct and direct-buried applications with no need for a transition splice when entering the building. Cable Features: -... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, typical loss 0.3dB, back reflection -40dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame Singlemode SC Duplex APC. Available in several port counts. [See More]
- Fiber Mode: SingleMode
- Connector Type: SC
- Cable Type: Duplex
- Operating Temperature: -10 to 60
from General Cable
YELLOW OUTER SHEATH COLOR. WATER-SWELLABLE ARAMID FIBER YARN OUTER SHEATH MATERIAL. 900 MICROMETER, TIGHT BUFFER CABLE TYPE. ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL. VOICE/DATA COMMUNICATION/INDOOR/OUTDOOR APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. FLAME RETARDANT COMPOUND JACKET... [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 10.67
- Cable Type: Multifiber
- Operating Temperature: -20 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Radwell International
SINGLE FLEXIBLE FIBER OPTIC, LENGTH=36 IN. ACTIVE FIBER DIAMETER .250 IN. STAINLESS STEEL SHEATHING FOR 170, 180 AND 3100 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Tripp Lite by Eaton
The N370-40M Duplex Singlemode 8.3/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with data transfer speeds up to 10 Gbps. Designed for network equipment that requires singlemode fiber optic patch cables, this 40-meter (131-foot) cable has attenuation loss that meets or... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from TelephoneStuff.com
One Riser Cables are OFNR/FT-4 listed, UV-resistant and fully water blocked for indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition. splice when entering the building. Features: - Available in 6, 12, 24 Fiber Count. -... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, SC-SC, typical loss 0.3dB, back reflection -40dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 1
- Cable Type: Simplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame Singlemode SC Simplex. Available in several port counts. [See More]
- Fiber Mode: SingleMode
- Connector Type: SC
- Cable Type: Simplex
- Operating Temperature: -10 to 60
from General Cable
YELLOW OUTER SHEATH COLOR. TIGHT BUFFER CABLE TYPE. CSA, ETL APPROVAL. HARSH PREMISES ENVIRONMENT APPLICATION. -4 TO 158 DEG F OPERATING TEMPERATURE. SINGLE MODE FIBER TYPE. 0.48 INCH CONDUCTOR DIAMETER. PLENUM STEEL ARMOR MATERIAL. OFCP/FT-6 JACKET RATING. 6 FIBER(S). NEXTGEN[R] BRAND [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 12.19
- Cable Type: Multifiber
- Operating Temperature: -20 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Radwell International
SINGLE FLEXIBLE FIBER OPTIC, LENGTH=96 IN., ACTIVE FIBER DIAMETER .125 IN., PVC MONOCOIL SHEATHING FOR MI-150 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode
from Tripp Lite by Eaton
The N370-50M Duplex Singlemode 8.3/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with data transfer speeds up to 10 Gbps. Designed for network equipment that requires singlemode fiber optic patch cables, this 50-meter (164-foot) cable has attenuation loss that meets or... [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 8.3
from TelephoneStuff.com
MIC Unitized Plenum Cables are designed for use in plenum, riser and general purpose environments for intra-building backbone installations. Features: - All die-electric cable construction requires no bonding or grounding. - Ideal for routing inside buildings, within plenum areas and riser shafts,... [See More]
- Fiber Mode: SingleMode
from Fiber Instrument Sales, Inc./FIS
1 meter length, FC-FC, typical loss 0.3dB, back reflection -55dB [See More]
- Fiber Mode: SingleMode
- Number of Fibers: 2
- Cable Type: Duplex; Patchcords
- Core Size: 9 to 125
from Belden Inc.
FX ECX Frame Singlemode SC Simplex APC. Available in several port counts. [See More]
- Fiber Mode: SingleMode
- Connector Type: SC
- Cable Type: Simplex
- Operating Temperature: -10 to 60
from General Cable
BLACK OUTER SHEATH COLOR. LOOSE TUBE, GEL FILLED CABLE TYPE. RUS APPROVAL. VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION. -40 TO 158 DEG F OPERATING TEMPERATURE. POLYETHYLENE JACKET MATERIAL. SINGLE MODE FIBER TYPE. 0.59 INCH CONDUCTOR DIAMETER. CORRUGATED STEEL TAPE ARMOR MATERIAL. 2 FIBER(S). [See More]
- Fiber Mode: SingleMode
- Cable Diameter: 14.99
- Cable Type: Duplex
- Operating Temperature: -40 to 70
from Black Box
Basic fiber patch cable. Black Box quality. In Stock. [See More]
- Fiber Mode: SingleMode
- Bending Radius: 30
- Cable Type: Patchcords
from Radwell International
SINGLE FLEXIBLE FIBER OPTIC LINELIGHT , LENGTH=48 IN. ACTIVE FIBER DIAMETER 0.382 X 0.032 IN. PVC MONOCOIL SHEATHING FOR 170, 180 AND 3100 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fiber Mode: SingleMode