MTP Fiber Optic Cables

Last Updated: April 1, 2025

Description

MTP Fiber Optic Cables, also known as Multi-Fiber Push On/Pull Off connectors, are designed for high-density applications. They are a type of fiber optic connector that can accommodate multiple fibers, typically 12, within a single connector. This design allows for efficient and compact cabling solutions, particularly useful in environments where space is at a premium.

Working Principle

MTP Fiber Optic Cables work by utilizing a multi-fiber connector system that allows for the simultaneous transmission of multiple data streams. The MTP connector is a threaded type, which ensures secure connections and easy installation and removal. This system is particularly useful because it supports high transmission rates while minimizing space requirements, making it ideal for environments that demand high data throughput and efficient use of space.

Applications

MTP Fiber Optic Cables are commonly used in data centers and telecommunications networks where high-density cabling is required. They are particularly suited for pre-terminated cable assemblies and cabling systems, allowing for quick deployment and reconfiguration. Specific examples include their use in backbone cabling systems within data centers and in high-speed network environments where rapid data transfer is critical.

Advantages over other Fiber Optic Cables

MTP Fiber Optic Cables offer several advantages over traditional fiber optic cables. They provide higher density connections, which means more fibers can be connected in a smaller space. This is particularly beneficial in data centers where space is limited. Additionally, the MTP connector system allows for easier and faster installation and maintenance compared to individual fiber connections, reducing labor costs and downtime.

Limitations

One limitation of MTP Fiber Optic Cables is that they can be more expensive than traditional fiber optic cables due to their complex design and the need for precise alignment of multiple fibers. Additionally, while they offer high-density connections, they may not be suitable for all environments, particularly those that do not require such high data throughput or where cost is a significant concern.

Considerations

When considering MTP Fiber Optic Cables, it is important to evaluate the initial costs, which can be higher than other fiber optic solutions due to the complexity of the connectors and the need for specialized equipment for installation and maintenance. Operating expenses may also be higher if frequent reconfiguration is required. However, the durability and efficiency of MTP cables can offset these costs over time, particularly in environments where high data throughput and space efficiency are critical. Maintenance costs can be reduced due to the ease of installation and reconfiguration, but it is essential to ensure that personnel are adequately trained to handle these systems to maintain accuracy and performance.

45 Results
Fiber Optic Cables -- 1062835103-ND [1062835103 from Molex]
from DigiKey

Cable Fiber Optic LC Duplex (4) To MTP 50/125 16.4' (5.0m) [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fiber Optic Cables -- 1062835107-ND [1062835107 from Molex]
from DigiKey

Cable Fiber Optic LC Duplex (4) To MTP 50/125 65.6' (20.0m) [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fiber Optic Cables -- 1062835201-ND [1062835201 from Molex]
from DigiKey

Cable Fiber Optic LC (8) To MTP 50/125 3.3' (1.0m) [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fiber Optic Cables -- 1062835202-ND [1062835202 from Molex]
from DigiKey

Cable Fiber Optic LC (8) To MTP 50/125 9.8' (3.0m) [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fiber Optic Cables -- 1062835301-ND [1062835301 from Molex]
from DigiKey

Cable Fiber Optic LC (8) To MTP 50/125 3.3' (1.0m) [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fiber Optic Cables -- 298-16269-ND [FX12D5-5M10Y from Panduit Corp.]
from DigiKey

Cable Fiber Optic MTP To MTP 50/125 32.8' (10.0m) [See More]

  • Connector Type: MTP
  • Core Size: 50 to 125
  • Fiber Mode: Multimode
  • Jacket Material: Poly-Vinyl Chloride (PVC)
Fiber Optic Cables -- 612-FOPC-02-02-003-24-01-ND [FOPC-02-02-003-24-01 from Samtech, Inc.]
from DigiKey

OPTICAL PATCH CABLE ASSEMBLY [See More]

  • Connector Type: MTP
  • Core Size: 50 to 250
  • Fiber Mode: Multimode
Fiber Optic Cables -- 612-FOPC-02-02-010-12-01-ND [FOPC-02-02-010-12-01 from Samtech, Inc.]
from DigiKey

OPTICAL PATCH CABLE ASSEMBLY [See More]

  • Connector Type: MTP
  • Core Size: 50 to 125
  • Fiber Mode: Multimode
Fiber Optic Cables -- 900-1062680002-ND [1062680002 from Molex]
from DigiKey

12F VB MTP(M)-MTP(F),SHRT BDY,MM [See More]

  • Connector Type: MTP
  • Core Size: 50 to 125
  • Fiber Mode: Multimode
  • Operating Temperature: -5 to 60
Fiber Optic Cables -- 900-1062831008-ND [1062831008 from Molex]
from DigiKey

QUAD SMALL FORM-FACTOR PLUGGABLE [See More]

  • Connector Type: MTP
  • Core Size: 50 to 125
  • Fiber Mode: Multimode
  • Bending Radius: 20
Fiber Optic Cables -- 900-1062840100-ND [1062840100 from Molex]
from DigiKey

MOLEX CXP 24F MM50 OM2 ASSY,OFNP [See More]

  • Connector Type: MTP
  • Core Size: 50 to 125
  • Fiber Mode: Multimode
  • Bending Radius: 48
Fiber Optic Cables -- 900-1062841002-ND [1062841002 from Molex]
from DigiKey

MOLEX CXP 24F MM50 OM3 ASSY,OFNP [See More]

  • Connector Type: MTP
  • Core Size: 50 to 125
  • Fiber Mode: Multimode
  • Bending Radius: 20
Fiber Optic Cables -- 95-N390B-01M-12-AP-ND [N390B-01M-12-AP from Tripp Lite by Eaton]
from DigiKey

Cable Fiber Optic MTP To MTP 9/125 3.3' (1.0m) [See More]

  • Connector Type: MTP
  • Core Size: 9 to 125
  • Fiber Mode: SingleMode
  • Bending Radius: 10
Fiber Optic Cables -- 95-N390B-02M-12-AP-ND [N390B-02M-12-AP from Tripp Lite by Eaton]
from DigiKey

Cable Fiber Optic MTP To MTP 9/125 6.6' (2.0m) [See More]

  • Connector Type: MTP
  • Core Size: 9 to 125
  • Fiber Mode: SingleMode
  • Bending Radius: 10
Fiber Optic Cables -- 95-N390B-03M-12-AP-ND [N390B-03M-12-AP from Tripp Lite by Eaton]
from DigiKey

Cable Fiber Optic MTP To MTP 9/125 9.8' (3.0m) [See More]

  • Connector Type: MTP
  • Core Size: 9 to 125
  • Fiber Mode: SingleMode
  • Bending Radius: 10
Fiber Optic Cables -- 95-N390B-05M-12-AP-ND [N390B-05M-12-AP from Tripp Lite by Eaton]
from DigiKey

Cable Fiber Optic MTP To MTP 9/125 16.4' (5.0m) [See More]

  • Connector Type: MTP
  • Core Size: 9 to 125
  • Fiber Mode: SingleMode
  • Bending Radius: 10
LITEflight® Fiber Optic Assemblies
from Carlisle Interconnect Technologies

Designed to perform in the harshest installation and operating environments such as aerospace, defense and industrial applications, CarlisleIT's fiber optic assemblies offer unmatched performance in temperature extremes with immunity to electromagnetic interference (EMI). Designed to perform in the... [See More]

  • Connector Type: D4; FC; LC; MTP; SC; SMA; ST
  • Fiber Mode: SingleMode; Multimode
  • Cable Type: Simplex
  • Number of Fibers: 1-999
FireFly™ Active Optical Micro Flyover Cable Assembly -- ECUO
from Samtec Inc.

This FireFly ™ optical flyover assembly is designed for flexibility and is interchangeable with the FireFly ™ copper assembly using the same connector system. It is available with x12 simplex or duplex optical transceivers to achieve 14 Gbps. per channel (168 Gbps aggregate), with x4... [See More]

  • Connector Type: None; MTP; MPO, MT
  • Fiber Mode: Multimode
  • Cable Type: Simplex; Duplex; Multifiber
  • Number of Fibers: 4, 12
MTP/MPO Fanout and Trunk Cable -- 6006
from Electro Standards Laboratories

MTP is an MTO compatible connector providing connection for up to 12 fibers [See More]

  • Connector Type: MTP
  • Fiber Mode: SingleMode; Multimode
  • Cable Type: Multifiber
  • Number of Fibers: 12
Hydra Cable Assemblies -- FHP5126LM015N
from Panduit Corp.

Male MTP* to LC duplex 12-fiber 50/125 µm OM2 multimode plenum rated hydra cable assembly with std. 24" (61cm) breakout length. [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Number of Fibers: 12
Backbone Trunk Cables -- L-8-MT-MT-M-**-FIS-012-PLN
from Fiber Instrument Sales, Inc./FIS

12-fiber, 50µm 10Gig/OM3, (1) MTP/male - (1) MTP/male, plenum [See More]

  • Connector Type: MTP
  • Fiber Mode: Multimode
  • Cable Type: Multifiber; Patchcords
  • Number of Fibers: 12
MTP Fiber Cables for 40/100G Networking
from M2 Optics, Inc.

OM4 and OM3 optical fiber cables for 40G and 100G applications are offered by M2 Optics at very competitive prices. With several cable types including patch cords, fan-outs, and trunk cables, customers can choose from a variety of options to meet their exact requirements. These data network cables... [See More]

  • Connector Type: LC; MTP; SC
  • Fiber Mode: Multimode
  • Cable Type: Patchcords; Fan-out, Trunk cable
  • Number of Fibers: 8/12/24
MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 1 m (3.3 ft.) -- N390-01M-12-AP
from Tripp Lite by Eaton

The N390-01M-12-AP MTP/MPO Singlemode Patch Cable (F/F) supports 40/100 Gb Ethernet speeds and is designed for QSFP+ applications in enterprise installations in wiring closets, telecom rooms and data centers. With two female MTP/MPO connectors, this singlemode fiber optic cable with plenum-rated... [See More]

  • Connector Type: MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MPO/MTP® Fanout and Trunk Cables
from Megladon Manufacturing Group, Ltd.

Megladon offers a full suite of MPO/MPO trunks and MPO fanout cables that can be custom built for any application. All cables come factory terminated and pre-tested, gauranteeing top performance and ease of installation. Fanout assebmlies can be built with any single fiber connector and any major... [See More]

  • Connector Type: FC (optional feature); LC (optional feature); MTP; SC (optional feature); ST (optional feature)
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
Amphenol FO-MPO2MPO12C-10M MTP/MPO 12-Fiber OM3 (Straight) 10Gb Multimode 50/125 Fiber Optic Patch Cable (OFNP Round) - MTP/MPO Female to MTP/MPO Female - 10m (33') [FO-MPO2MPO12C-10M from Amphenol Corporation]
from Amphenol Cables on Demand

100% optically tested MTP/MPO 12-Fiber OM3 10Gb Multimode 50/125 Fiber Optic Patch Cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features 12 high-density lines of OFNP plenum-rated laser-optimized 50-micron fiber optic... [See More]

  • Connector Type: MTP
  • Fiber Mode: Multimode
  • Cable Type: Patchcords
  • Number of Fibers: 12 Fibers
FireFly™ Extended Temperature Active Optical Micro Flyover Cable Assembly -- ETUO
from Samtec Inc.

Features. Extended temperature range from -40 ºC to +85 ºC. High-speed performance to 10.3125 Gbps per channel. x12 simplex or x12 duplex optical transceiver system. Data "flies over" the PCB for easier routing. Integral heat sink provides optimal cooling for thermal operating conditions [See More]

  • Connector Type: None; MTP; MPO, MT
  • Fiber Mode: Multimode
  • Cable Type: Simplex; Duplex; Multifiber
  • Number of Fibers: 4, 12
Hydra Cable Assemblies -- FHPX126LM002N
from Panduit Corp.

Male MTP* to LC duplex 12-fiber 50/125 µm OM3 Multimode Plenum Rated Hydra Cable Assembly with std. 24" (61cm) breakout length [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Number of Fibers: 12
MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 2 m (6.6 ft.) -- N390-02M-12-AP
from Tripp Lite by Eaton

The N390-02M-12-AP MTP/MPO Singlemode Patch Cable (F/F) supports 40/100 Gb Ethernet speeds and is designed for QSFP+ applications in enterprise installations in wiring closets, telecom rooms and data centers. With two female MTP/MPO connectors, this singlemode fiber optic cable with plenum-rated... [See More]

  • Connector Type: MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MPO/MTP® Patch Cables
from Megladon Manufacturing Group, Ltd.

Megladon manufactures MPO/MTP ® Patch Cables to the highest standards, and utilizes the highest quality materials the industry has to offer. All cables are fully tested to exceed industry performance and geometry standards. Our MPO/MTP ® cables are designed to support high density... [See More]

  • Connector Type: MTP
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
Optical Patch Cable Assembly -- FOPC
from Samtec Inc.

Features. Samtec ’s equivalent of an industry standard MTP patch cable. 12 or 24 fibers. MTP male or female end options. 3, 10 and 100 meter standard cable lengths. Other lengths are available with longer lead times [See More]

  • Connector Type: MTP
  • Number of Fibers: 12, 24
  • Cable Type: Multifiber
Hydra Cable Assemblies -- FHPX126LM006N
from Panduit Corp.

Male MTP* to LC duplex 12-fiber 50/125 µm OM3 Multimode Plenum Rated Hydra Cable Assembly with std. 24" (61cm) breakout length. [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Number of Fibers: 12
MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 3 m (10 ft.) -- N390-03M-12-AP
from Tripp Lite by Eaton

The N390-03M-12-AP MTP/MPO Singlemode Patch Cable (F/F) supports 40/100 Gb Ethernet speeds and is designed for QSFP+ applications in enterprise installations in wiring closets, telecom rooms and data centers. With two female MTP/MPO connectors, this singlemode fiber optic cable with plenum-rated... [See More]

  • Connector Type: MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 5 m (16 ft.) -- N390-05M-12-AP
from Tripp Lite by Eaton

The N390-05M-12-AP MTP/MPO Singlemode Patch Cable (F/F) supports 40/100 Gb Ethernet speeds and is designed for QSFP+ applications in enterprise installations in wiring closets, telecom rooms and data centers. With two female MTP/MPO connectors, this singlemode fiber optic cable with plenum-rated... [See More]

  • Connector Type: MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 7 m (23 ft.) -- N390-07M-12-AP
from Tripp Lite by Eaton

The N390-07M-12-AP MTP/MPO Singlemode Patch Cable (F/F) supports 40/100 Gb Ethernet speeds and is designed for QSFP+ applications in enterprise installations in wiring closets, telecom rooms and data centers. With two female MTP/MPO connectors, this singlemode fiber optic cable with plenum-rated... [See More]

  • Connector Type: MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MTP/MPO (APC) to 8xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 1 m (3.3 ft.) -- N390-01M-8LC-AP
from Tripp Lite by Eaton

The N390-01M-8LC-AP MTP/MPO to 8xLC Singlemode Breakout Patch Cable supports 40/100 Gb Ethernet speeds and is designed for high-density fiber patching between data center MDFs (main distribution frames) and IDFs (intermediate distribution frames) in enterprise installations. It ’s optimized... [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MTP/MPO (APC) to 8xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 2 m (6.6 ft.) -- N390-02M-8LC-AP
from Tripp Lite by Eaton

The N390-02M-8LC-AP MTP/MPO to 8xLC Singlemode Breakout Patch Cable supports 40/100 Gb Ethernet speeds and is designed for high-density fiber patching between data center MDFs (main distribution frames) and IDFs (intermediate distribution frames) in enterprise installations. It ’s optimized... [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MTP/MPO (APC) to 8xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 3 m (10 ft.) -- N390-03M-8LC-AP
from Tripp Lite by Eaton

The N390-03M-8LC-AP MTP/MPO to 8xLC Singlemode Breakout Patch Cable supports 40/100 Gb Ethernet speeds and is designed for high-density fiber patching between data center MDFs (main distribution frames) and IDFs (intermediate distribution frames) in enterprise installations. It ’s optimized... [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MTP/MPO (APC) to 8xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 5 m (16 ft.) -- N390-05M-8LC-AP
from Tripp Lite by Eaton

The N390-05M-8LC-AP MTP/MPO to 8xLC Singlemode Breakout Patch Cable supports 40/100 Gb Ethernet speeds and is designed for high-density fiber patching between data center MDFs (main distribution frames) and IDFs (intermediate distribution frames) in enterprise installations. It ’s optimized... [See More]

  • Connector Type: LC; MTP
  • Fiber Mode: SingleMode
  • Cable Type: Patchcords
  • Number of Fibers: 12
MTP/MPO Fan-out Cable with Push/Pull Tab Connectors, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4,OM3 Plenum-rated - Aqua, 1M (3.28-ft.) -- N844-01M-8LC-PT
from Tripp Lite by Eaton

Tripp Lite's Premium MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8 fibers to... [See More]

  • Connector Type: LC; MTP
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 50
MTP/MPO Fan-out Cable with Push/Pull Tab Connectors, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4,OM3 Plenum-rated - Aqua, 2M (6.56-ft.) -- N844-02M-8LC-PT
from Tripp Lite by Eaton

Tripp Lite's Premium MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8 fibers to... [See More]

  • Connector Type: LC; MTP
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 50
MTP/MPO Fan-out Cable with Push/Pull Tab Connectors, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4,OM3 Plenum-rated - Aqua, 3M (9.84-ft.) -- N844-03M-8LC-PT
from Tripp Lite by Eaton

Tripp Lite's Premium MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8 fibers to... [See More]

  • Connector Type: LC; MTP
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 50
MTP/MPO Fan-out Cable with Push/Pull Tab Connectors, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4,OM3 Plenum-rated - Aqua, 5M (16.4-ft.) -- N844-05M-8LC-PT
from Tripp Lite by Eaton

Tripp Lite's Premium MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8 fibers to... [See More]

  • Connector Type: LC; MTP
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 50
MTP/MPO Fan-Out Cable, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4, OM3 Plenum-Rated - Aqua, 2M (6-ft.) -- N844-02M-8LC-P
from Tripp Lite by Eaton

Tripp Lite's MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8 fibers to fully... [See More]

  • Connector Type: LC; MTP
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 50
MTP/MPO Fan-Out Cable, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4, OM3 Plenum-Rated - Aqua, 3M (10-ft.) -- N844-03M-8LC-P
from Tripp Lite by Eaton

Tripp Lite's MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8 fibers to fully... [See More]

  • Connector Type: LC; MTP
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 50
MTP/MPO Fan-Out Cable, MTP/MPO to 8xLC, 40GbE, 40GBASE-SR4, OM3 Plenum-Rated - Aqua, 5M (16-ft.) -- N844-05M-8LC-P
from Tripp Lite by Eaton

Tripp Lite's MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8 fibers to fully... [See More]

  • Connector Type: LC; MTP
  • Number of Fibers: 12
  • Fiber Mode: Multimode
  • Core Size: 50