FC Fiber Optic Cables
Last Updated: April 1, 2025
Description
FC Fiber Optic Cables are designed to transmit digital information through fiber strands made of optically pure glass. These cables are typically encased in a protective jacket and are used to carry data over long distances with minimal signal loss.
Working Principle
FC Fiber Optic Cables work by transmitting data as light signals through the core of the fiber. The core is surrounded by cladding that reflects the light back into the core, allowing the light to travel long distances with minimal loss. This principle of total internal reflection enables high-speed data transmission over large geographic areas, making fiber optics a preferred choice for long-distance communication.
Applications
FC Fiber Optic Cables are widely used in telecommunications to transmit telephone signals, Internet communication, and cable television signals. They are particularly suited for long-distance communication applications where their full transmission capacity can be utilized to offset installation and maintenance costs. Specific examples include use in telecommunication companies for high-bandwidth data transmission and secure communications in harsh environments.
Advantages over other Fiber Optic Cables
FC Fiber Optic Cables offer several advantages over other types of fiber optic cables. They provide secure transmission with low signal radiation and immunity to radio frequency interference (RFI) and electromagnetic interference (EMI). These cables also allow for high bandwidth and future signal capability expansion, making them ideal for applications requiring high data rates and secure communication.
Limitations
One limitation of FC Fiber Optic Cables is their initial cost, which can be higher compared to other types of cables. Additionally, they require precise handling and installation due to their delicate nature, which can increase operational expenses.
Considerations
When considering FC Fiber Optic Cables, it is important to evaluate the initial costs, which can be significant due to the materials and technology involved. Operating expenses may also be higher due to the need for specialized equipment and skilled personnel for installation and maintenance. However, the durability and high data transmission rates of these cables can offer long-term benefits, particularly in applications requiring secure and high-speed data transfer. Replacement and maintenance costs should also be considered, as these cables may require periodic inspection and potential replacement in harsh environments.
from Newport MKS
The F-MSC-C-5FC Moderate Power Density Fiber Patch Cord uses F-MSC fiber with a protective jacket added. This fiber patch cord is 5 meter in length and has FC/PC connectors at both ends. It supports 500 to 1100 nm operation. Custom Multimode Patch Cables. Use Model Number F-PATCH-CUSTOM to configure... [See More]
- Connector Type: FC; FC/UPC
- Core Size: 600
- Fiber Mode: Multimode
- Cable Diameter: 2.5
from Electro Optical Components, Inc.
Features: NA :0.12-0.22,. Customer design service available. Fiber Number: 32, 64. Single Array or Double Array. Applications: CTP Printing Medical Use [See More]
- Connector Type: FC; SMA; ST
- Number of Fibers: 32, 64
- Cable Type: Multifiber
- Core Size: 60
from Newport MKS
The F-SBC-C-1FC Bend-insensitive Single-mode Fiber Patch cord uses F-SBC fiber for 1310/1550 nm wavelength range with a high NA of 0.16, 125 um cladding diameter, and a 6.7 μm Mode Field Diameter. This patch cord is 1 meter long with FC/UPC connectors at both ends. Fiber Construction. Our... [See More]
- Connector Type: FC; FC/UPC
- Cable Diameter: 2.5
- Fiber Mode: SingleMode
- Wavelength: 1310 to 1550
from Newport MKS
The F-MCC-T-1FC is a 1 meter length high temperature, multi-mode step index fiber patch cord with FC connectors. A 200 μm core diameter with a bonded hard polymer 220 μm cladding supports 250-1100 nm operation. This high-temperature, all-silica, high OH-sensor grade fiber patch cord... [See More]
- Connector Type: FC; FC/UPC
- Core Size: 200
- Fiber Mode: Multimode
- Wavelength: 250 to 1100
from Edmund Optics Inc.
UV/VIS and VIS/NIR Versions Available. FC Connector Compatible with Spatial Filters. FC Connector Compatible with Fiber Alignment Mounts. High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. [See More]
- Connector Type: FC
- Core Size: 100
- Cable Type: Patchcords
- Numerical Aperture: 0.2200
from L-com, Inc.
L-com's 9/125 Simplex Singlemode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring FC style connectors, these pigtails are sold in a convenient 12 pack... [See More]
- Connector Type: FC
- Fiber Mode: SingleMode
- Cable Type: Simplex
- Wavelength: 900000
from Tripp Lite by Eaton
Tripp Lite's 2-meter, single mode duplex fiber optic LC/FC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has LC connectors on one end, FC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. [See More]
- Connector Type: FC; LC
- Fiber Mode: SingleMode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from M2 Optics, Inc.
Armored fiber patch cords are available in standard and non-standard lengths. They provide consistent high reliability and stability. Both simplex and duplex varieties have the same jacket, armored cord, and Kevlar strength members with the only difference being the coating on the fiber. All have... [See More]
- Connector Type: FC; LC; SC; ST
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Simplex (optional feature); Duplex (optional feature); Patchcords
- Core Size: 600 to 900
from Fiber Instrument Sales, Inc./FIS
1 meter length, slow axis, insertion loss <0.5dB, extinction ration >25dB [See More]
- Connector Type: FC; APC-APC
- Number of Fibers: 1
- Cable Type: Simplex; Patchcords
- Cable Diameter: 3
from Carlisle Interconnect Technologies
Designed to perform in the harshest installation and operating environments such as aerospace, defense and industrial applications, CarlisleIT's fiber optic assemblies offer unmatched performance in temperature extremes with immunity to electromagnetic interference (EMI). Designed to perform in the... [See More]
- Connector Type: D4; FC; LC; MTP; SC; SMA; ST
- Fiber Mode: SingleMode; Multimode
- Cable Type: Simplex
- Number of Fibers: 1-999
from LASOS Lasertechnik GmbH
Polarization-maintaining, multi- or singlemode fiber cables. Standard or customized solutions. Customized fiber lengths. FC/APC, FC/PC or SMA fiber connection. Adjustment free fiber connection [See More]
- Connector Type: FC; SMA; APC, PC
- Fiber Mode: SingleMode; Multimode
- Cable Type: Patchcords
- Wavelength: 375 to 785
from TelephoneStuff.com
Singlemode fiber ring with ST, SC or FC connectors. Features: - Standard configuration. - 1 fiber. - Singlemode. - 150 m (492 ft.) [See More]
- Connector Type: FC; SC; ST
- Fiber Mode: SingleMode
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: FC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.8
from Corning Optical Communications
Corning's 762 Series of Polarization Maintaining (PM) cable assemblies offer superior performance and long term reliability. They are fully intermateable with any standard coupling adapter products while delivering high stability over a range of application conditions. State-ofthe-art processes... [See More]
- Connector Type: FC; SC; UPC; APC
- Operating Temperature: -5 to 70
- Wavelength: 1550
- Features: Polarization Maintaining
from M2 Optics, Inc.
All M2 Optics fiber patch cords and pigtails, available in both standard and non-standard lengths, provide consistent high reliability and stability. High return loss, low insertion loss, ease of installation, and extremely competitive pricing make these jumper cables ideal for relevant... [See More]
- Connector Type: FC; LC; MU; SC; ST; E2000
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Simplex (optional feature); Duplex (optional feature); Patchcords; Pigtail
- Cable Diameter: 0.2500 to 3
from Fiber Instrument Sales, Inc./FIS
3 mtr fan-out, 2 mtr tail, terminate ribbon fiber to patch panel, enclosure [See More]
- Connector Type: FC; (APC)
- Fiber Mode: SingleMode
- Cable Type: Multifiber
- Number of Fibers: 12
from TelephoneStuff.com
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features. - Insertion Loss. - Typical Back Reflection. - Available... [See More]
- Connector Type: FC
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: FC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.8
from Fiber Instrument Sales, Inc./FIS
10 meter length, FC-SC, typical loss 0.2dB, back reflection -65dB [See More]
- Connector Type: FC; SC
- Fiber Mode: SingleMode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
Jumper: 21 - FC Angled PC SM to 21 - FC Angled PC SM, 1 fiber Single Fiber Riser cable, Singlemode SMF-28e fiber, Leg OD: 2.9 mm (Standard), Leg length: N/A, 17 Meters, Cable Part Number: 001E31-31131-24 [See More]
- Connector Type: FC
from Fiber Instrument Sales, Inc./FIS
1 meter length, FC-FC, typical loss 0.3dB, back reflection -55dB [See More]
- Connector Type: FC
- Fiber Mode: SingleMode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from TelephoneStuff.com
These high density, high capacity cable assemblies are an ideal solution to connecting high density peripherals to network adapters. They are available in simplex and duplex, multimode and singlemode versions and come in a variety of connector styles. All cables are OFNR-riser rated and meet all... [See More]
- Connector Type: FC
- Fiber Mode: SingleMode
- Cable Type: Simplex
from Fiber Instrument Sales, Inc./FIS
1 meter length, FC-FC, typical loss 0.3dB, back reflection -55dB [See More]
- Connector Type: FC
- Fiber Mode: SingleMode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
High density, high capacity cable assembly ideal for connecting high density peripherals to network adapters. OFNR-riser rated and meets all applicable TIA/EIA and industry standards. [See More]
- Connector Type: FC; SC
- Fiber Mode: SingleMode
- Cable Type: Simplex