Connector Type: None Fiber Optic Cables
Last Updated: April 1, 2025
Description
Connector Type: None Fiber Optic Cables are fiber optic cables that do not have pre-attached connectors. These cables are typically used in situations where custom lengths or specific connector types are required, allowing for flexibility in installation and configuration.
Working Principle
Fiber optic cables work by transmitting data as light signals through optical fibers. The absence of connectors in these cables means that they can be cut to the desired length and terminated with connectors as needed. This flexibility is useful in applications where precise cable lengths are necessary or where specific connector types are required for compatibility with existing systems.
Applications
Connector Type: None Fiber Optic Cables are used in various applications where custom cable lengths or specific connector types are needed. For example, they are often used in industrial control and factory automation systems where precise cable routing is essential. They are also used in telecommunications infrastructure where specific connector types are required to interface with existing equipment.
Advantages over other Fiber Optic Cables
One advantage of Connector Type: None Fiber Optic Cables is their flexibility in terms of length and connector type. This allows for customization to meet specific installation requirements, which can be particularly beneficial in complex systems where standard cable lengths and connectors may not be suitable. Additionally, these cables can be more cost-effective in situations where only specific lengths are needed, reducing waste.
Limitations
A limitation of Connector Type: None Fiber Optic Cables is the need for additional labor and tools to attach connectors. This process can be time-consuming and requires precision to ensure low connection losses. The absence of pre-attached connectors also means that there is a potential for increased installation time and complexity.
Considerations
When considering Connector Type: None Fiber Optic Cables, it is important to factor in the initial costs associated with purchasing connectors and the tools required for termination. Operating expenses may include the labor costs for skilled technicians to attach connectors. Durability and accuracy depend on the quality of the termination process, which can affect the overall performance of the cable. Replacement and maintenance costs may be higher if connectors are not properly installed, leading to potential connection issues over time.
from Samtec Inc.
This FireFly ™ optical flyover assembly is designed for flexibility and is interchangeable with the FireFly ™ copper assembly using the same connector system. It is available with x12 simplex or duplex optical transceivers to achieve 14 Gbps. per channel (168 Gbps aggregate), with x4... [See More]
- Connector Type: None; MTP; MPO, MT
- Fiber Mode: Multimode
- Cable Type: Simplex; Duplex; Multifiber
- Number of Fibers: 4, 12
from Fiber Instrument Sales, Inc./FIS
Waterblocked, suitable for direct termination [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Multifiber
- Number of Fibers: 6
from OFS
Our top multimode step-index choice for high-performance aircraft and military vehicles, Avioptics brand simplex cable offers many advantages. Based on standard HCS fiber, it is configured to withstand exposure to corrosive and other chemicals, including jet fuel, oil, solvents, and hydrolytic... [See More]
- Connector Type: None; SMA (optional feature); ST (optional feature)
- Fiber Mode: Multimode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® outdoor cables designed as aerial cables for freely suspended installations on posts and masts. The construction is waterproof in longitudinal direction thanks to the use of jelly-filled bundle conductors and swelling tape. The outer jacket is UV-resistant and at the same time... [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Multifiber
- Number of Fibers: 12 to 144
from General Cable
General Cable ’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber optic submarine communications cables. Copper, fiber aerial and... [See More]
- Connector Type: None
- Fiber Mode: SingleMode; Multimode
- Cable Type: Multifiber
- Number of Fibers: 2 - 48
from CeramOptec Industries, Inc.
Optran HUV and Optran HWF hard polymer-clad fibers offer high numerical apertures to suit a broad range of applications, from remote illumination to photodynamic therapy. This high quality fiber. offers easy termination with no pistoning effect and is a cost effective alternative to silica/silica... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Simplex
- Number of Fibers: One Fiber
from LAPP
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't... [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Number of Fibers: 2
from Lapp Tannehill
Easily Transmit Large Data Volumes with HITRONIC ® Fiber Optic Cables. The Lapp Group ’s HITRONIC ® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected... [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Number of Fibers: 2
from Samtec Inc.
Features. Extended temperature range from -40 ºC to +85 ºC. High-speed performance to 10.3125 Gbps per channel. x12 simplex or x12 duplex optical transceiver system. Data "flies over" the PCB for easier routing. Integral heat sink provides optimal cooling for thermal operating conditions [See More]
- Connector Type: None; MTP; MPO, MT
- Fiber Mode: Multimode
- Cable Type: Simplex; Duplex; Multifiber
- Number of Fibers: 4, 12
from Fiber Instrument Sales, Inc./FIS
Commscope 6 fiber central LT armored SM with ripcord [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Multifiber
- Number of Fibers: 6
from OFS
OFS 2.5 mm HCS fiber cables are designed primarily for industrial data-communication applications. Taking advantage of the durability and toughness of HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for fixed indoor and outdoor cabling of buildings and industry facilities. They are used in particular if the installation is to be done in one piece from the... [See More]
- Connector Type: None
- Number of Fibers: 4 to 12
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Core Size: 50 to 62.5
from General Cable
The world is familiar with transportation networks such as highway and roads. Another network is the computer network, which is less noticeable since we do not see the cable and the hardware. However, they serve critical functions in today's world with the assistance of data cables. Data cables,... [See More]
- Connector Type: None
- Fiber Mode: SingleMode; Multimode
- Cable Type: Multifiber
- Number of Fibers: 2 - 72
from Lapp Tannehill
Easily Transmit Large Data Volumes with HITRONIC ® Fiber Optic Cables. The Lapp Group ’s HITRONIC ® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected... [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
SST drop cable, singlemode, 1 fiber [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Simplex
- Number of Fibers: 1
from OFS
OFS 2.5 mm HCS fiber cables are designed primarily for industrial data-communication applications. Taking advantage of the durability and toughness of HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Zipcord
- Number of Fibers: 2
from Hi-Tech Controls, Inc.
This HELUCOM ® HCS fiber cable is suitable for fixed installation outdoors. Possible applications are normal and heavy-duty mechanical requirements for example in industrial environments. This is the reason we also equiped the cable with a non-metallic rodent-protection.With the tight buffer... [See More]
- Connector Type: None
- Number of Fibers: 1
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Core Size: 50 to 62.5
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Connector Type: None
- Fiber Mode: SingleMode; Multimode
- Cable Type: Multifiber
- Core Size: 8.3 to 125
from Lapp Tannehill
Easily Transmit Large Data Volumes with HITRONIC ® Fiber Optic Cables. The Lapp Group ’s HITRONIC ® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: <9
from Fiber Instrument Sales, Inc./FIS
Riser orange [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 4
from OFS
OFS 2.5 mm HCS fiber cables are designed primarily for industrial data-communication applications. Taking advantage of the durability and toughness of HCS optical fibers, these tight-buffer cables surround the fiber with high-strength aramid yarn and are protected with a tough 2.5 mm diameter PVC... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Number of Fibers: 2
from Hi-Tech Controls, Inc.
HELUCOM ® breakout cables are designed to replace splicing on-site. They are mainly used in indoor applications for small and medium transmission lines. The fiber-optic connectors are be mounted directly to the individual cables. Therefore no splicing and no splice boxes are necessary. [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 24
from General Cable
With its industry-leading and diverse product offering, General Cable is positioned to meet the challenges faced by today ’s industrial automation customers. Our customers include automotive and consumer products manufacturers, plants and facilities management, industrial equipment... [See More]
- Connector Type: None
- Fiber Mode: SingleMode; Multimode
- Cable Type: Multifiber
- Number of Fibers: 2 - 72
from Fiber Instrument Sales, Inc./FIS
50/125 plenum orange [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50 to 125
from OFS
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 4
from Hi-Tech Controls, Inc.
These HELUCOM ® cables were designed as flexible field cables, even for use under extreme conditions. They are easily wound up on a drum and are very tension-proof. The double-jacket made of TPE makes them outstanding for uses in moving fiber-optic cables such as TV-transmission, supervision of... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 4
from General Cable
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]
- Connector Type: None
- Fiber Mode: SingleMode; Multimode
- Cable Type: Multifiber
- Number of Fibers: 2 - 48
from Fiber Instrument Sales, Inc./FIS
50/125 riser orange [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50 to 125
from OFS
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Number of Fibers: 2
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are used for the data network cabling in indoor applications. A big advantage of this cable type is its space-saving construction. Similar to the breakout cable, the connector is directly mounted at the tight buffer. [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 12
from General Cable
General Cable ’s NextGen ® Brand line of fiber optic cable for voice, video and data derive from over 25 years of technical expertise and manufacturing excellence. Long recognized as a leader in copper cabling systems, General Cable offers a broad range of fiber optic cables for every... [See More]
- Connector Type: None
- Fiber Mode: SingleMode; Multimode
- Cable Type: Multifiber
- Number of Fibers: 1 - 312
from Fiber Instrument Sales, Inc./FIS
Riser orange [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Cable Diameter: 1.8
from OFS
These cables are designed for industrial data communication applications in challenging environments. They are extremely durable, with outstanding crush and impact resistance. With excellent weatherability, they are UV- and chemical-resistant, moisture-resistant, and suitable for damp environments. [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Number of Fibers: 2
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for indoor cabling of buildings and facilities. The halogen-free version is especially suitable for the application in skyscrapers, hospitals and stores as well... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Multifiber
- Number of Fibers: 4 to 60
from Fiber Instrument Sales, Inc./FIS
62.5/125 riser orange [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 62.5 to 125
from OFS
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Number of Fibers: 2
from Hi-Tech Controls, Inc.
These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper cable) as well as for switch frames. The small... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
Plenum yellow [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Core Size: 9 to 125
from OFS
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 4
from Hi-Tech Controls, Inc.
These HELUCOM ® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to 300m can be achieved. [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Simplex
- Number of Fibers: 1
from Fiber Instrument Sales, Inc./FIS
Plenum yellow [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Core Size: 9 to 125
from OFS
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 6
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions (on request). They are suitable for indoor and outdoor cabling of buildings and facilities. They are used in particular if the installation is to be done in one piece from the... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Multifiber
- Number of Fibers: 4 to 24
from Fiber Instrument Sales, Inc./FIS
I/O interlocked riser cable 62.5/125µm [See More]
- Connector Type: None
- Number of Fibers: 6
- Cable Type: Multifiber
- Core Size: 62.5 to 125
from OFS
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex
- Number of Fibers: 2
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for indoor cabling of buildings and facilities. The halogen-free version is especially suitable for the application in skyscrapers, hospitals and stores as well... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Multifiber
- Number of Fibers: 4 to 12
from Fiber Instrument Sales, Inc./FIS
Outside Plant Central Loose Tube MM 62.5/125µm [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 12
from OFS
Outdoor Heavy-Duty (HD) Industrial Cables enable highly intelligent communication interfaces in harsh environments when high speed and signal integrity are critical. All-dielectric construction makes these cables suitable for hazardous areas while providing immunity from EMI/RFI noise and grounding... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 4
from Hi-Tech Controls, Inc.
These HELUCOM ® cables were designed as mobile field cables. They are easily wound up on a drum and are very tension-proof. As the outer jacket is tightly anchored on the aramid braiding, it is especially suitable for mobile use. The advantage of these cables is evident especially where mobile... [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 8
from Fiber Instrument Sales, Inc./FIS
Armored Central Loose Tube MM 62.5/125µm [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 12
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are suitable for underground, tube and channel laying. For the use in areas with rodents, a version with non-metallic rodent protection is available. The slim design ensures space-saving laying even in very tight channels. [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 12
from Fiber Instrument Sales, Inc./FIS
RiserLite Loose Tube I/O 62.5/125 Cable [See More]
- Connector Type: None
- Number of Fibers: 6
- Cable Type: Multifiber
- Core Size: 62.5 to 125
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Non-metallic tension elements ensure above average strain relief. This construction is... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 144
from Fiber Instrument Sales, Inc./FIS
50/125 riser orange [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Above-average rodent protection is achieved with the metallic rodent protection (steel... [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Multifiber
- Number of Fibers: 12 to 60
from Fiber Instrument Sales, Inc./FIS
50/125 plenum orange [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Non-metallic tension elements and a second outer jacket made of polyamide (PA) ensure above... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 144
from Fiber Instrument Sales, Inc./FIS
50/125 plenum orange [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Non-metallic tension elements and glass yarns ensure above average strain relief and rodent... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 144
from Fiber Instrument Sales, Inc./FIS
Plenum white 50/125µm [See More]
- Connector Type: None
- Fiber Mode: SingleMode; Multimode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount. Around a central grooved cable, there is a composite of glass yarns and swelling fleece with characteristics that ensure the actual strain relief and waterproofing in longitudinal direction of... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 24
from Fiber Instrument Sales, Inc./FIS
Plenum yellow [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount and extremely tension-resistant. Around a stranded grooved cable and filler elements, there is a swelling fleece with characteristics that ensure strain relief and waterproofing in longitudinal... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Multifiber
- Number of Fibers: 24 to 144
from Fiber Instrument Sales, Inc./FIS
Plenum yellow [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount. Around a central grooved cable, there is a composite of glass yarns and swelling fleece with characteristics that ensure the actual strain relief and waterproofing in longitudinal direction of... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 24
from Fiber Instrument Sales, Inc./FIS
Riser yellow [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount, extremely tension-resistant and rodent-proof. Around a stranded grooved cable and filler elements, there is a composite of glass yarns and swelling fleece with characteristics that ensure rodent... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Multifiber
- Number of Fibers: 24 to 144
from Fiber Instrument Sales, Inc./FIS
Bend optimized simplex 9/125 smf-28e ® XB optical fiber [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are especially suitable for the underground and tube laying. A water blocking jelly filling of the loose tube and the stranding cavities ensure perfect water proofing in longitudinal direction. In addition, this cable can be equipped by a rodent protection made... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Duplex (optional feature); Multifiber (optional feature)
- Number of Fibers: 2 to 12
from Fiber Instrument Sales, Inc./FIS
TLC duplex 9/125 SM cable riser [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Core Size: 9 to 125
from Hi-Tech Controls, Inc.
These HELUCOM ® outdoor cables are designed for use under extreme environmental conditions. With the double jelly filling and the Al/PE laminated jacket, they are water proof in longitudinal and transverse direction. The welded Al tape acts as an additional vapour barrier. These cables can be... [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Multifiber
- Number of Fibers: 12 to 144
from Fiber Instrument Sales, Inc./FIS
100/140µm Simplex (MM) Green [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Simplex
- Number of Fibers: 1
from Hi-Tech Controls, Inc.
These HELUCOM ® fiber-optic cables are designed especially for use in fiber-optical temperature measurements, such as monitoring of dams. The extreme mechanical requirements in these areas are fulfilled by the specially designed cable construction. These lines are hybrid glass fiber lines with... [See More]
- Connector Type: None
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Multifiber
- Number of Fibers: 4
from Fiber Instrument Sales, Inc./FIS
50/125 OM3+ 6 fiber distribution multimode infinicor ® eSX+ riser [See More]
- Connector Type: None
- Fiber Mode: Multimode
- Cable Type: Multifiber
- Number of Fibers: 6
from Hi-Tech Controls, Inc.
HELUCOM ® plastic-fiber cables are used in mechanical engineering, both in mobile and fixed applications. With different constructions, such as PUR outer sheaths, special strain relief components, hybrid construction with copper conductors for power supply or only raw fiber cables, any possible... [See More]
- Connector Type: None
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.2 to 11