SC Fiber Optic Cables

Last Updated: April 1, 2025

Description

SC fiber optic cables are a type of fiber optic cable that utilize SC (Subscriber Connector or Standard Connector) connectors. These connectors are known for their push-pull coupling mechanism, which provides a secure connection and easy handling. The cables are designed to transmit data over long distances with high bandwidth capabilities, making them suitable for various communication needs.

Working Principle

SC fiber optic cables work by transmitting light signals through optical fibers. The SC connector, with its push-pull design, ensures a stable and reliable connection between the fiber optic cable and the network equipment. The light signals are carried through the core of the optical fiber, which is surrounded by cladding that reflects the light back into the core, allowing the signal to travel long distances with minimal loss. This principle of total internal reflection is what makes fiber optic cables highly efficient for data transmission.

Applications

SC fiber optic cables are widely used in telecommunications for transmitting telephone signals, Internet communication, and cable television signals. They are particularly beneficial in long-distance communication applications where high bandwidth and low signal loss are critical. Specific examples include their use in data centers for network connections and in telecommunication networks for connecting central offices to remote locations.

Advantages over other Fiber Optic Cables

SC fiber optic cables offer several advantages over other types of fiber optic cables. The SC connector's push-pull mechanism provides a secure and easy-to-use connection, reducing the risk of accidental disconnection. Additionally, SC connectors are known for their low insertion loss and high return loss, which contribute to better signal quality and reliability. These features make SC fiber optic cables a preferred choice for high-performance network applications.

Limitations

One limitation of SC fiber optic cables is their size, as the connectors are relatively larger compared to other types like LC (Lucent Connector) connectors. This can be a disadvantage in high-density network environments where space is a concern. Additionally, while SC connectors are robust, they may not be as suitable for applications requiring frequent reconnections due to potential wear and tear over time.

Considerations

When considering SC fiber optic cables, it is important to evaluate the initial costs, which can be higher than traditional copper cables but are offset by the long-term benefits of higher bandwidth and lower maintenance costs. Operating expenses are generally lower due to the durability and reliability of fiber optic technology. However, the installation process requires careful handling to avoid damage to the fibers, and replacement and maintenance costs should be considered, especially in environments where cables may be subject to physical stress or environmental factors.

201 Results
Fiber Optic Cables -- 1-5492249-0-ND [1-5492249-0 from TE Connectivity]
from DigiKey

Cable Fiber Optic SC Duplex To SC Duplex 62.5/125 32.8' (10.0m) [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 62.5 to 125
Fibre Optic Cable -- 1213898
from RS Components, Ltd.

Patchcord Multi Duplex SC-SC Violet 1m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1-5504958-4-ND [1-5504958-4 from TE Connectivity]
from DigiKey

Cable Fiber Optic SC Duplex To ST (2) 62.5/125 1.00' (305mm) [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 62.5 to 125
Fibre Optic Cable -- 1213899
from RS Components, Ltd.

Patchcord Multi Duplex SC-SC Violet 2m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1-6374039-0-ND [1-6374039-0 from TE Connectivity]
from DigiKey

Cable Fiber Optic SC Duplex To SC Duplex 62.5/125 32.8' (10.0m) [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 62.5 to 125
Fibre Optic Cable -- 1213908
from RS Components, Ltd.

Patchcord Multi Duplex LC-SC Violet 1m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 116-SCLC-3DTP010-ND [SCLC-3DTP010 from Cinch Connectivity Solutions]
from DigiKey

Cable Fiber Optic LC Duplex To SC Duplex 50/125 3.3' (1.0m) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213911
from RS Components, Ltd.

Patchcord Multi Duplex LC-SC Violet 5m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 116-SCLC-6DTP010-ND [SCLC-6DTP010 from Cinch Connectivity Solutions]
from DigiKey

Cable Fiber Optic LC Duplex To SC Duplex 62.5/125 3.3' (1.0m) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 62.5 to 125
Fibre Optic Cable -- 1213913
from RS Components, Ltd.

Patchcord Multi SC-SC Aqua 1m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 116-SCLC-SDTP010-ND [SCLC-SDTP010 from Cinch Connectivity Solutions]
from DigiKey

Cable Fiber Optic LC Duplex To SC Duplex 9/125 3.3' (1.0m) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9 to 125
Fibre Optic Cable -- 1213914
from RS Components, Ltd.

Patchcord Multimode SC - SC Aqua 2m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 116-SCSC-6DTP010-ND [SCSC-6DTP010 from Cinch Connectivity Solutions]
from DigiKey

Cable Fiber Optic SC Duplex To SC Duplex 62.5/125 3.3' (1.0m) [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 62.5 to 125
Fibre Optic Cable -- 1213915
from RS Components, Ltd.

Patchcord Multimode SC - SC Aqua 3m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 116-SCSC-SDTP010-ND [SCSC-SDTP010 from Cinch Connectivity Solutions]
from DigiKey

Cable Fiber Optic SC Duplex To SC Duplex 9/125 3.3' (1.0m) [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9 to 125
Fibre Optic Cable -- 1213916
from RS Components, Ltd.

Patchcord Multimode SC - SC Aqua 5m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1175-1904-ND [912M-2-3-01000-G from CnC Tech, LLC]
from DigiKey

Cable Fiber Optic LC Duplex To SC Duplex 50/125 32.8' (10.0m) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213917
from RS Components, Ltd.

Patchcord Multimode SC - SC Aqua 10m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1175-1949-ND [912M-2-1-01000 from CnC Tech, LLC]
from DigiKey

Cable Fiber Optic LC Duplex To SC Duplex 62.5/125 32.8' (10.0m) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 62.5 to 125
Fibre Optic Cable -- 1213923
from RS Components, Ltd.

Patchcord Multimode LC - SC Aqua 1m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1175-1958-ND [912S-2-5-01000 from CnC Tech, LLC]
from DigiKey

Cable Fiber Optic LC Duplex To SC Duplex 9/125 32.8' (10.0m) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9 to 125
Fibre Optic Cable -- 1213924
from RS Components, Ltd.

Patchcord Multimode LC - SC Aqua 2m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1195-33012410030033-ND [33012410030033 from HARTING Inc. of North America]
from DigiKey

SC/LC FIBER OPTIC JUMPER CABLE A [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9 to 125
Fibre Optic Cable -- 1213925
from RS Components, Ltd.

Patchcord Multimode LC - SC Aqua 3m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1195-33012410030034-ND [33012410030034 from HARTING Inc. of North America]
from DigiKey

SC/LC FIBER OPTIC JUMPER CABLE A [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213926
from RS Components, Ltd.

Patchcord Multimode LC - SC Aqua 5m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1195-33012410040006-ND [33012410040006 from HARTING Inc. of North America]
from DigiKey

SC FIBER OPTIC JUMPER CABLE ASSE [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213928
from RS Components, Ltd.

Patchcord Multi Duplex SC - SC Aqua 1m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1195-33012410040009-ND [33012410040009 from HARTING Inc. of North America]
from DigiKey

SC FIBER OPTIC JUMPER CABLE ASSE [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9 to 125
Fibre Optic Cable -- 1213929
from RS Components, Ltd.

Patchcord Multi Duplex SC - SC Aqua 2m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1195-33044110010002-ND [33044110010002 from HARTING Inc. of North America]
from DigiKey

EXPANDED BEAM BULKHEAD D-HOLE, 2 [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213930
from RS Components, Ltd.

Patchcord Multi Duplex SC - SC Aqua 3m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1195-33612210090001-ND [33612210090001 from HARTING Inc. of North America]
from DigiKey

HARTING PUSHPULL V4 V2.0 LC DUPL [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9 to 125
Fibre Optic Cable -- 1213931
from RS Components, Ltd.

Patchcord Multi Duplex SC - SC Aqua 5m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1195-33614310010004-ND [33614310010004 from HARTING Inc. of North America]
from DigiKey

HARTING PUSHPULL V4 V2.0 LC DUPL [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9 to 125
Fibre Optic Cable -- 1213932
from RS Components, Ltd.

Patchcord Multi Duplex SC - SC Aqua 10m [See More]

  • Connector Type: SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1195-33614310010005-ND [33614310010005 from HARTING Inc. of North America]
from DigiKey

HARTING PUSHPULL V4 V2.0 LC DUPL [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213938
from RS Components, Ltd.

Patchcord Multi Duplex LC - SC Aqua 1m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1400673-ND [1400673 from PHOENIX CONTACT USA]
from DigiKey

Cable Fiber Optic LC Duplex To SC Duplex 50/125 6.6' (2.0m) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213939
from RS Components, Ltd.

Patchcord Multi Duplex LC - SC Aqua 2m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1400681-ND [1400681 from PHOENIX CONTACT USA]
from DigiKey

Cable Fiber Optic LC Duplex To SC Duplex 50/125 6.6' (2.0m) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213940
from RS Components, Ltd.

Patchcord Multi Duplex LC - SC Aqua 3m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
Fiber Optic Cables -- 1400685-ND [1400685 from PHOENIX CONTACT USA]
from DigiKey

Cable Fiber Optic SC Duplex To SC Duplex 50/125 6.6' (2.0m) [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50 to 125
Fibre Optic Cable -- 1213941
from RS Components, Ltd.

Patchcord Multi Duplex LC - SC Aqua 5m [See More]

  • Connector Type: LC; SC; Sc
  • Core Size: 900
  • Fiber Mode: Multimode
  • Operating Temperature: 60
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 10M (33-ft.) -- N816-10M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
10 Gig, OM3 50/125 900um Fiber Pigtail SC, Orange 1.0m -- FPT9OM3-SC-ORG-1
from L-com, Inc.

L-com's 10 Gigabit, OM3 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually... [See More]

  • Connector Type: SC
  • Wavelength: 900000
  • Cable Type: Simplex
Faceplates and Panels - KeyConnect SC Duplex Module MM OM3/OM4 -- FXWSKC3SCNB25CY
from Belden Inc.

KeyConnect Module SC Simplex Multimode OM3/OM4 w/o Internal Shutters, Yellow, Clear Holder [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Simplex; Duplex
  • Operating Temperature: -10 to 60
Amphenol FO-10GGBLCSC0-001 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 1m [FO-10GGBLCSC0-001 from Amphenol Corporation]
from Amphenol Cables on Demand

Buy 1m Amphenol FO-10GGBLCSC0-001 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Core Size: 125
AFL Fiber Ring - Multimode with ST & SC Connectors (50.. -- FR1-M5-150
from TelephoneStuff.com

50 micron multimode fiber ring with ST or SC connectors. Features: - Standard configuration. - 1 Fiber. - Multimode. - 50 micron. - 150 m (492 ft.) [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
LITEflight® Fiber Optic Assemblies
from Carlisle Interconnect Technologies

Designed to perform in the harshest installation and operating environments such as aerospace, defense and industrial applications, CarlisleIT's fiber optic assemblies offer unmatched performance in temperature extremes with immunity to electromagnetic interference (EMI). Designed to perform in the... [See More]

  • Connector Type: D4; FC; LC; MTP; SC; SMA; ST
  • Fiber Mode: SingleMode; Multimode
  • Cable Type: Simplex
  • Number of Fibers: 1-999
Duplex 10 Gigabit 50µm OM3 1.6mm -- X8YYM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter, aqua color [See More]

  • Connector Type: SC
  • Number of Fibers: 2
  • Cable Type: Duplex; Patchcords
  • Core Size: 50
Corning 9/125 Single-mode SC-ST Duplex Fiber Cable - Plenum-Rated -- 825-248-LLL
from Quiktron, Inc.

Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]

  • Connector Type: SC; ST
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Cable Diameter: 2.8
Custom / Standard CWDM Duplex Patch Cords
from Corning Optical Communications

The new Corning CWDM Patch Cords and patch cord sets are now available, and come in a variety of custom wavelength colors. Our patch cords are fully intermateablewith any standard coupling adapter product, and deliver high stability under a range of application conditions. Corning utilizes only... [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex; Patchcords
  • Operating Temperature: -40 to 75
1-m, SC-SC, 50-Micron, Multimode, Plenum, Aqua Fiber Optic Cable -- FOCMP50-001M-SCSC-AQ
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
Armored Patch Cords
from M2 Optics, Inc.

Armored fiber patch cords are available in standard and non-standard lengths. They provide consistent high reliability and stability. Both simplex and duplex varieties have the same jacket, armored cord, and Kevlar strength members with the only difference being the coating on the fiber. All have... [See More]

  • Connector Type: FC; LC; SC; ST
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Cable Type: Simplex (optional feature); Duplex (optional feature); Patchcords
  • Core Size: 600 to 900
10m (32.8ft) LCLC Aqua OM3 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH10-010M-LCLC-AQ
from Black Box

Well suited for using in aircraft, ships, and construction areas.OM1, OM2, and OM4 multimode plus single-mode cables are also available.Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations.Choose from 12 different colors.Se [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.3
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
0.3m SC-SC Duplex Multimode 62.5/125 Fiber Cable (0.9ft) -- 60SC-SC003
from SFCable.com

SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 62.5
Mode Conditioning Cable/ Gigabit Launch Cable -- MPS-2600
from Microwave Photonic Systems, Inc.

The MPS-2600 Optical Mode Conditioning / Gigabit Launch Cable is designed to support Gigabit Ethernet 1000Base-LX network upgrades. The MPS-2600 is made with Corning Fiber and is offered in two different connector types. Our Corning Line utilizes all Corning connectors and our Value line uses... [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Number of Fibers: 2
SC-SC Terminated Fiber Optic Cable
from Electro Standards Laboratories

Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex; Patchcords
  • Core Size: 9
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 15M (50-ft.) -- N816-15M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX Adapter Strip SC Duplex
from Belden Inc.

FiberExpress Adapter Strip, loaded 6 SC Duplex Singlemode Adapters Black [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Operating Temperature: -10 to 60
Amphenol FO-DLSCDLLC00-001 SC-LC Duplex Single-Mode 9/125 Fiber Optic Patch Cable (OFNR Riser) - 2 x SC Male to 2 x LC Male 1m [FO-DLSCDLLC00-001 from Amphenol Corporation]
from Amphenol Cables on Demand

Buy 1m Amphenol FO-DLSCDLLC00-001 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex single-mode 9/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features riser-rated tight... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex; Patchcords
  • Core Size: 125
AFL Fiber Ring - Multimode with ST & SC Connectors.. -- FR1-M6-150
from TelephoneStuff.com

62.5 micron multimode fiber ring with ST or SC connectors. Features: - Standard configuration. - 1 fiber. - Multimode. - 62.5 micron. - 150 m (492 ft.) [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
FIS Ceramic Hybrid MM 50um Patchcord -- D18YM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, ST-SC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
Corning 9/125 Single-mode ST-SC/APC Duplex Fiber Cable - Plenum-Rated -- 825-288-LLL
from Quiktron, Inc.

Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]

  • Connector Type: SC; ST
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Cable Diameter: 2.8
1-m, SC-SC, 50-Micron, Multimode, Plenum, Black Fiber Optic Cable -- FOCMP50-001M-SCSC-BK
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
MTP Fiber Cables for 40/100G Networking
from M2 Optics, Inc.

OM4 and OM3 optical fiber cables for 40G and 100G applications are offered by M2 Optics at very competitive prices. With several cable types including patch cords, fan-outs, and trunk cables, customers can choose from a variety of options to meet their exact requirements. These data network cables... [See More]

  • Connector Type: LC; MTP; SC
  • Fiber Mode: Multimode
  • Cable Type: Patchcords; Fan-out, Trunk cable
  • Number of Fibers: 8/12/24
10m (32.8ft) LCLC BK OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-BK
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
0.3m ST-SC Duplex Multimode 62.5/125 Fiber Cable (0.9ft) -- 60ST-SC003
from SFCable.com

ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 0.3 meter (0.9ft). Applications: Gigabit Ethernet, Video, Active Device... [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 62.5
ST-SC Terminated Fiber Optic Cable
from Electro Standards Laboratories

Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Core Size: 62.5
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 1M (3-ft.) -- N816-01M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE OS2 6 PORTS FIELD-TERM SC SIMPLEX -- FCSX06SCFT
from Belden Inc.

FX ECX CASSETTE, OS2 6 PORTS FIELD-TERM SC SIMPLEX, BLUE ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Amphenol FO-LSDUALSCSM-003 SC-SC Duplex Single-Mode 9/125 Fiber Optic Patch Cable (OFN-LS Low Smoke) - 2 x SC Male to 2 x SC Male 3m [FO-LSDUALSCSM-003 from Amphenol Corporation]
from Amphenol Cables on Demand

Buy 3m Amphenol FO-LSDUALSCSM-003 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex single-mode 9/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features low smoke zero... [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex; Patchcords
  • Core Size: 125
AFL Fiber Ring - Singlemode with ST, SC & FC.. -- FR1-SM-150
from TelephoneStuff.com

Singlemode fiber ring with ST, SC or FC connectors. Features: - Standard configuration. - 1 fiber. - Singlemode. - 150 m (492 ft.) [See More]

  • Connector Type: FC; SC; ST
  • Fiber Mode: SingleMode
FIS Ceramic Hybrid MM 50um Patchcord -- X1YLM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-LC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, SC-SC, 50-Micron, Multimode, Plenum, Blue Fiber Optic Cable -- FOCMP50-001M-SCSC-BL
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
Patch Cords & Pigtails
from M2 Optics, Inc.

All M2 Optics fiber patch cords and pigtails, available in both standard and non-standard lengths, provide consistent high reliability and stability. High return loss, low insertion loss, ease of installation, and extremely competitive pricing make these jumper cables ideal for relevant... [See More]

  • Connector Type: FC; LC; MU; SC; ST; E2000
  • Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
  • Cable Type: Simplex (optional feature); Duplex (optional feature); Patchcords; Pigtail
  • Cable Diameter: 0.2500 to 3
10m (32.8ft) LCLC BL OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-BL
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
100m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (328.08ft) -- 1029-SF-93
from SFCable.com

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 100 Meter (328.08ft). [See More]

  • Connector Type: LC; SC
  • Core Size: 50
  • Cable Type: Duplex
  • Cable Diameter: 0.1250
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 2M (6-ft.) -- N816-02M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM1 12 PORTS FIELD-TERM SC SIMPLEX -- FC1X12SCFT
from Belden Inc.

FX ECX CASSETTE, OM1 12 PORTS FIELD-TERM SC SIMPLEX, BEIGE ADAPTER [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Allen Tel FC to SC Fiber Optic Cable -- FCS-S1-01
from TelephoneStuff.com

All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features. - Insertion Loss. - Typical Back Reflection. - Available... [See More]

  • Connector Type: FC; SC
FIS Ceramic Multimode 50um Patchcord -- D1YYM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, SC-SC, 50-Micron, Multimode, Plenum, Brown Fiber Optic Cable -- FOCMP50-001M-SCSC-BR
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC BN OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-BR
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
10m LC-SC Duplex Multimode 50/125 Fiber Optic Cable (32.8ft) -- 30LC-SC10
from SFCable.com

Duplex Multimode 50/125 Fiber Cable. Connectors: LC to SC. Length: 10 Meter (32.8FT). [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 3M (10-ft.) -- N816-03M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM1 6 PORTS FIELD-TERM SC DUPLEX -- FC1X06SDFT
from Belden Inc.

FX ECX CASSETTE, OM1 6 PORTS FIELD-TERM SC DUPLEX, BEIGE ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Duplex
Allen Tel LC to SC Fiber Optic Cable -- GBLCC-S1-01
from TelephoneStuff.com

All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features: - Insertion Loss. - Typical Back Reflection. - Available... [See More]

  • Connector Type: LC; SC
FIS Ceramic Multimode 50um Patchcord -- S1YYM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, SC-SC, 50-Micron, Multimode, Plenum, Gray Fiber Optic Cable -- FOCMP50-001M-SCSC-GR
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC GN OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-GN
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
10m LC-SC Duplex Singlemode 9/125 Fiber Optic Cable (32.8ft) -- 10LC-SC10
from SFCable.com

10m LC-SC Duplex Singlemode 9/125 Fiber Optic Cable (32.8ft) [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 5M (16-ft.) -- N816-05M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM1 6 PORTS FIELD-TERM SC SIMPLEX -- FC1X06SCFT
from Belden Inc.

FX ECX CASSETTE, OM1 6 PORTS FIELD-TERM SC SIMPLEX, BEIGE ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Allen Tel MTRJ fem to SC Fiber Optic Cable -- MFC-S1-01
from TelephoneStuff.com

All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features. - Insertion Loss. - Typical Back Reflection. - Available... [See More]

  • Connector Type: MT-RJ; SC
FIS Ceramic Multimode 62.5um Patchcord -- D2YYM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, SC-SC, 50-Micron, Multimode, Plenum, Green Fiber Optic Cable -- FOCMP50-001M-SCSC-GN
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC GY OM3 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH10-010M-LCLC-GR
from Black Box

Well suited for using in aircraft, ships, and construction areas.OM1, OM2, and OM4 multimode plus single-mode cables are also available.Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations.Choose from 12 different colors.Se [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.3
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
10m MTRJ-SC Duplex Multimode 50/125 Fiber Optic Cable (32.8ft) -- 30MTRJ-SC10
from SFCable.com

Duplex Multimode 50/125 Fiber Cable. Connectors: MTRJ to SC Length: 10 Meter (32.8ft) [See More]

  • Connector Type: MT-RJ; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Core Size: 50
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 10M (33-ft.) -- N806-10M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM3 12 PORTS FIELD-TERM SC SIMPLEX -- FC3X12SCFT
from Belden Inc.

FX ECX CASSETTE, OM3 12 PORTS FIELD-TERM SC SIMPLEX, AQUA ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Allen Tel SC to SC Fiber Optic Cable -- GBSC2-S1-01
from TelephoneStuff.com

All cables are 100% tested for insertion loss and back reflection for worry free installation. Features: - Insertion Loss. - Typical Back Reflection. - Available in industry standard lengths: 1, 2, 3, 5 and 10 meters. - Each assembly is individually tested [See More]

  • Connector Type: SC
FIS Ceramic Multimode 62.5um Patchcord -- S2YYM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, SC-SC, 50-Micron, Multimode, Plenum, Orange Fiber Optic Cable -- FOCMP50-001M-SCSC-OR
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC OR OM1 MM Fiber Patch Cable INDR Zip OFNR -- EFN110-010M-LCLC
from Black Box

Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and feature the familiar "RJ"latch. [See More]

  • Connector Type: LC; MT-RJ; SC; ST
  • Fiber Mode: Multimode
  • Cable Type: Patchcords
  • Core Size: 62.5
10m SC -SC Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) -- 10SC-SC10
from SFCable.com

10m SC -SC Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 15M (50-ft.) -- N806-15M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM3 6 PORTS FIELD-TERM SC DUPLEX -- FC3X06SDFT
from Belden Inc.

FX ECX CASSETTE, OM3 6 PORTS FIELD-TERM SC DUPLEX, AQUA ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Duplex
Allen Tel ST to SC Fiber Optic Cable -- GBSTC-S1-01
from TelephoneStuff.com

All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features. - Insertion Loss. - Typical Back Reflection. - Available... [See More]

  • Connector Type: SC; ST
FIS Hybrid Ceramic MM 62.5um Patchcord -- D28YM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, ST-SC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, SC-SC, 50-Micron, Multimode, Plenum, Pink Fiber Optic Cable -- FOCMP50-001M-SCSC-PK
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC OR OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-OR
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
10m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) -- 1026-SF-38
from SFCable.com

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 10 Meter (32.8ft) [See More]

  • Connector Type: SC
  • Core Size: 50
  • Cable Type: Duplex
  • Cable Diameter: 0.1250
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 1M (3-ft.) -- N806-01M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM3 6 PORTS FIELD-TERM SC SIMPLEX -- FC3X06SCFT
from Belden Inc.

FX ECX CASSETTE, OM3 6 PORTS FIELD-TERM SC SIMPLEX, AQUA ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Corning Cable Pigtail (no connector) to 58 - SC Ultra PC -- 005801R4131003F
from TelephoneStuff.com

Pigtail: 00 - Pigtail (no connector) to 58 - SC Ultra PC. SM, 1 fiber 900 Micron cable, Singlemode SMF-28e fiber, Leg OD: N/A, Leg length: N/A, 3 Feet, Cable. [See More]

  • Connector Type: SC
FIS Hybrid Ceramic MM 62.5um Patchcord -- S28YM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, ST-SC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, SC-SC, 50-Micron, Multimode, Plenum, Red Fiber Optic Cable -- FOCMP50-001M-SCSC-RD
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC PK OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-PK
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
10m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) -- 1026-SF-44
from SFCable.com

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft). [See More]

  • Connector Type: SC; ST
  • Core Size: 50
  • Cable Type: Duplex
  • Cable Diameter: 0.1250
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 2M (6-ft.) -- N806-02M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM4 12 PORTS FIELD-TERM SC SIMPLEX -- FC4X12SCFT
from Belden Inc.

FX ECX CASSETTE, OM4 12 PORTS FIELD-TERM SC SIMPLEX, ERIKA VIOLET ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Corning Cable SC / UPC 900um Color Coded Pigtails -- SP-12SCUPC
from TelephoneStuff.com

SC / UPC 900um Color Coded Pigtails. Features: - Singlemode UPC. - Comes in lengths of 3 meters. - Typical Loss: 0.3dB. - Back Reflection: –55dB. - Available Quantities: - 6 Pack: - Includes fiber colors of blue, orange, green, brown, slate, and white and are. - 12 Pack: - Includes all twelve... [See More]

  • Connector Type: SC
FIS Hybrid Ceramic MM 62.5um Patchcord -- X2YLM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-LC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, SC-SC, 50-Micron, Multimode, Plenum, Violet Fiber Optic Cable -- FOCMP50-001M-SCSC-VT
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC RD OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-RD
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
10m ST-SC Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) -- 10ST-SC10
from SFCable.com

10m ST-SC Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) [See More]

  • Connector Type: SC; ST
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Core Size: 9
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 3M (10-ft.) -- N806-03M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM4 6 PORTS FIELD-TERM SC DUPLEX -- FC4X06SDFT
from Belden Inc.

FX ECX CASSETTE, OM4 6 PORTS FIELD-TERM SC DUPLEX, ERIKA VIOLET ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Duplex
Hubbell 2Click, SC, Multimode 50 with Black Housing (10 PK) -- FCSC50M10
from TelephoneStuff.com

Hubbell ’s new 2click pre-polished connectors are field installable fiber optic connectors that eliminate the need for hand polishing in the field. 2click connectors provide a rapid and easy termination for either single mode or multimode fibers. Once the fiber is in place, the termination... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
FIS Hybrid Ceramic MM 62.5um Patchcord -- Y2YLM1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-LC, max loss 0.4dB, back reflection -25dB [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, SC-SC, 50-Micron, Multimode, Plenum, White Fiber Optic Cable -- FOCMP50-001M-SCSC-WH
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC VT OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-VT
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (SC/SC) - Aqua, 5M (16-ft.) -- N806-05M
from Tripp Lite by Eaton

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, SC/SC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OM4 6 PORTS FIELD-TERM SC SIMPLEX -- FC4X06SCFT
from Belden Inc.

FX ECX CASSETTE, OM4 6 PORTS FIELD-TERM SC SIMPLEX, ERIKA VIOLET ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Hubbell Fiber Optic Pigtail, Type SC, MM Mode, 2-Meters -- FPSCC2MM
from TelephoneStuff.com

Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Fiber Cord Type: SC. - Mode: MM. - Cable Size Range: 62.5/125. - Length: 2 meters. - 900um Buffered 62.5um, 50um fiber and SM... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
FIS Ribbon Fan-Out Assembly -- RF-3-BU-P-S-3-FIS-12
from Fiber Instrument Sales, Inc./FIS

3 mtr fan-out, 2 mtr tail, terminate ribbon fiber to patch panel, enclosure [See More]

  • Connector Type: SC; (UPC)
  • Fiber Mode: SingleMode
  • Cable Type: Multifiber
  • Number of Fibers: 12
1-m, SC-SC, 50-Micron, Multimode, Plenum, Yellow Fiber Optic Cable -- FOCMP50-001M-SCSC-YL
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
10m (32.8ft) LCLC WH OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-WH
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Adapter (LC-SC M/F) 0.3M (1-ft.) -- N458-001-50
from Tripp Lite by Eaton

Tripp Lite's N458-001-50, 50/125 micron, LC/SC, Male-to-Female Fiber adapter cable allows you to utilize older installed SC fiber cables when upgrading to newer switches using LC type SFP or GBIC transceivers. Simply plug the LC male end into the new switch, and plug your existing SC cables into the... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
  • Number of Fibers: 2
FX ECX CASSETTE, OS2 6 PORTS FIELD-TERM SC DUPLEX -- FCSX06SDFT
from Belden Inc.

FX ECX CASSETTE, OS2 6 PORTS FIELD-TERM SC DUPLEX, BLUE ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Duplex
ICC Singlemode Simplex LC-SC Fiber Optic Jumper -- ICFOJ2M401
from TelephoneStuff.com

LC / SC Singlemode Fiber Optic Patch Cord. Features: - LC-SC. - Made from OFNR riser rated cables. - Laser optimized fiber optic cable designed for 10 GHz applications. - Used with ICC fiber optic products. - Available in lengths of 1, 2, 3, 5, 7, and 10 meters. - RoHS Compliant. - UL listed [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Simplex
FIS SC/APC & FC/APC Patchcord -- S3YAYAS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, typical loss 0.2dB, back reflection -65dB [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, ST-SC, 50-Micron, Multimode, Plenum, Aqua Fiber Optic Cable -- FOCMP50-001M-STSC-AQ
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCLC YL OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCLC-YL
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 10M (33-ft.) -- N516-10M
from Tripp Lite by Eaton

Tripp Lite's 10-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OS2 6 PORTS FIELD-TERM SC SIMPLEX -- FCSX12SCFT
from Belden Inc.

FX ECX CASSETTE, OS2 6 PORTS FIELD-TERM SC SIMPLEX, BLUE ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Leviton APC Polish Simplex SC-FC Singlemode Connector.. -- APSCF-S
from TelephoneStuff.com

High density, high capacity cable assembly ideal for connecting high density peripherals to network adapters. OFNR-riser rated and meets all applicable TIA/EIA and industry standards. [See More]

  • Connector Type: FC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Simplex
FIS Singlemode Hybrid UPC Patchcord -- D38YS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, ST-SC, typical loss 0.3dB, back reflection -55dB [See More]

  • Connector Type: SC; ST
  • Fiber Mode: SingleMode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, ST-SC, 50-Micron, Multimode, Plenum, Black Fiber Optic Cable -- FOCMP50-001M-STSC-BK
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCLC YL OS2 SM Fiber Patch Cable INDR Zip OFNR -- EFN310-010M-LCLC
from Black Box

This PVC cable is certified OFNR for use as riser cable. LC connectors are almost half the size of standard ST & SC terminations and are ideal for desktop applications. [See More]

  • Connector Type: LC; SC; ST
  • Core Size: 9
  • Cable Type: Patchcords
  • Wavelength: 1310 to 1550
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 15M (50-ft.) -- N516-15M
from Tripp Lite by Eaton

Tripp Lite's 15-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX CASSETTE, OS2/APC 12 PORTS FIELD-TERM SC SIMPLEX -- FCSX12SBFT
from Belden Inc.

FX ECX CASSETTE, OS2/APC 12 PORTS FIELD-TERM SC SIMPLEX, GREEN ADAPTERS [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Leviton LC to SC Hybrid Duplex 50 Micron Multimode Fiber.. -- 50DCL-M01
from TelephoneStuff.com

Multimode Fiber Optic Cable Assemblies are designed to patch. and connect fiber cabling systems from the workstation to the frame. The cable assemblies are available in 1, 2, 3, 5, and 10 meter lengths, and custom lengths. They offer a variety of connection configurations including standard and... [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex
FIS Singlemode Hybrid UPC Patchcord -- S38YS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, ST-SC, typical loss 0.3dB, back reflection -55dB [See More]

  • Connector Type: SC; ST
  • Fiber Mode: SingleMode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, ST-SC, 50-Micron, Multimode, Plenum, Blue Fiber Optic Cable -- FOCMP50-001M-STSC-BL
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCMTRJ Aqua OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCMT-AQ
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 1M (3-ft.) -- N516-01M
from Tripp Lite by Eaton

Tripp Lite's 1-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX Frame OM1 SC Duplex -- FX ECX Frame OM1 SD
from Belden Inc.

FX ECX Frame OM1 SC Duplex. Available in several port counts. [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Duplex
Leviton SC Fast-Cure Connector Multimode QuickPack -- 49990-BMC
from TelephoneStuff.com

QuickPack with user-friendly adhesive for multiple terminations. Features: - Package of 50 connectors. - Save time with one bag to open. - Reduce material waste on the jobsite. - Recloseable bag is great for truck stock. - Tamper resistant seal ensures a full bag. - FREE polishing film included [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
FIS Singlemode Hybrid UPC Patchcord -- X3LYS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, LC-SC, typical loss 0.3dB, back reflection -55dB [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, ST-SC, 50-Micron, Multimode, Plenum, Brown Fiber Optic Cable -- FOCMP50-001M-STSC-BR
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCMTRJ BK OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCMT-BK
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 20M (65-ft.) -- N516-20M
from Tripp Lite by Eaton

Tripp Lite's 20-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX Frame OM1 SC Simplex -- FX ECX Frame OM1 SC
from Belden Inc.

FX ECX Frame OM1 SC Simplex. Available in several port counts. [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Leviton SC Fast-Cure Connector Single-Mode QuickPack -- 49990-BSC
from TelephoneStuff.com

QuickPack with user-friendly adhesive for multiple terminations. Features: - Packaged 50 connectors. - Save time with one bag to open. - Reduce material waste on the jobsite. - Recloseable bag is great for truck stock. - Tamper resistant seal ensures a full bag. - FREE polishing film included [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
FIS Singlemode Hybrid UPC Patchcord -- Y3LYS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, LC-SC, typical loss 0.3dB, back reflection -55dB [See More]

  • Connector Type: LC; SC
  • Fiber Mode: SingleMode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, ST-SC, 50-Micron, Multimode, Plenum, Gray Fiber Optic Cable -- FOCMP50-001M-STSC-GR
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCMTRJ BL OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCMT-BL
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 2M (6-ft.) -- N516-02M
from Tripp Lite by Eaton

Tripp Lite's 2-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX Frame OM3 SC Duplex -- FX ECX Frame OM3 SD
from Belden Inc.

FX ECX Frame OM3 SC Duplex. Available in several port counts. [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Duplex
Leviton SC Pigtail -- 62PSC-M03
from TelephoneStuff.com

SC connector pigtail. 3 meters in length, 62.5 µM. [See More]

  • Connector Type: SC
FIS Singlemode PC Patchcord -- VDX9YYS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, typical loss 0.3dB, back reflection -40dB [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, ST-SC, 50-Micron, Multimode, Plenum, Green Fiber Optic Cable -- FOCMP50-001M-STSC-GN
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCMTRJ BN OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCMT-BR
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 30M (100-ft.) -- N516-30M
from Tripp Lite by Eaton

Tripp Lite's 30-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX Frame OM3 SC Simplex -- FX ECX Frame OM3 SC
from Belden Inc.

FX ECX Frame OM3 SC Simplex. Available in several port counts. [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Leviton SC Thread-Lock Connector Multimode QuickPack -- 49884-BmC
from TelephoneStuff.com

QuickPack with resuable field-terminable fiber optic connectors. Features: - Save time with one bag to open. - Reduce material waste on the jobsite. - Recloseable bag is great for truck stock. - Tamper resistant seal ensures a full bag. - FREE polishing film included [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
FIS Singlemode PC Patchcord -- VS9YYS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, typical loss 0.3dB, back reflection -40dB [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, ST-SC, 50-Micron, Multimode, Plenum, Orange Fiber Optic Cable -- FOCMP50-001M-STSC-OR
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCMTRJ GN OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCMT-GN
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) -- N516-03M
from Tripp Lite by Eaton

Tripp Lite's 3-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX Frame OM4 SC Duplex -- FX ECX Frame OM4 SD
from Belden Inc.

FX ECX Frame OM4 SC Duplex. Available in several port counts. [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Duplex
Leviton SC Thread-Lock Connector Single-Mode QuickPack -- 49884-BSC
from TelephoneStuff.com

QuickPack with reusable field-terminable fiber optic connectors. Features: - Save time with one bag to open. - Reduce material waste on the jobsite. - Recloseable bag is great for truck stock. - Tamper resistant seal ensures a full bag. - FREE polishing film included [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
FIS Singlemode UPC Patchcord -- D3YYS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, typical loss 0.3dB, back reflection -55dB [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
1-m, ST-SC, 50-Micron, Multimode, Plenum, Pink Fiber Optic Cable -- FOCMP50-001M-STSC-PK
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCMTRJ GY OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCMT-GR
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 50M (164-ft.) -- N516-50M
from Tripp Lite by Eaton

Tripp Lite's 50-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX Frame OM4 SC Simplex -- FX ECX Frame OM4 SC
from Belden Inc.

FX ECX Frame OM4 SC Simplex. Available in several port counts. [See More]

  • Connector Type: SC
  • Operating Temperature: -10 to 60
  • Cable Type: Simplex
Panduit® SC to Fiber Optic Singlemode, Simplex Pigtail -- F9B3-NM1
from TelephoneStuff.com

SC to pigtail singlemode simplex pigtail, 900 μm buffered fiber (one SC connector on one end and open on the other end) – 9/125 μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements. - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE,... [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Simplex
FIS Singlemode UPC Patchcord -- S3YYS1FISC
from Fiber Instrument Sales, Inc./FIS

1 meter length, SC-SC, typical loss 0.3dB, back reflection -55dB [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Simplex; Patchcords
  • Number of Fibers: 1
1-m, ST-SC, 50-Micron, Multimode, Plenum, Red Fiber Optic Cable -- FOCMP50-001M-STSC-RD
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCMTRJ OR OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCMT-OR
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 5M (16-ft.) -- N516-05M
from Tripp Lite by Eaton

Tripp Lite's 5-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. [See More]

  • Connector Type: LC; SC
  • Fiber Mode: Multimode
  • Cable Type: Duplex; Patchcords
  • Number of Fibers: 2
FX ECX Frame Singlemode SC Duplex -- FX ECX Frame SM SD
from Belden Inc.

FX ECX Frame Singlemode SC Duplex. Available in several port counts. [See More]

  • Connector Type: SC
  • Fiber Mode: SingleMode
  • Cable Type: Duplex
  • Operating Temperature: -10 to 60
Panduit® SC to Pigtail Multimode Simplex Pigtail -- F6B3
from TelephoneStuff.com

SC to pigtail multimode simplex pigtail, 900 μm buffered fiber (one SC connector on one end and open on the other end) - 62.5/125 μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements. - Insertion loss per connection: .10dB typical; .30dB maximum. - Factory terminated and 100%... [See More]

  • Connector Type: SC
  • Fiber Mode: Multimode
  • Cable Type: Simplex
LSZH VF-45 Volition Patchcords -- G2VFYM1FIS
from Fiber Instrument Sales, Inc./FIS

1 meter, easier to route & manage, long-term reliability, withstands abuse [See More]

  • Connector Type: SC; VF-45
  • Fiber Mode: Multimode
  • Cable Type: Patchcords
  • Core Size: 62.5 to 125
1-m, ST-SC, 50-Micron, Multimode, Plenum, Violet Fiber Optic Cable -- FOCMP50-001M-STSC-VT
from Visual Sound, Inc.

Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]

  • Connector Type: SC; ST
  • Fiber Mode: Multimode
10m (32.8ft) LCMTRJ PK OM2 MM Fiber Patch Cable INDR Zip LSZH -- FOLZH50-010M-LCMT-PK
from Black Box

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and MT-RJ in 10 different combinations. Choose from 12 colors. [See More]

  • Connector Type: LC; MT-RJ; MU; SC
  • Maximum Attenuation: 2.6
  • Cable Type: Patchcords
  • Operating Temperature: -60 to 85