ST Fiber Optic Cables
Last Updated: April 1, 2025
Description
ST Fiber Optic Cables are designed to transmit digital information through bundles of optically pure glass tubes. These cables are typically smaller in diameter compared to traditional copper cables, allowing them to carry several thousand transmissions simultaneously. They are encased in protective jackets to ensure durability and are available in various configurations and transmission specifications.
Working Principle
ST Fiber Optic Cables operate by transmitting data as light signals through the core of the fiber. The core is surrounded by cladding that reflects the light back into the core, allowing the signal to travel long distances with minimal loss. This method of data transmission is highly efficient, enabling high-speed data transfer over large distances. The use of light rather than electrical signals makes these cables immune to electromagnetic interference, which is a significant advantage in maintaining signal integrity.
Applications
ST Fiber Optic Cables are widely used in long-distance communication networks, such as telephone and Internet lines. They are also employed in environments that require secure and high-speed data transmission, including military applications, medical diagnostics, and space surveillance. Specific examples include their use in submarine-based towed sensors and satellite communications, where high data transmission rates and resistance to harsh environmental conditions are critical.
Advantages over other Fiber Optic Cables
One of the primary advantages of ST Fiber Optic Cables is their ability to support high data transmission rates with minimal signal loss, making them suitable for applications requiring large geographic coverage. They are also resistant to electromagnetic interference, which is a common issue with copper cables. Additionally, their small size allows for easier installation in confined spaces, reducing the need for extensive ductwork.
Limitations
Despite their advantages, ST Fiber Optic Cables have some limitations. They are more expensive than traditional copper cables and require specialized training for installation and maintenance due to their fragility and the complexity of handling glass fibers. The initial setup costs can be high, and the cables are less flexible, which can pose challenges in certain installation scenarios.
Considerations
When considering ST Fiber Optic Cables, it is important to evaluate the initial costs, which can be higher than other types of cables due to the materials and technology involved. Operating expenses may be lower in the long term due to reduced signal loss and maintenance needs. However, the durability of these cables can be a concern, as they are more fragile than copper alternatives. Regular maintenance and careful handling are necessary to ensure accuracy and longevity, which can add to the overall cost of ownership.
from DigiKey
Cable Fiber Optic ST (2) To ST (2) 62.5/125 11.8' (3.6m) [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 62.5 to 125
from Electro Optical Components, Inc.
Features: NA :0.12-0.22,. Customer design service available. Fiber Number: 32, 64. Single Array or Double Array. Applications: CTP Printing Medical Use [See More]
- Connector Type: FC; SMA; ST
- Number of Fibers: 32, 64
- Cable Type: Multifiber
- Core Size: 60
from Heilind Electronics, Inc.
CA ST-LC 9/125 DUPLEX 3M [See More]
- Connector Type: LC; ST
- Cable Type: Duplex
from Newport MKS
The F-MFD-C-1ST is a 1 meter graded-index multi-mode fiber optic patch cord with protective jacket and ST connectors at both ends. It is optimized for transmission at 850 and 1300 nm and has a 62.5 μm core and 125 μm cladding diameter. Cabled patch cords have a 900 μm outer jacket,... [See More]
- Connector Type: ST; ST/UPC
- Core Size: 62.5
- Fiber Mode: Multimode
- Cable Diameter: 2.5
from RS Components, Ltd.
ST Simplex SM 900um LSZH [See More]
- Connector Type: ST; Pigtail
- Core Size: 4500
- Fiber Mode: SingleMode
- Operating Temperature: 60
from DigiKey
Cable Fiber Optic SC Duplex To ST (2) 62.5/125 1.00' (305mm) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 62.5 to 125
from RS Components, Ltd.
Amphenol Socapex ST1 1D5D 05,0 ST1 1D0 [See More]
- Connector Type: ST; St
- Core Size: 0.0720
- Fiber Mode: SingleMode
from DigiKey
Cable Fiber Optic ST (2) To ST (2) 62.5/125 3.3' (1.0m) [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 62.5 to 125
from RS Components, Ltd.
StarTech.com FIBLCST2 Fibre Optic Cable [See More]
- Connector Type: LC; ST; St
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 0.5000
from DigiKey
Cable Fiber Optic LC Duplex To ST (2) 50/125 32.8' (10.0m) [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50 to 125
from RS Components, Ltd.
RS PRO STST50SOR1 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic LC Duplex To ST (2) 62.5/125 32.8' (10.0m) [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 62.5 to 125
from RS Components, Ltd.
RS PRO STST50SOR2 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic LC Duplex To ST (2) 9/125 32.8' (10.0m) [See More]
- Connector Type: LC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Core Size: 9 to 125
from RS Components, Ltd.
RS PRO STST50SOR3 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 60
from DigiKey
Cable Fiber Optic ST (2) To ST (2) 62.5/125 32.8' (10.0m) [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 62.5 to 125
from RS Components, Ltd.
RS PRO STST50SOR5 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 85
from DigiKey
ST FIBER OPTIC JUMPER CABLE ASSE [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50 to 125
from RS Components, Ltd.
RS PRO STST50SOR10 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Fiber Mode: Multimode
- Cable Type: Simplex
- Core Size: 0.4000
from DigiKey
Cable Fiber Optic SC Duplex To ST (2) 50/125 6.6' (2.0m) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50 to 125
from RS Components, Ltd.
RS PRO STST50DOR1 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic ST (2) To SCRJ Duplex 50/125 6.6' (2.0m) [See More]
- Connector Type: ST
- Core Size: 50 to 125
- Fiber Mode: Multimode
- Bending Radius: 30
from RS Components, Ltd.
RS PRO STST50DOR2 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic ST (2) To SCRJ Duplex 50/125 6.6' (2.0m) [See More]
- Connector Type: ST
- Core Size: 50 to 125
- Fiber Mode: Multimode
- Bending Radius: 15
from RS Components, Ltd.
RS PRO STST50DOR3 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 60
from DigiKey
Cable Fiber Optic ST (2) To ST (2) 50/125 6.6' (2.0m) [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50 to 125
from RS Components, Ltd.
RS PRO STST50DOR5 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic LC Duplex To ST (2) 50/125 3.3' (1.0m) [See More]
- Connector Type: LC; ST
- Core Size: 50 to 125
- Fiber Mode: Multimode
- Bending Radius: 30
from RS Components, Ltd.
RS PRO STST50DOR10 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.4000
- Fiber Mode: Multimode
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic LC Duplex To ST (2) 62.5/125 9.8' (3.0m) [See More]
- Connector Type: LC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Core Size: 62.5 to 125
from RS Components, Ltd.
RS PRO STST62SOR1 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Features: Other; Om1
from DigiKey
Cable Fiber Optic ST (2) To ST (2) 16.4' (5.0m) [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
from RS Components, Ltd.
RS PRO STST62SOR2 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Features: Other; Om1
from DigiKey
Cable Fiber Optic SC Duplex To ST (2) 3.3' (1.0m) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
from RS Components, Ltd.
RS PRO STST62SOR3 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Features: Other; Om1
from DigiKey
Cable Fiber Optic SC Duplex To ST (2) 3.3' (1.0m) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
from RS Components, Ltd.
RS PRO STST62SOR5 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Operating Temperature: 60
from DigiKey
Cable Fiber Optic ST (2) To ST (2) 3.3' (1.0m) [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
from RS Components, Ltd.
RS PRO STST62SOR10 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Operating Temperature: 85
from DigiKey
Cable Fiber Optic ST (2) To ST (2) 3.3' (1.0m) [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
from RS Components, Ltd.
RS PRO STST62DOR1 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Features: Other; Om1
from DigiKey
Cable Fiber Optic SC Duplex To ST (2) 6.6' (2.0m) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
from RS Components, Ltd.
RS PRO STST62DOR2 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Features: Other; Om1
from DigiKey
Cable Fiber Optic SC Duplex To ST (2) 6.6' (2.0m) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
from RS Components, Ltd.
RS PRO STST62DOR3 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Operating Temperature: 60
from DigiKey
Cable Fiber Optic SC Duplex To ST (2) 9.8' (3.0m) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
from RS Components, Ltd.
RS PRO STST62DOR5 Fibre Optic Cable [See More]
- Connector Type: ST; St
- Core Size: 0.5000
- Fiber Mode: Multimode
- Operating Temperature: 60
from L-com, Inc.
The L-com FPT12-LCASM-GR-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/APC connectors and green strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in... [See More]
- Connector Type: LC; ST
- Fiber Mode: SingleMode
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: LC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.8
from Black Box
Use with either LED or laser light sources. With a laser light source, bandwidth increases to 2000 MHz/km. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Maximum Attenuation: 3
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Microwave Photonic Systems, Inc.
The MPS-2600 Optical Mode Conditioning / Gigabit Launch Cable is designed to support Gigabit Ethernet 1000Base-LX network upgrades. The MPS-2600 is made with Corning Fiber and is offered in two different connector types. Our Corning Line utilizes all Corning connectors and our Value line uses... [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Number of Fibers: 2
from M2 Optics, Inc.
Armored fiber patch cords are available in standard and non-standard lengths. They provide consistent high reliability and stability. Both simplex and duplex varieties have the same jacket, armored cord, and Kevlar strength members with the only difference being the coating on the fiber. All have... [See More]
- Connector Type: FC; LC; SC; ST
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Simplex (optional feature); Duplex (optional feature); Patchcords
- Core Size: 600 to 900
from Tripp Lite by Eaton
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, ST/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Carlisle Interconnect Technologies
Designed to perform in the harshest installation and operating environments such as aerospace, defense and industrial applications, CarlisleIT's fiber optic assemblies offer unmatched performance in temperature extremes with immunity to electromagnetic interference (EMI). Designed to perform in the... [See More]
- Connector Type: D4; FC; LC; MTP; SC; SMA; ST
- Fiber Mode: SingleMode; Multimode
- Cable Type: Simplex
- Number of Fibers: 1-999
from Amphenol Cables on Demand
Buy 1m Amphenol FO-DUALSTLC00-001 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex multimode 62.5/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features riser-rated... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Core Size: 125
from Corning Optical Communications
Corning provides an extensive line of high-performance fiber cable assemblies. The 752 Series of Multifiber Cable Assembly products offer state of the art performance with superior repeatability and low loss. All Corning assemblies are fully intermateable with any standard coupling adapter products... [See More]
- Connector Type: FC; LC; MU; SC; ST; MPO
- Fiber Mode: SingleMode; Multimode
- Cable Type: Multifiber; Patchcords
- Operating Temperature: -40 to 75
from TelephoneStuff.com
50 micron multimode fiber ring with ST or SC connectors. Features: - Standard configuration. - 1 Fiber. - Multimode. - 50 micron. - 150 m (492 ft.) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
from SFCable.com
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 0.3 meter (0.9ft). Applications: Gigabit Ethernet, Video, Active Device... [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 62.5
from Electro Standards Laboratories
Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Core Size: 62.5
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: SC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.8
from Black Box
Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and feature the familiar "RJ"latch. [See More]
- Connector Type: LC; MT-RJ; SC; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from M2 Optics, Inc.
All M2 Optics fiber patch cords and pigtails, available in both standard and non-standard lengths, provide consistent high reliability and stability. High return loss, low insertion loss, ease of installation, and extremely competitive pricing make these jumper cables ideal for relevant... [See More]
- Connector Type: FC; LC; MU; SC; ST; E2000
- Fiber Mode: SingleMode (optional feature); Multimode (optional feature)
- Cable Type: Simplex (optional feature); Duplex (optional feature); Patchcords; Pigtail
- Cable Diameter: 0.2500 to 3
from Tripp Lite by Eaton
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, ST/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from TelephoneStuff.com
62.5 micron multimode fiber ring with ST or SC connectors. Features: - Standard configuration. - 1 fiber. - Multimode. - 62.5 micron. - 150 m (492 ft.) [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
from SFCable.com
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft) [See More]
- Connector Type: LC; ST
- Core Size: 50
- Cable Type: Duplex
- Cable Diameter: 0.1250
from Electro Standards Laboratories
Fiber Optic cables allow for near-unlimited bandwidth at extremely high speeds over long distances. Custom cable assembly lengths are available. Electro Standards manufactures high quality terminated Fiber Optic Cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Simplex; Duplex; Patchcords
- Core Size: 62.5
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: FC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.8
from Black Box
Great for new buildings and upgrades to existing buildings. Ideal for storage area networks (SANs), high-speed parallel optics interconnects, and other high-speed, high-capacity interconnect applications. Ceramic connectors provide low signal loss. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 50
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, ST/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
Singlemode fiber ring with ST, SC or FC connectors. Features: - Standard configuration. - 1 fiber. - Singlemode. - 150 m (492 ft.) [See More]
- Connector Type: FC; SC; ST
- Fiber Mode: SingleMode
from SFCable.com
10m LC-ST Duplex Multimode 50/125 Fiber Optic Cable (32.8ft) [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: FC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.8
from Black Box
This PVC cable is certified OFNR for use as riser cable. LC connectors are almost half the size of standard ST & SC terminations and are ideal for desktop applications. [See More]
- Connector Type: LC; SC; ST
- Core Size: 9
- Cable Type: Patchcords
- Wavelength: 1310 to 1550
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, ST/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from TelephoneStuff.com
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features. - Insertion Loss. - Typical Back Reflection. - Available... [See More]
- Connector Type: FC; ST
from SFCable.com
ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 50/125 Fiber Optic Cable Length: 10 Meter (32.8ft) [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
from Black Box
This PVC cable is certified OFNR for use as riser cable. LC connectors are almost half the size of standard ST & SC terminations and are ideal for desktop applications. [See More]
- Connector Type: LC; SC; ST
- Core Size: 9
- Cable Type: Patchcords
- Wavelength: 1310 to 1550
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, ST/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features: - Insertion Loss. - Typical Back Reflection. - Available... [See More]
- Connector Type: MT-RJ; ST
from SFCable.com
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft). [See More]
- Connector Type: SC; ST
- Core Size: 50
- Cable Type: Duplex
- Cable Diameter: 0.1250
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: SC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.8
from Black Box
Great for new buildings and upgrades to existing buildings. Ideal for storage area networks (SANs), high-speed parallel optics interconnects, and other high-speed, high-capacity interconnect applications. Ceramic connectors provide low signal loss. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 50
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's N457-001-50, 50/125 micron, LC/ST, Male-to-Female Fiber adapter cable allows you to utilize older installed ST fiber cables when upgrading to newer switches using LC type SFP or GBIC transceivers. Simply plug the LC male end into the new switch, and plug your existing ST cables into the... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from TelephoneStuff.com
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features. - Insertion Loss. - Typical Back Reflection. - Available... [See More]
- Connector Type: SC; ST
from SFCable.com
10m ST-SC Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) [See More]
- Connector Type: SC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Core Size: 9
from Quiktron, Inc.
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame... [See More]
- Connector Type: ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Cable Diameter: 2.8
from Black Box
This PVC cable is certified OFNR for use as riser cable. LC connectors are almost half the size of standard ST & SC terminations and are ideal for desktop applications. [See More]
- Connector Type: LC; SC; ST
- Core Size: 9
- Cable Type: Patchcords
- Wavelength: 1310 to 1550
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 10-meter multimode duplex fiber optic LC/ST patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on one end, and ST connectors on the other. It has a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in fiber and Fibre... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel ’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Features: - Insertion Loss. - Typical Back Reflection. - Available... [See More]
- Connector Type: ST
from SFCable.com
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft). [See More]
- Connector Type: ST
- Core Size: 50
- Cable Type: Duplex
- Cable Diameter: 0.1250
from Quiktron, Inc.
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and... [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
from Black Box
Use with either LED or laser light sources. With a laser light source, bandwidth increases to 2000 MHz/km. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Maximum Attenuation: 3
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 15-meter ( 50ft ) multimode duplex fiber optic LC/ST patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on one end, and ST connectors on the other. It has a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in fiber and... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-LC, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from TelephoneStuff.com
Berk-Tek ’s tight buffered, fiber optic cable is designed for installation in plenum, riser and horizontal environments and inter-building backbone structures.Cable has 900 µm buffered fibers surrounded by aramid yarns. Sheathed using a special, state-of-the-art polymer material. [See More]
- Connector Type: ST
- Fiber Mode: SingleMode
from SFCable.com
10m ST-ST Duplex Multimode 50/125 Fiber Optic Cable (32.8ft). Ideal for multimode networks, including LANs for buildings and campuses. Custom lengths are also available. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Core Size: 50
from Black Box
Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and feature the familiar "RJ"latch. [See More]
- Connector Type: LC; MT-RJ; SC; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 1-meter ( 3ft ) multimode duplex fiber optic LC/ST patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on one end, and ST connectors on the other. It has a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in fiber and... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-LC, max loss 0.4dB, back reflection -25dB [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
00 - Pigtail (no connector) to 50 - ST Ceramic. MM, 1 fiber 900 Micron cable, Multimode 50/125um fiber, Leg OD: N/A, Leg. length: N/A, 3 Feet, Cable Part Number: 001C41-31131-24 [See More]
- Connector Type: ST
from SFCable.com
10m ST-ST Singlemode Duplex 9/125 Fiber Optic Cable (32.8ft) [See More]
- Connector Type: ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Core Size: 9
from Black Box
Use with either LED or laser light sources. With a laser light source, bandwidth increases to 2000 MHz/km. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Maximum Attenuation: 3
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 20-meter ( 65ft ) multimode duplex fiber optic LC/ST patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on one end, and ST connectors on the other. It has a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in fiber and... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, typical loss 0.3dB, back reflection -55dB [See More]
- Connector Type: SC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from TelephoneStuff.com
These high density, high capacity cable assemblies are an ideal solution to connecting high density peripherals to network adapters. They are available in simplex and duplex, multimode and singlemode versions and come in a variety of connector styles. All cables are OFNR-riser rated and meet all... [See More]
- Connector Type: SC; ST
- Fiber Mode: SingleMode
- Cable Type: Simplex
from SFCable.com
1m LC-ST Duplex Singlemode 9/125 Fiber Optic Cable (3.28ft) [See More]
- Connector Type: LC; ST
- Fiber Mode: SingleMode
- Cable Type: Duplex
- Core Size: 9
from Black Box
Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and feature the familiar "RJ"latch. [See More]
- Connector Type: LC; MT-RJ; SC; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 2-meter multimode duplex fiber optic LC/ST patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on one end, and ST connectors on the other. It has a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in fiber and Fibre... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-SC, typical loss 0.3dB, back reflection -55dB [See More]
- Connector Type: SC; ST
- Fiber Mode: SingleMode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
QuickPack with user-friendly adhesive for multiple terminations. Features: - Package of 50 connectors. - Save time with one bag to open. - Reduce material waste on the jobsite. - Recloseable bag is great for truck stock. - Tamper resistant seal ensures a full bag. - FREE polishing film included [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Black Box
Great for new buildings and upgrades to existing buildings. Ideal for storage area networks (SANs), high-speed parallel optics interconnects, and other high-speed, high-capacity interconnect applications. Ceramic connectors provide low signal loss. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 50
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 3-meter ( 10ft ) multimode duplex fiber optic LC/ST patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on one end, and ST connectors on the other. It has a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in fiber and... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, typical loss 0.3dB, back reflection -40dB [See More]
- Connector Type: ST
- Fiber Mode: SingleMode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
QuickPack with user-friendly adhesive for multiple terminations. Features: - Package of 50 connectors. - Save time with one bag to open. - Reduce material waste on the jobsite. - Recloseable bag is great for truck stock. - Tamper resistant seal ensures a full bag. - FREE polishing film included [See More]
- Connector Type: ST
- Fiber Mode: SingleMode
from Black Box
This PVC cable is certified OFNR for use as riser cable. LC connectors are almost half the size of standard ST & SC terminations and are ideal for desktop applications. [See More]
- Connector Type: LC; SC; ST
- Core Size: 9
- Cable Type: Patchcords
- Wavelength: 1310 to 1550
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 5-meter multimode duplex fiber optic LC/ST patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on one end, and ST connectors on the other. It has a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in fiber and Fibre... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, typical loss 0.3dB, back reflection -55dB [See More]
- Connector Type: ST
- Fiber Mode: SingleMode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from TelephoneStuff.com
QuickPack with reusable field-terminable fiber optic connectors. Features: - 50 connectors for the price of 45. - Save time with one bag to open. - Reduce material waste on the jobsite. - Recloseable bag is great for truck stock. - Tamper resistant seal ensures a full bag. - FREE polishing film... [See More]
- Connector Type: ST
- Fiber Mode: Multimode
from Black Box
Use with either LED or laser light sources. With a laser light source, bandwidth increases to 2000 MHz/km. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Maximum Attenuation: 3
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 2-meter ( 6ft-7ft) multimode duplex fiber optic SC/ST patch cable is manufactured from 50/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features. Manufactured from 50/125... [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter length, ST-ST, typical loss 0.3dB, back reflection -55dB [See More]
- Connector Type: ST
- Fiber Mode: SingleMode
- Cable Type: Simplex; Patchcords
- Number of Fibers: 1
from TelephoneStuff.com
QuickPack with reusable field-terminable fiber optic connectors. Features: - 50 connectors for the price of 45. - Save time with one bag to open. - Reduce material waste on the jobsite. - Recloseable bag is great for truck stock. - Tamper resistant seal ensures a full bag. - FREE polishing film... [See More]
- Connector Type: ST
- Fiber Mode: SingleMode
from Black Box
Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and feature the familiar "RJ"latch. [See More]
- Connector Type: LC; MT-RJ; SC; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 5-meter ( 16ft) multimode duplex fiber optic SC/ST patch cable is manufactured from 50/125 zip cord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features. Manufactured from 50/125... [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
1 meter, easier to route & manage, long-term reliability, withstands abuse [See More]
- Connector Type: ST; VF-45
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5 to 125
from TelephoneStuff.com
Typical Specification: The fiber optic cable assembly shall provide insertion loss. guaranteed to be less than .3dB at 1310nm and 1550nm per. mated pair. The fiber optic cable assembly shall be OFNR, yellowfiber optic cable. The cords shall be available in 1, 2, 3, 5 and 10 meter lengths. They shall... [See More]
- Connector Type: LC; ST
- Fiber Mode: SingleMode
- Cable Type: Simplex
from Black Box
Use with either LED or laser light sources. With a laser light source, bandwidth increases to 2000 MHz/km. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Maximum Attenuation: 3
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's N457-001-62, 62.5/125 micron, LC/ST Male-to-Female Fiber adapter cable allows you to utilize older installed ST fiber cables when upgrading to newer switches using LC type SFP or GBIC transceivers. Simply plug the LC male end into the new switch, and plug your existing ST cables into... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
Used w/laser transmitters, in fiber optic links, 1 mtr length [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5 to 125
from TelephoneStuff.com
ST to pigtail multimode simplex pigtail, 900 μm buffered fiber (one ST connector on one end and open on the other end) - 62.5/125 μm. Features: - Pass all TIA/EIA-568-B.3 performance requirements. - Insertion loss per connection: .10dB typical; .30dB maximum. - Factory terminated and 100%... [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Simplex
from Black Box
Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and feature the familiar "RJ"latch. [See More]
- Connector Type: LC; MT-RJ; SC; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 10-meter multimode duplex fiber optic LC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features. Manufactured from 62.5/125 duplex... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
Used w/laser transmitters, in fiber optic links, 1 mtr length [See More]
- Connector Type: SC; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5 to 125
from TelephoneStuff.com
The Sprint Fiber Optic Cable is a durable, multimode Fiber Optic Cable. Assemblies are available in ST-ST simplex and ST-ST duplex. You can also choose from a variety of lengths ranging from 1-10 meters. Features: - Manufactured with ceramic ferrule for superior performance. - Provide FDDI grade... [See More]
- Connector Type: FDDI; ST
from Black Box
Great for new buildings and upgrades to existing buildings. Ideal for storage area networks (SANs), high-speed parallel optics interconnects, and other high-speed, high-capacity interconnect applications. Ceramic connectors provide low signal loss. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 50
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 15-meter multimode duplex fiber optic ST/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features. Manufactured from 62.5/125 duplex... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
Used w/laser transmitters, in fiber optic links, 1 mtr length, without pins [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5 to 125
from Black Box
This PVC cable is certified OFNR for use as riser cable. LC connectors are almost half the size of standard ST & SC terminations and are ideal for desktop applications. [See More]
- Connector Type: LC; SC; ST
- Core Size: 9
- Cable Type: Patchcords
- Wavelength: 1310 to 1550
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 1-meter multimode duplex fiber optic ST/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features. Manufactured from 62.5/125 duplex... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Fiber Instrument Sales, Inc./FIS
Used w/laser transmitters, in fiber optic links, 1 mtr length [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5 to 125
from Black Box
Use with either LED or laser light sources. With a laser light source, bandwidth increases to 2000 MHz/km. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Maximum Attenuation: 3
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 20-meter multimode duplex fiber optic ST/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features. Manufactured from 62.5/125 duplex... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Black Box
Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and feature the familiar "RJ"latch. [See More]
- Connector Type: LC; MT-RJ; SC; ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 62.5
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 2-meter multimode duplex fiber optic ST/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features. Manufactured from 62.5/125 duplex... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2
from Black Box
Great for new buildings and upgrades to existing buildings. Ideal for storage area networks (SANs), high-speed parallel optics interconnects, and other high-speed, high-capacity interconnect applications. Ceramic connectors provide low signal loss. [See More]
- Connector Type: ST
- Fiber Mode: Multimode
- Cable Type: Patchcords
- Core Size: 50
from Visual Sound, Inc.
Black Box Network Services. Multi-colored, 50-Micron, Multimode, Plenum fiber optic patch cables. [See More]
- Connector Type: MT-RJ; ST
- Fiber Mode: Multimode
from Tripp Lite by Eaton
Tripp Lite's 30-meter multimode duplex fiber optic ST/LC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has LC to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features. Manufactured from 62.5/125 duplex... [See More]
- Connector Type: LC; ST
- Fiber Mode: Multimode
- Cable Type: Duplex; Patchcords
- Number of Fibers: 2