180° Electric Rotary Actuators
from Indelac Controls, Inc.
The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb ·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications and as in all ICI... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 100
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾ ” to 2 ½ ”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb ·in (model SD) and 300 (model SDX) lb... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 300
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI ‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 27300
- Supply Voltage: 12 to 460
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 2000
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 400
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
ICI ‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 3840
- Supply Voltage: 12 to 460
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
ICI ‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb ·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 1500
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Belimo Americas
Linear Damper Actuator,34 lbf,Non-Spring Return,24V,On/Off/Floating Point [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°
- Axial Load: 34
- Supply Voltage: 24
from GIMATIC S.r.l.
2 position electrical rotary actuator. • Suitable for 90 ° or 180 ° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of position kept in the... [See More]
- Rotation Angle: 90°; 180°
- Operating Temperature: 41 to 140
- Supply Voltage: 24
- Rotational Output: Table
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Rotation Angle: 180°
- Number: Single Shaft
- Maximum Torque: 2.25
- Length: 0.9500
from Belimo Americas
Rotary Damper Actuator,18 in-lb,Non-Spring Return,100 to 240V,On/Off/Floating Point [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°
- Maximum Torque: 18
- Supply Voltage: 100 to 240
- Diameter: 0.5000
from Belimo Americas
Rotary Damper Actuator,27 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°
- Maximum Torque: 27
- Supply Voltage: 24