<45 Electric Rotary Actuators

20 Results
Compact Rotary Electric Actuator -- R Series
from Indelac Controls, Inc.

The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb ·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications and as in all ICI... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 100
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Compact Rotary Electric Actuator -- SD Series
from Indelac Controls, Inc.

The S series compact rotary electric actuator was specifically designed for valve sizes from ¾ ” to 2 ½ ”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb ·in (model SD) and 300 (model SDX) lb... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 300
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Heavy-duty Reversing Actuator -- K Series
from Indelac Controls, Inc.

This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI ‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 27300
  • Supply Voltage: 12 to 460
  • Operating Temperature: -40 to 150
Internal Battery Back-Up Electric Actuator -- NS20
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 2000
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Internal Battery Back-Up Electric Actuator -- SNS10
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 1000
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Internal Battery Back-Up Electric Actuator -- SNS4
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 400
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Rotary Electric Actuator -- L Series
from Indelac Controls, Inc.

ICI ‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 3840
  • Supply Voltage: 12 to 460
  • Operating Temperature: -40 to 150
Rotary Electric Actuator -- M Series
from Indelac Controls, Inc.

ICI ‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb ·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 1500
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Modulating Spring Return Actuator -- RJ-24-MOD
from Ruskin Company

The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ versions are provided with 1... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; Adjustable Angle One Side
  • Maximum Torque: 53
  • Supply Voltage: 24
  • Operating Temperature: -25 to 140
Linear Damper Actuator -- LHB24-3-100
from Belimo Americas

Linear Damper Actuator,34 lbf,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°
  • Axial Load: 34
  • Supply Voltage: 24
Limited Angle Torque Motor -- TMR-010-002-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: Less than 45 degrees; 10°
  • Number: Single Shaft
  • Maximum Torque: 0.3750
  • Diameter: 1
Rotary Damper Actuator -- CMB120-3
from Belimo Americas

Rotary Damper Actuator,18 in-lb,Non-Spring Return,100 to 240V,On/Off/Floating Point [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°
  • Maximum Torque: 18
  • Supply Voltage: 100 to 240
  • Diameter: 0.5000
Limited Angle Torque Motor -- TMR-010-45-175-4-48V
from H2W Technologies

Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a... [See More]

  • Rotation Angle: Less than 45 degrees
  • Number: Single Shaft
  • Maximum Torque: 45
  • Rotational Output: Shaft
Rotary Damper Actuator -- LUB24-3
from Belimo Americas

Rotary Damper Actuator,27 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°
  • Maximum Torque: 27
  • Supply Voltage: 24
Limited Angle Torque Motor -- TMR-016-007-6
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: Less than 45 degrees; 16°
  • Number: Single Shaft
  • Maximum Torque: 0.6875
  • Diameter: 1.6
Limited Angle Torque Motor -- TMR-020-010-4
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: Less than 45 degrees; 20°
  • Number: Single Shaft
  • Maximum Torque: 1.88
  • Diameter: 2.2
Limited Angle Torque Motor -- TMR-020-270-4V
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: Less than 45 degrees; 20°
  • Number: Single Shaft
  • Maximum Torque: 49.69
  • Diameter: 5.25
Limited Angle Torque Motor -- TMR-040-25-010-4
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: Less than 45 degrees; 40°
  • Number: Single Shaft
  • Maximum Torque: 0.6250
  • Diameter: 2.5
Limited Angle Torque Motor -- TMR-040-25-025-4C
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: Less than 45 degrees; 40°
  • Number: Single Shaft
  • Maximum Torque: 2.44
  • Diameter: 2.5
Limited Angle Torque Motor -- TMR-040-438-4H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: Less than 45 degrees; 40°
  • Number: Single Shaft
  • Maximum Torque: 82.12
  • Diameter: 4.25