45° Electric Rotary Actuators
from Indelac Controls, Inc.
The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb ·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications and as in all ICI... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 100
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾ ” to 2 ½ ”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb ·in (model SD) and 300 (model SDX) lb... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 300
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI ‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 27300
- Supply Voltage: 12 to 460
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 2000
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 400
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
ICI ‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 3840
- Supply Voltage: 12 to 460
- Operating Temperature: -40 to 150
from Indelac Controls, Inc.
ICI ‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb ·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
- Maximum Torque: 1500
- Supply Voltage: 12 to 230
- Operating Temperature: -40 to 150
from Ruskin Company
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ versions are provided with 1... [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; Adjustable Angle One Side
- Maximum Torque: 53
- Supply Voltage: 24
- Operating Temperature: -25 to 140
from Belimo Americas
Linear Damper Actuator,34 lbf,Non-Spring Return,24V,On/Off/Floating Point [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°
- Axial Load: 34
- Supply Voltage: 24
from MTC Industries & Research Carmiel Ltd.
The ERSA-0311 is a high quality & accurate product, optimized for UAV requirements, such as temperature range from -40 °C to 71 °C, EMI RFI shielding and high reliability. The ERSA-0311 is a 28 VDC based redundant electro-mechanical rotary servo actuator with redundant electronics, dual... [See More]
- Rotation Angle: 45°
- Maximum Torque: 221
- Supply Voltage: 24 to 32
- Operating Temperature: -40 to 158
from Baumer Ltd.
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive. versatile... [See More]
- Rotation Angle: 45°
- Maximum Torque: 0.7965
- Supply Voltage: 24
- Operating Temperature: 5 to 104
from Belimo Americas
Rotary Damper Actuator,18 in-lb,Non-Spring Return,100 to 240V,On/Off/Floating Point [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°
- Maximum Torque: 18
- Supply Voltage: 100 to 240
- Diameter: 0.5000
from MTC Industries & Research Carmiel Ltd.
The MSA-2907-D (formerly MSA-2411) Servo Actuator is a high quality, reliable product, optimized for UAV requirements such as : temperature range from -40 ºC to + 71 ºC, EMI RFI shielding and high reliability. The MSA-2907-D is a servo actuator with brushless DC motor, high efficiency... [See More]
- Rotation Angle: 45°
- Maximum Torque: 230
- Supply Voltage: 18 to 32
- Operating Temperature: -40 to 158
from Belimo Americas
Rotary Damper Actuator,27 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]
- Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°
- Maximum Torque: 27
- Supply Voltage: 24
from MTC Industries & Research Carmiel Ltd.
The MERSA-0412 is a high quality and accurate product. It has been optimized for UAV requirements, such as temperature range from -40 °C to +71 °C, EMI RFI shielding and high reliability. The MERSA is a 28 VDC based electro-mechanical rotary servo actuator with redundant electronics, dual DC... [See More]
- Rotation Angle: 45°
- Maximum Torque: 53.1
- Supply Voltage: 24 to 32
- Operating Temperature: -40 to 158