Position Feedback Electric Rotary Actuators
from ABB Measurement & Analytics
General specifications: With integrated electronic unit or for use with separate electronic unit. Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof... [See More]
- Supply Voltage: 115 to 230
- Operating Temperature: 185
- Maximum Torque: 885
- Rotation Angle: 90°; min. 35° / max. 300°
from Festo Corporation
With rotary vane. Integrated rotary potentiometer. Suitable for servopneumatic applications with stepping motor driver CPX-CMAX, end-position controller CPX-CMPX, or SPC11 and measuring module CPX-CMIX. Compact design [See More]
- Supply Voltage: 10
- Radial Load: 26.98
- Axial Load: 11.24
- Operating Temperature: 14 to 140
from ABB Measurement & Analytics
General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]
- Supply Voltage: 115 to 230
- Operating Temperature: 185
- Maximum Torque: 11062
- Rotation Angle: 90°; min. 35° / max. 300°
from Festo Corporation
With rotary vane. Integrated rotary potentiometer. Suitable for servopneumatic applications with stepping motor driver CPX-CMAX, end-position controller CPX-CMPX, or SPC11 and measuring module CPX-CMIX. Compact design [See More]
- Supply Voltage: 10
- Radial Load: 78.68
- Axial Load: 26.98
- Operating Temperature: 14 to 140
from ABB Measurement & Analytics
General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]
- Supply Voltage: 115 to 230
- Operating Temperature: 185
- Maximum Torque: 141593
- Rotation Angle: 90°; min. 35° / max. 300°
from Festo Corporation
With rotary vane. Integrated rotary potentiometer. Suitable for servopneumatic applications with stepping motor driver CPX-CMAX, end-position controller CPX-CMPX, or SPC11 and measuring module CPX-CMIX. Compact design [See More]
- Supply Voltage: 10
- Radial Load: 112
- Axial Load: 112
- Operating Temperature: 14 to 140
from ABB Measurement & Analytics
General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]
- Supply Voltage: 115 to 230
- Operating Temperature: 185
- Maximum Torque: 2212
- Rotation Angle: 90°; min. 35° / max. 300°
from ABB Measurement & Analytics
General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]
- Supply Voltage: 115 to 230
- Operating Temperature: 185
- Maximum Torque: 35398
- Rotation Angle: 90°; min. 35° / max. 300°
from ABB Measurement & Analytics
General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]
- Supply Voltage: 115 to 230
- Operating Temperature: 185
- Maximum Torque: 4425
- Rotation Angle: 90°; min. 35° / max. 300°
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Supply Voltage: 120 to 575
- Operating Temperature: -40 to 185
- Maximum Torque: 36000
- Rotation Angle: 100°; Multiple Position (optional feature); Adjustable Angle One Side (optional feature)
from MTC Industries & Research Carmiel Ltd.
The ERSA-0311 is a high quality & accurate product, optimized for UAV requirements, such as temperature range from -40 °C to 71 °C, EMI RFI shielding and high reliability. The ERSA-0311 is a 28 VDC based redundant electro-mechanical rotary servo actuator with redundant electronics, dual... [See More]
- Supply Voltage: 24 to 32
- Operating Temperature: -40 to 158
- Maximum Torque: 221
- Rotation Angle: 45°
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Supply Voltage: 208 to 575
- Operating Temperature: -40 to 185
- Maximum Torque: 48000
- Rotation Angle: 100°; Multiple Position (optional feature); Adjustable Angle One Side (optional feature)
from MTC Industries & Research Carmiel Ltd.
The MERSA-0412 is a high quality and accurate product. It has been optimized for UAV requirements, such as temperature range from -40 °C to +71 °C, EMI RFI shielding and high reliability. The MERSA is a 28 VDC based electro-mechanical rotary servo actuator with redundant electronics, dual DC... [See More]
- Supply Voltage: 24 to 32
- Operating Temperature: -40 to 158
- Maximum Torque: 53.1
- Rotation Angle: 45°
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Supply Voltage: 208 to 575
- Operating Temperature: -40 to 185
- Maximum Torque: 96000
- Rotation Angle: 100°; Multiple Position (optional feature); Adjustable Angle One Side (optional feature)