90° Electric Rotary Actuators

Description

90° Electric Rotary Actuators are devices that drive components rotationally through electromagnetic power from a motor. They are designed to provide precise control and indexing capabilities, allowing for specific position stops along their rotational path. These actuators typically feature a circular shaft or a table as the rotational element, with the ability to adjust the angle via screws or other stop adjustments. They are equipped with performance specifications such as supply voltage, repeatability, maximum torque, load capacity, and rotation angle, which are crucial for their operation .

Working Principle

90° Electric Rotary Actuators operate by converting electrical energy into rotational motion through an electric motor. The motor generates electromagnetic power, which drives the actuator's shaft or table to rotate to a specified angle, in this case, 90 degrees. This precise control of rotation is achieved through the actuator's ability to provide multiple position stops along its stroke, making it highly useful for applications requiring exact positioning. The inclusion of features like position feedback devices and cushioning to soften stops enhances their functionality and reliability .

Applications

Electric rotary actuators with a 90° rotation are commonly used in various industries. They are particularly suitable for applications in semiconductor manufacturing, where precise rotational control is essential. In the automotive industry, these actuators are used in car seats to adjust positions accurately. Additionally, they find applications in the electric power industry for high-power switching gears and in packaging applications where controlled rotational movement is required .

Advantages over other Electric Rotary Actuators

One of the main advantages of 90° Electric Rotary Actuators is their ability to provide precise control and indexing capabilities, which is crucial for applications requiring exact positioning. They also offer versatility in control options, allowing for easy configuration of control cards, wirings, and switches to meet specific needs. This adaptability makes them suitable for a wide range of valve-automation requirements, enhancing their appeal over other types of actuators .

Limitations

A specific limitation of 90° Electric Rotary Actuators is their restricted range of motion, which is limited to 90 degrees. This can be a constraint in applications requiring a broader range of motion or continuous rotation. Additionally, the initial cost and complexity of integrating these actuators into existing systems can be higher compared to simpler actuator types .

Considerations

When considering 90° Electric Rotary Actuators, it is important to evaluate factors such as initial costs, operating expenses, and durability. These actuators may have higher initial costs due to their precision and control features. Operating expenses can vary based on the specific application and usage frequency. Durability is generally high, but regular maintenance and potential replacement costs should be factored into the overall cost analysis. Accuracy is a significant advantage, but it requires careful calibration and setup to maintain over time .

83 Results
Electrical RotaryActuator -- PME120
from ABB Measurement & Analytics

General specifications: With integrated electronic unit or for use with separate electronic unit. Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 885
  • Supply Voltage: 115 to 230
  • Operating Temperature: 185
Spring Return Damper Actuator -- Hansen Series 135-6
from ElectroCraft

Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and geartrain start spinning at... [See More]

  • Rotation Angle: 90°
  • Number: Single Shaft
  • Supply Voltage: 24 to 230
  • Rotational Output: Table
Electric Rotary Actuator -- SPOT
from LAND

The SPOT+ Actuator is a motorized unit which is designed for use at the billet reheat furnace exit, die entrance and exit and quench exit on aluminum extrusion presses and is capable of operating in automatic or operator-controlled modes to suit the needs of an individual aluminum plant. [See More]

  • Rotation Angle: 90°
  • Operating Temperature: 41 to 140
  • Supply Voltage: 18 to 36
  • Physical Dimensions: 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Compact Rotary Electric Actuator -- R Series
from Indelac Controls, Inc.

The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb ·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications and as in all ICI... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 100
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator -- RHD1250
from ABB Measurement & Analytics

General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 11062
  • Supply Voltage: 115 to 230
  • Operating Temperature: 185
Compact Rotary Electric Actuator -- SD Series
from Indelac Controls, Inc.

The S series compact rotary electric actuator was specifically designed for valve sizes from ¾ ” to 2 ½ ”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb ·in (model SD) and 300 (model SDX) lb... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 300
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator -- RHD16000
from ABB Measurement & Analytics

General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 141593
  • Supply Voltage: 115 to 230
  • Operating Temperature: 185
Electric Actuator -- Model 27K
from Indelac Controls, Inc.

This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI ‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series... [See More]

  • Rotation Angle: 90°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 27300
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator -- RHD250
from ABB Measurement & Analytics

General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 2212
  • Supply Voltage: 115 to 230
  • Operating Temperature: 185
Internal Battery Back-Up Electric Actuator -- NS20
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 2000
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator -- RHD4000
from ABB Measurement & Analytics

General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 35398
  • Supply Voltage: 115 to 230
  • Operating Temperature: 185
Internal Battery Back-Up Electric Actuator -- SNS10
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 1000
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator -- RHD500
from ABB Measurement & Analytics

General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 4425
  • Supply Voltage: 115 to 230
  • Operating Temperature: 185
Internal Battery Back-Up Electric Actuator -- SNS28
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 2800
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator -- RHD8000
from ABB Measurement & Analytics

General specifications: Process optimization thanks to maximum control precision. Maintenance-free up to 10 years. Electrical actuator for continuous positioning, three-point position control, or bus control. Stallproof without the need for position- or torque-dependent shut-off. Adjustable... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 70796
  • Supply Voltage: 115 to 230
  • Operating Temperature: 185
Internal Battery Back-Up Electric Actuator -- SNS4
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 400
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator, Explostion Proof -- RHDE1250
from ABB Measurement & Analytics

General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch off. Explosion-proof design. Three-phase asynchronous motor, hermetically sealed. Connection areas with increased safety. Sturdy gear unit with... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 1250
  • Supply Voltage: 115 to 230
  • Operating Temperature: 140
Multi-Voltage Actuator With Optional Battery Backup -- ProVolt® Series PV10
from Indelac Controls, Inc.

The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 1000
  • Supply Voltage: 12 to 230
  • Operating Temperature: -4 to 104
Electrical RotaryActuator, Explostion Proof -- RHDE16000
from ABB Measurement & Analytics

General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch off. Explosion-proof design. Three-phase asynchronous motor, hermetically sealed. Connection areas with increased safety. Sturdy gear unit with... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 16000
  • Supply Voltage: 115 to 230
  • Operating Temperature: 140
Multi-Voltage Actuator With Optional Battery Backup -- PV 2
from Indelac Controls, Inc.

The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 200
  • Supply Voltage: 12 to 230
  • Operating Temperature: -4 to 104
Electrical RotaryActuator, Explostion Proof -- RHDE250
from ABB Measurement & Analytics

General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch off. Explosion-proof design. Three-phase asynchronous motor, hermetically sealed. Connection areas with increased safety. Sturdy gear unit with... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 2212
  • Supply Voltage: 115 to 230
  • Operating Temperature: 140
NEMA 7 Rotary Electric Actuator -- S Series
from Indelac Controls, Inc.

The S series NEMA 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and 300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators are used in place of model SD, SR, SDX and SX when the area used... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 300
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator, Explostion Proof -- RHDE4000
from ABB Measurement & Analytics

General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch off. Explosion-proof design. Three-phase asynchronous motor, hermetically sealed. Connection areas with increased safety. Sturdy gear unit with... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 4000
  • Supply Voltage: 115 to 230
  • Operating Temperature: 140
Rotary Electric Actuator -- L Series
from Indelac Controls, Inc.

ICI ‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 3840
  • Supply Voltage: 12 to 460
  • Operating Temperature: -40 to 150
Electrical RotaryActuator, Explostion Proof -- RHDE500
from ABB Measurement & Analytics

General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch off. Explosion-proof design. Three-phase asynchronous motor, hermetically sealed. Connection areas with increased safety. Sturdy gear unit with... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 500
  • Supply Voltage: 115 to 230
  • Operating Temperature: 140
Rotary Electric Actuator -- M Series
from Indelac Controls, Inc.

ICI ‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb ·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 1500
  • Supply Voltage: 12 to 230
  • Operating Temperature: -40 to 150
Electrical RotaryActuator, Explostion Proof -- RHDE8000
from ABB Measurement & Analytics

General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch off. Explosion-proof design. Three-phase asynchronous motor, hermetically sealed. Connection areas with increased safety. Sturdy gear unit with... [See More]

  • Rotation Angle: 90°; min. 35° / max. 300°
  • Maximum Torque: 8000
  • Supply Voltage: 115 to 230
  • Operating Temperature: 140
Spring Return Actuator -- Model AS10
from Indelac Controls, Inc.

Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is... [See More]

  • Rotation Angle: 90°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 1000
  • Supply Voltage: 115 to 230
  • Operating Temperature: -40 to 150
Spring Return Actuator -- Model AS4
from Indelac Controls, Inc.

Model AS4 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (approximately 27,000 annually). Like model ES2 the operating cycle life of the actuator is drastically affected by the model of operation, power to open and close... [See More]

  • Rotation Angle: 90°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 400
  • Supply Voltage: 115 to 230
  • Operating Temperature: -40 to 150
Spring Return Actuator -- Model ES2
from Indelac Controls, Inc.

Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to... [See More]

  • Rotation Angle: 90°; Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 200
  • Supply Voltage: 115
  • Operating Temperature: -40 to 150
Spring Return Electric Actuator -- ASC4
from Indelac Controls, Inc.

Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI ’s new ASC... [See More]

  • Rotation Angle: 90°; Multiple Position (optional feature); Adjustable Angle One Side; Adjustable Angle Both Sides
  • Maximum Torque: 400
  • Supply Voltage: 115 to 230
  • Operating Temperature: -40 to 150
Explosion Proof Quarter Turn Actuators -- P2 N7
from ProMation Engineering, Inc.

The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof. Certifications: Class I,... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 800
  • Supply Voltage: 12 to 230
  • Operating Temperature: -22 to 125
Modulating Spring Return Actuator -- RJ-24-MOD
from Ruskin Company

The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ versions are provided with 1... [See More]

  • Rotation Angle: Less than 45 degrees; 45°; 90°; Adjustable Angle One Side
  • Maximum Torque: 53
  • Supply Voltage: 24
  • Operating Temperature: -25 to 140
2 Position Electric Rotary Actuators -- MRE Series
from GIMATIC S.r.l.

2 position electrical rotary actuator. • Suitable for 90 ° or 180 ° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of position kept in the... [See More]

  • Rotation Angle: 90°; 180°
  • Operating Temperature: 41 to 140
  • Supply Voltage: 24
  • Rotational Output: Table
Limited Angle Torque Motor -- TMR-060-005-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: 90°
  • Number: Single Shaft
  • Maximum Torque: 0.9375
  • Diameter: 1.78
Damper Actuator -- AFB24 N4H
from Belimo Americas

Damper Actuator,180 in-lb,Spring Return,24V,On/Off,NEMA 4H [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 180
  • Supply Voltage: 24
  • Diameter: 1.05
Actuator -- MSQA 46 G42
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive. versatile... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 0.5575
  • Supply Voltage: 24
  • Operating Temperature: 5 to 104
Quarter-Turn Electric Actuator -- P1 Series
from ProMation Engineering, Inc.

P1 Series. 300 in lbs / 35 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 300
  • Supply Voltage: 12 to 230
  • Operating Temperature: -22 to 150
Limited Angle Torque Motor -- TMR-090-22-006-2
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Rotation Angle: 90°
  • Number: Single Shaft
  • Maximum Torque: 1.12
  • Diameter: 2.2
Damper Actuator -- AFB24-MFT
from Belimo Americas

Damper Actuator,180 in-lb,Spring Return,24V,MFT [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 177
  • Supply Voltage: 24
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- P1.A Series
from ProMation Engineering, Inc.

P1.A Series. 445 in lbs / 50 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 445
  • Supply Voltage: 12 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- AFB24-PC
from Belimo Americas

Damper Actuator,180 in-lb,Spring Return,24V,Modulating [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 177
  • Supply Voltage: 24
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- P1.B Series
from ProMation Engineering, Inc.

P1.B Series. 135 in lbs / 15 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 135
  • Supply Voltage: 12 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- AFX24LON
from Belimo Americas

Damper Actuator,180 in-lb,Spring Return,24V,LON [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 177
  • Supply Voltage: 24
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- P10 Series
from ProMation Engineering, Inc.

P10 Series. 22000 in lbs/2500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 22000
  • Supply Voltage: 120 to 480
  • Operating Temperature: -22 to 150
Damper Actuator -- AMB24-3
from Belimo Americas

Damper Actuator,180 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 180
  • Supply Voltage: 24
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- P11 Series
from ProMation Engineering, Inc.

P11 Series. 26500 in lbs/3000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 26500
  • Supply Voltage: 120 to 480
  • Operating Temperature: -22 to 150
Damper Actuator -- AMB24-3-T N4
from Belimo Americas

Damper Actuator,180 in-lb,Non-Spring Return,24V,On/Off/Floating Point,NEMA 4 [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 180
  • Supply Voltage: 24
  • Diameter: 0.7500
Quarter-Turn Electric Actuator -- P13 Series
from ProMation Engineering, Inc.

P13 Series. 40000 in lbs/4500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 40500
  • Supply Voltage: 120 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- AMB24-3-T N4H
from Belimo Americas

Damper Actuator,180 in-lb,Non-Spring Return,24V,On/Off/Floating Point,NEMA 4H [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 180
  • Supply Voltage: 24
  • Diameter: 0.7500
Quarter-Turn Electric Actuator -- P2 Series
from ProMation Engineering, Inc.

P2 Series. 800 in lbs / 90 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 800
  • Supply Voltage: 12 to 480
  • Operating Temperature: -22 to 150
Damper Actuator -- AMX24-3-T
from Belimo Americas

Damper Actuator,180 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 177
  • Supply Voltage: 24
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- P4 Series
from ProMation Engineering, Inc.

P4 Series. 3500 in lbs / 400 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 3500
  • Supply Voltage: 12 to 480
  • Operating Temperature: -22 to 150
Damper Actuator -- AMX24-SR-T
from Belimo Americas

Damper Actuator,180 in-lb,Non-Spring Return,24V,Modulating [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 177
  • Supply Voltage: 24
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- P6 Series
from ProMation Engineering, Inc.

P6 Series. 5750 in lbs / 650 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 5800
  • Supply Voltage: 12 to 480
  • Operating Temperature: -22 to 150
Damper Actuator -- EFB120-S N4
from Belimo Americas

Damper Actuator,270 in-lb,Spring Return,100 to 240V,On/Off,SW,NEMA 4 [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 270
  • Supply Voltage: 100 to 240
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- P7 Series
from ProMation Engineering, Inc.

P7 Series. 8900 in lbs / 1000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 8900
  • Supply Voltage: 12 to 480
  • Operating Temperature: -22 to 150
Damper Actuator -- EFB24-MFT
from Belimo Americas

Damper Actuator,270 in-lb,Spring Return,24V,MFT [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 270
  • Supply Voltage: 24
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- PZ15 Series
from ProMation Engineering, Inc.

PZ-15 Series. 135 in lbs / 15 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 135
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- GKB24-3
from Belimo Americas

Damper Actuator,360 in-lb,Electronic Fail-Safe,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 354
  • Supply Voltage: 24
  • Diameter: 1.05
Quarter-Turn Electric Actuator -- PZ6 Series
from ProMation Engineering, Inc.

PZ-6 Series. 55 in lbs / 6 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 55
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- GKB24-3-T N4H
from Belimo Americas

Damper Actuator,360 in-lb,Electronic Fail-Safe,24V,On/Off/Floating Point,NEMA 4H [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 360
  • Supply Voltage: 24
  • Diameter: 1.05
Spring Return Quarter-Turn Electric Actuator -- PA Series
from ProMation Engineering, Inc.

PA Series. 445 in lbs / 50 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 450
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- GMB24-3
from Belimo Americas

Damper Actuator,360 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 354
  • Supply Voltage: 24
  • Diameter: 1.05
Spring Return Quarter-Turn Electric Actuator -- PAO Series
from ProMation Engineering, Inc.

PAO Series. 445 in lbs / 50 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 450
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- LF120 US
from Belimo Americas

Damper Actuator,35 in-lb,Spring Return,120V,On/Off [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 35.4
  • Supply Voltage: 120
  • Diameter: 0.5000
Spring Return Quarter-Turn Electric Actuator -- PB Series
from ProMation Engineering, Inc.

PB Series. 1150 in lbs / 130 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 1150
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- LMB24-10P-HM
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,Modulating [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
Spring Return Quarter-Turn Electric Actuator -- PBO Series
from ProMation Engineering, Inc.

PBO Series. 1150 in lbs / 130 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 1150
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- LMB24-3-P10-T
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
  • Diameter: 0.6250
Spring Return Quarter-Turn Electric Actuator -- PC Series
from ProMation Engineering, Inc.

PC Series. 1750 in lbs / 200 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 1750
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- LMB24-3-P5-T
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
  • Diameter: 0.6250
Spring Return Quarter-Turn Electric Actuator -- PCO Series
from ProMation Engineering, Inc.

PCO Series. 1750 in lbs / 200 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 1750
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- LMB24-3-T
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
  • Diameter: 0.6250
Spring Return Quarter-Turn Electric Actuator -- PD Series
from ProMation Engineering, Inc.

PD Series. 2300 in lbs / 260 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 2300
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- LMB24-SR
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,Modulating [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
  • Diameter: 0.6250
Spring Return Quarter-Turn Electric Actuator -- PDO Series
from ProMation Engineering, Inc.

PDO Series. 2300 in lbs / 260 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 2300
  • Supply Voltage: 24 to 230
  • Operating Temperature: -22 to 150
Damper Actuator -- LMB24-SR-T
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,Modulating [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
  • Diameter: 0.6250
Spring Return Quarter-Turn Electric Actuator -- PE Series
from ProMation Engineering, Inc.

The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply... [See More]

  • Rotation Angle: 90°
  • Number: Single Shaft
  • Supply Voltage: 120 to 230
  • Rotational Output: Shaft
Damper Actuator -- LMCB24-3-T
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
  • Diameter: 0.6250
Damper Actuator -- LMX24-3-T-F
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,On/Off/Floating Point [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
  • Diameter: 0.3150
Damper Actuator -- LMX24-MFT
from Belimo Americas

Damper Actuator,45 in-lb,Non-Spring Return,24V,MFT [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 45
  • Supply Voltage: 24
  • Diameter: 0.6250
Damper Actuator -- NFB24
from Belimo Americas

Damper Actuator,90 in-lb,Spring Return,24V,On/Off [See More]

  • Rotation Angle: 90°
  • Maximum Torque: 90
  • Supply Voltage: 24
  • Diameter: 1.05