Base Metal / Plated Base Metal Electrodes and Electrode Materials
Last Updated: April 1, 2025
Description
Base metal and plated base metal electrodes are components used in various electrical and electrochemical systems. These electrodes serve as the conductive interface between the system and the external circuit, facilitating the flow of electric current.
Working Principle
Base metal electrodes work by providing a conductive path for electric current to flow through. They are typically made from metals like copper, which is known for its excellent electrical conductivity. Plated base metal electrodes have an additional layer of metal plating, often to enhance properties such as corrosion resistance or conductivity. The plating can include materials like silver or mixed metal oxides, which can improve the electrode's performance in specific environments. These electrodes are useful because they can efficiently conduct electricity while withstanding the operational conditions of the system they are part of.
Applications
Base metal and plated base metal electrodes are used in a variety of applications. For example, copper electrodes are commonly used in electrical discharge machining (EDM) due to their excellent conductivity and ability to produce fine surface finishes . Mixed metal oxide electrodes, which often have a titanium core, are used in electrolysis systems for applications like electrochlorination .
Advantages over other Electrodes and Electrode Materials
Copper electrodes offer superior electrical conductivity, second only to silver, making them highly efficient for applications requiring high current loads . They also provide better wear resistance compared to brass, which is easier to machine but less durable . Plated base metal electrodes can offer enhanced corrosion resistance and conductivity due to their plating, making them suitable for harsh environments.
Limitations
One limitation of copper electrodes is their susceptibility to oxidation, which can affect their performance over time . Additionally, pure copper can be difficult to machine due to its tendency to become gummy and burr easily . Brass, while easier to machine, does not resist wear as well as copper or tungsten .
Considerations
When selecting base metal or plated base metal electrodes, several factors should be considered. Initial costs can vary depending on the materials used, with copper being more expensive than graphite but offering better conductivity . Operating expenses may include maintenance and replacement costs, especially if the electrodes are used in environments that promote wear or corrosion. Durability and accuracy are also important, as electrodes must maintain their structural integrity and performance over time to ensure the efficiency of the system they are part of.
from Memory Protection Devices, Inc.
Model No. BSF. Description. 9 Volt Female Battery Snap, 6 Sided Style. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- OD / Width: 0.3250
from Servometer®, an MW Industries company
In electronic devices, certain components may require one or more spring contacts to achieve reliable electrical connection. Bellows spring contacts are used where the connection cannot or should not be permanent, particularly when the parts are to be inserted, removed and re-inserted. The two types... [See More]
- Material: Base Metal
- Shape / Form: Bellows
- Type: Contact
- Length: 0.0550
from Memory Protection Devices, Inc.
Model No. BSM. Description. 9 Volt Male Battery Snap. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard... [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- OD / Width: 0.2850
from Memory Protection Devices, Inc.
Model No. BSR. Description. Rivet for 9 Volt Snap. Material. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.05. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- OD / Width: 0.2110
from Memory Protection Devices, Inc.
Model No. 4-2. Description. AA Spring, w/Arm for Series Connection. Material. Steel. Contact Material. Steel. Color. Accessories. Price, 100 pieces. $0.15. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Stamping
- Type: Contact
- OD / Width: 0.3800
from Memory Protection Devices, Inc.
Model No. ABG-174. Description. AA PCB Spring Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.15. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Stamping
- Type: Contact
- OD / Width: 0.4100
from Memory Protection Devices, Inc.
Model No. BCAA. Description. AA Spring. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 500 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Stamping
- Type: Contact
- OD / Width: 0.4350
from Memory Protection Devices, Inc.
AA Battery Spring [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Stamping
- Type: Contact
- Plating / Coating: Nickel
from Memory Protection Devices, Inc.
Model No. BK-209. Description. Negative Single, AA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.14. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.4490
from Memory Protection Devices, Inc.
Model No. BK-228. Description. Positive Single, AA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.14. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.4500
from Memory Protection Devices, Inc.
Model No. SNT5-1. Description. AA Neg Spring Contact, PCB Mounting. Material. Brass plate, Steel Spring. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.8500
from Memory Protection Devices, Inc.
Model No. SNT5-2. Description. AA Pos Spring Contact, PCB Mounting. Material. Brass. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.8500
from Memory Protection Devices, Inc.
Model No. SNT5-3. Description. AA Common Contact Pos/Neg PCB Mounting. Material. Steel, Steel Spring. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.7100
from Memory Protection Devices, Inc.
Model No. BCAAA. Description. AAA Spring. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 500 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Stamping
- Type: Contact
- OD / Width: 0.3900
from Memory Protection Devices, Inc.
Model No. BK-202. Description. Negative Feed Thru, AAA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.22. Price, 500 pieces. $0.19. Price, 1000 pieces. $0.17. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.3600
from Memory Protection Devices, Inc.
Model No. BK-204. Description. Negative Single, AAA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.14. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.3600
from Memory Protection Devices, Inc.
Model No. SNT7-05A. Description. AAA Neg Contact. Material. Hard Drawn Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.10. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.4000
from Memory Protection Devices, Inc.
Model No. SNT7-06A. Description. AAA Common Pos/Neg. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.13. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 1.07
from Memory Protection Devices, Inc.
Model No. SNT7-01A. Description. AAA Neg Contact. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.10. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.4700
from Memory Protection Devices, Inc.
Model No. SNT7-01B. Description. AAA Pos Contact. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.10. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.4000
from Memory Protection Devices, Inc.
Model No. SNT7-02A. Description. AAA Common Pos/Neg. Material. Phosphor Bronze. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.13. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.4100
from Memory Protection Devices, Inc.
Model No. BCC. Description. C Spring. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. $0.15. Price, 1000 pieces. $0.14. Package Size. 500 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Stamping
- Type: Contact
- OD / Width: 0.5500
from Memory Protection Devices, Inc.
Model No. SNT8-1. Description. C Cell Pos Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 1.08
from Memory Protection Devices, Inc.
Model No. BK-874. Description. Feed thru D Cell Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.19. Price, 500 pieces. $0.17. Price, 1000 pieces. $0.15. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.7000
from Memory Protection Devices, Inc.
Model No. ABG-02. Description. Contact from BC2/3AE. Material. #301, Stainless Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.13. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.6830
from Memory Protection Devices, Inc.
Model No. BSPCF. Description. 9V Terminal, Female, PCB Mounting. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.17. Price, 500 pieces. $0.15. Price, 1000 pieces. $0.13. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]
- Material: Base Metal
- Shape / Form: Custom / Application Specific; Button; Stamping
- Type: Contact
- Length: 0.3800