Specialty / Other Electrodes and Electrode Materials
from Mi-Tech Metals
The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition —more silver or... [See More]
- Applications: Breakers; Contactors; High Voltage Switch Gears
- Material: Copper Tungsten
- Type: Contact
- Shape / Form: Custom / Application Specific; Bar Stock
from Servometer®, an MW Industries company
Servometer specializes in manufacturing specialty custom electroforms with unusual shapes, miniature sizes and close tolerances. Our electroforms are extremely lightweight, yet structurally rigid and exceptionally rugged and are most frequently used to replace plastic components that lack necessary... [See More]
- Applications: Camera Desiccant, Diaphragm, EMI Shielding, Reservoir, Lens Holders
- Shape / Form: Custom / Application Specific
- Type: Contact (optional feature)
- Features: Plated or Coated (optional feature)
from Rhenium Alloys, Inc.
Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]
- Applications: Electroplating / Electrolysis; Aerospace, Military, Automotive, Medical Devices, Power Generation, Electronics, Heating
- Material: Molybdenum
- Type: Cathodic Emitters / Filaments
- Shape / Form: Bar Stock (optional feature); Wire
from Fabricast, Inc.
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the... [See More]
- Applications: Generator (optional feature); Motor or Generator (optional feature); Repair / Replacement (optional feature); Signals from tachometers, strain gages or other instrumentation; Altitude, Vacuum, Inert Environments
- Material: Silver Graphite
- Type: Contact
- Shape / Form: Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
from Plansee SE
Extrusion presses are used to form non-ferrous metals such as brass, copper-nickel and aluminum-bronze, as well as stainless steel, into rods, wires or tubes. The metal blank is first heated to its forming temperature and is then pressed through the die using a ram. This gives the metal its external... [See More]
- Applications: Erosion Electrodes
- Material: Tungsten
- Type: EDM Electrode
- Shape / Form: Custom / Application Specific
from Umicore Metal Deposition Solutions
Anodes for plating in beakers. Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can be considered. The experience of Umicore Electroplating has shown that 90 per cent of all laboratory plating tests in the... [See More]
- Applications: Laboratory plating tests in standard beakers (e. g. for plating samples or small batches),
- Type: Anode / Anode Material
from Sunstone Engineering
10 – 1.0mm Tungsten Electrodes 2.6 inches in length. 10 – 0.5mm Tungsten Electrodes 2.6 inches in length. Pack contains a total of 20 electrodes. [See More]
- Applications: Welding Electrodes
- Shape / Form: Button
- Material: Tungsten
from Memory Protection Devices, Inc.
Model No. BSF. Description. 9 Volt Female Battery Snap, 6 Sided Style. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. [See More]
- Applications: Battery or Fuel Cell; Contactors; Batteries
- Material: Base Metal
- Type: Contact
- Shape / Form: Custom / Application Specific; Button; Stamping
from Plansee SE
Glass melting electrodes must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F). Outstanding creep resistance. High dimensional stability. Excellent corrosion... [See More]
- Applications: Glass Melting
- Shape / Form: Custom / Application Specific; Rod Stock (optional feature)
- Material: Molybdenum
- Plating / Coating: SIBOR®
from Umicore Metal Deposition Solutions
Very corrosion resistant anodes thanks to a platinum-niobium combination. In Cr6 free etching systems, functional components are chemically reduced and must be re-oxidized in a separate electrolysis cell at an insoluble anode surface. We also have the right anode for this electrochemical... [See More]
- Applications: Cr3 pre-treatment,
- Type: Anode / Anode Material
from Sunstone Engineering
0.5 mm Tungsten Electrodes 2.6 inches in length. Pack of 15. [See More]
- Applications: Welding Electrodes
- Shape / Form: Button
- Material: Tungsten
from Memory Protection Devices, Inc.
Model No. 4-2. Description. AA Spring, w/Arm for Series Connection. Material. Steel. Contact Material. Steel. Color. Accessories. Price, 100 pieces. $0.15. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. [See More]
- Applications: Battery or Fuel Cell; Contactors; Batteries
- Material: Base Metal
- Type: Contact
- Shape / Form: Custom / Application Specific; Stamping
from Plansee SE
Whenever high-alloy steels or aluminium materials have to be joined, uniform, clean weld connections are essential. With tungsten-inert gas (TIG) welding, that's not a problem. In this process, an arc is generated between a tungsten electrode and the workpieces. The arc heats the materials that are... [See More]
- Applications: TIG Welding
- Shape / Form: Custom / Application Specific; Rod Stock (optional feature)
- Material: Aluminum
- Length: 5.91 to 6.89
from Umicore Metal Deposition Solutions
The most efficient and eco-friendliest solution for hard chrome plating. Up to now, the standard in hard chrome plating has been lead anodes. They deliver sufficient, if not overly impressive, results and are comparatively cheap to procure. However, the market ’s requirements for anodes have... [See More]
- Applications: Shock absorbers, Compression rolls, Piston rings/rods, Hydraulic cylinders, Rod material,
- Type: Anode / Anode Material
from Sunstone Engineering
1.0mm Tungsten Electrodes 2.6 inches in length. Pack of 15. [See More]
- Applications: Welding Electrodes
- Shape / Form: Button
- Material: Tungsten
from Memory Protection Devices, Inc.
Model No. BK-209. Description. Negative Single, AA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.14. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Applications: Battery or Fuel Cell; Contactors; Batteries
- Material: Base Metal
- Type: Contact
- Shape / Form: Custom / Application Specific; Button; Stamping
from Umicore Metal Deposition Solutions
Optimal results with perfect price/performance ratio. Mixed metal oxide anodes (MMO) are dimensionally stable and suitable for a wide range of applications. The electrolytes can be alkaline-cyanide to strongly acidic. MMO anodes persuade with a perfect price/performance ratio. They have a low oxygen... [See More]
- Applications: Metal deposition out of sensitive electrolytes, Water treatment,
- Type: Anode / Anode Material
from Sunstone Engineering
Welding Electrodes [See More]
- Applications: Welding Electrodes
- Shape / Form: Button
- Material: Cu
from Memory Protection Devices, Inc.
Model No. BK-202. Description. Negative Feed Thru, AAA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.22. Price, 500 pieces. $0.19. Price, 1000 pieces. $0.17. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]
- Applications: Battery or Fuel Cell; Contactors; Batteries
- Material: Base Metal
- Type: Contact
- Shape / Form: Custom / Application Specific; Button; Stamping
from Umicore Metal Deposition Solutions
Customized electrode production with pure platinum. PLATINODE ® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire... [See More]
- Applications: Hard chrome plating, Precious and non- precious metal electroplating, Electronics and semiconductor industry, Chemical process engineering
- Type: Anode / Anode Material
from Sunstone Engineering
3 ″ Battery-Style Copper Glidcop Electrodes, 1/4 ″ or 1/8 ″ diameter (1 pair). 1/16 step on one side and 3/32 step on the opposite side. [See More]
- Applications: Welding Electrodes
- Shape / Form: Button
- Material: Cu
from Memory Protection Devices, Inc.
Model No. SNT8-1. Description. C Cell Pos Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes. [See More]
- Applications: Battery or Fuel Cell; Contactors; Batteries
- Material: Base Metal
- Type: Contact
- Shape / Form: Custom / Application Specific; Button; Stamping
from Sunstone Engineering
Welding Electrodes [See More]
- Applications: Welding Electrodes
- Shape / Form: Button
- Material: Copper Tungsten; Tungsten
from Memory Protection Devices, Inc.
Model No. BK-874. Description. Feed thru D Cell Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.19. Price, 500 pieces. $0.17. Price, 1000 pieces. $0.15. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Applications: Battery or Fuel Cell; Contactors; Batteries
- Material: Base Metal
- Type: Contact
- Shape / Form: Custom / Application Specific; Button; Stamping
from Sunstone Engineering
Welding Electrodes [See More]
- Applications: Welding Electrodes
- Shape / Form: Button
from Memory Protection Devices, Inc.
Model No. ABG-02. Description. Contact from BC2/3AE. Material. #301, Stainless Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.13. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]
- Applications: Battery or Fuel Cell; Contactors; Batteries
- Material: Base Metal
- Type: Contact
- Shape / Form: Custom / Application Specific; Button; Stamping
from Sunstone Engineering
Welding Electrodes [See More]
- Applications: Welding Electrodes
- Shape / Form: Button
from Memory Protection Devices, Inc.
Model No. BSPCF. Description. 9V Terminal, Female, PCB Mounting. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.17. Price, 500 pieces. $0.15. Price, 1000 pieces. $0.13. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]
- Applications: Battery or Fuel Cell; Contactors; Batteries
- Material: Base Metal
- Type: Contact
- Shape / Form: Custom / Application Specific; Button; Stamping