Tin Electrodes and Electrode Materials
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 1 MM [.04 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Applications: Motor or Generator
- Type: Contact
from TE Connectivity
Contact Features. Contact Fabrication : Solid. Contact Size : Size 20. Crimp Type : Indent Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 1 MM [.04 INCH ]. Terminal Type : Socket. Typical Current Rating... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Applications: Motor or Generator
- Type: Contact
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 9.5mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.03 INCH ]. Mating Tab Width : 9.5 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 1.5
- Type: Contact
- OD / Width: 0.3740
from TE Connectivity
Body Features. Terminal Seal Type : Unsealed. Configuration Features. Compatible With Wire & Cable Type : Discrete Wire. Contact Features. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.7776
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Body Features. Terminal Seal Type : Unsealed. Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.7776
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1102
- Type: Contact
- Thickness: 0.0315
from TE Connectivity
Body Features. Terminal Seal Type : Single Wire Seal (SWS). Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.03... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 1.14
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Body Features. Terminal Seal Type : Single Wire Seal (SWS). Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.03... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 1.14
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Body Features. Terminal Seal Type : Single Wire Seal (SWS). Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.8465
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Body Features. Terminal Seal Type : Single Wire Seal (SWS). Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.8465
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Body Features. Terminal Seal Type : Single Wire Seal (SWS). Configuration Features. Compatible With Wire & Cable Type : Discrete Wire. Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.8465
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.03 INCH ]. Mating Tab Width : 2.8 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.7953
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1102
- Type: Contact
- Thickness: 0.0315
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- OD / Width: 0.1102
- Type: Contact
- Thickness: 0.0315
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 9.5mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : 1.2 MM [.047 INCH ]. Mating Tab Width : 9.5 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 1.5
- Type: Contact
- OD / Width: 0.3740
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.03 INCH ]. Mating Tab Width : 2.8 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.7953
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.03 INCH ]. Mating Tab Width : 2.8 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.7953
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 2.8mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.03 INCH ]. Mating Tab Width : 2.8 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.8898
- Type: Contact
- OD / Width: 0.1102
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : .63mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .63 MM [.024 INCH ]. Mating Tab Width : .63 MM... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.6063
- Type: Contact
- OD / Width: 0.0248
from TE Connectivity
Contact Features. Contact Fabrication : Stamped & Formed. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Terminal Type : Receptacle. Dimensions. PCB Hole Diameter : 1.35 MM [.053... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Thickness: 0.0315
- Type: Contact
- Applications: Motor or Generator
from TE Connectivity
Body Features. Terminal Seal Type : Unsealed. Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 1mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .64 MM [.025 INCH... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.9626
- Type: Contact
- OD / Width: 0.0394
from TE Connectivity
Body Features. Terminal Seal Type : Unsealed. Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 1.6 MM [.063 INCH ]. Terminal Type : Pin. Dimensions. Tab Length : 23.5... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.9252
- Type: Contact
- Applications: Motor or Generator
from TE Connectivity
Body Features. Terminal Seal Type : Unsealed. Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 1.6 MM [.063 INCH ]. Terminal Type : Pin. Dimensions. Tab Length : 23.5... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.9252
- Type: Contact
- Applications: Motor or Generator
from TE Connectivity
Body Features. Terminal Seal Type : Single Wire Seal (SWS). Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 1.54 MM [.061 INCH ]. Terminal Type : Pin. Typical Current Rating (AMP)... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Applications: Motor or Generator
- Type: Contact
from TE Connectivity
Body Features. Terminal Seal Type : Unsealed. Contact Features. Contact Fabrication : Stamped & Formed. Contact Size : 1.6mm. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 1.6 MM [.063 INCH... [See More]
- Plating / Coating: Tin; Tin (Sn)
- Length: 0.8032
- Type: Contact
- Applications: Motor or Generator
from Fabricast, Inc.
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the... [See More]
- Plating / Coating: Tin
- Shape / Form: Assembly
- Material: Silver Graphite
- Length: 1.75
from Samtec Inc.
Tin Plating. Contact for IPD1 Series [See More]
- Plating / Coating: Tin
- Shape / Form: Socket or Receptacle
- Type: Contact
- Applications: Battery or Fuel Cell; Electronics