Contactors Electrodes and Electrode Materials

Last Updated: April 1, 2025

Description

Contactors electrodes and electrode materials are essential components in electrical systems, primarily used to facilitate the transfer of electricity. These electrodes are designed to conduct electrical current efficiently and are often made from materials with high conductivity and resistance to oxidation. They are integral in systems where electrical contact is necessary, such as in circuit breakers, relays, and switches.

Working Principle

The working principle of contactors electrodes revolves around their ability to conduct electricity between two points. They are typically made from materials like copper, graphite, or mixed metal oxides, which have high electrical conductivity. The electrodes function by allowing electrical current to pass through them, thereby enabling the operation of electrical devices. Their utility lies in their ability to withstand high temperatures and resist corrosion, making them reliable for continuous electrical flow.

Applications

Contactors electrodes are used in a variety of applications. Specific examples include their use in circuit breakers, where they help interrupt the flow of electricity to prevent overloads. They are also used in relays and switches to control the flow of electricity in different circuits. In electrical discharge machining (EDM), electrodes are crucial for material removal processes, where they help shape and cut materials with precision.

Advantages over other Electrodes and Electrode Materials

Copper, one of the primary materials used for contactors electrodes, offers excellent conductivity, second only to silver. This makes it highly efficient for electrical applications. Copper electrodes also provide better wear resistance compared to brass, which is beneficial in applications like EDM where durability is crucial. Mixed metal oxide electrodes, with their oxide coatings, offer enhanced corrosion resistance and lower costs, making them advantageous in electrolysis applications.

Limitations

One limitation of using copper as an electrode material is its inferior oxidation resistance compared to silver. This can affect its longevity in environments where oxidation is a concern. Additionally, while copper has better wear resistance than brass, it is more challenging to machine, which can increase manufacturing complexity and costs.

Considerations

When selecting contactors electrodes, several factors should be considered. Initial costs can vary significantly depending on the material, with copper being more expensive than graphite. Operating expenses may also be influenced by the material's durability and resistance to wear. Maintenance costs can be affected by the electrode's susceptibility to oxidation and the need for replacement. Durability and accuracy are critical, especially in precision applications like EDM, where the electrode's performance directly impacts the quality of the workpiece.

15 Results
9 Volt Battery Contact -- BSF-HD
from Memory Protection Devices, Inc.

Model No. BSF. Description. 9 Volt Female Battery Snap, 6 Sided Style. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
Beryllium Copper -- C17200
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Applications: Breakers; Contactors; Electronics; Switches or Relays
  • Material: Cu
  • Type: Contact
  • Shape / Form: Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
Contact Cleaner;Electrosolve;plastic safe;zero residue;5 oz aerosol -- 527-409B-140G [409B-140G from MG Chemicals]
from Utmel Electronic Limited

Contact Cleaner;Electrosolve;plastic safe;zero residue;5 oz aerosol [See More]

  • Applications: Contactors
  • Type: Contact
9 Volt Battery Contact -- BSM
from Memory Protection Devices, Inc.

Model No. BSM. Description. 9 Volt Male Battery Snap. Material. Brass. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. BS-R, Rivet. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.06. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard... [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
9 Volt Battery Contact -- BSR
from Memory Protection Devices, Inc.

Model No. BSR. Description. Rivet for 9 Volt Snap. Material. Contact Material. Brass, Nickel Plated Overall. Color. Nickel. Accessories. Price, 100 pieces. N/A. Price, 500 pieces. N/A. Price, 1000 pieces. $0.05. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AA Battery Spring -- 4-2
from Memory Protection Devices, Inc.

Model No. 4-2. Description. AA Spring, w/Arm for Series Connection. Material. Steel. Contact Material. Steel. Color. Accessories. Price, 100 pieces. $0.15. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AA Battery Spring -- ABG-174
from Memory Protection Devices, Inc.

Model No. ABG-174. Description. AA PCB Spring Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.15. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AA Battery Spring -- BCAA
from Memory Protection Devices, Inc.

Model No. BCAA. Description. AA Spring. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. $0.13. Price, 1000 pieces. $0.11. Package Size. 500 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AA Battery Spring -- BCAA-HD
from Memory Protection Devices, Inc.

AA Battery Spring [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Stamping
AA Cell Contact -- BK-209
from Memory Protection Devices, Inc.

Model No. BK-209. Description. Negative Single, AA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.14. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
AAA Cell Contact -- BK-202
from Memory Protection Devices, Inc.

Model No. BK-202. Description. Negative Feed Thru, AAA Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.22. Price, 500 pieces. $0.19. Price, 1000 pieces. $0.17. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
C Cell Contact -- SNT8-1
from Memory Protection Devices, Inc.

Model No. SNT8-1. Description. C Cell Pos Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. Price, 500 pieces. Price, 1000 pieces. $0.11. Package Size. 1000 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes. [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
D Cell Contact -- BK-874
from Memory Protection Devices, Inc.

Model No. BK-874. Description. Feed thru D Cell Contact. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.19. Price, 500 pieces. $0.17. Price, 1000 pieces. $0.15. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
Generic Battery Contact -- ABG-02
from Memory Protection Devices, Inc.

Model No. ABG-02. Description. Contact from BC2/3AE. Material. #301, Stainless Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.13. Price, 500 pieces. $0.12. Price, 1000 pieces. $0.10. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping
Printed Circuit Female Snap -- BSPCF
from Memory Protection Devices, Inc.

Model No. BSPCF. Description. 9V Terminal, Female, PCB Mounting. Material. Steel. Contact Material. Nickel plated overall. Color. Accessories. Price, 100 pieces. $0.17. Price, 500 pieces. $0.15. Price, 1000 pieces. $0.13. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. [See More]

  • Applications: Battery or Fuel Cell; Contactors; Batteries
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Custom / Application Specific; Button; Stamping