Specialty / Other Electrodes and Electrode Materials
Last Updated: April 1, 2025
Description
Specialty and other electrodes and electrode materials are designed to perform specific functions in various electrochemical processes. These electrodes are crafted from materials that exhibit high electrical conductivity, chemical stability, and rapid electron transfer capabilities. They are often used in environments that require precise control over electrochemical reactions, ensuring low background current and stable performance.
Working Principle
Specialty electrodes operate by facilitating electron transfer between the electrode and the analyte in a solution. This process is crucial for electrochemical reactions, where the electrode acts as a medium for electron exchange. The effectiveness of these electrodes is enhanced through pretreatment processes that condition their surface morphology and microstructure, promoting rapid reaction kinetics and low background current. This makes them particularly useful in applications requiring high precision and stability.
Applications
Specialty electrodes find applications in a variety of fields. For instance, furnace electrodes are used in arc furnaces to heat and melt metals or ceramics by striking an arc between the electrodes and the furnace load material. Ion selective electrodes are employed in measuring specific ions in aqueous, non-aqueous, or dry samples, with applications in environmental monitoring and biological assessments. Mixed metal oxide (MMO) electrodes are commonly used in electrochlorination processes due to their catalytic properties and corrosion resistance.
Advantages over other Electrodes and Electrode Materials
Specialty electrodes offer several advantages over conventional electrodes. For example, mixed metal oxide electrodes provide superior corrosion protection and catalytic efficiency in electrolysis reactions compared to traditional electrodes. Ion selective electrodes offer high specificity and sensitivity for detecting particular ions, making them more effective in targeted applications. Additionally, the use of materials like titanium in MMO electrodes ensures durability and cost-effectiveness.
Limitations
Despite their advantages, specialty electrodes have limitations. For instance, toroidal electrodes, while useful in avoiding contact with the sample solution, are typically less sensitive than contact-type electrodes. The complexity of manufacturing and the need for precise pretreatment processes can also increase the initial costs and maintenance requirements for these electrodes.
Considerations
When selecting specialty electrodes, several factors should be considered. Initial costs can be high due to the specialized materials and manufacturing processes involved. Operating expenses may vary depending on the application and frequency of use. Durability is generally high, especially for electrodes made from robust materials like titanium, but regular maintenance and replacement may be necessary to ensure accuracy and performance. Additionally, the specific requirements of the application, such as conductivity and corrosion resistance, should guide the choice of electrode material.
from TE Connectivity
Body Features. Automotive Terminal Seal Type : Single Wire Seal (SWS). Contact Features. Automotive Terminal Interface Plating : Tin (Sn). Beschichtungsmaterial des Kontaktanschlussbereichs : Tin (Sn). Crimp Type : F-Crimp. Mating Tab Thickness : 1.2... [See More]
- Type: Contact
- Length: 0.5472
- Shape / Form: Tab
- OD / Width: 0.3740
from Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid ® precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is essential. Other uses include the medical, gas, oil and pharmaceutical industries. However, the... [See More]
- OD / Width: 12 to 48
- Thickness: 0.0020 to 0.0400
from Utmel Electronic Limited
1406368 Phoenix Contact Content: 1 pc(s) [See More]
- Type: Contact
- Length: 6.69
- Material: Cu
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 8.1X406.4MM [See More]
- Type: Contact; Fingerstock
- Length: 15.98
- Material: Cu
- OD / Width: 0.3200
from Samtec Inc.
Tin Plating. Contact for IPD1 Series [See More]
- Type: Contact
- Plating / Coating: Tin
- Shape / Form: Socket or Receptacle
- Applications: Battery or Fuel Cell; Electronics
from Fabricast, Inc.
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the... [See More]
- Type: Contact
- Shape / Form: Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
- Material: Silver Graphite
- Length: 0.0938 to 0.5000
from Indium Corporation
Indium Metal is extracted from indium bearing based metal ores and refined to various grades in high volume utilizing state of the art SPC controlled refining technologies. Rigorous quality standards and advanced analytical instrumentation such as ICP and GDMS, insures consistent product quality lot... [See More]
- Type: Anode / Anode Material
- Shape / Form: Bar Stock; Blank / Block
from Plansee SE
In the resistance welding process, the parts to be joined are pressed together and heated by an electric current until pools of molten material form at individual points between them. This operation requires high currents and large pressing forces. During the welding of thick sheets, the forces... [See More]
- Material: Molybdenum; Tungsten
- Length: 19.69 to 118
- Shape / Form: Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
- OD / Width: 0.1181 to 8.66
from Belmont Metals, Inc.
Anodes: Electroplating. Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as... [See More]
- Type: Anode / Anode Material
- Length: 0.7500
- Shape / Form: 1/4" x 3/4" Pellets
- OD / Width: 0.2500
from Servometer®, an MW Industries company
Servometer specializes in manufacturing specialty custom electroforms with unusual shapes, miniature sizes and close tolerances. Our electroforms are extremely lightweight, yet structurally rigid and exceptionally rugged and are most frequently used to replace plastic components that lack necessary... [See More]
- Type: Contact (optional feature)
- Applications: Camera Desiccant, Diaphragm, EMI Shielding, Reservoir, Lens Holders
- Shape / Form: Custom / Application Specific
- Features: Plated or Coated (optional feature)
from Utmel Electronic Limited
24 CONTACTS, RECEPT,CHAMP, PANEL [See More]
- Type: Contact
- Length: 2.17
from Quarktwin Technology Ltd.
SLMT,STR,ZNC [See More]
- Type: Contact; Fingerstock
- Length: 16
- Material: Cu
- OD / Width: 0.3200
from Samtec Inc.
35,000 Contacts Per Reel. Selective Gold Plating [See More]
- Type: Contact
- Plating / Coating: Gold
- Shape / Form: Socket or Receptacle
- Applications: Battery or Fuel Cell; Electronics
from Indium Corporation
Indium Corporation ® manufactures electroplating anodes in several forms: With an embedded hook. Bulk indium metal anodes. Ingots. Indium foil. Indium ribbon. Anodes with embedded hooks are made from Monel ® alloy. They are shaped dimensionally true so the anode rod will hang straight. [See More]
- Type: Anode / Anode Material
- Shape / Form: Bar Stock; Blank / Block
from Utmel Electronic Limited
3.50mm Pitch Header, Vertical, 3 Circuits, Brass (CuZn) Contact [See More]
- Type: Contact
- Material: Brass
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 15.24X406.4MM [See More]
- Type: Contact; Fingerstock
- Length: 15.98
- Material: Cu
- OD / Width: 0.6000
from Utmel Electronic Limited
36 CONTACTS, CHAMP RECEPTACLE [See More]
- Type: Contact
- Length: 2.68
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 8.1X609.6MM [See More]
- Type: Contact; Fingerstock
- Length: 23.98
- Material: Cu
- OD / Width: 0.3200
from Utmel Electronic Limited
369 3 WAY REC, NO CONTACTS, SKT [See More]
- Type: Contact
- Plating / Coating: Gold; Gold
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 15.24X609.6MM [See More]
- Type: Contact; Fingerstock
- Length: 23.98
- Material: Cu
- OD / Width: 0.6000
from Utmel Electronic Limited
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact [See More]
- Type: Contact
- Plating / Coating: Silver; Silver
- Material: Cu
from Quarktwin Technology Ltd.
GASKET BECU 15.24X6.35MM [See More]
- Type: Contact; Fingerstock
- Length: 0.2500
- Material: Cu
- OD / Width: 0.6000
from Utmel Electronic Limited
AMPHENOL ICC - 7111S2015X02LF - Memory Socket, FCI S20 Series, SIM Socket, 6 Contacts, Copper Alloy, Gold Plated Contacts [See More]
- Type: Contact
- Plating / Coating: Tin
- Material: Cu
from Quarktwin Technology Ltd.
GASKET BECU 8.1X4.27MM [See More]
- Type: Contact; Fingerstock
- Length: 0.1690
- Material: Cu
- OD / Width: 0.3200
from Utmel Electronic Limited
APEM A02505 CONTACT BLOCK, 1NO/1NC [See More]
- Type: Contact
- Length: 1.32
- Material: Silver
- OD / Width: 0.8268
from Quarktwin Technology Ltd.
GASKET BECU 8.1X4.27MM [See More]
- Type: Contact; Fingerstock
- Length: 0.1690
- Material: Cu
- OD / Width: 0.3200
from Utmel Electronic Limited
B24 series Contact Insert,24P+E, Rated At 16A, 500 V [See More]
- Type: Contact
- Plating / Coating: Silver; Silver
- Material: Cu
from Quarktwin Technology Ltd.
GASKET BECU 8.1X9.04MM [See More]
- Type: Contact; Fingerstock
- Length: 0.3560
- Material: Cu
- OD / Width: 0.3200
from Utmel Electronic Limited
BATT CONTACT CLIP AA SOLDER LUG [See More]
- Type: Contact
- Plating / Coating: Tin
- Material: Brass
from Quarktwin Technology Ltd.
GASKET BECU 8.1X13.82MM [See More]
- Type: Contact; Fingerstock
- Length: 0.5430
- Material: Cu
- OD / Width: 0.3200
from Utmel Electronic Limited
BATT CONTACT SPRING MULTI 2 CELL [See More]
- Type: Contact
- Plating / Coating: Nickel; Nickel
- OD / Width: 0.6600
from Quarktwin Technology Ltd.
GASKET BECU 8.1X18.54MM [See More]
- Type: Contact; Fingerstock
- Length: 0.7300
- Material: Cu
- OD / Width: 0.3200
from Utmel Electronic Limited
BATT CONTACT SPRING MULTI 2 CELL [See More]
- Type: Contact
- Length: 0.8189
from Quarktwin Technology Ltd.
GASKET BECU 15.24X13.51MM [See More]
- Type: Contact; Fingerstock
- Length: 0.5320
- Material: Cu
- OD / Width: 0.6000
from Utmel Electronic Limited
BATTERY CONTACT NEGATIVE PC T/H [See More]
- Type: Contact
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 8.1X406.4MM [See More]
- Type: Contact; Fingerstock
- Length: 16
- Material: Cu
- OD / Width: 0.3200
from Utmel Electronic Limited
BATTERY CONTACT SOLID A PC PIN [See More]
- Type: Contact
- OD / Width: 0.3799
- Length: 0.1559
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 9.4X5.72MM [See More]
- Type: Contact; Fingerstock
- Length: 0.2250
- Material: Cu
- OD / Width: 0.3700
from Utmel Electronic Limited
BATTERY CONTACT SPRING AA 2 CELL [See More]
- Type: Contact
- Plating / Coating: Nickel; Nickel
from Quarktwin Technology Ltd.
GASKET BECU 9.4X12.07MM [See More]
- Type: Contact; Fingerstock
- Length: 0.4750
- Material: Cu
- OD / Width: 0.3700
from Utmel Electronic Limited
BATTERY CONTACT SPRING MULTIPLE [See More]
- Type: Contact
- Length: 0.3110
- Material: Brass
from Quarktwin Technology Ltd.
GASKET BECU 9.4X18.4MM [See More]
- Type: Contact; Fingerstock
- Length: 0.7250
- Material: Cu
- OD / Width: 0.3700
from Utmel Electronic Limited
BATTERY CONTACT SPRING SMD TAB [See More]
- Type: Contact
- Plating / Coating: Tin
- Material: Brass
from Quarktwin Technology Ltd.
GASKET BECU 9.4X24.77MM [See More]
- Type: Contact; Fingerstock
- Length: 0.9750
- Material: Cu
- OD / Width: 0.3700
from Utmel Electronic Limited
Cable clamp HSR 3212031 Phoenix Contact [See More]
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 9.4X31.12MM [See More]
- Type: Contact; Fingerstock
- Length: 1.23
- Material: Cu
- OD / Width: 0.3700
from Utmel Electronic Limited
Circular MIL Spec Contacts MIL-DTL-38999 III QUADRAX SKT CONTACT [See More]
- Type: Contact
- Plating / Coating: Gold; Gold
- Material: Cu
from Quarktwin Technology Ltd.
GASKET BECU 9.4X37.47MM [See More]
- Type: Contact; Fingerstock
- Length: 1.48
- Material: Cu
- OD / Width: 0.3700
from Utmel Electronic Limited
CONTACT BATTERYY AAA/N SMD [See More]
- Type: Contact
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 20.32X8.7MM [See More]
- Type: Contact; Fingerstock
- Length: 0.3430
- Material: Cu
- OD / Width: 0.8000
from Utmel Electronic Limited
CONTACT FLAT FLEX PIN TIN [See More]
- Type: Contact
- Length: 0.8307
from Quarktwin Technology Ltd.
GASKET BECU 20.32X18.24MM [See More]
- Type: Contact; Fingerstock
- Length: 0.7180
- Material: Cu
- OD / Width: 0.8000
from Utmel Electronic Limited
CONTACT FLAT FLEX PIN TIN [See More]
- Type: Contact
- Length: 0.4748
from Quarktwin Technology Ltd.
GASKET BECU 9.4X406.40MM [See More]
- Type: Contact; Fingerstock
- Length: 16
- Material: Cu
- OD / Width: 0.3700
from Utmel Electronic Limited
CONTACT FLAT FLEX SOCKET GOLD [See More]
- Type: Contact
- Plating / Coating: Gold; Gold, Tin
- Length: 0.4669
from Quarktwin Technology Ltd.
GASKET BECU 7.87X24.89MM [See More]
- Type: Contact; Fingerstock
- Length: 0.9800
- Material: Cu
- OD / Width: 0.3100
from Utmel Electronic Limited
CONTACT FLAT FLEX SOCKET GOLD [See More]
- Type: Contact
- Length: 0.4728
from Quarktwin Technology Ltd.
GASKET BECU 7.87X37.59MM [See More]
- Type: Contact; Fingerstock
- Length: 1.48
- Material: Cu
- OD / Width: 0.3100
from Utmel Electronic Limited
CONTACT GOLD PIN 24-26AWG [See More]
- Type: Contact
- Plating / Coating: Gold; Gold
- Material: Brass
from Quarktwin Technology Ltd.
GASKET BECU 7.11X4.32MM [See More]
- Type: Contact; Fingerstock
- Length: 0.1690
- Material: Cu
- OD / Width: 0.2800