Gold Electrodes and Electrode Materials

45 Results
Automotive Terminals -- 0460-010-2031
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Pin. Typical Current Rating (AMP)... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.7201
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0460-202-1631
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1.59  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-202-2031
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Pin. Typical Current Rating (AMP)... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-208-1631
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1.59  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-208-2031
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Pin. Typical Current Rating (AMP)... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0460-215-1631
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1.5  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.8209
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0460-244-1631
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1.5  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 1.89
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0460-247-1631
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1.5  MM   [.062  INCH  ]. Terminal Type  : Pin. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 1.89
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0462-005-2031
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Socket. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-201-1631
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1.59  MM   [.062  INCH  ]. Terminal Type  : Socket. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-201-2031
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 20. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1  MM   [.04  INCH  ]. Terminal Type  : Socket. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 0462-209-1631
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1.5  MM   [.062  INCH  ]. Terminal Type  : Socket. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.7591
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 0462-221-1631
from TE Connectivity

Contact Features. Contact Fabrication  : Solid. Contact Size  : Size 16. Crimp Type  : Indent Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : 1.5  MM   [.06  INCH  ]. Terminal Type  : Socket. Typical Current Rating... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Applications: Motor or Generator
  • Type: Contact
Automotive Terminals -- 1-1241380-2
from TE Connectivity

Body Features. Terminal Seal Type  : Single Wire Seal (SWS). Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : 1.5K. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .6  MM   [.024... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • OD / Width: 0.0591
  • Type: Contact
  • Thickness: 0.0236
Automotive Terminals -- 1-1411560-2
from TE Connectivity

Body Features. Terminal Seal Type  : Unsealed. Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : .63mm. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Width  : .63  MM   [.024  INCH... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.5906
  • Type: Contact
  • OD / Width: 0.0248
Automotive Terminals -- 1-170291-7
from TE Connectivity

Contact Features. Contact Fabrication  : Stamped & Formed. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Wire Contact Termination Area Plating Material  : Gold. Dimensions. Compatible Insulation Diameter Range  : 1.4 - 2.41  MM   [.055 -... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.7480
  • Type: Contact
  • Applications: Motor or Generator
Automotive Terminals -- 1-173630-2
from TE Connectivity

Body Features. Terminal Seal Type  : Unsealed. Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : 1.8mm. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .64  MM   [.025  INCH... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.6299
  • Type: Contact
  • OD / Width: 0.0709
Automotive Terminals -- 1-173631-2
from TE Connectivity

Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : 1.8mm. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .64  MM   [.025  INCH  ]. Mating Tab Width  : 1.8  MM... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • OD / Width: 0.0709
  • Type: Contact
  • Thickness: 0.0252
Automotive Terminals -- 1-2005002-1
from TE Connectivity

Body Features. Terminal Seal Type  : Unsealed. Contact Features. Contact Fabrication  : Stamped & Formed. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .25  MM   [.01  INCH  ]. Mating Tab Width... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.2165
  • Type: Contact
  • OD / Width: 0.0315
Automotive Terminals -- 1-2141859-2
from TE Connectivity

Body Features. Terminal Seal Type  : Single Wire Seal (SWS). Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : 2.8mm. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .8  MM   [.031... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.8268
  • Type: Contact
  • OD / Width: 0.1102
Automotive Terminals -- 1-2141874-3
from TE Connectivity

Body Features. Terminal Seal Type  : Unsealed. Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : 2.8mm. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .8  MM   [.031  INCH... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.9528
  • Type: Contact
  • OD / Width: 0.1102
Automotive Terminals -- 1-2141876-3
from TE Connectivity

Body Features. Terminal Seal Type  : Single Wire Seal (SWS). Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : 2.8mm. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .8  MM   [.031... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.9843
  • Type: Contact
  • OD / Width: 0.1102
Automotive Terminals -- 1-2177908-2
from TE Connectivity

Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : 1.2mm. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .4  MM   [.016  INCH  ]. Mating Tab Width  : .5  MM... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • OD / Width: 0.0197
  • Type: Contact
  • Thickness: 0.0157
Automotive Terminals -- 1-2177909-2
from TE Connectivity

Body Features. Terminal Seal Type  : Unsealed. Contact Features. Contact Fabrication  : Stamped & Formed. Contact Size  : 1.2mm. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Tab Thickness  : .4  MM   [.015  INCH... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.5996
  • Type: Contact
  • OD / Width: 0.0197
Automotive Terminals -- 1-2203260-9
from TE Connectivity

Body Features. Terminal Seal Type  : Unsealed. Contact Features. Crimp Type  : F-Crimp. Interface Plating  : Gold (Au). Mating Pin Diameter  : .5  MM   [.02  INCH  ]. Terminal Type  : Pin. Dimensions. Tab Length  : 11.33... [See More]

  • Plating / Coating: Gold; Gold (Au)
  • Length: 0.4461
  • Type: Contact
  • Applications: Motor or Generator
1.5MM SFC,CONTACT -- 785-1670328-1 [1670328-1 from TE Connectivity]
from Utmel Electronic Limited

1.5MM SFC,CONTACT [See More]

  • Plating / Coating: Gold; Gold
  • Type: Contact
Mini Mate™ Wire-to-Board System Discrete Wire Crimp Contact -- CCO3R Series
from Samtec Inc.

35,000 Contacts Per Reel. Selective Gold Plating [See More]

  • Plating / Coating: Gold
  • Shape / Form: Socket or Receptacle
  • Type: Contact
  • Applications: Battery or Fuel Cell; Electronics
Bellows Electrical Contact -- 1571-1
from Servometer®, an MW Industries company

In electronic devices, certain components may require one or more spring contacts to achieve reliable electrical connection. Bellows spring contacts are used where the connection cannot or should not be permanent, particularly when the parts are to be inserted, removed and re-inserted. The two types... [See More]

  • Plating / Coating: Gold
  • Material: Base Metal
  • Type: Contact
  • Shape / Form: Bellows
369 3 WAY REC, NO CONTACTS, SKT -- 795-D369-R33-AS0 [D369-R33-AS0 from TE Connectivity]
from Utmel Electronic Limited

369 3 WAY REC, NO CONTACTS, SKT [See More]

  • Plating / Coating: Gold; Gold
  • Type: Contact
Circular MIL Spec Contacts MIL-DTL-38999 III QUADRAX SKT CONTACT -- 61-21-033385-051 [21-033385-051 from Amphenol Corporation]
from Utmel Electronic Limited

Circular MIL Spec Contacts MIL-DTL-38999 III QUADRAX SKT CONTACT [See More]

  • Plating / Coating: Gold; Gold
  • Material: Cu
  • Type: Contact
Circular MIL Spec Contacts SZ 20 CONTACT -- 795-2562-201-2031L [2562-201-2031L from TE Connectivity]
from Utmel Electronic Limited

Circular MIL Spec Contacts SZ 20 CONTACT [See More]

  • Plating / Coating: Gold; Gold
  • Type: Contact
CONTACT FLAT FLEX SOCKET GOLD -- 44-76785-301LF [76785-301LF from Amphenol Corporation]
from Utmel Electronic Limited

CONTACT FLAT FLEX SOCKET GOLD [See More]

  • Plating / Coating: Gold; Gold, Tin
  • Length: 0.4669
  • Type: Contact
CONTACT GOLD PIN 24-26AWG -- 3728-T2P24MC1LZ [T2P24MC1LZ from ITT Cannon]
from Utmel Electronic Limited

CONTACT GOLD PIN 24-26AWG [See More]

  • Plating / Coating: Gold; Gold
  • Material: Brass
  • Type: Contact
CONTACT PIN 16-20AWG SZ16 CRIMP -- 795-0460-202-1631 [0460-202-1631 from TE Connectivity]
from Utmel Electronic Limited

CONTACT PIN 16-20AWG SZ16 CRIMP [See More]

  • Plating / Coating: Gold; Gold
  • Material: Cu
  • Type: Contact
Contact PIN Crimp ST Cable Mount -- 44-8638PPC2006LF [8638PPC2006LF from Amphenol Corporation]
from Utmel Electronic Limited

Contact PIN Crimp ST Cable Mount [See More]

  • Plating / Coating: Gold; Gold
  • Material: Brass
  • Type: Contact
Contact PIN Crimp ST Cable Mount Reel -- 44-L17HRD2M115K [L17HRD2M115K from Amphenol Corporation]
from Utmel Electronic Limited

Contact PIN Crimp ST Cable Mount Reel [See More]

  • Plating / Coating: Gold; Gold, Tin
  • Type: Contact
Contact PIN Crimp ST Cable Mount Strip -- 792-1-794607-2 [1-794607-2 from TE Connectivity]
from Utmel Electronic Limited

Contact PIN Crimp ST Cable Mount Strip [See More]

  • Plating / Coating: Gold; Gold, Tin
  • Length: 0.4791
  • Type: Contact
CONTACT PIN POWER GOLD -- 792-1650162-3 [1650162-3 from TE Connectivity]
from Utmel Electronic Limited

CONTACT PIN POWER GOLD [See More]

  • Plating / Coating: Gold; Gold
  • Material: Brass
  • Type: Contact
  • Length: 0.4000
Contact SKT Crimp ST Cable Mount Loose -- 44-47745-002LF [47745-002LF from Amphenol Corporation]
from Utmel Electronic Limited

Contact SKT Crimp ST Cable Mount Loose [See More]

  • Plating / Coating: Gold; Gold
  • Material: Brass
  • Type: Contact
  • Length: 0.4598
D-Sub Contacts CRIMP CONT 20/24 AWG PIN SIGNAL -- 44-86564520065LF [86564520065LF from Amphenol Corporation]
from Utmel Electronic Limited

D-Sub Contacts CRIMP CONT 20/24 AWG PIN SIGNAL [See More]

  • Plating / Coating: Gold; Gold, Tin
  • Length: 0.5591
  • Type: Contact
Headers & Wire Housings MOD-4 REC.CONTACT -- 792-141603-4 [141603-4 from TE Connectivity]
from Utmel Electronic Limited

Headers & Wire Housings MOD-4 REC.CONTACT [See More]

  • Plating / Coating: Gold; Gold
  • Length: 0.4843
  • Type: Contact
Headers & Wire Housings MOD-4 REC.CONTACT -- 792-167023-1 [167023-1 from TE Connectivity]
from Utmel Electronic Limited

Headers & Wire Housings MOD-4 REC.CONTACT [See More]

  • Plating / Coating: Gold; Gold
  • Type: Contact
Receptacle; Pin; 0.071 in. (Min.); # 18Contact; 30 uin.; Tin/Lead O -- 520-0331-0-15-01-18-27-10-0 [0331-0-15-01-18-27-10-0 from Mill-Max Mfg. Corp.]
from Utmel Electronic Limited

Receptacle; Pin; 0.071 in. (Min.); # 18Contact; 30 uin.; Tin/Lead O [See More]

  • Plating / Coating: Gold; Gold, Lead, Tin
  • Material: Cu
  • Type: Contact
  • Length: 0.1500
SOCKET CONTACT GOLD PLATED -- 792-2213373-1 [2213373-1 from TE Connectivity]
from Utmel Electronic Limited

SOCKET CONTACT GOLD PLATED [See More]

  • Plating / Coating: Gold; Nickel; Gold, Nickel
  • Material: Brass
  • Type: Contact
SPRING CONTACT GOLD -- 44-10123973-004RLF [10123973-004RLF from Amphenol Corporation]
from Utmel Electronic Limited

SPRING CONTACT GOLD [See More]

  • Plating / Coating: Gold; Gold
  • Length: 0.0040
  • Type: Contact
  • OD / Width: 0.0017