Copper (Cu) Electrodes and Electrode Materials
Last Updated: April 1, 2025
Description
Copper (Cu) electrodes are used as a base material in various electrical and electronic applications due to their high electrical conductivity. They are often utilized in processes that require efficient electrical contact and conduction, such as in electrical discharge machining (EDM) and other specialized processes. Copper electrodes are also used in alloys with other materials to enhance specific properties like wear resistance and machinability.
Working Principle
Copper electrodes function by providing a conductive path for electrical current. Their high electrical conductivity allows for efficient current flow, which is crucial in applications like EDM where material removal is achieved through electrical discharges. The structural integrity of copper enables it to withstand the mechanical stresses and thermal conditions encountered during these processes, making it a reliable choice for achieving precise surface finishes and maintaining performance in challenging environments.
Applications
Copper electrodes are prominently used in electrical discharge machining (EDM), particularly in high-speed, small hole drilling applications for materials like carbide and aerospace alloys. They are also employed in electrical contacts for circuit breakers, relays, and switches due to their excellent conductivity and ability to resist welding and arcing.
Advantages over other Electrodes and Electrode Materials
Copper electrodes offer superior electrical conductivity, second only to silver, which enhances their performance in applications requiring efficient current flow. They provide better strength compared to silver and exhibit better EDM wear resistance than brass. Copper's structural integrity allows for the production of fine surface finishes without the need for special circuits, making it advantageous in precision machining applications.
Limitations
Despite their advantages, copper electrodes have some limitations. They are more difficult to machine compared to materials like brass and graphite, which can increase manufacturing complexity and cost. Copper also offers inferior oxidation resistance compared to some other electrode materials, which can affect its performance in certain environments.
Considerations
When considering copper electrodes, it is important to account for their initial cost, which is higher than that of graphite. Operating expenses may also be influenced by the difficulty in machining copper, potentially leading to increased manufacturing time and costs. However, the durability and accuracy of copper electrodes can offset these expenses in applications where precision and performance are critical. Replacement and maintenance costs should also be considered, particularly in environments where oxidation resistance is a concern.
from Utmel Electronic Limited
1406368 Phoenix Contact Content: 1 pc(s) [See More]
- Material: Cu
- Length: 6.69
- Type: Contact
from Sunstone Engineering
Welding Electrodes [See More]
- Material: Cu
- Applications: Welding Electrodes
- Shape / Form: Button
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Material: Cu
- Shape / Form: Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
- Type: Contact
- OD / Width: 0.5000 to 8
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 8.1X406.4MM [See More]
- Material: Cu
- Length: 15.98
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Belmont Metals, Inc.
Anodes: Electroplating. Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as... [See More]
- Material: Cu
- Shape / Form: 3/4" x 1"
- Type: Anode / Anode Material
- Length: 1
from Utmel Electronic Limited
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact [See More]
- Material: Cu
- Plating / Coating: Silver; Silver
- Type: Contact
from Sunstone Engineering
3 ″ Battery-Style Copper Glidcop Electrodes, 1/4 ″ or 1/8 ″ diameter (1 pair). 1/16 step on one side and 3/32 step on the opposite side. [See More]
- Material: Cu
- Applications: Welding Electrodes
- Shape / Form: Button
from National Bronze & Metals Inc.
C14500 Tellurium Copper (Deoxidized Grades). SAE J461, J463 / ASTM B-301, B-124. Tellurium Copper or Tellurium-Bearing has applications in screw machine products and parts requiring high conductivity, extensive machining, corrosion resistance, copper color, or a combination of these; electrical... [See More]
- Material: Cu
- Shape / Form: Custom / Application Specific (optional feature); Rod Stock (optional feature)
- Type: EDM Electrode; Contact
from Quarktwin Technology Ltd.
SLMT,STR,ZNC [See More]
- Material: Cu
- Length: 16
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Utmel Electronic Limited
AMPHENOL ICC - 7111S2015X02LF - Memory Socket, FCI S20 Series, SIM Socket, 6 Contacts, Copper Alloy, Gold Plated Contacts [See More]
- Material: Cu
- Plating / Coating: Tin
- Type: Contact
from Sunstone Engineering
3/8 ′ Diameter, Tapered Copper Electrode (threaded) for PG2 and PG1. Hand Piece Datasheet / Specs [See More]
- Material: Cu
- Applications: Welding Electrodes
- Shape / Form: Button
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 15.24X406.4MM [See More]
- Material: Cu
- Length: 15.98
- Type: Contact; Fingerstock
- OD / Width: 0.6000
from Utmel Electronic Limited
B24 series Contact Insert,24P+E, Rated At 16A, 500 V [See More]
- Material: Cu
- Plating / Coating: Silver; Silver
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 8.1X609.6MM [See More]
- Material: Cu
- Length: 23.98
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Utmel Electronic Limited
Circular MIL Spec Contacts MIL-DTL-38999 III QUADRAX SKT CONTACT [See More]
- Material: Cu
- Plating / Coating: Gold; Gold
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU ALLOY 15.24X609.6MM [See More]
- Material: Cu
- Length: 23.98
- Type: Contact; Fingerstock
- OD / Width: 0.6000
from Utmel Electronic Limited
CONTACT H.D. CRIMP SOCKET 18AWG [See More]
- Material: Silver; Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 15.24X6.35MM [See More]
- Material: Cu
- Length: 0.2500
- Type: Contact; Fingerstock
- OD / Width: 0.6000
from Utmel Electronic Limited
CONTACT NON-GEND SGNL 18-30AWG [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 8.1X4.27MM [See More]
- Material: Cu
- Length: 0.1690
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Utmel Electronic Limited
CONTACT PIN 14-20AWG 2.0MM CRIMP [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 8.1X4.27MM [See More]
- Material: Cu
- Length: 0.1690
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Utmel Electronic Limited
CONTACT PIN 16-20AWG SZ16 CRIMP [See More]
- Material: Cu
- Plating / Coating: Gold; Gold
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 8.1X9.04MM [See More]
- Material: Cu
- Length: 0.3560
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Utmel Electronic Limited
CONTACT PIN 20-24AWG CRIMP GOLD [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 8.1X13.82MM [See More]
- Material: Cu
- Length: 0.5430
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Utmel Electronic Limited
Contact PIN Crimp ST Cable Mount Strip [See More]
- Material: Cu
- Length: 1.81
- Type: Contact
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 8.1X18.54MM [See More]
- Material: Cu
- Length: 0.7300
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Utmel Electronic Limited
Contact PIN Crimp ST Cable Mount Strip [See More]
- Material: Cu
- Length: 0.9016
- Type: Contact
- Plating / Coating: Tin
from Quarktwin Technology Ltd.
GASKET BECU 15.24X13.51MM [See More]
- Material: Cu
- Length: 0.5320
- Type: Contact; Fingerstock
- OD / Width: 0.6000
from Utmel Electronic Limited
CONTACT PIN POWER 4AWG SILVER [See More]
- Material: Cu
- Length: 0.7079
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 8.1X406.4MM [See More]
- Material: Cu
- Length: 16
- Type: Contact; Fingerstock
- OD / Width: 0.3200
from Utmel Electronic Limited
CONTACT SKT CRIMP 20-24AWG SZ 20 [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 9.4X5.72MM [See More]
- Material: Cu
- Length: 0.2250
- Type: Contact; Fingerstock
- OD / Width: 0.3700
from Utmel Electronic Limited
Contact SKT Crimp ST Cable Mount [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 9.4X12.07MM [See More]
- Material: Cu
- Length: 0.4750
- Type: Contact; Fingerstock
- OD / Width: 0.3700
from Utmel Electronic Limited
Contact SKT Crimp ST Cable Mount Loose Piece [See More]
- Material: Cu
- Length: 1.07
- Type: Contact
- OD / Width: 0.2402
from Quarktwin Technology Ltd.
GASKET BECU 9.4X18.4MM [See More]
- Material: Cu
- Length: 0.7250
- Type: Contact; Fingerstock
- OD / Width: 0.3700
from Utmel Electronic Limited
Contact SKT Crimp ST Cable Mount Strip [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 9.4X24.77MM [See More]
- Material: Cu
- Length: 0.9750
- Type: Contact; Fingerstock
- OD / Width: 0.3700
from Utmel Electronic Limited
Contact SKT Crimp ST Cable Mount Strip [See More]
- Material: Cu
- Length: 0.3350
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 9.4X31.12MM [See More]
- Material: Cu
- Length: 1.23
- Type: Contact; Fingerstock
- OD / Width: 0.3700
from Utmel Electronic Limited
CONTACT SOCKET 14-20AWG CRIMP [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 9.4X37.47MM [See More]
- Material: Cu
- Length: 1.48
- Type: Contact; Fingerstock
- OD / Width: 0.3700
from Utmel Electronic Limited
CONTACT SOCKET 20-24AWG 1=10PC [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 20.32X8.7MM [See More]
- Material: Cu
- Length: 0.3430
- Type: Contact; Fingerstock
- OD / Width: 0.8000
from Utmel Electronic Limited
CONTACT SOCKET 8-10AWG SZ8 CRIMP [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 20.32X18.24MM [See More]
- Material: Cu
- Length: 0.7180
- Type: Contact; Fingerstock
- OD / Width: 0.8000
from Utmel Electronic Limited
CONTACT SPRING LOADED GOLD [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 9.4X406.40MM [See More]
- Material: Cu
- Length: 16
- Type: Contact; Fingerstock
- OD / Width: 0.3700
from Utmel Electronic Limited
CONTACT SPRING LOADED T/H GOLD [See More]
- Material: Cu
- Length: 0.3780
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 7.87X24.89MM [See More]
- Material: Cu
- Length: 0.9800
- Type: Contact; Fingerstock
- OD / Width: 0.3100
from Utmel Electronic Limited
CONTACT TAB 22-18AWG STD WIRE [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 7.87X37.59MM [See More]
- Material: Cu
- Length: 1.48
- Type: Contact; Fingerstock
- OD / Width: 0.3100
from Utmel Electronic Limited
CONTACT, SOCKET, 20-16AWG, CRIMP [See More]
- Material: Cu
- Type: Contact
from Quarktwin Technology Ltd.
GASKET BECU 7.11X4.32MM [See More]
- Material: Cu
- Length: 0.1690
- Type: Contact; Fingerstock
- OD / Width: 0.2800