Cathodic Emitters / Filaments Electrodes and Electrode Materials
from Matexcel
Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in the manufacture of lithium-ion batteries. Storage: Store at room... [See More]
- Type: Cathodic Emitters / Filaments
- Thickness: 1.38E-4 to 0.0012
- Shape / Form: Powder
- Applications: Battery or Fuel Cell
from Rhenium Alloys, Inc.
Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]
- Type: Cathodic Emitters / Filaments
- Shape / Form: Bar Stock (optional feature); Wire
- Material: Molybdenum
- OD / Width: 1.00E-3 to 6
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 90. Average power and current values for source at 1600 °C (A). 35. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 4 [See More]
- Type: Cathodic Emitters / Filaments
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 190. Average power and current values for source at 1600 °C (A). 35. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 6 [See More]
- Type: Cathodic Emitters / Filaments
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 700. Average power and current values for source at 1600 °C (A). 40. Quantity. 10 pcs. Wire diameter. 4 x Ø 0.5 mm. Windings. 14 [See More]
- Type: Cathodic Emitters / Filaments
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 155. Average power and current values for source at 1600 °C (A). 40. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 4 [See More]
- Type: Cathodic Emitters / Filaments
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 230. Average power and current values for source at 1600 °C (A). 35. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 6 [See More]
- Type: Cathodic Emitters / Filaments
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 400. Average power and current values for source at 1600 °C (A). 45. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.6 mm. Windings. 10 [See More]
- Type: Cathodic Emitters / Filaments
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 420. Average power and current values for source at 1600 °C (A). 65. Quantity. 5 pcs. Wire diameter. 4 x Ø 0.8 mm [See More]
- Type: Cathodic Emitters / Filaments
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Quantity. 10 pcs. Wire diameter. Ø 0.5 mm. Windings. 12 [See More]
- Type: Cathodic Emitters / Filaments
from Umicore Metal Deposition Solutions
Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 160. Average power and current values for source at 1600 °C (A). 35. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 6 [See More]
- Type: Cathodic Emitters / Filaments